Kistler Group Basic Line Torque Sensor 4520A

Description
The robust torque sensor Type 4520A... for measuring torque on rotating shafts offers particularly good value for money and is recommended primarily as an entry-level solution for torque measurement. Frequency modulation is used to transmit the torque signal from the rotating shaft without contact and convert it into an analog signal. The speed signal at 60 pulses/rev. is available as TTL signal level. An external electrical control input is provided as standard.
Datasheet
Description
The robust torque sensor Type 4520A... for measuring torque on rotating shafts offers particularly good value for money and is recommended primarily as an entry-level solution for torque measurement. Frequency modulation is used to transmit the torque signal from the rotating shaft without contact and convert it into an analog signal. The speed signal at 60 pulses/rev. is available as TTL signal level. An external electrical control input is provided as standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic Line Torque Sensor - 4520A - Kistler Group
Novi, MI, United States
Basic Line Torque Sensor
4520A
Basic Line Torque Sensor 4520A
The robust torque sensor Type 4520A... for measuring torque on rotating shafts offers particularly good value for money and is recommended primarily as an entry-level solution for torque measurement. Frequency modulation is used to transmit the torque signal from the rotating shaft without contact and convert it into an analog signal. The speed signal at 60 pulses/rev. is available as TTL signal level. An external electrical control input is provided as standard.

The robust torque sensor Type 4520A... for measuring torque on rotating shafts offers particularly good value for money and is recommended primarily as an entry-level solution for torque measurement. Frequency modulation is used to transmit the torque signal from the rotating shaft without contact and convert it into an analog signal. The speed signal at 60 pulses/rev. is available as TTL signal level. An external electrical control input is provided as standard.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Torque Sensors
Product Number 4520A
Product Name Basic Line Torque Sensor
Torque 8.85 to 8850 In-lbs (10.2 to 10204 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Force Torque Sensor - HPS-FT120 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 1327 In-lbs (1531 kg-cm)
Accuracy 2 ±% Full Scale
Category of Device Element/Chip
View Details
Bearingless Digital Torque Transducer - 84000V - S. Himmelstein & Company
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Accuracy 0.2500 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Torque Transducer T210/10NM - 1-T210/10NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 88.5 In-lbs (102 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Torque Sensors - 10217187-00 - TE Connectivity
Specs
Torque 240 In-lbs (277 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details