Kistler Group Torque Sensor with Slip Ring Transmission 4501A

Description
Type 4501A... torque sensors operate on the strain gage principle and supplies an analog output signal in mV/V. The sensors are particularly suitable for screw driving assembly operations. These sensors use strain gage technology. Power is supplied and the measurement signal transferred between the rotating shaft and the case via high-grade, durable slip rings. These torque sensors are predominantly employed as in-line torque sensors. They are robust and easy to use. Together with a broad range of measuring and evaluation systems they are ideal instruments for precise and low-priced measurement of torque and torque angles.
Datasheet
Description
Type 4501A... torque sensors operate on the strain gage principle and supplies an analog output signal in mV/V. The sensors are particularly suitable for screw driving assembly operations. These sensors use strain gage technology. Power is supplied and the measurement signal transferred between the rotating shaft and the case via high-grade, durable slip rings. These torque sensors are predominantly employed as in-line torque sensors. They are robust and easy to use. Together with a broad range of measuring and evaluation systems they are ideal instruments for precise and low-priced measurement of torque and torque angles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Sensor with Slip Ring Transmission - 4501A - Kistler Group
Novi, MI, United States
Torque Sensor with Slip Ring Transmission
4501A
Torque Sensor with Slip Ring Transmission 4501A
Type 4501A... torque sensors operate on the strain gage principle and supplies an analog output signal in mV/V. The sensors are particularly suitable for screw driving assembly operations. These sensors use strain gage technology. Power is supplied and the measurement signal transferred between the rotating shaft and the case via high-grade, durable slip rings. These torque sensors are predominantly employed as in-line torque sensors. They are robust and easy to use. Together with a broad range of measuring and evaluation systems they are ideal instruments for precise and low-priced measurement of torque and torque angles.

Type 4501A... torque sensors operate on the strain gage principle and supplies an analog output signal in mV/V. The sensors are particularly suitable for screw driving assembly operations.

These sensors use strain gage technology. Power is supplied and the measurement signal transferred between the rotating shaft and the case via high-grade, durable slip rings. These torque sensors are predominantly employed as in-line torque sensors. They are robust and easy to use. Together with a broad range of measuring and evaluation systems they are ideal instruments for precise and low-priced measurement of torque and torque angles.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Torque Sensors
Product Number 4501A
Product Name Torque Sensor with Slip Ring Transmission
Torque 17.7 to 8850 In-lbs (20.41 to 10204 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Dual Flange Reaction Torque Sensor - TRS Series - Transducer Techniques, LLC
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque Sensors - 20020543-00 - TE Connectivity
Specs
Torque 960 In-lbs (1107 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR51-12 - Torque sensor, 12 lbFin / 1 lbFft / 192 ozFin / 135 Ncm / 1.35 Nm - MR51-12 - Mark-10 Corporation
Specs
Torque 11.95 In-lbs (13.78 kg-cm)
Category of Device Element/Chip
View Details
Torque transducer T22/10NM - 1-T22/10NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 88.5 In-lbs (102 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage
View Details