Kistler Group Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| Sensor Properties: High pressure range up to 10'000 bar Membrane and thermal protection tools available Excellent linearity (<0.5%) Long lifetime | |
| Sensor Properties: High pressure range up to 6'000 bar Membrane and thermal protection tools available Excellent linearity Long lifetime | |
| Sensor Properties: High sensitivity (-13pC/bar) Acceleration compensated High pressure range up to 2'000 bar Membrane and thermal... | |
| Due to their high natural frequencies, piezoelectric pressure sensors can be used for a variety of applications where dynamic pressures need to be measured. Another unique characteristic of piezoelectric pressure... | |
| The measured pressure acts through the diaphragm on the quartz crystal measuring element which transforms the pressure into an electrostatic charge. The stainless steel diaphragm is welded flush and hermetically... |