Kistler Group Torque Measuring Flange 4550A

Description
KiTorq System is a torque measuring flange system, consisting of the Type 4550A... KiTorq Rotor torque measuring unit and the Type 454xA... KiTorq Stator torque evaluation unit. The rotors and stators of the KiTorq System that have the same speed option can be used in any combination with each other. Using the ordering key, the Type 4550A... rotor can be purchased individually or as a calibrated torque measurement chain, together with a KiTorq Stator. The stator automatically detects a change in the rotor, and automatically sets the required parameters.
Datasheet
Description
KiTorq System is a torque measuring flange system, consisting of the Type 4550A... KiTorq Rotor torque measuring unit and the Type 454xA... KiTorq Stator torque evaluation unit. The rotors and stators of the KiTorq System that have the same speed option can be used in any combination with each other. Using the ordering key, the Type 4550A... rotor can be purchased individually or as a calibrated torque measurement chain, together with a KiTorq Stator. The stator automatically detects a change in the rotor, and automatically sets the required parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Measuring Flange - 4550A - Kistler Group
Novi, MI, United States
Torque Measuring Flange
4550A
Torque Measuring Flange 4550A
KiTorq System is a torque measuring flange system, consisting of the Type 4550A... KiTorq Rotor torque measuring unit and the Type 454xA... KiTorq Stator torque evaluation unit. The rotors and stators of the KiTorq System that have the same speed option can be used in any combination with each other. Using the ordering key, the Type 4550A... rotor can be purchased individually or as a calibrated torque measurement chain, together with a KiTorq Stator. The stator automatically detects a change in the rotor, and automatically sets the required parameters.

KiTorq System is a torque measuring flange system, consisting of the Type 4550A... KiTorq Rotor torque measuring unit and the Type 454xA... KiTorq Stator torque evaluation unit. The rotors and stators of the KiTorq System that have the same speed option can be used in any combination with each other. Using the ordering key, the Type 4550A... rotor can be purchased individually or as a calibrated torque measurement chain, together with a KiTorq Stator. The stator automatically detects a change in the rotor, and automatically sets the required parameters.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Torque Sensors
Product Number 4550A
Product Name Torque Measuring Flange
Torque 885 to 44248 In-lbs (1020 to 51020 kg-cm)
Accuracy 0.0500 ±% Full Scale
Electrical Output Voltage
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Force Torque Sensor - HPS-FT060 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Transducer T210/50NM - 1-T210/50NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 443 In-lbs (511 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Dual Range Bearingless Digital Torquemeter - 84700V - S. Himmelstein & Company
Specs
Torque 600000 to 4.00E6 In-lbs (691837 to 4.61E6 kg-cm)
Accuracy 0.0300 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
MR50-12 - Torque sensor, 12 lbFin / 1 lbFft / 192 ozFin / 135 Ncm / 1.35 Nm - MR50-12 - Mark-10 Corporation
Specs
Torque 11.95 In-lbs (13.78 kg-cm)
Category of Device Element/Chip
View Details