Kistler Group Datasheets for Piezoelectric Drivers and Piezoelectric Amplifiers
Piezoelectric drivers and piezoelectric amplifiers are power sources that provide the high voltage levels needed to drive other piezoelectric devices such as actuators, motors, transducers, and sensors.
Piezoelectric Drivers and Piezoelectric Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Analogue amplifier for industrial application Properties: Open measuring range 100 pC … 1000000 pC Bandwidth ≈ 0 kHz up to 20 kHz *Connector BNC / TNC / D-Sub 9p/15p *Output... | |
| Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge... | |
| Digital amplifier for industrial application Properties: Open measuring range 20 pC … 1000000 pC Bandwidth ≈ 0 kHz up to 20 kHz Connector KIAG 10-32 UNF neg. Interface: EtherCat, Ethernet/IP... | |
| The 1-channel handheld charge amplifier is suitable as a mobile, battery-operated charge amplifier for service and commissioning tasks on piezoelectric sensors (e.g. preloading of force sensors). Handy thanks to battery... | |
| The 5050B... in-line TEDS charge amplifier series contain miniature charge amplifiers that convert the charge signal from a stand-alone high impedance piezoelectric sensor into a high level voltage signal at... | |
| The MiniAmp Type 5030A... is a single channel, industrial charge amplifier, which converts the charge signal from piezo electric sensors into a proportional voltage signal. Compact size 2 measuring ranges... | |
| The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree... | |
| The piezoresistive single-channel amplifier Type 4624AK... is equipped with Kistler PiezoSmart ® sensor identification. The amplifier is ideally suited for use with digitally compensated sensors. The characteristic values of the... | |
| The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements... | |
| Universal analog charge amplifier, optional Piezotron input; RS-232C & USB interface; extremely wide charge and frequency range; outstanding noise performance |