Kistler Group Datasheets for Signal Converters
Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation.
Signal Converters: Learn more
| Product Name | Notes |
|---|---|
| Analogue amplifier for industrial application Properties: Open measuring range 100 pC … 1000000 pC Bandwidth ≈ 0 kHz up to 20 kHz *Connector BNC / TNC / D-Sub 9p/15p *Output... | |
| Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge... | |
| Digital amplifier for industrial application Properties: Open measuring range 20 pC … 1000000 pC Bandwidth ≈ 0 kHz up to 20 kHz Connector KIAG 10-32 UNF neg. Interface: EtherCat, Ethernet/IP... | |
| The 5050B... in-line TEDS charge amplifier series contain miniature charge amplifiers that convert the charge signal from a stand-alone high impedance piezoelectric sensor into a high level voltage signal at... | |
| The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to... | |
| The Kistler LabAmp Type 5167Ax0 is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to... | |
| The Kistler LabAmp Type 5167Ax1 is not only an outstanding charge amplifier for multi-component force measurements but also a powerful data acquisition device delivering the digitized measurement values directly to... | |
| The MiniAmp Type 5030A... is a single channel, industrial charge amplifier, which converts the charge signal from piezo electric sensors into a proportional voltage signal. Compact size 2 measuring ranges... | |
| The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree... | |
| The piezoresistive single-channel amplifier Type 4624AK... is equipped with Kistler PiezoSmart ® sensor identification. The amplifier is ideally suited for use with digitally compensated sensors. The characteristic values of the... | |
| The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements... | |
| Universal analog charge amplifier, optional Piezotron input; RS-232C & USB interface; extremely wide charge and frequency range; outstanding noise performance |