Kistler Group 1-Component Reaction Torque Sensor 9039

Description
The torque sensor con sists of two steel disks, be tween which a ring is fitted which contains several shear-sensitive quartz plates. The crystal axes of the quartz plates are oriented tangentially to the peripheral direction and therefore yield a charge exactly proportional to the applied torque. The quartz set is protected by the tightly welded and rustproof steel case. The sensor is oil and splash proof if a tightly fitted cable connector is used.
Datasheet
Description
The torque sensor con sists of two steel disks, be tween which a ring is fitted which contains several shear-sensitive quartz plates. The crystal axes of the quartz plates are oriented tangentially to the peripheral direction and therefore yield a charge exactly proportional to the applied torque. The quartz set is protected by the tightly welded and rustproof steel case. The sensor is oil and splash proof if a tightly fitted cable connector is used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Component Reaction Torque Sensor - 9039 - Kistler Group
Novi, MI, United States
1-Component Reaction Torque Sensor
9039
1-Component Reaction Torque Sensor 9039
The torque sensor con sists of two steel disks, be tween which a ring is fitted which contains several shear-sensitive quartz plates. The crystal axes of the quartz plates are oriented tangentially to the peripheral direction and therefore yield a charge exactly proportional to the applied torque. The quartz set is protected by the tightly welded and rustproof steel case. The sensor is oil and splash proof if a tightly fitted cable connector is used.

The torque sensor con sists of two steel disks, be tween which a ring is fitted which contains several shear-sensitive quartz plates. The crystal axes of the quartz plates are oriented tangentially to the peripheral direction and therefore yield a charge exactly proportional to the applied torque.

The quartz set is protected by the tightly welded and rustproof steel case. The sensor is oil and splash proof if a tightly fitted cable connector is used.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Torque Sensors
Product Number 9039
Product Name 1-Component Reaction Torque Sensor
Torque 44.25 to 1770 In-lbs (51.02 to 2041 kg-cm)
Electrical Output Voltage
Torque Sensor Type Reaction
Unlock Full Specs
to access all available technical data

Similar Products

Force Torque Sensor - HPS-FT060 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
Bearingless Digital Torque Transducer - 4x - 85000V - S. Himmelstein & Company
Specs
Torque 250 to 50000 In-lbs (288 to 57653 kg-cm)
Accuracy 0.0250 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Marine torque flange K-T40MAR - K-T40MAR - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 3.54E6 In-lbs (4.08E6 kg-cm)
Accuracy 0.1500 ±% Full Scale
View Details
Torque Sensors - ECD109-100-C20002 - TE Connectivity
Specs
Torque 960 In-lbs (1107 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details