Kistler Group Torque Measuring Flange 4551A

Description
The KiTorq System is a torque measuring flange system, consisting of the Type 4551A... KiTorq Rotor torque measuring unit and the Type 454xA... KiTorq Stator torque evaluation unit. The rotors and stators of the KiTorq System that have the same speed option can be used in any combination with each other. Rotational speed or angle measurement up to 8 192 pulses per revolution. Additional measurement of absolute zero value (called Z-Impulse) by means of which absolute angle positions can be determined. Us ing the ordering key, the Type 4551A... rotor can be purchased individually or as a calibrated torque measurement chain, together with a KiTorq Stator. The stator detects automatically a change of rotor, and sets the required parameters.
Datasheet
Description
The KiTorq System is a torque measuring flange system, consisting of the Type 4551A... KiTorq Rotor torque measuring unit and the Type 454xA... KiTorq Stator torque evaluation unit. The rotors and stators of the KiTorq System that have the same speed option can be used in any combination with each other. Rotational speed or angle measurement up to 8 192 pulses per revolution. Additional measurement of absolute zero value (called Z-Impulse) by means of which absolute angle positions can be determined. Us ing the ordering key, the Type 4551A... rotor can be purchased individually or as a calibrated torque measurement chain, together with a KiTorq Stator. The stator detects automatically a change of rotor, and sets the required parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Measuring Flange - 4551A - Kistler Group
Novi, MI, United States
Torque Measuring Flange
4551A
Torque Measuring Flange 4551A
The KiTorq System is a torque measuring flange system, consisting of the Type 4551A... KiTorq Rotor torque measuring unit and the Type 454xA... KiTorq Stator torque evaluation unit. The rotors and stators of the KiTorq System that have the same speed option can be used in any combination with each other. Rotational speed or angle measurement up to 8 192 pulses per revolution. Additional measurement of absolute zero value (called Z-Impulse) by means of which absolute angle positions can be determined. Us ing the ordering key, the Type 4551A... rotor can be purchased individually or as a calibrated torque measurement chain, together with a KiTorq Stator. The stator detects automatically a change of rotor, and sets the required parameters.

The KiTorq System is a torque measuring flange system, consisting of the Type 4551A... KiTorq Rotor torque measuring unit and the Type 454xA... KiTorq Stator torque evaluation unit. The rotors and stators of the KiTorq System that have the same speed option can be used in any combination with each other.

Rotational speed or angle measurement up to 8 192 pulses per revolution. Additional measurement of absolute zero value (called Z-Impulse) by means of which absolute angle positions can be determined. Us ing the ordering key, the Type 4551A... rotor can be purchased individually or as a calibrated torque measurement chain, together with a KiTorq Stator. The stator detects automatically a change of rotor, and sets the required parameters.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Torque Sensors
Product Number 4551A
Product Name Torque Measuring Flange
Torque 442 to 44248 In-lbs (510 to 51020 kg-cm)
Accuracy 0.0500 ±% Full Scale
Electrical Output Voltage
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacity Reaction Torque Sensor - RTS Series - Transducer Techniques, LLC
Specs
Torque 5 to 1000 In-lbs (5.77 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque Sensors - 20020543-00 - TE Connectivity
Specs
Torque 960 In-lbs (1107 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR52-20Z - Torque sensor, 20 ozFin / 1400 gFcm / 14 kgFmm / 140 Nmm / 14 Ncm - MR52-20Z - Mark-10 Corporation
Specs
Torque 1.24 In-lbs (1.43 kg-cm)
Category of Device Element/Chip
View Details
Reference torque measuring disc TB1A/10KNM - 1-TB1A/10KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 88507 In-lbs (102054 kg-cm)
Accuracy 0.0500 ±% Full Scale
Electrical Output Voltage
View Details