PCB Piezotronics, Inc. TORKDISC® Rotary Torque Sensing System 5308D-01A

Description
PCB L&T TORKDISC® System, 16-bit telemetry system, 10k in-lb/833 ft-lb (1.1 kN-m) rated capacity, 200% static overload protection, 10,000 RPM Max., steel alloy TORKDISC® System comes complete with receiver unit, 24 foot cable, and 12 VDC power supply.
Datasheet
Description
PCB L&T TORKDISC® System, 16-bit telemetry system, 10k in-lb/833 ft-lb (1.1 kN-m) rated capacity, 200% static overload protection, 10,000 RPM Max., steel alloy TORKDISC® System comes complete with receiver unit, 24 foot cable, and 12 VDC power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depew, NY, United States
TORKDISC® Rotary Torque Sensing System
5308D-01A
TORKDISC® Rotary Torque Sensing System 5308D-01A
PCB L&T TORKDISC® System, 16-bit telemetry system, 10k in-lb/833 ft-lb (1.1 kN-m) rated capacity, 200% static overload protection, 10,000 RPM Max., steel alloy TORKDISC® System comes complete with receiver unit, 24 foot cable, and 12 VDC power supply.

PCB L&T TORKDISC® System, 16-bit telemetry system, 10k in-lb/833 ft-lb (1.1 kN-m) rated capacity, 200% static overload protection, 10,000 RPM Max., steel alloy

TORKDISC® System comes complete with receiver unit, 24 foot cable, and 12 VDC power supply.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Torque Sensors
Product Number 5308D-01A
Product Name TORKDISC® Rotary Torque Sensing System
Accuracy 0.1000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench Torque Sensor, Reaction Type - SWS Series - Transducer Techniques, LLC
Specs
Torque 10 to 1000 In-lbs (11.53 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque Sensors - ECS106-20-C20001 - TE Connectivity
Specs
Torque 192 In-lbs (221 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR50-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR50-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
Torque flange K-T40B - K-T40B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 443 In-lbs (511 kg-cm)
Accuracy 0.0500 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details