PCB Piezotronics, Inc. TORKDISC® Rotary Torque Sensing System 5308D-02A

Description
PCB L&T TORKDISC® System, 16-bit telemetry system, 20k in-lb/1,667 ft-lb(2.26 kN-m) rated capacity, 200% static overload protection, 10,000 RPM Max., steel alloy TORKDISC® System comes complete with receiver unit, 24 foot cable, and 12 VDC power supply.
Datasheet
Description
PCB L&T TORKDISC® System, 16-bit telemetry system, 20k in-lb/1,667 ft-lb(2.26 kN-m) rated capacity, 200% static overload protection, 10,000 RPM Max., steel alloy TORKDISC® System comes complete with receiver unit, 24 foot cable, and 12 VDC power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depew, NY, United States
TORKDISC® Rotary Torque Sensing System
5308D-02A
TORKDISC® Rotary Torque Sensing System 5308D-02A
PCB L&T TORKDISC® System, 16-bit telemetry system, 20k in-lb/1,667 ft-lb(2.26 kN-m) rated capacity, 200% static overload protection, 10,000 RPM Max., steel alloy TORKDISC® System comes complete with receiver unit, 24 foot cable, and 12 VDC power supply.

PCB L&T TORKDISC® System, 16-bit telemetry system, 20k in-lb/1,667 ft-lb(2.26 kN-m) rated capacity, 200% static overload protection, 10,000 RPM Max., steel alloy

TORKDISC® System comes complete with receiver unit, 24 foot cable, and 12 VDC power supply.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Torque Sensors
Product Number 5308D-02A
Product Name TORKDISC® Rotary Torque Sensing System
Accuracy 0.1000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

MR52-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm - MR52-50Z - Mark-10 Corporation
Specs
Torque 3.1 In-lbs (3.57 kg-cm)
Category of Device Element/Chip
View Details
Torque Sensors - ECS106-10-C20001 - TE Connectivity
Specs
Torque 96 In-lbs (111 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque flange T40Lite/100NM - 1-T40LITE/100NM - Hottinger Brüel & Kjær A/S
Specs
Torque 885 In-lbs (1020 kg-cm)
Accuracy 0.0800 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Ultra Precise Low Capacity Digital Rotating Torque Transducer - 48600V - S. Himmelstein & Company
Specs
Torque 0.6195 to 12.39 In-lbs (0.7143 to 14.29 kg-cm)
Electrical Output Voltage; Serial
Features Temperature Compensation
View Details