PCB Piezotronics, Inc. STATIONARY TORQUE TRANSDUCER (STAT-DUCER) 077050-00201

Description
Stationary Torque Transducer, 200 ft-lb (271 Nm), 1/2-inch Square Drive, 4-pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te chnology/fastener-as sembly To view the RS Technologies Assembly Product Catalog, please visit: https://www.pcb.com/ Contentstore/MktgCon tent/LinkedDocuments /Force-Torque/RS_Fas t_Assemby_Lowres.pdf
Description
Stationary Torque Transducer, 200 ft-lb (271 Nm), 1/2-inch Square Drive, 4-pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te chnology/fastener-as sembly To view the RS Technologies Assembly Product Catalog, please visit: https://www.pcb.com/ Contentstore/MktgCon tent/LinkedDocuments /Force-Torque/RS_Fas t_Assemby_Lowres.pdf
Datasheet
Datasheet Summary
Powered by GS/AI

The Stationary Torque Transducer (part number 077050-00201) from PCB Piezotronics, Inc. is designed for measuring torque loads with a capacity of 200 lbf-ft (271 Nm) and features a ¬O-inch square drive. This bi-directional transducer is suitable for use with electric, pneumatic, or mechanical torque tools and is ideal for auditing and certifying tool calibration and performance. The device has an output of 2 mV/V and a shunt calibration matched to 2 mV/V with a precision resistor. It offers an overload capacity of 150% of full scale and maintains non-linearity and hysteresis within ±0.25% of full scale. The operating temperature range is from 0 to 200 ¬?F (-18 to 93 °C), with a compensated temperature range of +70 to +150 ¬?F (+21 to +66 °C). Included with the transducer are a square drive adapter, a shunt calibration resistor, and an A2LA Accredited Calibration Certificate. Optional accessories are available for enhanced functionality, including a portable digital transducer instrument for peak torque measurement. This product is backed by PCB's technical support and calibration services.

Datasheet Summary
Powered by GS/AI

The Stationary Torque Transducer (part number 077050-00201) from PCB Piezotronics, Inc. is designed for measuring torque loads with a capacity of 200 lbf-ft (271 Nm) and features a ¬O-inch square drive. This bi-directional transducer is suitable for use with electric, pneumatic, or mechanical torque tools and is ideal for auditing and certifying tool calibration and performance. The device has an output of 2 mV/V and a shunt calibration matched to 2 mV/V with a precision resistor. It offers an overload capacity of 150% of full scale and maintains non-linearity and hysteresis within ±0.25% of full scale. The operating temperature range is from 0 to 200 ¬?F (-18 to 93 °C), with a compensated temperature range of +70 to +150 ¬?F (+21 to +66 °C). Included with the transducer are a square drive adapter, a shunt calibration resistor, and an A2LA Accredited Calibration Certificate. Optional accessories are available for enhanced functionality, including a portable digital transducer instrument for peak torque measurement. This product is backed by PCB's technical support and calibration services.

Suppliers

Company
Product
Description
Supplier Links
STATIONARY TORQUE TRANSDUCER (STAT-DUCER) - 077050-00201 - PCB Piezotronics, Inc.
Depew, NY, United States
STATIONARY TORQUE TRANSDUCER (STAT-DUCER)
077050-00201
STATIONARY TORQUE TRANSDUCER (STAT-DUCER) 077050-00201
Stationary Torque Transducer, 200 ft-lb (271 Nm), 1/2-inch Square Drive, 4-pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te chnology/fastener-as sembly To view the RS Technologies Assembly Product Catalog, please visit: https://www.pcb.com/ Contentstore/MktgCon tent/LinkedDocuments /Force-Torque/RS_Fas t_Assemby_Lowres.pdf

Stationary Torque Transducer, 200 ft-lb (271 Nm), 1/2-inch Square Drive, 4-pin PT Receptacle

For more information on RS Technologies Fastener Assembly products and applications, please visit:
https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-assembly
To view the RS Technologies Assembly Product Catalog, please visit:
https://www.pcb.com/Contentstore/MktgContent/LinkedDocuments/Force-Torque/RS_Fast_Assemby_Lowres.pdf

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Torque Sensors
Product Number 077050-00201
Product Name STATIONARY TORQUE TRANSDUCER (STAT-DUCER)
Category of Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact, Wheel Torquemeter - MCRT 27820V - S. Himmelstein & Company
Specs
Torque 5000 to 50000 In-lbs (5765 to 57653 kg-cm)
Accuracy 0.1500 ±% Full Scale
Electrical Output Voltage
View Details
Static Torque Sensor - X-ST-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 1.77 to 885 In-lbs (2.04 to 1020 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
6-Axis Force Torque Sensor - HPS-FT120 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 1327 In-lbs (1531 kg-cm)
Accuracy 2 ±% Full Scale
Category of Device Element/Chip
View Details
General Purpose Reaction Dual Shaft Torque Sensor - STS Series - Transducer Techniques, LLC
Specs
Torque 600 to 12000 In-lbs (692 to 13837 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details