PCB Piezotronics, Inc. TORKDISC® Rotary Torque Sensing System 5308D-03A

Description
PCB L&T TORKDISC® System, 16-bit telemetry system, 30k in-lb/2,500 ft-lb(3.4 kN-m) rated capacity, 150% static overload protection, 10,000 RPM Max., steel alloy TORKDISC® System comes complete with receiver unit, 24 foot cable, and 12 VDC power supply.
Datasheet
Description
PCB L&T TORKDISC® System, 16-bit telemetry system, 30k in-lb/2,500 ft-lb(3.4 kN-m) rated capacity, 150% static overload protection, 10,000 RPM Max., steel alloy TORKDISC® System comes complete with receiver unit, 24 foot cable, and 12 VDC power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depew, NY, United States
TORKDISC® Rotary Torque Sensing System
5308D-03A
TORKDISC® Rotary Torque Sensing System 5308D-03A
PCB L&T TORKDISC® System, 16-bit telemetry system, 30k in-lb/2,500 ft-lb(3.4 kN-m) rated capacity, 150% static overload protection, 10,000 RPM Max., steel alloy TORKDISC® System comes complete with receiver unit, 24 foot cable, and 12 VDC power supply.

PCB L&T TORKDISC® System, 16-bit telemetry system, 30k in-lb/2,500 ft-lb(3.4 kN-m) rated capacity, 150% static overload protection, 10,000 RPM Max., steel alloy

TORKDISC® System comes complete with receiver unit, 24 foot cable, and 12 VDC power supply.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Torque Sensors
Product Number 5308D-03A
Product Name TORKDISC® Rotary Torque Sensing System
Accuracy 0.1000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacity Reaction Torque Sensor - RTS Series - Transducer Techniques, LLC
Specs
Torque 5 to 1000 In-lbs (5.77 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque Sensors - EFCA7-200-X00001 - TE Connectivity
Specs
Torque 192 to 1920 In-lbs (221 to 2214 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details
MR51-20Z - Torque sensor, 20 ozFin / 1400 gFcm / 14 kgFmm / 140 Nmm / 14 Ncm - MR51-20Z - Mark-10 Corporation
Specs
Torque 1.24 In-lbs (1.43 kg-cm)
Category of Device Element/Chip
View Details
Torque Transducer T210/20NM - 1-T210/20NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 177 In-lbs (204 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details