R. STAHL, Inc. Frost Protection And Process Heating Monitoring And Control TEF 1070 TEF TRACE

Description
Frost protection and process heating monitoring and control Features Solid State Relays (SSR); Allows rapid output pulsing (PWM) to quickly achieve the set temperatures, and to ensure a precise temperature control Scalability; The software is designed to use configurable parameters, allowing customer-specific solutions for e.g. number of outputs and temperature readings Smooth load control; The system will turn on the outputs in a sequence that minimizes in-rush current when e.g. turning on self-regulating heating cables Intelligent monitoring; The system will automatically, and periodically, chech each output for any earth-leakage and current consumption. All data is accessable in the menu in the control panel Small footprint and low weight; The TEF 1070 vary in width according to the number of outputs, while the compactness ensure installations in limited spaces Individual control of any output: Each output may be turned on or off, have a fixed duty cycle (PWM), or be set at a specific temperature. The deadband may also be set as required Integrations; Hardwired alarm signal to external systems. OPC data available over Ethernet, optionally via a Profibus moduleApplications Chemical facilities; process heating Onshore petrochemical facilities; frost protection and process heating Food and drug facilities; process heating
Description
Frost protection and process heating monitoring and control Features Solid State Relays (SSR); Allows rapid output pulsing (PWM) to quickly achieve the set temperatures, and to ensure a precise temperature control Scalability; The software is designed to use configurable parameters, allowing customer-specific solutions for e.g. number of outputs and temperature readings Smooth load control; The system will turn on the outputs in a sequence that minimizes in-rush current when e.g. turning on self-regulating heating cables Intelligent monitoring; The system will automatically, and periodically, chech each output for any earth-leakage and current consumption. All data is accessable in the menu in the control panel Small footprint and low weight; The TEF 1070 vary in width according to the number of outputs, while the compactness ensure installations in limited spaces Individual control of any output: Each output may be turned on or off, have a fixed duty cycle (PWM), or be set at a specific temperature. The deadband may also be set as required Integrations; Hardwired alarm signal to external systems. OPC data available over Ethernet, optionally via a Profibus moduleApplications Chemical facilities; process heating Onshore petrochemical facilities; frost protection and process heating Food and drug facilities; process heating

Suppliers

Company
Product
Description
Supplier Links
Frost Protection And Process Heating Monitoring And Control - TEF 1070 TEF TRACE - R. STAHL, Inc.
Stafford, TX, USA
Frost Protection And Process Heating Monitoring And Control
TEF 1070 TEF TRACE
Frost Protection And Process Heating Monitoring And Control TEF 1070 TEF TRACE
Frost protection and process heating monitoring and control Features Solid State Relays (SSR); Allows rapid output pulsing (PWM) to quickly achieve the set temperatures, and to ensure a precise temperature control Scalability; The software is designed to use configurable parameters, allowing customer-specific solutions for e.g. number of outputs and temperature readings Smooth load control; The system will turn on the outputs in a sequence that minimizes in-rush current when e.g. turning on self-regulating heating cables Intelligent monitoring; The system will automatically, and periodically, chech each output for any earth-leakage and current consumption. All data is accessable in the menu in the control panel Small footprint and low weight; The TEF 1070 vary in width according to the number of outputs, while the compactness ensure installations in limited spaces Individual control of any output: Each output may be turned on or off, have a fixed duty cycle (PWM), or be set at a specific temperature. The deadband may also be set as required Integrations; Hardwired alarm signal to external systems. OPC data available over Ethernet, optionally via a Profibus moduleApplications Chemical facilities; process heating Onshore petrochemical facilities; frost protection and process heating Food and drug facilities; process heating

Frost protection and process heating monitoring and control
Features
Solid State Relays (SSR); Allows rapid output pulsing (PWM) to quickly achieve the set temperatures,
and to ensure a precise temperature control
Scalability; The software is designed to use configurable parameters, allowing customer-specific
solutions for e.g. number of outputs and temperature readings
Smooth load control; The system will turn on the outputs in a sequence that minimizes in-rush
current when e.g. turning on self-regulating heating cables
Intelligent monitoring; The system will automatically, and periodically, chech each output for any
earth-leakage and current consumption. All data is accessable in the menu in the control panel
Small footprint and low weight; The TEF 1070 vary in width according to the number of outputs, while
the compactness ensure installations in limited spaces
Individual control of any output: Each output may be turned on or off, have a fixed duty cycle (PWM), or
be set at a specific temperature. The deadband may also be set as required
Integrations; Hardwired alarm signal to external systems. OPC data available over Ethernet, optionally
via a Profibus moduleApplications
Chemical facilities; process heating
Onshore petrochemical facilities; frost protection and process heating
Food and drug facilities; process heating

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Temperature Controllers
Product Number TEF 1070 TEF TRACE
Product Name Frost Protection And Process Heating Monitoring And Control
Control Limit
Features PLC
Form Factor Stand-Alone
Temperature Heating
Unlock Full Specs
to access all available technical data

Similar Products

Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details
AC Resistance Bridge/Temperature Controller - Model 372 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Stand-Alone
View Details
Temperature Controllers - 6125464 - RS Components, Ltd.
Specs
Control PID
Interface Digital Front Panel
Standards and Compliance RoHS
View Details