First Sensor AG IR Photodiode with Minimal Dark Current, Series 6 3001054

Description
High-performance PIN photodiodes for low-capacitance light detection as well as for α, β, ϒ and X-radiation detection. Features: PIN photodiodes optimized for photovoltaic and photoconductive use Very low dark current High shunt resistance Long charge carrier life time High breakdown voltage
Datasheet
Description
High-performance PIN photodiodes for low-capacitance light detection as well as for α, β, ϒ and X-radiation detection. Features: PIN photodiodes optimized for photovoltaic and photoconductive use Very low dark current High shunt resistance Long charge carrier life time High breakdown voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR Photodiode with Minimal Dark Current, Series 6 - 3001054 - First Sensor AG
Berlin, Germany
IR Photodiode with Minimal Dark Current, Series 6
3001054
IR Photodiode with Minimal Dark Current, Series 6 3001054
High-performance PIN photodiodes for low-capacitance light detection as well as for α, β, ϒ and X-radiation detection. Features: PIN photodiodes optimized for photovoltaic and photoconductive use Very low dark current High shunt resistance Long charge carrier life time High breakdown voltage

High-performance PIN photodiodes for low-capacitance light detection as well as for α, β, ϒ and X-radiation detection.

Features:

  • PIN photodiodes optimized for photovoltaic and photoconductive use
  • Very low dark current
  • High shunt resistance
  • Long charge carrier life time
  • High breakdown voltage
Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Photodiodes
Product Number 3001054
Product Name IR Photodiode with Minimal Dark Current, Series 6
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 700 to 950 nm (7000 to 9500 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
InGaAs photodiodes - G12181-105K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1870 nm (9000 to 18700 Å)
Peak Sensitivity Wavelength 1750 nm (17500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 51-KPDA020P-H8-B-ND - DigiKey
California Eastern Laboratories - CEL
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 780 nm (7800 Å)
View Details