PI (Physik Instrumente) L.P. Datasheets for Motion Controllers
Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
Motion Controllers: Learn more
| Product Name | Notes |
|---|---|
| Integrated Driver for up to 2 Axes, EtherCAT Master for Synchronizing up to 4 Axes ACS motion controller with integrated ACS driver module Upgradable to up to 4 axes with... | |
| Recommended Controller Configuration for Drives with Incremental Sensors, 1 to 3 Axes For PiezoWalk® NEXLINE® drives Up to 3 axes Highly stable 20-bit D/A converters Control frequency 50 kHz Extensive... | |
| Recommended Controller Configuration for Drives with Incremental Sensors, 3 Axes For PiezoWalk® PICMAWalk drives Up to 3 axes Highly stable 20-bit D/A converters Control frequency 50 kHz Extensive software package... | |
| Key Features 4 or 8 axes of simultaneous control (0.1 ms update time) 80 MHz CPU optional 240 MHz Ethernet TCP/IP, USB and RS-232 communication interface All axes independent or... | |
| Key Features 62.5 µs (250 µs) microsecond per axes servo update rate Up to 8 axes of motion control Controls servo motors, step motors, and hydraulics Maximum encoder input rate... | |
| Overview PILine® positioners have been designed for a wide application area. Firmware features are available for optimizing the individual areas. These can be obtained as a license and, using this,... | |
| Digital motion controller for PIMag® linear motors1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic commutation... | |
| Digital servo controller for BIX piezo inertia drives E-881 n For two-phase inertia drives n Position-controlled operation n Open-loop step operation n Emulator available Integrated power amplifier and voltage generator... | |
| Motor control, servo control, and protective functions1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic adjustment... | |
| PI is now introducing the next generation of digital controllers: The new E-753 provides a wider range of functionality and, with 24-bit digital/analog converters, offers even higher resolution than the... | |
| The A-81x series of motion controllers from PI offers a completely integrated electronics solution, with controller, drives, and power supplies packaged together in a compact 19-inch rack-mount enclosure. These controllers... | |
| The A-82x motion controller series from PI offers a fully integrated electronics solution with controller, drives, and power supplies in a compact 4-U-high 19-inch rack unit. The A-82x controllers are... | |
| 1 or 2 motor channels up to 4 sensor channels for 2 force and 2 position sensors each Depending on version, TCP/IP or USB interface for configuration and sending commands... | |
| 24-Bit USB Interface and High-Speed Analog Interface Notch Filters for Higher Bandwidth Networking for up to 12 Motion Controllers Choice of Sensor Strain Gauge (lower cost) or Capacitive Sensor (higher... | |
| 25 kHz control bandwidth Interfaces: Ethernet, USB and RS-232 Digital inputs and outputs Optional analog inputs and outputs DSP 32/64-bit floating point, 375 MHz 20-bit DAC and ADC resolution Auto-loading... | |
| 3 x 14 W Peak Power Closed-Loop Precision Motion Control For P-611 NanoCube® Nano Positioning XYZ Stages | |
| ACS motion controller with integrated ACS driver and integrated module for safe torque off (STO) Directly compatible with positioners from PI For AC servo motors / brushless DC motors, brushed... | |
| Broadband encoder input Macro programmable for stand- alone functionality Data recorder Nonvolatile EEPROM for macros and parameters Digital I/ O ports (TTL) ID chip support Interfaces: TCP/ IP and USB... | |
| Closed-Loop Precision Motion Controller for Nano Positioning Systems Integrated 24-Bit High-Speed USB & RS-232 Interfaces Integrated Linear Piezo Driver, 14 W Peak Power Network Capability with up to 4 Channels... | |
| Extremely Low Noise: Resolution to 25 Picometers For P-363 PicoCube® Systems Peak Power 3 x 100 W Ultra-Low Noise Output Voltage ±250 V | |
| For operation of the P-616 6D NanoCube® Ideal for silicon photonics applications Integrated scanning routines for fiber optic alignment High-resolution analog inputs for detecting the optical signal Comprehensive software package... | |
| For PICMA® piezo actuators Up to 6 axes Highly stable 20-bit D/A converters Control frequency max. 50 kHz Optional: high-resolution analog inputs and outputs Comprehensive software package Coordination of motion... | |
| Fully-integrated servo-controller with drive Compact benchtop device, external AC/DC-power supply For voice coil drives, DC motors, and brushless 3-phase motors; quiet PWM drives Encoder inputs support incremental (analog sine/cosine) and... | |
| High-Voltage Amplifier up to 6kW Peak Power Linear Amps and Switched Amps with Energy Recovery Output Voltage 0 to 1050V and bipolar Optional Position Servo-Motion Controller Module Optional Computer Interface... | |
| Integrated power amplifier and voltage generator for piezo inertia drives Data recorder for high speed tracing TCP/IP or USB interface Extensive software support: LabVIEW, MATLAB, C / C++ / C#... | |
| Integrated power amplifier with dynamic frequency control PID servo control with dynamic parameter switching Data recorder Powerful macro programming language, e.g., for stand-alone operation Extensive software support, e. g., for... | |
| Linearity error to 0.02 % Fast 25 Mbit/s serial interface Comprehensive I/O functions Low-cost OEM versions available Extensive software support Fast digital controller As bench-top (.xRG) or as OEM board... | |
| Maximum average current consumption 3 A 20 kHz control bandwidth USB interface for sending commands and for configuration Digital inputs and outputs Optional analog input Digital motion controller for PIMag® | |
| Modular Piezo Controller System with many Options For High Power Amps to 280 Watts Up to 6 Channels Choice of Linear Amplifier Modules, Low & High Voltage Optional Servo-Motion Controller... | |
| Optimized for PILine® Ultrasonic Piezo Linear Motors High-Bandwidth Encoder Inputs Allow High Speed and Resolution PID Servo Motion Control with Dynamic Parameter Switching Integrated Piezo Motor Power Driver USB, RS-232... | |
| Output power up to 50 W Linearity error up to 0.02 % Fast 25 Mbit/s serial interface Comprehensive I/O functions Extensive software support Fast piezo controller 1 channel. For piezo-based... | |
| Position Servo-Control for Piezo-Driven Nano Positioning Systems Improves Linearity Eliminates Drift & Hysteresis For Capacitive Sensors, Strain Gauge Sensors & LVDT Sensors Increases Piezo Stiffness Notch Filter for Improved Dynamics... | |
| Precision Motion Control for NEXACT® Drives and Positioning Systems Complete System with Controller, Integrated Power Amplifiers and Software Open-Loop Operation, or Closed-Loop with Linear Encoder High Performance at Low Cost... | |
| Precision Motion Control for Piezo Nano Positioning Systems Bench-Top and OEM Versions Three Integrated Amplifiers Provide up to 10 W Peak Power Closed-Loop and Open-Loop Versions Internal Coordinate Transformation Simplifies... | |
| Reference Class Digital Motion Controller Highly Stable 20-bit D/A Converters Real-Time Operating System for Excellent Trajectory Control Modular Design for Greatest Flexibility in Meeting Custom Requirements Auto-Calibrating from Stage ID-Chip... | |
| Special control algorithms for NEXLINE® Nano positioning linear-motor actuators Highly stable 20-bit D/A converter Servo frequency 50 kHz Flexible interfaces: Ethernet, RS-232, USB Digital Motion Controller The E-712.1AM is a... | |
| Step generator for NEXACT® piezo motors Integrated power amplifier Versatile and cost-effective Interface for automation, joystick for manual operation |