PI (Physik Instrumente) L.P. Datasheets for Motor Controllers
Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more
| Product Name | Notes |
|---|---|
| Key Features 62.5 µs (250 µs) microsecond per axes servo update rate Up to 8 axes of motion control Controls servo motors, step motors, and hydraulics Maximum encoder input rate... | |
| Digital motion controller for PIMag® linear motors1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic commutation... | |
| Motor control, servo control, and protective functions1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic adjustment... | |
| The A-81x series of motion controllers from PI offers a completely integrated electronics solution, with controller, drives, and power supplies packaged together in a compact 19-inch rack-mount enclosure. These controllers... | |
| The A-82x motion controller series from PI offers a fully integrated electronics solution with controller, drives, and power supplies in a compact 4-U-high 19-inch rack unit. The A-82x controllers are... | |
| 24-Bit USB Interface and High-Speed Analog Interface Notch Filters for Higher Bandwidth Networking for up to 12 Motion Controllers Choice of Sensor Strain Gauge (lower cost) or Capacitive Sensor (higher... | |
| 25 kHz control bandwidth Interfaces: Ethernet, USB and RS-232 Digital inputs and outputs Optional analog inputs and outputs DSP 32/64-bit floating point, 375 MHz 20-bit DAC and ADC resolution Auto-loading... | |
| 3 x 14 W Peak Power Closed-Loop Precision Motion Control For P-611 NanoCube® Nano Positioning XYZ Stages | |
| 50kHz Servo Loop 22-Bit DAC Resolution 20-Bit Analog Input 45W Peak Power, 500mA Peak Current Extensive Software Package Ethernet (TCP/IP), SPI, USB, RS-232 Interfaces ID-Chip for Auto-Optimization of Controller Parameter... | |
| Broadband encoder input Macro programmable for stand- alone functionality Data recorder Nonvolatile EEPROM for macros and parameters Digital I/ O ports (TTL) ID chip support Interfaces: TCP/ IP and USB... | |
| Broadband encoder input Macro programmable for stand-alone functionality Data recorder Non-volatile EEPROM for macros and parameters Digital servo controller for PIShift piezo motors 1 channel. Integrated power amplifier and voltage... | |
| Closed-Loop Precision Motion Controller for Nano Positioning Systems Integrated 24-Bit High-Speed USB & RS-232 Interfaces Integrated Linear Piezo Driver, 14 W Peak Power Network Capability with up to 4 Channels... | |
| Extremely Low Noise: Resolution to 25 Picometers For P-363 PicoCube® Systems Peak Power 3 x 100 W Ultra-Low Noise Output Voltage ±250 V | |
| High Performance Precision Motion Control at Low Cost 20 MHz Encoder Input for High Speed & Resolution Macro Programmable Stand-Alone Functionality Integrated Servo Power Amp Supplies up to 30 W... | |
| High Performance Stepper Motion Control at Low Cost 2,048 Micro step Resolution for Very Smooth Motion Open Loop and Closed Loop Operation Network Capability for Multi-Axis Applications Compatible and Networkable... | |
| High-Voltage Amplifier up to 6kW Peak Power Linear Amps and Switched Amps with Energy Recovery Output Voltage 0 to 1050V and bipolar Optional Position Servo-Motion Controller Module Optional Computer Interface... | |
| Linearity error to 0.02 % Fast 25 Mbit/s serial interface Comprehensive I/O functions Low-cost OEM versions available Extensive software support Fast digital controller As bench-top (.xRG) or as OEM board... | |
| Output power up to 50 W Linearity error up to 0.02 % Fast 25 Mbit/s serial interface Comprehensive I/O functions Extensive software support Fast piezo controller 1 channel. For piezo-based... | |
| Position Servo-Control for Piezo-Driven Nano Positioning Systems Improves Linearity Eliminates Drift & Hysteresis For Capacitive Sensors, Strain Gauge Sensors & LVDT Sensors Increases Piezo Stiffness Notch Filter for Improved Dynamics... | |
| Reference Class Digital Motion Controller Highly Stable 20-bit D/A Converters Real-Time Operating System for Excellent Trajectory Control Modular Design for Greatest Flexibility in Meeting Custom Requirements Auto-Calibrating from Stage ID-Chip... |