PACE Datasheets for Welding, Brazing, and Soldering Equipment
Welders and welding machines include all manner of devices used for welding, brazing and soldering.
Welding, Brazing, and Soldering Equipment: Learn more
Page:
1
2
Product Name | Notes |
---|---|
(1.27mm (0.050") x 2.28mm (0.090") I.D. x2.79mm (0.110") x 4.82mm (0.190") O.D.-90 | |
. Package of one38mm x 38mm (1.5" x 1.5")All Dimensions are "Inside Dimensions" | |
0.50mm (0.020") I.D. X 1.78mm (0.070") O.D. | |
0.50mm (0.020") I.D. X 1.79mm (0.070") O.D. | |
0.635mm (0.025") I.D X 1.14mm (0.045") O.D. | |
0.635mm (0.025") I.D X 1.39mm (0.055") O.D. | |
0.76mm (0.030") I.D. X 1.91mm (0.075") O.D. | |
0.76mm (0.030") I.D. X 2.03mm (0.080") O.D. | |
0.78mm (0.030") I.D. X 2.29mm (0.090") O.D. | |
1.02mm (0.040") I.D. X 2.20mm (0.085") O.D. | |
1.02mm (0.040") I.D. X 2.29mm (0.090") O.D. | |
1.52mm (0.060") I.D. X 2.69mm (0.106") O.D. | |
1.52mm (0.060") I.D. X 2.79mm (0.110") O.D. | |
1.52mm (0.060") I.D. X 3.05mm (0.120") O.D. | |
1.52mm (0.060") I.D. X 4.78mm (0.188") O.D. | |
1/128" Conical, Special HA Tip | |
1/16" 30 Degree Chisel Tip | |
1/32" 30 Degree Chisel Tip | |
1/32" Sharp Conical, Extended | |
1/4" Knife Blade Tip | |
1/63" Sharp Conical, Bent 30 Degrees | |
1/64" Sharp Conical | |
1112-0032-P10 | |
13/64" Chisel Tip | |
15.7mm x 15.7mm (0.62" x 0.62") | |
16.8mm x 22.9mm (0.66" x 0.90") | |
17.9mm x 17.9mm (0.70 x 0.70) Box Nozzle.Part Number 4028-2005. Package of oneAll dimensions are "Inside dimensions" | |
18.3mm x 18.3mm (0.72" x 0.72") | |
2.29mm (0.090") I.D. X 5.1mm (0.200") O.D. | |
20 GA MICRO VACUUM PICK | |
20.8mm x 20.8mm (0.82" x 0.82") | |
25.9mm x 25.9mm (1.02" x 1.02") | |
29.2mm x 29.2mm (1.15" x 1.15") | |
3/32" 30 Degree Chisel Tip | |
3/64" 30 Degree Chisel Tip | |
30.0mm x 30.0mm (1.18" x 1.18") | |
31.0mm x 31.0mm (1.22" x 1.22") | |
4mm (0.16") I.D. X 5.1mm (0.200") O.D. | |
9mm x 9mm (0.35" x 0.35")Package of one | |
A Selection for Mixed Technology RepairsComplete Consisting of: ThermoBond Frames (tin plated on one side):Straight Run 1200-0158-01-P1Fine Traces 1200-0159-01-P1Varie ty Frame 1200-0160-01-P1Track Pad 1200-0161-01-P1Lap/T race Frames (tin plated on both... | |
A Selection for Mixed Technology RepairsComplete Consisting of:ThermoBond Frames (tin plated on one side):Chip Resistor/Capacitor 1200-0147-01SOICs, TSOPs 1200-0150-01PLCCs, LCCCs, SOJs, Ceramic QFPs, Basic Cir-Kit Material and Dry Film Adhesive for... | |
Adapts standard 4028 series nozzles (For use on: ST-300, ST-325, ST-350, and TF-200,500, and 700)Part Number 4028-0001-P1. Package of one | |
Angled Micro-Wave | |
Angled MiniWave, Fine Pitch | |
Can only be used in the SX-70. | |
Can only be used in the SX-70 | |
Can only be used int he SX-70 | |
Can only be used with the SX-70 | |
Complete Consisting of:ThermoBond Frames (tin plated on one side): Edge Connector (gold plated) 1200-0162-02-P1Lap/T race Frames (tin plated on both sides): Straight Run 1200-0164-03-P1Other Accessories:Abrasive Stick, 1 pieceKapton Tape, 12.7mm... | |
Complete Consisting of:ThermoBond Frames (tin plated on one side):Chip Resistor/Capacitor 1200-0147-01Inductor s, MELFs, Tantalum Capacitors 1200-0148-01SOTs 1200-0149-01SOICs, TSOPs 1200-0150-01PLCCs, LCCCs, SOJs, Ceramic QFPs, Basic Cir-Kit Material 1200-0151-01and Dry Film Adhesive... | |
CT-6 | |
Curved, Round 5.0mm dia. (0.2" dia.) | |
Curved, Round 8.0mm dia. (0.3" dia.) | |
Flatpack tip | |
For general purpose and heavy-duty soldering and SMT rework operations where high thermal capacity and flexibility are required.Provides a wide range of SMD and Thru-Hole installation and removal capability as... | |
For SX-70 and SX-80 replacement heater 6010-0107-P1 with a Date code 0107 and earlier | |
For TD-100 only. Dimensions: .078" Bevel, 45 Degrees | |
For TD-100 onlyA = 16mm (0.630")For use with ribbon cables, solder wick, or general land preparation. | |
For TD-100 OnlyA = 21.2mm (0.835")For use with ribbon cables, solder wick, or general land preparation. | |
For TD-100 onlyA = 25mm (0.984")For use with ribbon cables, solder wick, or general land preparation. | |
For TD-100 OnlyA = 6.7mm (0.263")For use with ribbon cables, solder wick, or general land preparation. | |
For TD-100 OnlyA= 11.8mm (0.435")B= 11.8mm (0.435") | |
For TD-100 OnlyA= 12mm (0.491")B= 12mm (0.491") | |
For TD-100 onlyA= 14.2mm (0.561")B= 11.7mm (0.459") | |
For TD-100 onlyA= 16.8mm (0.662")B= 16.8mm (0.662") | |
For TD-100 onlyA= 19.4mm (0.762")B= 19.4mm (0.762") | |
For TD-100 onlyA= 20.36mm (0.810")B= 20.36mm (0.810") | |
For TD-100 onlyA= 23mm (0.865")B= 16mm (0.628") | |
For TD-100 OnlyA= 26.6mm (1.05")B= 26.6mm (1.05") | |
For TD-100 OnlyA= 7.6mm (0.30")B= 12.8mm (0.505") | |
For the repair of BGA pads. .76mm dia, .58mm dia & .43mm dia | |
For the repair of Chip Resistor/Capacitor pads | |
For the repair of SOT pads. | |
For TSOP-48 (Type I) devices Jet spacing 18.6mm (0.460 inches) Jet length 11.68mm (0.460 Inches) | |
For use in the SX-70 and SX-80 heaters (6010-0107) with a date code of 0107 or earlier | |
For use with 1128 Series Tips and WJS 100 Systems Only. Tip not included. | |
For use with TD-100 only Dimensions: .181" Knife, 45 Degree | |
For use with TD-100 only. Dimensions: .016" Conical, Blunt, Bent | |
For use with TD-100 only. Dimensions: .016" Conical, Blunt | |
For use with TD-100 only. Dimensions: .016" Conical, Extended, Bent | |
For use with TD-100 only. Dimensions: .016" Conical, Extended | |
For use with TD-100 only. Dimensions: .016" Conical, Long Reach | |
For use with TD-100 only. Dimensions: .016" Conical | |
For use with TD-100 only. Dimensions: .023" Bevel, Special | |
For use with TD-100 only. Dimensions: .024" Conical | |
For use with TD-100 only. Dimensions: .031" Chisel Standard | |
For use with TD-100 only. Dimensions: .031" Conical, Blunt | |
For use with TD-100 only. Dimensions: .031" Conical | |
For use with TD-100 only. Dimensions: .039" Bevel, 45 Degrees | |
For use with TD-100 only. Dimensions: .039" Conical | |
For use with TD-100 only. Dimensions: .039", 60 Degree Bevel, Extended | |
For use with TD-100 only. Dimensions: .047" Chisel Standard | |
For use with TD-100 only. Dimensions: .047" Conical | |
For use with TD-100 only. Dimensions: .055" Chisel, Bent 30 Degrees (0641) | |
For use with TD-100 only. Dimensions: .055" Chisel, Bent, Extended Reach | |
For use with TD-100 only. Dimensions: .055" Conical, Blunt | |
For use with TD-100 only. Dimensions: .06" Wide, Bevel, 60 Degrees | |
For use with TD-100 only. Dimensions: .062" Chisel , Bent, 30 Degrees | |
For use with TD-100 only. Dimensions: .062" Chisel Standard | |
For use with TD-100 only. Dimensions: .07" Bevel, 60 Degree | |
For use with TD-100 only. Dimensions: .078" Bevel, 60 Degrees | |
For use with TD-100 only. Dimensions: .078" Chisel, Blunt | |
For use with TD-100 only. Dimensions: .094" Chisel Standard | |
For use with TD-100 only. Dimensions: .118" Bevel, 45 Degrees | |
For use with TD-100 only. Dimensions: .118" Bevel, 60 Degrees | |
For use with TD-100 only. Dimensions: .13" Bevel, 60 Degrees | |
For use with TD-100 only. Dimensions: .157" Bevel, 45 Degrees, Tinned on face only | |
For use with TD-100 only. Dimensions: .157" Bevel, 45 Degrees | |
For use with TD-100 only. Dimensions: .157" Chisel, Long Reach | |
For use with TD-100 only. Dimensions: .157" Chisel, Standard | |
For use with TD-100 only. Dimensions: .205" Chisel, Long Reach | |
For use with TD-100 only. Dimensions: .205" Chisel, Standard | |
For use with TD-100 only. Dimkensions: .078" Bevel, 45 Degrees | |
For use with TD-100 only.Dimensions: .125" Chisel, Blunt | |
For use with TD-100 only.Dimensions: .185" Knife, 45 Degrees Short | |
For use with TD-100 onlyDimensions: .185" Knife, 45 Degree | |
For use with TD-100 onlyDimensions: .188" Knife, 45 Degrees | |
For use with the MT-100 MiniTweeze. A and B dimensions are shown in the drawing. A Dimension: 0.7 mm (.03")B Dimension: 6mm (.24") | |
For use with the MT-100 MiniTweeze. A and B dimensions are shown in the drawing. A Dimension: 0.7mm (.03")B Dimension: 1mm (.04") | |
For use with the MT-100 MiniTweeze. A and B dimensions are shown in the drawing.A Dimension: 0.2mm (.008")B Dimension: 0.2mm (.008") | |
For use with the MT-100 MiniTweeze. A and B dimensions are shown in the drawing.A Dimension: 0.7mm (.03") B Dimension: .5mm (.02") | |
For use with the MT-100 MiniTweeze. A and B dimensions are shown in the drawing.A Dimension: 0.7mm (.03") B Dimension: 28mm (.1.09") | |
For use with the MT-100 MiniTweeze. A and B dimensions are shown in the drawing.A Dimension: 0.7mm (.03")B Dimension: 10mm (.39") | |
For use with the MT-100 MiniTweeze. A and B dimensions are shown in the drawing.A Dimension: 0.7mm (.03")B Dimension: 13mm (.51") | |
For use with the MT-100 MiniTweeze. A and B dimensions are shown in the drawing.A Dimension: 0.7mm (.03")B Dimension: 18mm (.74") | |
For use with the MT-100 MiniTweeze. A and B dimensions are shown in the drawing.A Dimension: 0.7mm (.03")B Dimension: 2mm (.08") | |
For use with the MT-100 MiniTweeze. A and B dimensions are shown in the drawing.A Dimension: 0.7mm (.03")B Dimension: 8mm (.31") | |
For use with the PS-90, PS-80, SP-2, IR-70 Irons. | |
For use with the TD-100 Only A= 1.22mm (0.048") | |
For use with the TD-100 Only A= 1.8mm (0.07") | |
For use with the TD-100 Only A= 2.4mm (0.095") | |
For use with the TD-100 Only A= 2.8mm (0.11") | |
For use with the TD-100 Only A= 3.6mm (0.142") | |
For Use with the TD-100 only. A= 1.0 mm (0.04) | |
For use with the TD-100 Only. Dimension A= 5.2MM (.205") Dimension B= 10.5MM (.415") | |
For use with the TD-100 only. Dimensions: .039" Conical | |
For use with the TD-100 Only.A=2.2MM (.085") | |
For use with the TD-100 onlyA = 10.8mm (0.425")For use with ribbon cables, solder wick, or general land preparation. | |
For use with the TD-100 OnlyA= 10.8mm (0.428")B= 18.6mm (0.734") | |
For use with the TD-100 OnlyA= 11.9mm (0.467")B= 25.7mm (1.01") | |
For use with the TD-100 OnlyA= 12mm (0.471")B= 8.5mm (0.333") | |
For use with the TD-100 OnlyA= 13.1mm (0.516")B= 28.4mm (1.12") | |
For use with the TD-100 OnlyA= 18.8mm (0.739")B= 14.1mm (0.557") | |
For use with the TD-100 OnlyA= 5.1mm (0.202")B= 4.65mm (0.183") | |
For use with the TD-100 OnlyA= 5mm (.195") | |
For use with the TD-100 OnlyA= 9.3mm (0.365")B= 9.3mm (0.365") | |
For use with the TD-100 OnlyA=18.8mm (0.74")B= 10.4mm (0.410") | |
For use with the TD-100 onlyDimensions: .08" wide Single Sided Chisel | |
For use with the TJ-70 Diameter: 0.060" I.D. | |
For use with the TJ-70. Dimension A: A = 4.32mm (0.17") | |
For use with the TJ-70 | |
For use with the TJ-85. 0.06" Inner Diameter, Bent 60 Degrees | |
For use with the TJ-85. 0.06" Inner Diameter | |
For use with the TJ-85. 0.24" X 0.074" Inner flow Dimensions | |
For use with the TP-100. A dimension 12mm (.472")B Dimension: 12mm (.472")Component Heigth: 1.4 mmFootprint: 2.0 mm | |
For use with the TP-100. A Dimension 14mm (.551")B Dimension: 14mm (.551")Component Heigth: 2.7mmFootprint: 3.2mm | |
For use with the TP-100. A Dimension 14mm (.551")B Dimension: 14mm (.551")Component Heigth: 2.7mmFootprint: 3.9mm | |
For use with the TP-100. A Dimension 14mm (.551")B Dimension: 20mm (.788")Component Heigth: 2.7mmFootprint: 3.2mm | |
For use with the TP-100. A Dimension 14mm (.551")B Dimension: 20mm (.788")Component Heigth: 2.7mmFootprint: 3.9mm | |
For use with the TP-100. A dimension 15mm (.551")B Dimension: 15mm (.551")Component Heigth: 1.4mmFootprint: 2.0mm | |
For use with the TP-100. A Dimension 20mm (.788")B Dimension: 20mm (.788")Component Heigth: 1.4mmFootprint: 2.0mm | |
For use with the TP-100. A Dimension 24mm (.945")B Dimension: 24mm (.945")Component Heigth: 1.4mmFootprint: 2.0mm | |
For use with the TP-100. A Dimension 28mm (1.1")B Dimension: 28mm (1.1")Component Heigth: 1.4mmFootprint: 2.0mm | |
For use with the TP-100. A Dimension 28mm (1.1")B Dimension: 28mm (1.1")Component Heigth: 3.4mmFootprint: 2.6/3.2mm | |
For use with the TP-100. A Dimension 28mm (1.1")B Dimension: 28mm (1.1")Component Heigth: 3.4mmFootprint: 3.9mm | |
For use with the TT-65 Dimensions (A X B): 12.2mm x 9.65mm (O.48" x 0.38") | |
For use with the TT-65. A Dimension: A=2.0mm (0.08") | |
For use with the TT-65. Dimensions (A X B): 8.89mm x 6.35mm (0.35" x 0.25") | |
For use with the TT-65. Dimensions (A X B): 9.4mm x 9.4mm (0.37" x 0.37") | |
For use with the TT-65. For LCC removal and small fine pitch PQFPs. Dimensions (A X B): 6.6mm x 6.6mm (0.26" x 0.26") | |
For use with the TT-65.A Dimension: A=4.1mm (0.16") | |
For use with the TT-65 | |
For use withthe TT-65.A Dimension: A=0.43mm (0.017") | |
FRAME, LAP/TRACE, STRAIGHT | |
FRAME,LAP/TRACE,FINE , PKG1 | |
L=10.9mm (0.430") x D=2.03mm (0.080") | |
L=11.7mm (0.460") x D=1.20mm (0.047") | |
L=12.1mm (0.478") x D=1.60mm (0.063") | |
L=13.4mm (0.530") x D=0.80mm (0.031") | |
L=13.5mm (0.535") x D=0.40mm (0.016") | |
L=14.7mm (0.580") x D=0.40mm (0.016") | |
L=15.1mm (0.595") x D=0.40mm (0.016") | |
L=15.2mm (0.600") x D=0.58mm (0.023") | |
L=15.2mm (0.600") x D=0.91mm (0.36") | |
L=15.8mm (0.620") x D=1.60mm (0.063") | |
L=16.7mm (0.660") x D=0.80mm (0.031") | |
L=17mm (0.693") D=4.55mm (0.178") | |
L=3.6mm (0.140") x D=1.20mm (0.047") | |
L=4.6mm (0.184") x D=0.58mm (0.023") | |
L=4.7mm (0.185") x D=2.00mm (0.078") | |
L=4.7mm (0.188") x D=0.80mm (0.031") | |
L=4.8mm (0.190") x D=3.20mm (0.125") | |
L=7.62mm (0.300") x D=5.15mm (0.203") | |
L=7.8mm (0.310") x D=0.40mm (0.016") | |
L=8.4mm (0.33") D=1.33mm (0.051") | |
L=8.6mm (0.340") x D=3.20mm (0.125") (0023) | |
L=9.1mm (0.360") x D=0.80mm (0.031") | |
L=9.1mm (0.360") x D=1.91mm (0.75") | |
L=9.7mm (0.380") x D=1.20mm (0.047") | |
L=9.7mm (0.385") x D=1.60mm (0.063") | |
L=9.9mm (0.390") x D=0.80mm (0.031") | |
L=9.9mm (0.390") x D=1.60mm (0.063") (0024) | |
L=9.9mm (0.390") x D=1.60mm (0.063") | |
L=9.9mm (0.390") x D=2.40mm (0.094") | |
L=N/A x D=0.20mm (0.008") | |
L=N/A x D=3.04mm (0.12") | |
L=N/A x D=3.05mm (0.120") | |
L=N/A x D=4.04mm (0.159") Non tinnable tip for activating thermal adhesives for wires, etc... | |
L=N/A x D=4.57mm (0.180") | |
Leaded Component Stencil. For use with TF 1700, TF 2700 and IR 3000 to center Leaded Components centrally to Vacuum Pick | |
MC-65 MicroChine MicroMiniature Machining | |
Micro-Wave Tip D= 1.1mm (0.45") | |
MicroFine Bent Conical, 0.5mm (.02") | |
MicroFine Bent Conical, 0.75mm (.03") | |
MicroFine Conical, 0.25mm (.01") | |
MicroFine Single Sided Chisel, 0.9mm (.035") | |
MicroFine Single Sided Chisel, 1.1mm (.045") | |
MiniWave Tip for drag soldering - PATENTED! | |
MINIWAVE, SPECIAL | |
Non ThermoBond DIP Frame | |
Non ThermoBond Straight Run Frame | |
Non-ThermoBond Edge Connector Frame | |
OPTICAL ALIGNMENT KIT, TF1700, TF2700 & IR 3000 | |
Pack of 1 tip. | |
Pack of 1 tip.A= 5.05mm (0.199")B= 6.99mm (0.354") | |
Pack of 1 tipA= (Width) 5.05mm (0.199")B= (Blade length) 5.08mm (0.200") | |
Pack of one tip. | |
Package of one All dimensions are "Inside Dimensions" | |
Package of one pair. For wire gauge size 18. | |
Package of one pair. For wire gauge size 20. | |
Package of one pair. For wire gauge size 22. | |
Package of one pair. For wire gauge size 24. | |
Package of one pair. For wire gauge sizes 24, 22, 20, & 18. | |
Package of one pair. | |
Package of one pair | |
Package of one. 17mm x 17mm (0.67" x 0.67")All Dimensions are "Inside Dimensions" | |
Package of one. 19mm x 19mm (0.75" x 0.75")All Dimensions are "Inside Dimensions" | |
Package of one. 19mm x 25mm (0.75" x 0.99")All Dimensions are "Inside Dimensions" | |
Package of one. 25mm x 25mm (0.98" x 0.98")All Dimensions are "Inside Dimensions" | |
Package of one. 29mm x 29mm (1.14" x 1.14")All Dimensions are "Inside Dimensions" | |
Package of one. 33mm x 33mm (1.29" x 1.29")All Dimensions are "Inside Dimensions" | |
Package of one.12 mm x 12mm (0.47 x 0.47)All Dimensions are "Inside Dimensions" | |
Package of one.15mm x 15mm (0.59" x 0.59")All Dimensions are "Inside Dimensions" | |
Package of one.20mm x 20mm (0.79" x 0.79")All dimensions are "Inside Dimensions" | |
Package of one.31.5mm x 20mm (1.12" x 0.79")All Dimensions are "Inside Dimensions" | |
Package of one.33mm x 15mm (1.3" x 0.59")All Dimensions are "Inside Dimensions" | |
Package of one.Dimensions are "Inside dimensions" | |
Package of one10.3mm x 10.3mm (0.40" x 0.40")All dimensions are "Inside Dimensions" | |
Package of one11.1mm x 11.1mm (0.43" x 0.43")All dimensions are "Inside Dimensions" | |
Package of one11.2mm x 15.7mm (0.44" x 0.62")All dimensions are "Inside Dimensions" | |
Package of one11mm x 11mm (0.43" x 0.43")All dimensions are "Inside Dimensions" | |
Package of one12mm x 12mm (0.47" x 0.47")All dimensions are "Inside Dimensions" | |
Package of one13mm x 13mm (0.51" x 0.51")All dimensions are "Inside Dimensions" | |
Package of one13mm x 19mm (1.22" x 0.75"All Dimensions are "Inside Dimensions" | |
Package of one14.4mm x 8.1mm (0.56" x 0.31")All dimensions are "Inside Dimensions" | |
Package of one16mm x 13mm (0.63" x 0.51")All dimensions are "Inside Dimensions" | |
Package of one16mm x 16mm (.063" x 0.63")All dimensions are "Inside Dimensions" | |
Package of one17mm x 25mm (0.67" x 0.99")All dimensions are "Inside Dimensions" | |
Package of one18.34mm x 15.7 mm (0.72" x 0.61")All dimensions are "Inside Dimensions" | |
Package of one18mm x 18mm (0.71" x 0.71")All dimensions are "Inside Dimensions" | |
Package of one19.5mm x 11mm (0.77" x 0.43")All dimensions are "Inside Dimensions" | |
Package of one19mm x 16mm (0.75" x 0.63")All Dimensions are "Inside Dimensions" | |
Package of one20mm x 14mm (0.79" x 0.55")All dimensions are "Inside Dimensions" | |
Package of one22mm x 11mm (0.87" x 0.43")All Dimensions are "Inside Dimensions" | |
Package of one22mm x 22mm (0.87" x 0.87"All Dimensions are "Inside Dimensions" | |
Package of one23mm x 11mm (0.90" x 0.43")All Dimensions are "Inside Dimensions" | |
Package of one23mm x 23mm (0.90" x 0.90")All Dimensions are "Inside Dimensions" | |
Package of one23mm x 28mm (0.91" x 1.1")All Dimensions are "Inside Dimensions" | |
Package of one24mm x 15.75mm (0.94" x 0.62")All Dimensions are "Inside Dimensions" | |
Package of one25mm x 25mm (0.98" x 0.98")All Dimensions are "Inside Dimensions" | |
Package of one26mm x 26mm (1.02" x 1.02")All Dimensions are "Inside Dimensions" | |
Package of one28mm x 28mm (1.1" x 1.1")All Dimensions are "Inside Dimensions" | |
Package of one30mm x 16mm (1.18" x 0.63")All Dimensions are "Inside Dimensions" | |
Package of one30mm x 30mm (1.18" x 1.18")All Dimensions are "Inside Dimensions" | |
Package of one31mm x 31mm (1.22" x 1.22")All Dimensions are "Inside Dimensions" | |
Package of one32mm x 32mm (1.26" x 1.26")All Dimensions are "Inside Dimensions" | |
Package of one33mm x 33mm (1.3" x 1.3")All Dimensions are "Inside Dimensions" | |
Package of one35.5mm x 26mm (1.40" x 1.02")All Dimensions are "Inside Dimensions" | |
Package of one35.5mm x 28mm (1.40" x 1.1")All Dimensions are "Inside Dimensions" | |
Package of one35mm x 20mm (1.37" x 0.79")All Dimensions are "Inside Dimensions" | |
Package of one36mm x 36mm (1.42" x 1.42")All Dimensions are "Inside Dimensions" | |
Package of one43mm x 43mm (1.7" x 1.7")All Dimensions are "Inside Dimensions" | |
Package of one43mm x 43mm (1.7" x 1.7"All Dimensions are "Inside Dimensions" | |
Package of one45.5mm x 35.5mm (1.80" x 1.39")All Dimensions are "Inside Dimensions" | |
Package of one45mm x 45mm (1.77" x 1.77")All Dimensions are "Inside Dimensions" | |
Package of one46mm x 46mm (1.81" x 1.81")All Dimensions are "Inside Dimensions" | |
Package of one47.5mm x 47.5mm (1.87" x 1.87")All Dimensions are "Inside Dimensions" | |
Package of one47mm x 36mm (1.85" x 1.41")All Dimensions are "Inside Dimensions" | |
Package of one47mm x 47mm (1.85" x 1.85"All Dimensions are "Inside Dimensions" | |
Package of one49mm x 49 mm (1.93" x 1.93")All Dimensions are "Inside Dimensions" | |
Package of one51mm x 51mm (2" x 2")All Dimensions are "Inside Dimensions" | |
Package of one53mm x 553mm (2.1" x 2.1")All Dimensions are "Inside Dimensions" | |
Package of one59mm x 20mm (2.32" x 0.79")All Dimensions are "Inside Dimensions" | |
Package of one63mm x 63mm (2.50" x 2.50")All Dimensions are "Inside Dimensions" | |
Package of one8mm X 8mm (0.31" X 0.31")All dimensions are "Inside dimensions" | |
Package of one9mm x 11mm (0.35" x 0.43")All dimensions are "Inside Dimensions" | |
Package of one | |
Package of oneAll dimensions are "Inside dimensions" | |
Package of oneDimensions are "Inside dimensions" | |
Package of ten | |
Pik-Tips are compatible with the SX-100/90/80/70 Sodr-X-Tractors. They are designed to reflow all the leads on the component simultaneously. Once reflowed, the vacuum is activated and the component is lifted... | |
PLCC-20 (Non Baffled) 10.2mm x 10.2mm (0.40" x0.40")All dimensions are "Inside dimensions" | |
PLCC-28 (Non Baffled) 12.8mm x 12.8mm (0.50" x0.50") All dimensions are "Inside dimensions" | |
PLCC-32 (Non Baffled) 12.8mm x 15.3mm (0.50" x 0.60")All dimensions are "Inside dimensions" | |
PS-90 Tip, SOIC-20 JDEC .369 Wide X .522 Long | |
QFP-64/80 (Non Baffled) 17mm x 17mm (0.67" x 0.67")Package of oneAll dimensions are "Inside dimensions" | |
Quantity of one | |
Single Sided Chisel, Fine pitch | |
Small, low cost frames provide you with the selection you need without wasting material. | |
SOIC (JEDEC) Jet spacing 11.7mm (0.46 inches) Jet length 20.8mm (0.82 Inches) | |
SOIC (JEDEC) Jet spacing 7.9mm (0.031 inches) Jet length 16mm (0.063 Inches) | |
SOIC (JEDEC) Jet spacing 7.9mm (0.031 inches) Jet length 18.5mm (0.73 Inches) | |
SOIC (JEDEC)Jet spacing 4mm (0.16 inches) Jet length 6.1mm (0.24 Inches) | |
SOIC (JEDEC)TSOP-32/40/44 /50 (Type II) 10.4mm x 21.35mm (0.41" x 0.84") | |
SOIC JEDECJet spacing 7.9mm (0.031 inches) Jet length 10.9mm (0.043 Inches) | |
SOIC-14/16 (JEDEC)Jet spacing 4.1mm (0.14") Jet length 10.9mm (0.43") | |
SOIC-20 (JEDEC) Jet spacing 7.9mm (0.031 inches) Jet length 13.5mm (0.53 Inches) | |
Specialty tip used to heat ThermoBond Cir-Kit Frames. For use with the PS-90 Soldering Iron.A X B = .79mm (.031") x 12.7mm (.5") | |
Specialty tip used to heat ThermoBond Cir-Kit Frames. For use with the PS-90 Soldering Iron.A X B = 1.9mm (.077") x 12.7mm (.5") | |
Specialty tip used to heat ThermoBond Cir-Kit Frames. For use with the PS-90 Soldering Iron.A X B = 2mm (.08") x 3mm (.12") | |
Straight, Round 3.0mm dia. (0.1" dia.) | |
Straight, Round 5.0mm dia. (0.2" dia.) | |
Straight, Round 8.0mm dia. (0.3" dia.) | |
The MT 100 Minitweez handpiece features soft comfort grips and an ergonomic design which mimics the natural motion of the human hand virtually eliminating operator fatigue. With more than 8... | |
The newest tool for SMT component removal. The TP-100 is designed to reflow and remove QFP's in seconds. The integrated vacuum pik lifts the component from the PCB upon reflow. | |
The SX-100 Sodr-X-Tractor is the solder extraction handpiece for high volume operations. It uses PACE's new SX-100 desoldering tips, the longest lasting desoldering tips availible on the market today. The... | |
The SX-70 Sodr-X-tractor is Pace's general purpose solder extraction handpiece. PACE has set the industry standard for solder extraction for nearly 50 years. The SX-70 has over 12 standard desoldering... | |
The TD-100 Thermo-Drive® Soldering Iron is the only iron crafted by a team of surgical instrument engineers and is uniquely designed to eliminate operator fatigue, improve control and enhance productivity... | |
The TJ-70 ThermoJet handpiece provides safe, rapid installation of chip components, SOTs, SOICs, PLCCs, and QFPs. Its slim line, pencil grip design and focused nozzel-tips let you easily target controlled... | |
The TJ-85 ThermoJet is a precision air pencil that is ideal for delivering concentration heat for the installation and removal of ship components, SOTs, SOICs, PLCCs, and QFPs. Multiple quick-change... | |
The TP-65 ThermoPik handpiece provides safe, one-handed reflow and removal of a wide variety of QFPs in just seconds. Its high efficiency design targets controlled heat right at the joints,... | |
The TT-65 ThermoTweez provides safe, one-handed reflow and removal of PLCCs and other four sided components. Unlike other methods, its high thermal capacity and targeted heat removes large SMDs in... | |
The widest variety of nozzles available for BGA rework. Custom nozzles available on request.Package of one | |
ThermoBond Edge Connector (Gold Plated) Frame Only | |
ThermoBond Fine Traces Frame Only | |
ThermoBond PLCCs, LCCCs, SOJs, Ceramic QFPs, Basic | |
ThermoBond PQFPs Frame Only | |
ThermoBond Resistors/Capicitors Frame Only | |
ThermoBond SOICs, TSOPs Frame Only | |
ThermoBond Straight Run Frame Only | |
ThermoBond Track Pad Frame Only | |
ThermoBond Variety Frame Only | |
TIP, TB, .062 X .200 | |
TIP,IR,SNGLSIDEDCHSL , EXT | |
TIP,TT, .32 X .32, PR | |
TIP,TT, CHIP,.10 ANGLE,PR | |
TRAK PAD FRAME VARIETY | |
Vacuum Cups for Component Handling Handpieces | |
Works with the TT-65 or PS-90. Pack of 1 tip.A Dimension: A=17.8mm (0.7") | |
Works with the TT-65 or PS-90. Pack of 1 tip.A Dimension: A=20.3mm (0.8") | |
Works with the TT-65 or PS-90. Pack of 1 tip.A Dimension: A=25.4mm (1.0") | |
Works with the TT-65 or PS-90. Pack of 1 tip.A Dimension: A=7.6mm (0.3") |
Next >> |