For use with the PS-90, PS-80, SP-2, IR-70 Irons.
TIP, SOLDERING, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:PS-80 Soldering Iron; Product Range:-; Operating Temperature Max:454°C; Tip Temperature:454°C RoHS Compliant: NA
PACE | Newark, An Avnet Company | |
---|---|---|
Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
Product Number | 1121-0528-P5 | 25M0346 |
Product Name | PS-90 Tips | Tip, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Pace |
Equipment Type | PS-90 Tips |
PP, PPn, PVDF, ECTFE