The SX-100 Sodr-X-Tractor is the solder extraction handpiece for high volume operations. It uses PACE's new SX-100 desoldering tips, the longest lasting desoldering tips availible on the market today. The SX-100 features a disposable collection chamber to maximize productivity and can also be used with a cleanable glass chamber if desired. The SX-100 has a wide range of standard and precision desoldering tips for when access is tight! Tips supplied separately.
HANDPIECE, SX-100, INTELLIHEAT; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes
PACE | Newark, An Avnet Company | |
---|---|---|
Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
Product Number | 6010-0149-P1 | 51R8206 |
Product Name | SX-100 Sodr-X-Tractor (IntelliHeat) | Handpiece, Sx-100, Intelliheat; Supply Voltage V Ac Pace |
Equipment Type | SX-100 Sodr-X-Tractor (IntelliHeat) |
PE, PP