For use in the SX-70 and SX-80 heaters (6010-0107) with a date code of 0107 or earlier
TIP, THERMO DRIVE, 0.76MM; Tip / Nozzle Width:0.76mm; Tip / Nozzle Style:Conical; For Use With:SX-80 Endura Desoldering; Product Range:- RoHS Compliant: NA
PACE | Newark, An Avnet Company | |
---|---|---|
Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
Product Number | 1121-0625-P5 | 72C2349 |
Product Name | Endura Desoldering Tips | Tip, Thermo Drive, 0.76Mm; Tip / Nozzle Width Pace |
Equipment Type | Endura Desoldering Tips |
PVDF