1.02mm (0.040") I.D. X 2.29mm (0.090") O.D.
TIP, DESOLDERING, CONICAL, 1.02MM; Tip / Nozzle Width:1.02mm; Tip / Nozzle Style:Conical; For Use With:Pace SX-90 Desoldering Tips; Product Range:- RoHS Compliant: NA
PACE | Newark, An Avnet Company | |
---|---|---|
Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
Product Number | 1121-0931-P5 | 14N9727 |
Product Name | SX-100 Desoldering Tips | Tip, Desoldering, Conical, 1.02Mm; Tip / Nozzle Width Pace |
Equipment Type | SX-100 Desoldering Tips |
PE, PP, PVDF