The TD-100 Thermo-Drive® Soldering Iron is the only iron crafted by a team of surgical instrument engineers and is uniquely designed to eliminate operator fatigue, improve control and enhance productivity in demanding soldering applications.
HANDPIECE, TD-100, INTELLIHEAT; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
PACE | Newark, An Avnet Company | |
---|---|---|
Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
Product Number | 6010-0147-P1 | 51R8204 |
Product Name | TD-100 ThermoDrive Iron (IntelliHeat) | Handpiece, Td-100, Intelliheat; Supply Voltage V Ac Pace |
Equipment Type | Gun / Iron |
PVC, PE, PP and PVDF