L=9.9mm (0.390") x D=2.40mm (0.094")
TIP CARTRIDGE, SOLDER, 30+ CHISEL, 2.4MM; Tip / Nozzle Width:2.38mm; Tip / Nozzle Style:30° Chisel; For Use With:TD-100 & MT-100 Standard Soldering Iron; Product Range:-; Tip / Nozzle Length:9.9mm; Tip / Nozzle O.D.:2.4mm RoHS Compliant: NA
PACE | Newark, An Avnet Company | |
---|---|---|
Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
Product Number | 1124-0013-P1 | 15J2773 |
Product Name | TD-100 Tips | Tip Cartridge, Solder, 30+ Chisel, 2.4Mm; Tip / Nozzle Width Pace |
Equipment Type | TD-100 Tips |
PVDF