For general purpose and heavy-duty soldering and SMT rework operations where high thermal capacity and flexibility are required.Provides a wide range of SMD and Thru-Hole installation and removal capability as well as unsurpassed thermal performance on heavy, multilayer Thru-Hole assemblies at safe, lower working temperatures. A wide variety os 3/16" shank, quick change Thru-Hole and SMD tips (for chip components, SOT's, SOIC's and other components) are available (supplied separately).
HAND PIECE, PS-90, SENSATEMP; Supply Voltage VAC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:- RoHS Compliant: Yes
PACE | Newark, An Avnet Company | |
---|---|---|
Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
Product Number | 6010-0131-P1 | 51R8203 |
Product Name | PS-90 Universal Soldering Iron (SensaTemp, Black Connector) | Hand Piece, Ps-90, Sensatemp; Supply Voltage Vac Pace |
Equipment Type | Gun / Iron |
PE, PP, PVDF, ECTFE