The newest tool for SMT component removal. The TP-100 is designed to reflow and remove QFP's in seconds. The integrated vacuum pik lifts the component from the PCB upon reflow. Based on our unique MT-100 handpiece, There isn't another SMT removal tool that is more comfortable in your hand. 12 sizes of tip are available. Note: tips are supplied separately.
HANDPIECE, TP-100, INTELLIHEAT; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
PACE | Newark, An Avnet Company | |
---|---|---|
Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
Product Number | 6010-0158-P1 | 51R8209 |
Product Name | TP-100 Thermo-Pik (IntelliHeat) | Handpiece, Tp-100, Intelliheat; Supply Voltage V Ac Pace |
Equipment Type | TP-100 Thermo-Pik (IntelliHeat) |
PP, PPn, PVDF, Poly-Flo, ECTFE, PFA(optional)