The MT 100 Minitweez handpiece features soft comfort grips and an ergonomic design which mimics the natural motion of the human hand virtually eliminating operator fatigue. With more than 8 different styles of Tip Heater Cartridge tips available, the MiniTweez is the most versatile component removal handpiece and tips cost less then half of our leading competitors! Remove a wide variety of SMD's quickly and easily even on today's compact high thermal mass PCB's with tiny, hard to reach components. Tip/Heater Cartridges supplied separately.
HANDPIECE, MT-100, INTELLIHEAT; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
PACE | Newark, An Avnet Company | |
---|---|---|
Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
Product Number | 6010-0148-P1 | 51R8205 |
Product Name | MT-100 MiniTweez Handpiece (IntelliHeat) | Handpiece, Mt-100, Intelliheat; Supply Voltage V Ac Pace |
Equipment Type | MT-100 MiniTweez Handpiece (IntelliHeat) |