For use with the TT-65. A Dimension: A=2.0mm (0.08")
Soldering Iron Tip, SOIC, 2 mm RoHS Compliant: NA
PACE | Newark, An Avnet Company | |
---|---|---|
Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
Product Number | 1121-0313-P1 | 71C3515 |
Product Name | TT-65 ThermoTweez Tips | Soldering Iron Tip, Soic, 2 Mm Rohs Compliant Pace |
Equipment Type | TT-65 ThermoTweez Tips |