For use withthe TT-65.A Dimension: A=0.43mm (0.017")
Soldering Iron Tip, Fine Point, 0.43 mm RoHS Compliant: NA
PACE | Newark, An Avnet Company | |
---|---|---|
Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
Product Number | 1121-0517-P1 | 71C3532 |
Product Name | TT-65 ThermoTweez Tips | Soldering Iron Tip, Fine Point, 0.43 Mm Rohs Compliant Pace |
Equipment Type | TT-65 ThermoTweez Tips |
PVDF