L=13.4mm (0.530") x D=0.80mm (0.031")
TIP, CARTRIDGE, TD-100, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical, Sharp; For Use With:TD-100 & MT-100 Standard Soldering Iron; Product Range:-; Tip / Nozzle Length:13.4mm; Tip / Nozzle O.D.:0.8mm RoHS Compliant: NA
PACE | Newark, An Avnet Company | |
---|---|---|
Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
Product Number | 1124-0001-P1 | 15J2770 |
Product Name | TD-100 Tips | Tip, Cartridge, Td-100, 0.8Mm; Tip / Nozzle Width Pace |
Equipment Type | TD-100 Tips |