PI (Physik Instrumente) L.P. Datasheets for Optical Mounts
Optical mounts are specialized holders designed for use with a variety of optical assemblies.
Optical Mounts: Learn more
Product Name | Notes |
---|---|
Kinematic mirror mounts with PIShift piezomotors Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning PIShift piezomotors Compact, low-cost inertia drive principle (stick-slip). When at rest,... | |
The S-331 is a highly dynamic piezo-driven tip/tilt platform for compact mirrors up to ½” diameter. Its parallel kinematics design provides symmetrical performance for both axes along with a single... | |
10 mm Clear Aperture Piezo Tripod Design Allows Z Motion and Tilt Up to 2.4 milliradian Optical Beam Deflection Piston Movement up to 12 Micron Closed-Loop Versions for Better Linearity... | |
Fixed Orthogonal Axes with a Common Pivot Point 4 milliradian Optical Beam Deflection For Mirrors to 100 mm θ Sub-microradian Resolution Closed-Loop Versions for Better Linearity Differential Design for Excellent... | |
Fixed Orthogonal Axes with a Common Pivot Point Up to 20 milliradian Optical Beam Deflection Up to 20 nanoradian Resolution For Mirrors up to 50 mm θ Closed-Loop Versions for... | |
Piezo Tripod Design Allows Pitch, Roll+ Z-Piston Motion 10 milliradian Optical Beam Deflection Piston Movement up to 30 Micron Closed-Loop Versions for Better Linearity For Mirrors up to 25 mm... |