CARLO GAVAZZI Automation Components Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| A Solid State Relay family designed to switch various loads such as heating elements, motors and transformers. The relay is capable of switching high voltages up to 600 VACrms. The... | |
| Aim of this solid state switching device is to switch heater loads and motor loads frequently. The range offers solutions up to 90 AAC in 17.5 mm width. Output connections... | |
| CARLO GAVAZZI has launched the RM1D Series, a comprehensive family of DC switching solid state relays. The RM1D Series is designed for applications that demand critical response times, rapid... | |
| Carlo Gavazzi is pleased to announce the launch of our new RG..M Series of single-phase solid state relays and contactors with integrated monitoring features. The RG..M consists of solid state... | |
| CARLO GAVAZZI is proud to announce the launch of the newest addition to its RGC Series Solid State Contactor platform. These single-phase zero-crossing relays, featuring an integral heat sink, offer... | |
| Carlo Gavazzi offers a comprehensive range of solid state relays (SSR’s) featuring direct copper bonding technology for increased life and reliability. SSR’s are used extensively in the plastics, packaging, food... | |
| RMD3H combines the benefits of solid state relays and electromechanical relays to provide a hybrid relay. This means that there is virtually no contact arcing and much less heat emission... | |
| The RGC3.…48 Series, is a 48 AAC per phase rated device with a panel mount or thru-wall mount, natural convection heatsink. The RGC3….48 Series of 3-phase SSRs have been... | |
| The RK Series comes with features that provide time-saving installation and a reduction in downtime, thanks to trouble-free solid state operation, during the lifetime of the SSR. It conforms to... | |
| The analog switching relay works in accordance with the phase angle control principle, i.e., the output switching point in the AC sine wave depends on the control input which can... | |
| The DC switching relay for PCB mounting is used in applications where there is a need for fast switching of small DC loads with a high input/output insulation of more... | |
| The DC switching relay is used in applications in which there is a need for fast switching of small DC loads with a high input/output isolation of more than 4000... | |
| The industrial, 1-phase relay with antiparallel thyristor output is the most widely used industrial SSR due to its multiple application possibilities. The relay can be used for resistive, inductive and... | |
| The peak switching SSR is primarily used for transformer applications. By applying DC control voltage, the output semiconductor is activated at the peak of the line voltage. The semiconductor switches... | |
| The RF1 series provides a compact solid state switching solution suited for confined spaces. Long life time is ensured by the use of assembly technology that reduces stresses on the... | |
| The RG..M solid state relays incorporate monitoring functions for fast failure detection on top of the switching capability in a slim 17.8 mm platform (up to 30 AAC). Timely detection... | |
| The RMD houses semiconductor triacs and mechanical contacts that compliment each other. On applying the control voltage, triacs are activated. After a short delay, an electromechanical relay is activated. This... | |
| The RP1 is an SSR series for socket- or PCBmounting, providing an ideal interface between logic controls and AC loads. The RP1 is designed for resistive and inductive loads up... | |
| The zero switching relay with triac (10 A) or thyristor output (25 A, 40 A) offer a solution for resistive load switching. The zero switching relay switches ON when the... | |
| This 2-pole industrial relay minimizes the space requirements in a control cabinet without compromising performance. By applying an input voltage on control A, the corresponding output semiconductor is activated at... | |
| This new range of solid state contactors presents a unique opportunity to maximize efficiency in panel space and is an evolution of solid state switches for which Carlo Gavazzi is... | |
| This product is intended to replace mechanical contactors especially when switching is frequent. The smallest product width in the RGC2, RGC3 range is 54 mm (3xDIN) and goes up to... | |
| This range of Solid State Contactors offers the possibility of 1600Vp blocking voltage as well as the use of Miniature Circuit Breakers for short circuit protection due to the use... | |
| This series gives the possibility to control output power of 3- phase loads with an analog control input. The RGC2P is a 2- phase switching product whilst the RGC3P switches... | |
| This slim RG design is capable of detecting various failure modes occurring to the heaters and also to the product itself. Failures which can be detected include partial load failure,... |