This range of Solid State Contactors offers the possibility of 1600Vp blocking voltage as well as the use of Miniature Circuit Breakers for short circuit protection due to the use of power chips with high I²t ratings. The product dimensions can go as narrow as 17.5mm for 23 AAC at 40°C. Specifications are stated at 25°C unless otherwise stated.
Product width ranging from 17.5mm to 70mm
Rated operational voltage: up to 759 VAC1
Rated operational current: up to 60 AAC @ 40°C
Up to 6600 A²s for I²t and 1600 Vp blocking voltage
Control voltages: 4-32 VDC, 20-275 VAC (24-190 VDC)
Design according to EN/IEC60947-4-2 , EN/IEC60947-4-3, EN/IEC62314, UL508, CSA22-2 No.14-13
Integrated overvoltage protection with varistor
100kA short circuit current rating according to UL508
This range of Solid State Contactors offers the possibility of 1600Vp blocking voltage as well as the use of Miniature Circuit Breakers for short circuit protection due to the use of power chips with high I²t ratings. The product dimensions can go as narrow as 17.5mm for 23 AAC at 40°C. Specifications are stated at 25°C unless otherwise stated.
- Product width ranging from 17.5mm to 70mm
- Rated operational voltage: up to 759 VAC1
- Rated operational current: up to 60 AAC @ 40°C
- Up to 6600 A²s for I²t and 1600 Vp blocking voltage
- Control voltages: 4-32 VDC, 20-275 VAC (24-190 VDC)
- Design according to EN/IEC60947-4-2 , EN/IEC60947-4-3, EN/IEC62314, UL508, CSA22-2 No.14-13
- Integrated overvoltage protection with varistor
- 100kA short circuit current rating according to UL508