Altech Corp. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4
Product Name Notes
AF3
AF8
AM2
MT2
External Jumper HCL10, Eurostrip HE4, HE4H, 12 Pole, Spacing - 10 mm (0.394 in.)
External Jumper HCL10, Eurostrip HE4, HE4H, 2 Pole, Spacing - 10 mm (0.394 in.)
External Jumper HCL10, Eurostrip HE4, HE4H, 3 Pole, Spacing - 10 mm (0.394 in.)
External Jumper HCL10, Eurostrip HE4, HE4H, 4 Pole, Spacing - 10 mm (0.394 in.)
External Jumper HCL12, Eurostrip HE6, HE6H, 12 Pole, Spacing - 12 mm (0.472 in.)
External Jumper HCL12, Eurostrip HE6, HE6H, 2 Pole, Spacing - 12 mm (0.472 in.)
External Jumper HCL12, Eurostrip HE6, HE6H, 3 Pole, Spacing - 12 mm (0.472 in.)
External Jumper HCL12, Eurostrip HE6, HE6H, 4 Pole, Spacing - 12 mm (0.472 in.)
External Jumper HCL15, Eurostrip HE10, HE16, HE10H, HE16H, 12 Pole, Spacing - 15 mm (0.591 in.)
External Jumper HCL15, Eurostrip HE10, HE16, HE10H, HE16H, 2 Pole, Spacing - 15 mm (0.591 in.)
External Jumper HCL15, Eurostrip HE10, HE16, HE10H, HE16H, 3 Pole, Spacing - 15 mm (0.591 in.)
External Jumper HCL15, Eurostrip HE10, HE16, HE10H, HE16H, 4 Pole, Spacing - 15 mm (0.591 in.)
External Jumper HCL8, Eurostrip HE1, HE1H, 12 Pole, Spacing - 8 mm (0.315 in.)
External Jumper HCL8, Eurostrip HE1, HE1H, 2 Pole, Spacing - 8 mm (0.315 in.)
External Jumper HCL8, Eurostrip HE1, HE1H, 3 Pole, Spacing - 8 mm (0.315 in.)
External Jumper HCL8, Eurostrip HE1, HE1H, 4 Pole, Spacing - 8 mm (0.315 in.)
Marking Plates, Eurostrip Type HE10, HE10H, HE16, HE16H
Marking Plates, Eurostrip Type HE4, HE4HN
Mounting pins H4, Eurostrip HE4HN, Panel Thickness 0.5-1.5 mm, Drill Hole Ø4.2 mm
Mounting pins H6, Eurostrip HE6H, Panel Thickness 0.5-1.5 mm, Drill Hole Ø4.2 mm

<< Prev Next >>