Manufacturer: Altech corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073995-MBE-1516/1-1
Number of Positions: 16
Pitch: 5 mm
Color: Green
Termination: Through Hole
Voltage Rating: 300 V
Current Rating: 10 A
Length: 80 mm
Housing Material: Polyamide
Contact Plating: Tin
Height: 5.5 mm
Width: 10.2 mm
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Flammability Rating: UL94 V-0
Wire Gauge (Max): 16 AWG
Wire Gauge (Min): 30 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1073995-MBE-1516/1-16 |
| Product Name | OEM Parts - OEM Parts (M - N) - MBE-1516/1-16 |