Mounting pins H6, Eurostrip HE6H, Panel Thickness 0.5-1.5 mm, Drill Hole Ø4.2 mm
Manufacturer: Altech corporation
Win Source Part Number: 873172-H6
Series: *
Features: Connector For
Package: Bulk
Categories: Connectors
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
| Altech Corp. | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | H6 | 873172-H6 |
| Product Name | Mounting pins H6, Eurostrip HE6H, Panel Thickness 0.5-1.5 mm, Drill Hole Ø4.2 mm | Unclassified - H6 |