R. S. Hughes Company, Inc. Datasheets for Body Harnesses
Body harnesses arrest the freefall of a worker from an aerial worksite and provide support a person while being suspended. They are essential safety devices for all labor performed at elevated locations.
Body Harnesses: Learn more
| Product Name | Notes |
|---|---|
| R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to... | |
| The 3M 3-In-One body harness is made of polyester webbing, is packaged 1 per case, comes in yellow and meets ANSI Z359.1-2007, ANSI/ISEA 107-2004 Class 2, CSA, OSHA 1910.66, OSHA... | |
| The 3M Ameba body harness is made of polyester webbing, is packaged 1 per case and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when... | |
| The 3M Ameba body harness is made of polyester webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing... | |
| The 3M Ameba body harness is made of polyester webbing, is packaged 1 per case, comes in yellow and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing... | |
| The 3M Apache body harness is made of polyester webbing, is packaged 1 per case, comes in green and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing... | |
| The 3M body belt & harness strap is packaged 1 per case, comes in brown and is for use with 2110-WB-L Harness. | |
| The 3M body belt & harness strap is packaged 1 per case, comes in brown and is for use with 2110-WB-M Harness. | |
| The 3M body belt & harness strap is packaged 1 per case, comes in brown and is for use with 2110-WB-S Harness. | |
| The 3M body belt & harness strap is packaged 1 per case, comes in brown and is for use with 2110-WB-XL Harness. | |
| The 3M body belt & harness strap is packaged 1 per case, comes in brown and is for use with 2110-WB-XXL Harness. | |
| The 3M body harness is made of polyester webbing, is packaged 1 per case and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying... | |
| The 3M body harness is made of polyester webbing, is packaged 1 per case, comes in blue and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is... | |
| The 3M body harness is made of polyester/polyuretha ne webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing... | |
| The 3M body harness is made of polyester/polyuretha ne webbing, is packaged 1 per case, comes in yellow and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing... | |
| The 3M Elavation body harness is made of polyester webbing, is packaged 1 per case, comes in brown and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing... | |
| The 3M Elavation body harness is made of polyester webbing, is packaged 1 per case, comes in tan and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing... | |
| The 3M Feather body harness is made of polyester webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing... | |
| The 3M Feather body harness is made of polyester webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. This item... | |
| The 3M Feather body harness is made of polyester webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. This part... | |
|
3M Feather 1013FEQ Orange Vest-Style Body Harness - Polyester Webbing - 078371-63301 -- 078371-63301
|
The 3M Feather body harness is made of polyester webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. This product... |
|
3M Feather 1010FEQ Orange Vest-Style Body Harness - Polyester Webbing - 078371-63377 -- 078371-63377
|
The 3M Feather body harness is made of polyester webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. This SKU... |
| The 3M Feather Plus body harness is made of polyester webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper... | |
| The 3M Ironflex body harness is made of polyester webbing, is packaged 1 per case and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when... | |
| The 3M Omega body harness is made of polyester webbing, is packaged 1 per case, comes in tan and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing... | |
| The 3M Safelight body harness is made of polyester webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing... | |
| The 3M Safelight body harness is made of polyester webbing, is packaged 1 per case, comes in yellow and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing... | |
| The 3M Saturn body harness is made of nomex/polyester webbing, is packaged 1 per case, comes in red and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing... | |
| The 3M Saturn body harness is made of nomex/polyester webbing, is packaged 1 per case, comes in red and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. This item... | |
| The 3M Saturn body harness is made of nomex/polyester webbing, is packaged 1 per case, comes in red and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. This product... | |
| The 3M Saturn body harness is made of nomex/polyester webbing, is packaged 1 per case, comes in red and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. This SKU... | |
| The Honeywell body harness comes in green. Proper sizing is important when buying this item. The size for this product is 2XL. | |
| The Honeywell body harness comes in green. Proper sizing is important when buying this item. The size for this product is Small/Medium. | |
| The Honeywell body harness comes in green. Proper sizing is important when buying this part. The size for this product is Universal. | |
| The Miller body harness is made of polyester webbing, comes in yellow and meets CSA, OSHA standards. Proper sizing is important when buying this item. The size for this product... | |
| The Miller HP body harness comes in green and meets CSA, OSHA standards. Proper sizing is important when buying this part. The size for this product is Universal. This SKU... | |
| The Miller HP body harness comes in green and meets CSA, OSHA standards. Proper sizing is important when buying this product. The size for this product is Universal. This SKU... | |
| The Miller HP body harness is made of polyester webbing, comes in green and meets ANSI A10.32, ANSI Z359.1-2007, CSA, OSHA 1926.502 standards. Proper sizing is important when buying this... |
| << Prev | Next >> |