SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| No scope available. | |
| Technical Standard | |
| This specification and its supplementary detail specifications cover accelerated curing synthetic rubber compounds with corrosion inhibitors and low adhesive strength, supplied as a two-component system which cures at room temperature. | |
| This specification and its supplementary detail specifications cover various elastomeric standard compounds in the form of molded test slabs 0.075 × 6 × 6 inches (1.90 × 152 × 152... | |
| This specification and its supplementary detail specifications cover various elastomeric standard compounds in the form of molded test slabs 0.075 x 6 x 6 in. (1.9 x 150 x 150... | |
| This specification covers a butyl (IIR) rubber in the form of sheet, strip, extrusions, and molded shapes. | |
| This specification covers a butyl (IIR) rubber in the form of sheet, strip, tubing, extrusions, and molded shapes. | |
| This specification covers a butyl rubber in the form of sheet, strip, extrusions, and molded shapes. | |
| This specification covers a butyl rubber in the form of sheet, strip, tubing, extrusions, and molded shapes. | |
| This specification covers a chloroprene (CR) rubber in the form of sheet, strip, tubing, and molded shapes. | |
| This specification covers a chloroprene (CR) rubber in the form of sheet, strip, tubing, extrusions and molded shapes. | |
| This specification covers a chloroprene (CR) rubber in the form of sheet, strip, tubing, extrusions, and molded shapes. | |
| This specification covers a chloroprene (CR) rubber sponge in the form of sheet, strip, molded shapes, or other forms, as ordered. | |
| This specification covers a chloroprene (CR) rubber that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes such as window channels, bumper... | |
| This specification covers a chloroprene rubber (CR) that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes such as window channels, bumper... | |
| This specification covers a chloroprene rubber in the form of sheet, strip, tubing, and molded shapes. | |
| This specification covers a chloroprene rubber in the form of sheet, strip, tubing, extrusions and molded shapes. | |
| This specification covers a chloroprene rubber in the form of sheet, strip, tubing, extrusions, and molded shapes. | |
| This specification covers a chloroprene rubber in the form of sheet, strip, tubing, molded shapes, and extrusions. | |
| This specification covers a compressed asbestos and synthetic rubber material in the form of sheets and rolls. | |
| This specification covers a fluorocarbon (FKM) elastomer that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. For molded rings, compression seals,... | |
| This specification covers a fluorocarbon (FKM) rubber in the form of sheet, strip, tubing, extrusions and molded shapes. | |
| This specification covers a fluorocarbon (FKM) rubber in the form of sheet, strip, tubing, extrusions, and molded shapes. | |
| This specification covers a fluorocarbon (FKM) rubber stock in the form of molded test slabs. | |
| This specification covers a fluorocarbon elastomer as designated by ASTM D 1418 FKM Type 3 rubber stock in the form of molded test slabs. | |
| This specification covers a fluorocarbon rubber in the form of sheet, strip, tubing, molded shapes, and extrusions. | |
| This specification covers a high strength fluorosilicone (FVMQ) rubber stock in the form of molded test slabs. | |
| This specification covers a nitrile (NBR) rubber in the form of sheet, strip, tubing, extrusions, and molded shapes. | |
| This specification covers a nitrile rubber in the form of sheet, strip, tubing, extrusions, and molded shapes. | |
| This specification covers a nitrile rubber in the form of sheet, strip, tubing, molded shapes, and extrusions. | |
| This specification covers a polysulfide (T) rubber sealing compound with nonchromated corrosion inhibitors supplied as a two-component system which cures at room temperature. | |
| This specification covers a polythioether based sealing compound supplied as a two-component system suitable for application by brush, or by extrusion gun or spatula. | |
| This specification covers a polythioether sealing compound with nonchromated corrosion inhibitors supplied as a two-component system which cures at room temperature. The compound has been used typically for faying surface... | |
| This specification covers a polythioether sealing compound with nonchromated corrosion inhibitors supplied as a two-component system which cures at room temperature. | |
| This specification covers a room-temperature curing, electrically conductive, elastomeric polythioether sealant. | |
| This specification covers a silicone, electrically conductive and corrosion-inhibiting sealing compound. | |
| This specification covers a standard acrylonitrile butadiene (NBR-H) rubber stock with high acrylonitrile content in the form of molded test slabs. | |
| This specification covers a standard acrylonitrile butadiene (NBR-H) rubber stock with medium-high acrylonitrile content in the form of molded test slabs. | |
| This specification covers a standard acrylonitrile butadiene (NBR-L) rubber stock with low acrylonitrile content in the form of molded test slabs. | |
| This specification covers a standard chloroprene (CR) rubber stock in the form of molded test slabs. | |
| This specification covers a standard fluoroelastomer (FKM) rubber stock in the form of molded test slabs. | |
| This specification covers a standard fluorosilicone (FVMQ) rubber stock in the form of molded test slabs. | |
| This specification covers a standard phosphonitrilic fluoroelastomer (FZ) rubber stock in the form of molded test slabs. | |
| This specification covers a synthetic rubber and cork composition in the form of sheet, strip, and molded shapes. | |
| This specification covers a synthetic rubber in the form of sheet, strip, tubing and molded shapes. | |
| This specification covers a synthetic rubber in the form of sheet, strip, tubing, and molded shapes. | |
| This specification covers a synthetic rubber in the form of sheet, strip, tubing, extrusions, and molded shapes. This specification should not be used for molded rings, compression seals, O-ring cords,... | |
| This specification covers a synthetic rubber in the form of sheet, strip, tubing, extrusions, and molded shapes. | |
| This specification covers a synthetic rubber in the form of sheet, strip, tubing, molded shapes, and extrusions. | |
| This specification covers accelerated curing synthetic rubber compounds with corrosion inhibitors and low adhesive strength supplied as a two-component system. | |
| This specification covers an Acrylonitrile Butadiene Rubber (NBR) elastomer that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. For molded rings,... | |
| This specification covers an Acrylonitrile Butadiene Rubber (NBR) that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. For molded rings, compression... | |
| This specification covers an acrylonitrile-butadi ene (NBR) elastomer that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. For molded rings, compression... | |
| This specification covers an ethylene propylene (EPDM) rubber in the form of sheet, strip, tubing, extrusions, and molded shapes other than O-rings. | |
| This specification covers an ethylene propylene (EPDM) rubber in the form of sheet, strip, tubing, extrusions, and molded shapes. | |
| This specification covers an ethylene propylene (EPM) rubber in the form of sheet, strip, tubing, molded shapes, and extrusions. | |
| This specification covers an ethylene propylene elastomer in the form of molded sheet and shapes, color coded purple per ARP1527. | |
| This specification covers an ethylene propylene type rubber in the form of sheet, strip, tubing, extrusions, and molded shapes. | |
| This specification covers an ethylene propylene type rubber in the form of sheet, strip, tubing, molded shapes, and extrusions. | |
| This specification covers firm chloroprene (CR) rubber sponge in the form of sheet, strip, molded shapes, or other forms, as ordered. | |
| This specification covers firm chloroprene-rubber sponge in the form of sheet, strip, molded shapes, or other forms, as ordered. | |
| This specification covers medium stiffness chloroprene (CR) rubber sponge in the form of sheet, strip, molded shapes, or other forms, as ordered. | |
| This specification covers medium stiffness chloroprene-rubber sponge in the form of sheet, strip, molded shapes, or other forms, as ordered. | |
| This specification covers nitrile-butadiene elastomer in the form of molded sheet and shapes, color coded yellow per ARP1527. | |
| This specification covers polysulfide (T) rubber sealing compound containing only nonchromated corrosion inhibitors, supplied as two-component systems which cure at room temperature. | |
| This specification covers polysulfide (T) rubber sealing compounds containing only non-chromated corrosion inhibitors, supplied as a two component system which cures at room temperature. | |
| This specification covers polysulfide rubber sealing compounds containing only non-chromated corrosion inhibitors, supplied as a two component system which cures at room temperature. | |
| This specification covers polysulfide rubber sealing compounds containing only non-chromated corrosion inhibitors, supplied as a two-component system which cures at room temperature. | |
| This specification covers soft, chloroprene (CR) rubber sponge in the form of sheet, strip, molded shapes, or other forms, as ordered. | |
| This specification covers soft, chloroprene-rubber sponge in the form of sheet, strip, molded shapes, or other forms, as ordered. | |
| This specification covers two classes of a fuel resistant polythioether sealing compound supplied as a two-component system. | |
| this specification covers two classes of a guel resistant polythioether sealing compound supplied as a two-component system. | |
| This specification covers two types of electrically conductive, elastomeric polythioether sealing compounds that cure at room temperature. The sealing compound is supplied as either a two-component system or as premixed... | |
| This specification establishes the requirements for an expanded polytetrafluoroethyl ene (EPTFE) in the form of sealing tape requiring no curing. | |
| This specification establishes the requirements for an expanded polytetrafluoroethyl ene (EPTFE) in the form of sealing tape, gaskets, or sheets requiring no mixing or curing. | |
| This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of September 1996. |
| << Prev | Next >> |