IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26 27 30 40 50 60 63
Product Name Notes
Amendment 1
Appendix A:Geographical survey of statistical open-air climates. Appendix B:Constitutional diagram for humid air. Colour maps included.
Applies to 32 kHz quartz crystal units for wrist watches. Gives methods of measurement of resonance frequency, resonance resistance, frequency-temperatur e dependence and frequency pulling. Lays down test methods in...
Applies to appliances for heating food and beverages, by electromagnetic energy (microwaves) in one or more of the I.S.M. frequency bands between 300 MHz and 30 GHz, for household use.
Applies to cabled distribution systems for sound and television signals in the frequency range of 30 MHz and 1 GHz. Lays down the basic methods of measurement of the operational...
Applies to cabled distribution systems having a coaxial cable output and primarily intended for television and sound signals. Specifies the basic methods of measurement of the operational characteristics in order...
Applies to capacitors and resistors with unidirectional terminations intended for use in electronic equipment.
Applies to electric hand-held hairdryers for household and similar use supplied from mains, which operate with a flow of air. Can also be applied to analogous electrically operated devices such...
Applies to electric range hoods intended for filtering the air of the room or to exhaust the air out of the room. Does not apply to industrial appliances. Does not...
Applies to electric shavers, supplied from mains or batteries.
Applies to electrical fans including their accessories and their component parts for household and similar use, designed for a.c. or d.c. supply. Motor, impeller and their housing, if any, form...
Applies to electrically-operate d food preparation appliances. Theseare intended for placing on counters, tables, work tops or sinks, for wall-mounting, for building-in or for hand held use. It should be...
Applies to electroheating installations with one or more electron guns as heating source. Covers test methods to determine the essential parameters and contains technical data and characteristics.
Applies to fire hazard testing of electronic components. Has the status of a basic safety publication in accordance with IEC Guide 104.
Applies to indirectly heated negative temperature coefficient thermistors, encapsulated, of insulated or non-ininsulated form, for use in electrical and electronic equipment.
Applies to line post insulators with insulating parts of ceramic material intended for a.c. overhead lines with a nominal voltage higher than 1 000 V and a frequency not higher...
Applies to magnetic video recording and/or playback with 19 mm (3/4 in) tape cassettes on two-head helical-scan videocassette recorders, suitable for recording and/or playback of monochrome as well as colour...
Applies to microwave and combination microwave ovens for heating food and beverages. These appliances may also use thermal cooking means as employed in conventional cooking ovens. They may also incorporate...
Applies to mineral insulated general wiring cables with copper or copper alloy sheath and copper conductors and with rated voltages of 500 V and 750 V. Provision is made for...
Applies to mineral insulated general wiring cables with copper sheath and copper conductors and with rated voltages of 500 V and 750 V. States the manufacturing requirements and characteristics. and...
Applies to newly manufactured static watt-hour meters of accuracy classes 0,2 S and 0,5 S, for the measurement of alternating-current electrical active energy of a frequency in the range 45...
Applies to non-real time analyzers which perform an analysis of the power distributor of a signal by a sampling process. Defines the terminology; lays down uniform methods of expression of...
Applies to single-unit electric dishwashers for household and similar use, with or without automatic programme control, for cold and/or hot water supply, for detachable or permanent connection to water supply...
Applies to stabilized power supplies designed to supply a.c. power from an a.c. or d.c. source. Gives definitions of related terms. Specifies ratings and performance and methods of tests. Not...
Applies to the charging of batteries for electrical road vehicles.
Applies to the determination of airborne acoustical noise of electrical vacuum cleaners operated in dry conditions.
Applies to the duration and frequency of occurrence.
Applies to the electric thermal storage room heaters having forced convection output, designed for placing on the floor, for wall-mounting or for building-in.
Applies to the electrical equipment for the supply of energy to battery-powered road vehicles. The aspects covered include battery chargers, and the connection of vehicles or their batteries to the...
Applies to the measurement and assessment of the response of a material, product, structure or system to one or more aspects of fire. Has the status of a basic safety...
Applies to the methods of determination of airborne acoustical noise emitted by household and similar electrical appliances supplied from mains or from batteries.
Applies to the methods of determination of airborne acoustical noise emitted by household and similar electrical appliances. These particular requirements apply to electric cooking ranges, ovens, grills, microwave ovens, and...
Applies to the methods of determination of airborne acoustical noise emitted by tumble dryers for household and similar use. This standard applies to single unit electic tumble dryers intended for...
Applies to the radiation characteristics and immunity to electromagnetic disturbance of cable networks for television signals, sound signals and interactive services. Specifies EMC performance requirements and lays down methods of...
Applies to thermal-links, intended for incorporation in electrical appliances, electronic equipment and component parts thereof, normally intended for use indoors, in order to protect them against excessive temperatures under abnormal...
Applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commuted commutated converter for high voltage d.c. power transmission or...
Applies to traditional signal generators using tunable oscillators, to synchronizers for use with these, and to synthesizers and sweep generators. Does not apply to pulse generators. Establishes the essential definitions;
Applies to transducers with electrical inputs and outputs for making measurements of a.c. electrical quantities with a nominal frequency between 5 Hz and 1 500 Hz. The output signal may...
Applies, unless otherwise specified in relevant IEC standards, to all a.c. high-voltage switchgear and controlgear designed for indoor or outdoor installation, for operation at service frequencies up to and including...
Classifies groups of environmental parameters and their severities to which a product is subjected when installed aboard a ship. Ships where products may be permanently or temporarily installed include ships...
Classifies groups of environmental parameters and their severities to which products are subjected during portable and non-stationary use. This consolidated version consists of the second edition (1995) and its amendment...
Classifies groups of environmental parameters and their severities to which products are subjected during portable and non-stationary use.
Classifies groups of environmental parameters and their severities to which products are subjected when mounted for stationary use at weatherprotected locations. This consolidated version consists of the second edition (1994),...
Classifies groups of environmental parameters and their severities to which products are subjected when mounted for stationary use at weatherprotected locations.
Classifies groups of environmental parameters and their severities to which products together with their packaging, if any, are subjected when stored.
Classifies the environmental conditions to which a product not forming part of the vehicle is subjected when installed in a ground vehicle. Such products are for example radios, communication systems,...
Contains Amendments 1 and 2.
Covers glass textile sleeving with acrylic based coating: -sheet 403: high breakdown strength, -sheet 404: medium breakdown strength, -sheet 405: lower breakdown strength.
Covers the requirements for filled polyethylene sheathed cables with copper conductors and solid or cellular insulation. See IEC 60771.
Covers the requirements for polyolefin insulated and moisture barrier polyolefin sheathed telephone cables, filled or unfilled with copper conductors. Covers cable construction, mechanical requirements, thermal stability and environmental requirements, as...
Covers the requirements for unfilled polyethylene sheathed cables with copper conductors, solid insulation and integral suspension strand. See IEC 60771.
Covers the requirements of unfilled moisture barrier polyethylene sheathed cables with copper conductors and solid or cellular insulation. See IEC 60771.
Deals with environmental conditions appearing in nature caused by earthquake vibration and shock.
Deals with the safety requirements applicable to fixed sited systems and equipment primarily intended for the reception, processing and distribution of sound and television signals and associated data signals, using...
deals with the safety requirements applicable to fixed sited systems and equipment. As far as applicable, it is also valid for mobile and temporarily installed systems, for example, caravans.It provides...
Deals with the transparent return path of cable networks operated in the frequency range 5 MHz to 65 MHz. Lays down basic methods of measurement for signals used in the...
deals with the transparent return path of cable networks operated in the frequency range between 5 MHz and 65 MHz or parts thereof. Higher frequencies may be used in fibre...
Defines classes of microclimatic conditions, to which components (basic parts, assemblies, built-in units) may be subjected inside products, and which are used under the climatic conditions classified in IEC 60721-3-3...
Defines environmental parameters and a limited number of their severities within the range of conditions met by electrotechnical products when being transported, stored, installed and used. This consolidated version consists...
Defines environmental parameters and a limited number of their severities within the range of conditions met by electrotechnical products when being transported, stored, installed and used.
Defines limiting severities of solar radiation to which products are liable to be exposed during transportation, storage and use. This consolidated version consists of the first edition (1987) and its...
Defines limiting severities of solar radiation to which products are liable to be exposed during transportation, storage and use.
Defines terms of insulation co-ordination and valve construction. Describes methods for type tests carried out to verify that the valve design will meet the specified requirements. Covers production tests carried...
Defines the environmental conditions to which a product is subjected while being transported from one place to another after being made ready for dispatch from the manufacturing factory.
Defines the technical requirements to be met for I&C systems important to safety and their cables, in order to achieve adequate physical separation between redundant sections of a system and...
Describes influences from fauna and flora to which products are liable to be exposed during storage, transportation and use.
Describes procedures for determining and verifying the declared values of the noise emitted by household and similar appliances. It applies to all categories of household and similar electrical appliances covered...
Describes procedures for determining and verifying the declared values of the noise emitted by household and similar electrical appliances covered by IEC 60704-1 and IEC 60704-2 dealing with particular requirements...
Describes the aspects of verification to ensure that specified maintainability requirements have been met, and provides suitable procedures and test methods. Provides an overview of the considerations which should be...
Describes the concept of maintainability, defines the general approach and gives the objectives of maintainability. Gives the maintainability requirements for specifications and contracts and describes the contents of maintainability programmes.
Establishes classes of environmental parameters and their severities, covering the extreme (short-term) conditions to which a product may be subjected when being transported, installed, stored and used. Separate groups of...
Gives additional information regarding 0.8 mm conductor size for high- or low-capacitance pair or quad cable with solid or cellular insulation.
Gives guidance and explanatory comments on the existing procedures for lightning and switching impulse testing of power transformers to supplement the requirements of IEC 60076-3. Also generally applicable to the...
Gives guidance on the application of the methodologies recommended by ISO TC 92/SC 3 for minimizing the toxic hazard from fires involving electrotechnical products. Has the status of a basic...
Gives guidance on the assessment of corrosion a)to electrotechnical equipment and systems from fire effluent b)to building structures from fire effluent emitted by electrotechnical equipment and systems. Has the status...
Gives guidance on the design of flame test methods and general requirements for the test apparatus to produce a series of test flames and the correlated confirmatory tests. Additional detailed...
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um =...
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages of 1kV (Um = 1,2 kV) and 3 kV (Um = 3,6...
Gives guidance on: a) optical measurement of smoke obscuration; b) general aspects of optical smoke test methods; c) consideration of test methods; d) expression of smoke test data; e) relevance...
Gives requirements for sleeving constructed from a braid of E-type glass yarn. The sleeving is annealed by heat treatment to assist in maintaining a circular cross-section.
Gives requirements for sleeving which has the property of expanding its bore diameter when compressed longitudinally and thereafter returning to its initial diameter after release of the compressing force. Sleeving...
Gives technical characteristics for high- and low-capacitance level pair or quad cable for a 0.8 mm diameter conductor.
Gives the detailed requirements for the production of a 1 kW nominal, propane based pre-mixed type test flame. It is applicable to electrotechnical equipment, its sub-assemblies and components and to...
Gives the detailed requirements for the production of the 1 kW nominal, propane based pre-mixed type test flame. The approximate overall flame height is 175 mm. Has the status of...
Gives the requirements for E type glass textile sleeving using either braided or knitted construction coated with a continuous layer of silicone elastomer, available in bore sizes 0,3 mm to...
Gives the requirements for E-type glass sleeving in a braided construction with a continuous polyurethane (PUR)-based coating with a thermal index of 155.
Gives the requirements for E-type glass sleeving using either braided or knitted construction with a continuous flexible coating based on polyvinyl chloride (PVC) or its copolymers or blends thereof. These...
Gives the requirements for glass textile fibre sleeving, uncoated, constructed from a braid of E-type yarn. The sleeving is annealed by heat treatment to assist in maintaining a circular cross-section.
Gives the requirements for sleeving constructed from polyethylene terephthalate yarn, lightly impregnated with resin to provide mechanical stability. This sleeving has been found suitable for use at temperatures up to...
Gives the requirements for sleeving constructed from polyethylene terephthalate yarn, lightly impregnated with resin to provide mechanical stability.
Gives the requirements for sleeving constructed from polyethylene terephthalate yarns using either braided or knitted construction, with a continuous acrylic based coating. The sleeving is normally available in bore sizes...
Gives the requirements for sleeving having the property of expanding its bore diameter when compressed longitudinally and thereafter returning to its initial diameter after release of the compressing force. Sleeving...
Gives the requirements for sleeving having the property of expanding its internal diameter when compressed longitudinally and thereafter returning to its initial diameter after release of the compressing force. It...
Gives the requirements for sleeving having the property of expanding its internal diameter when compressed longitudinally and thereafter returning to its initial diameter after release of the compressing force. This...
Gives the requirements for three types of E-type glass sleeving using either braided or knitted construction with a continuous acrylic based coating, and differentiated by their breakdown voltage: high breakdown...
Gives the requirements for three types of E-type glass sleeving using either braided or knitted construction, with a continuous silicone elastomer coating and differentiated by their breakdown voltage (sheet 400:...
Gives the requirements for three types of sleeving constructed from polyethylene terephthalate yarns using either braided or knitted construction, with a continuous acrylic based coating and differentiated by their breakdown...
Guidance is given on the short-circuit maximum temperature rating of electric cables having a rated voltage not exceeding 0.6/1.0 kV with regard to the following: insulating materials, outer jacket and...
Has the status of a basic safety publication in accordance with IEC Guide 104.
IEC 60684-3-285:2014 gives the requirements for heat-shrinkable sleeving for medium voltage joint insulation, with a range of shrink ratios. This sleeving has been found suitable up to temperatures of 100...
IEC 60688:2012 applies to transducers with electrical inputs and outputs for making measurements of a.c. or d.c. electrical quantities. This International Standard is intended to specify the terminology and definitions...
IEC 60688:2021 applies to transducers with electrical inputs and outputs for making measurements of AC or DC electrical quantities. The output signal can be in the form of an analogue...
IEC 60688:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60688:2024 applies to transducers (TRD) with electrical inputs and outputs for making measurements of AC or DC electrical quantities. The output signal can be in the form of an...
IEC 60689:2008 applies to measurements and test methods for tuning fork quartz crystal units in the range from 10 kHz to 200 kHz and standard values for frequency control and...
IEC 60691:2002+A1:2006+A 2:2010 Applies to thermal-links, intended for incorporation in electrical appliances, electronic equipment and component parts thereof, normally intended for use indoors, in order to protect them against excessive...
IEC 60691:2015 is applicable to thermal-links intended for incorporation in electrical appliances, electronic equipment and component parts thereof, normally intended for use indoors, in order to protect them against excessive...
IEC 60691:2015+A1:2019 is applicable to thermal-links intended for incorporation in electrical appliances, electronic equipment and component parts thereof, normally intended for use indoors, in order to protect them against excessive...
IEC 60691:2023 is applicable to thermal-links intended for incorporation in electrical appliances, electronic equipment and component parts thereof, normally intended for use indoors, in order to protect them against excessive...
IEC 60691:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60691:2023+AMD1:2024 CSV is applicable to thermal-links intended for incorporation in electrical appliances, electronic equipment and component parts thereof, normally intended for use indoors, in order to protect them against...
IEC 60695-1-10:2009 provides general guidance on how to reduce to acceptable levels the risk of fire and the potential effects of fires involving electrotechnical products. It also describes the relationship...
IEC 60695-1-10:2016 provides general guidance with respect to fire hazard testing on how to reduce to a tolerable level the risk of fire and the potential effects of fires involving...
IEC 60695-1-10:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60695-1-11:2010 provides guidance for assessing the fire hazard of electrotechnical products and for the resulting development of fire hazard testing as related directly to harm to people, animals or...
IEC 60695-1-11:2014 provides guidance for assessing the fire hazard of electrotechnical products and for the resulting development of fire hazard testing as related directly to harm to people, animals or...
IEC 60695-1-12:2015 is intended as a general guideline for IEC Product Committees and provides: - an explanation of the principles and uses of fire safety engineering; - guidance on the...
IEC 60695-1-20:2016 provides guidance on the ignitability of electrotechnical products and the materials from which they are formed. It gives guidance on the principles of ignitability; the selection of appropriate...
IEC 60695-1-21:2016 provides a summary of test methods that are used to determine the ignitability of electrotechnical products or materials from which they are formed. It also includes test methods...
IEC 60695-1-30:2008 provides guidance for assessing and choosing candidate materials, components or sub-assemblies for making an end-product based upon preselection testing. It describes how preselection provides comparative fire hazard test...
IEC 60695-1-30:2017 provides guidance for assessing and choosing candidate materials, components or sub-assemblies for making an end product based upon preselection testing. It describes how preselection provides comparative fire hazard...
IEC 60695-1-40:2013 provides guidance on the minimization of fire hazard arising from the use of electrical insulating liquids, with respect to: - electrotechnical equipment and systems and - people, building...
IEC 60695-10-2:2014 specifies the ball pressure test as a method for evaluating the softening temperature and accelerated material flow under load of polymeric materials and parts of end products in...
IEC 60695-10-3:2016 specifies a mould stress relief distortion test. It is applicable to electrotechnical equipment including parts made from polymeric materials. This test method is intended to evaluate the effects...
IEC 60695-11-10:2013 specifies small-scale laboratory test procedures intended to compare the burning behaviour of different materials used in electrotechnical products when vertically or horizontally oriented test bar specimens are exposed...
IEC 60695-11-11:2021 describes a test method used to determine the characteristic heat flux for ignition (CHFI) from a non-contacting flame source for materials used in electrotechnical products, sub-assemblies or their...
IEC 60695-11-20:2015 describes a test method consisting of two small-scale laboratory test procedures which is intended to compare the burning behaviour of different materials used in electrotechnical products. Vertically oriented...
IEC 60695-11-2:2013 gives the requirements for the production and confirmation of a nominal 1 kW, propane/air pre-mixed test flame. This basic safety publication is intended for use by technical committees...
IEC 60695-11-2:2017 gives the requirements for the production and confirmation of a nominal 1 kW propane/air pre-mixed flame for use in fire hazard testing. This basic safety publication is primarily...
IEC 60695-11-2:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60695-11-3:2012 provides detailed requirements for the production of either of two 500 W nominal, pre-mixed type test flames. The approximate overall height of each flame is 125 mm. Two...
IEC 60695-11-4:2011 provides a description of the apparatus required to produce a 50 W test flame and a description of a calibration procedure to check that the test flame produced...
IEC 60695-11-5:2004 Specifies a needle-flame test to simulate the effect of a small flame which may result from fault conditions, in order to assess by a simulation technique the fire...
IEC 60695-11-5:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60695-11-5:2016 specifies a needle-flame test to simulate the effect of a small flame which may result from fault conditions, in order to assess the fire hazard by a simulation...
IEC 60695-2-10:2013 specifies the glow-wire apparatus and common test procedure to simulate the effects of thermal stresses which may be produced by heat sources such as glowing elements or overloaded...
IEC 60695-2-10:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60695-2-10:2021 specifies the glow-wire apparatus and common test procedure to simulate the effects of thermal stresses which may be produced by heat sources such as glowing elements or overloaded...
IEC 60695-2-11:2014 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60695-2-11:2014 specifies a test method on an end product. It is intended to simulate the effects of thermal stresses produced by an electrically heated source to represent a fire...
IEC 60695-2-11:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60695-2-11:2021 specifies a test method on an end product. It is intended to simulate the effects of thermal stresses produced by an electrically heated source to represent a fire...
IEC 60695-2-12:2010 specifies the details of the glow-wire test to be applied to test specimens of solid electrical insulating materials or other solid materials for flammability testing to determine the...
IEC 60695-2-12:2010+A1:2 014 specifies the details of the glow-wire test to be applied to test specimens of solid electrical insulating materials or other solid materials for flammability testing to determine...
IEC 60695-2-12:2014 Amendment 1
IEC 60695-2-12:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60695-2-12:2021 specifies the details of the glow-wire test to be applied to test specimens of solid electrical insulating materials or other solid materials for flammability testing to determine the...
IEC 60695-2-13:2010 specifies the details of the glow-wire test to be applied to test specimens of solid electrical insulating materials or other solid materials for ignitability testing to determine the...
IEC 60695-2-13:2010+A1:2 014 specifies the details of the glow-wire test to be applied to test specimens of solid electrical insulating materials or other solid materials for ignitability testing to determine...
IEC 60695-2-13:2014 Amendment 1
IEC 60695-2-13:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60695-2-13:2021 specifies the details of the glow-wire test to be applied to test specimens of solid electrical insulating materials or other solid materials for ignitability testing to determine the...
IEC 60695-4:2012 The terms and definitions in this standard are applicable to fire tests for electrotechnical products. This basic safety publication is intended for use by technical committees in the...
IEC 60695-4:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60695-4:2021 The terms and definitions in this part of IEC 60695 are applicable to fire tests for electrotechnical products. This basic safety publication focusing on safety guidance is primarily...
IEC 60695-5-1:2002 Provides guidance on the following: a) general aspects of corrosion damage test methods; b) methods of measurement of corrosion damage; c) consideration of test methods; d) relevance of...
IEC 60695-5-1:2021 provides guidance on the following: a) general aspects of corrosion damage test methods; b) methods of measurement of corrosion damage; c) consideration of test methods; d) relevance of...
IEC 60695-5-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60695-6-1:2005 Gives guidance on: a) optical measurement of smoke obscuration; b) general aspects of optical smoke test methods; c) consideration of test methods; d) expression of smoke test data;
IEC 60695-6-1:2005+A1:20 10 Gives guidance on: a) optical measurement of smoke obscuration; b) general aspects of optical smoke test methods; c) consideration of test methods; d) expression of smoke test...
IEC 60695-6-1:2021 gives guidance on: a) the optical measurement of obscuration of smoke; b) general aspects of optical smoke test methods; c) consideration of test methods; d) expression of smoke...
IEC 60695-6-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60695-6-2:2011 provides a summary of the test methods that are used in the assessment of smoke obscuration. It presents a brief summary of static and dynamic test methods in...
IEC 60695-6-2:2018 provides a summary of commonly used test methods for the assessment of smoke obscuration. It presents a brief summary of static and dynamic test methods in common use,...
IEC 60695-7-1:2010 provides guidance on the factors which affect the toxic hazard from fires involving electrotechnical products, and provides information on the methodologies recommended by ISO TC 92 (SC 3)...
IEC 60695-7-2:2011 gives a brief summary of the test methods that are in common use in the assessment of acute toxic potency, and other toxicity tests. It includes special observations...
IEC 60695-7-2:2021 gives a brief summary of the test methods that are in common use in the assessment of the toxicity of fire effluent. It includes special observations on their...
IEC 60695-7-3:2011 concerns laboratory tests used to measure the toxic components of the fire effluent from either electrotechnical products or materials used in electrotechnical products. It provides guidance on the...
IEC 60695-8-1:2008 provides guidance on the measurement and interpretation of heat release from electrotechnical products and materials from which they are constructed. Heat release data can be used as part...
IEC 60695-8-1:2016 provides guidance on the measurement and interpretation of heat release from electrotechnical products and materials from which they are constructed. Heat release data can be used as part...
IEC 60695-8-2:2016 presents a summary of published test methods that are relevant to the determination of the heat released in fire tests on electrotechnical products or materials from which they...
IEC 60695-9-1:2013 provides guidance for the assessment of surface spread of flame for electrotechnical products and the materials from which they are formed. It provides an explanation of the principles...
IEC 60695-9-2:2014 presents a summary of published test methods that are used to determine the surface spread of flame of electrotechnical products or materials from which they are formed. It...
IEC 60695-9-2:2021 presents a summary of published test methods that are used to determine the surface spread of flame of electrotechnical products or materials from which they are formed. It...
IEC 60700-1: 2008 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power...
IEC 60700-1:2015 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power transmission...
IEC 60700-1:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60700-1:2015+A1:2021 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power transmission...
IEC 60700-2:2016 defines terms for thyristor valves for high-voltage direct current (HVDC) power transmission with line commutated converters most commonly based on three-phase bridge connections for the conversion from AC...
IEC 60700-2:2016+A1:2021 defines terms for thyristor valves for high-voltage direct current (HVDC) power transmission with line commutated converters most commonly based on three-phase bridge connections for the conversion from AC...
IEC 60700-3:2022 specifies the service conditions, the definitions of essential ratings and characteristics of thyristor valves utilized in line commutated converters with three-phase bridge connections to realize the conversion from...
IEC 60702-1:2002+A1:2015 Applies to mineral insulated general wiring cables with copper or copper alloy sheath and copper conductors and with rated voltages of 500 V and 750 V. Provision is...
IEC 60702-2:2002+A1:2015 Specifies requirements for terminations for use with mineral insulated cables complying with the requirements of IEC 60702-1. This consolidated version consists of the second edition (2002) and its...
IEC 60702-3:2016 provides guidance for the safe use of mineral insulated cables and their terminations with a rated voltage not exceeding 750 V which are specified in IEC 60702-1 and...
IEC 60703:2008 lays down the test methods to determine the essential parameters, technical data and characteristics of electroheating installations comprising one or more electron guns. The significant changes with respect...
IEC 60704-1:2010 applies to electric appliances (including their accessories or components) for household and similar use, supplied from mains or from batteries. By similar use is understood to be the...
IEC 60704-1:2021 applies to electric appliances (including their accessories or components) for household and similar use, supplied from mains or from batteries. By "similar use" is understood the use in...
IEC 60704-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60704-2-10:2011 applies to electric cooking ranges, ovens, grills, microwave ovens and any combination of these for household and similar use. This standard does not apply to appliances or parts...
IEC 60704-2-10:2024 applies to ranges, ovens, steam ovens, grills and microwave ovens for household and similar use. This document does not apply to hobs. This document does not apply to...
IEC 60704-2-10:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60704-2-13:2011(E) applies to electrical range hoods for household and similar use intended for filtering the air of a room or for exhausting the air out of a room, including...
IEC 60704-2-13:2016 This standard applies to electrical range hoods and other cooking fume extractors for household and similar use intended for filtering the air of a room or for exhausting...
IEC 60704-2-13:2023 applies to cooking fume extractors for household and similar use intended for filtering the air of a room or for exhausting the air out of a room, including...
IEC 60704-2-14:2013 specifies the measuring conditions to provide for sufficient accuracy in determining the noise emitted and comparing the results of measurements taken by different laboratories, whilst simulating as far...
IEC 60704-2-14:2013+A1:2 019 specifies the measuring conditions to provide for sufficient accuracy in determining the noise emitted and comparing the results of measurements taken by different laboratories, whilst simulating as...
IEC 60704-2-14:2013+AMD1 :2019+AMD2:2024 CSV specifies the measuring conditions to provide for sufficient accuracy in determining the noise emitted and comparing the results of measurements taken by different laboratories, whilst simulating...
IEC 60704-2-15:2024 applies to single unit electric food waste disposers for household use, with or without automatic program control, for cold water supply, for permanent connection to water supply and...
IEC 60704-2-15:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60704-2-16:2019 applies to single-unit electric washer-dryers for household and similar use intended for placing on the floor against a wall, for building-in or placing under a counter, a kitchen...
IEC 60704-2-17:2020 describes the determination of the noise emission of dry-cleaning robots under normal operating conditions on carpet and hard floors. This document applies to electrical dry-cleaning robots (including their...
IEC 60704-2-18:2022 applies to single-unit electric water heaters for household and similar use intended for placing on the floor against a wall, for building-in or placing under a counter, a...
IEC 60704-2-1:2014 applies to electrical vacuum cleaners (including their accessories and their component parts) for household use in or under conditions similar to those in households. This part of IEC...
IEC 60704-2-1:2020 is applicable for the determination of airborne acoustical noise of mains operated and cordless dry vacuum cleaners for household use or under conditions similar to those in households.
IEC 60704-2-1:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60704-2-2:2009 provides the methods of determination of airborne acoustical noise emitted by electric fan heaters, designed for placing on the floor, table or counter,etc., or for wall mounting supplied...
IEC 60704-2-2:2023 applies to electric fan heaters, designed for placing on the floor, table or counter, etc., or for mounting. This document does not apply to: - electric storage room...
IEC 60704-2-2:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60704-2-2:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60704-2-3:2017 is intended to be used in conjunction with the third edition (2010) of IEC 60704-1, Household and similar electrical appliances - Test code for the determination of airborne...
IEC 60704-2-4:2011 These particular requirements apply to single unit electrical washing machines and the washing and spinning function of combined appliances for household and similar use and to spin extractors...
IEC 60704-2-5:2005+A1:20 14 Applies to the electric thermal storage room heaters having forced convection output, designed for placing on the floor, for wall-mounting or for building-in. This consolidated version consists...
IEC 60704-2-6:2012 is applicable to the methods of determination of airborne acoustical noise emitted by tumble dryers for household and similar use. This standard applies to single unit electric tumble...
IEC 60704-2-7:2020 applies to electrical fans (including their accessories and their component parts) for household and similar use, designed for AC or DC supply. The motor, the impeller and their...
IEC 60704-2-7:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60704-2-8:2020 applies to electric shavers, clippers or trimmers for domestic and similar use, supplied from mains or secondary batteries or primary batteries. The term "similar use" is understood to...
IEC 60704-2-8:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60704-2-9:2024 applies to electric hand-held hairdryers for household and similar use supplied from mains, which operate with a flow of air. These particular requirements can also be applied to...
IEC 60704-2-9:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60704-2-9:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60704-3:2019 describes procedures for determining and verifying the declared values of the noise emitted by household and similar appliances. It applies to all categories of household and similar electrical...
IEC 60704-3:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60705:2010 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens which are of...
IEC 60705:2010+A1:2014 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens which are of...
IEC 60705:2010+A1:2014+A 2:2018 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens which are...
IEC 60705:2024 applies to microwave ovens for household and similar use, it also applies to microwave ovens with grills and combination microwave ovens. This document defines the main performance characteristics...
IEC 60708:2005 is intended to define polyolefin insulated cables for insertion into local outdoor networks. Is applicable to polyolefin insulated and moisture barrier polyolefin sheathed telephone cables, filled or unfilled...
IEC 60709:2018 is applicable to nuclear power plant instrumentation and control (I&C) and electrical systems and equipment, whose functions are required to be independent due to their contribution to: a...
IEC 60715:2017 specifies dimensional and functional requirements for the compatible mounting of switchgear, controlgear and accessories on some types of rails. This second edition cancels and replaces the first edition...
IEC 60717:2012 applies to capacitors and resistors with unidirectional wire terminations intended for use in electronic equipment. This standard provides a method for determination of the space required by capacitors...
IEC 60721-2-1:2013 presents classifications of open-air climates in terms of temperature and humidity. It is intended to be used as part of the background material when selecting appropriate temperature and...
IEC 60721-2-2:2012 presents fundamental properties, quantities for characterization, and a classification of environmental conditions dependent on precipitation and wind relevant for electrotechnical products. This second edition cancels and replaces the...
IEC 60721-2-2:2024 presents fundamental properties, quantities for characterization, and a classification of environmental conditions dependent on precipitation and wind relevant to electrotechnical products. This third edition cancels and replaces the...
IEC 60721-2-3:2013 presents a selection of different values of air pressure appearing in nature. It is intended to be used as part of the background material when selecting appropriate severities...
IEC 60721-2-4:2018 presents a broad division into types of solar radiation areas. It is intended to be used as part of the background material when selecting appropriate severities of solar...
IEC 60721-2-4:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60721-2-6:2022 deals with environmental conditions appearing in nature related to earthquake vibrations and shocks. Its object is to define some fundamental properties and quantities for characterization of earthquakes as...
IEC 60721-2-7:2018 addresses the occurrence of fauna and flora, including its main effects on electrotechnical products. Exposure and damage from the effects of fauna and flora can occur at almost...
IEC 60721-2-9:2014 is intended to be used to define the strategy for arriving at an environmental description from measured data when related to a product's life cycle. Its object is...
IEC 60721-3-0:2020 provides guidance on the use of all parts of IEC 60721-3. It contains background information including information on the application and limitation of the classes given in various...
IEC 60721-3-1:1997 Classifies groups of environmental parameters and their severities to which products together with their packaging, if any, are subjected when stored.
IEC 60721-3-1:2018 classifies the groups of environmental parameters and their severities to which products together with their packaging, if any, are subjected when stored. The environmental conditions specified in this...
IEC 60721-3-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60721-3-2:1997 Defines the environmental conditions to which a product is subjected while being transported from one place to another after being made ready for dispatch from the manufacturing factory.
IEC 60721-3-2:2018 classifies the groups of environmental parameters and their severities to which a product is subjected while being transported and handled. The most commonly used methods of transportation and...
IEC 60721-3-2:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60721-3-3:2019 classifies groups of environmental parameters and their severities to which products are subjected when installed for stationary use at weatherprotected locations. This third edition cancels and replaces the...
IEC 60721-3-4:1995 Classifies groups of environmental parameters and the severities to which a product may be exposed under use conditions, including periods of erection work, downtime, maintenance and repair, when...
IEC 60721-3-4:2019 classifies groups of environmental parameters and their severities to which products are subjected when installed for stationary use at non-weatherprotected locations. Weatherprotected locations where products can be mounted...
IEC 60721-3-9:2024 classifies groups of microclimatic conditions, to which components (basic parts, assemblies, built-in units) can be subjected inside products, which are used under the climatic conditions as classified in...
IEC 60728-1-1:2010 provides the requirements and describes the implementation guidelines of RF cabling for two-way home networks; it is applicable to any home network that distributes signals provided by CATV/MATV/SMATV...
IEC 60728-1-1:2014 is applicable to RF cabling for two-way home networks with wired cords or wireless links inside a room and primarily intended for television and sound signals operating between...
IEC 60728-1-2:2009 provides the minimum performance requirements to be fulfilled in operation at the system outlet or terminal input and describes the summation criteria for the impairments present in the...
IEC 60728-101-1:2023 provides the requirements and describes the implementation guidelines of RF cabling for two-way home networks; it is applicable to any home network that distributes signals provided by CATV/MATV/SMATV...
IEC 60728-101-2:2023 provides the minimum performance requirements to be fulfilled in operation at the system outlet or terminal input and describes the summation criteria for the impairments present in the...
IEC 60728-101:2016 is applicable to any cable network (including individual receiving systems) distributing only digital channels having in the forward path a coaxial cable output and primarily intended for television...
IEC 60728-106:2023 lays down the measuring methods, performance requirements and data publication requirements of optical equipment of cable networks for television signals, sound signals and interactive services loaded with digital...
IEC 60728-10:2014 specifies the transparent return path of cable networks operated in the frequency range between 5 MHz and 85 MHz or parts thereof. The upper frequency limit of the...
IEC 60728-113:2018 is applicable to optical transmission systems for broadcast signal transmission that consist of headend equipment, optical transmission lines, in-house wirings and system outlets. These systems are primarily intended...
IEC 60728-113:2023 is applicable to optical transmission systems for broadcast signal transmission that consist of headend equipment, optical transmission lines, in-house wirings and system outlets. These systems are primarily intended...
IEC 60728-115:2022 is applicable to in-building optical transmission systems for broadcast signal transmission that consist of optical transmitters, optical amplifiers, splitters, V-ONUs, etc. These systems are primarily intended for television...
IEC 60728-11:2010(E) deals with the safety requirements applicable to fixed sited systems and equipment. As far as applicable, it is also valid for mobile and temporarily installed systems, for example,...
IEC 60728-11:2016 deals with the safety requirements applicable to fixed sited systems and equipment. As far as applicable, it is also valid for mobile and temporarily installed systems, for example,...
IEC 60728-11:2023 deals with the safety requirements applicable to fixed sited systems and equipment. As far as applicable, it is also valid for mobile and temporarily installed systems, for example,...
IEC 60728-11:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60728-1:2014 is applicable to any cable network (including individual receiving systems) having in the forward path a coaxial cable output and primarily intended for television and sound signals operating...
Indicates values of air pressure to which products are liable to be exposed during storage, transportation and use.
Is applicable to solid electrical insulating materials. It is intended to provide a relative comparison of the behaviour of various materials according to the time taken to ignite the specimen...
It deal with cable networks including equipment and associated methods of measurement for headend reception, processing and distribution of television signals, sound signals and their associated data signals and for...
It specifies techniques covering some quantitative aspects of maintainability engineering in various phases of the system life cycle, and is applicable to the tasks of maintainabily demonstration and maintainability data...
Lays down definitions and test methods for density meters utilizing ionizing radiation designed for the measurement of the average density of liquids, slurries or fluidized solids. This standard applies to...
Lays down definitions, test methods and procedures for density gauges utilizing ionizing radiation designed for measuring the density of liquids, gas vapours, slurries or fluidized solids. The output signals from...
Lays down mandatory requirements and gives examples of acceptable methods for measuring and monitoring equipment to enable the determination of the average value of the concentration of atmospheric tritium in...
Lays down, on the basis of possible causes of failures, basic rules for designing protection systems of nuclear reactors including temporary systems. Section Two deals with cabling for protection systems.
Lists test methods applicable to solid non-metallic materials having an apparent density of not less than 250 kg/m3, determined in accordance with ISO 845, and intended to serve as a...
Lists the characteristics, ratings and also the inspection requirements for magnetic oxide cores of assessed quality consisting of at least two parts forming a substantially closed magnetic circuit intended for...
Lists the characteristics, ratings and also the inspection requirements for magnetic oxide cores of assessed quality for transformers and chokes for power applications intended for professional and industrial applications, excluding...
Lists the characteristics, ratings and also the inspection requirements for magnetic oxide cores of assessed quality forming a substantially closed magnetic circuit intended for broad-band transformers for professional and industrial...
Lists the characteristics, ratings as well as the inspection requirements for adjusters of assessed quality used with magnetic oxide cores for use in adjustable inductors and transformers. Is to be...
Lists the procedures to be used in the quality assessment of inductor and transformer cores for telecommunications. Prescribes the rules for writing blank detail specifications, and also gives the relevant...
Lists the ratings, characteristics, inspection requirements and additional information for adjusters used with magnetic oxide cores for use in adjustable inductors and transformers, which are to be included as the...
Lists the ratings, characteristics, inspection requirements and additional information for assessment level A, which are to be included as the minimum mandatory requirements in any detail specification derived from the...
Lists the ratings, characteristics, inspection requirements and additional information for magnetic oxide cores for broad-band transformers at assessment levels A and B.
Lists the ratings, characteristics, inspection requirements and additional information for magnetic oxide cores for inductors and tuned transformers at assessment level A, which are to be included as the minimum...
Outlines maintainability studies in the preliminary and detailed design phases and their relationships to other maintainability and maintenance support tasks, which are described in other sections of the guide.
Presents a set of software subroutines to provide a general capability for communications with CAMAC systems as defined in IEC 60516. The subroutines are suitable for use with Fortran although...
Presents characteristics of dust, sand and salt mist appearing in nature, and describes the influences from these environmental factors to which products are liable to be exposed during storage, transportation...
Presents fundamental properties, quantities for characterization and a classification of environmental conditions dependent on precipitation and wind, relevant for electrotechnical products. Defines the characteristics of precipitation and wind as background...
Presents fundamental properties, quantities for characterization, and a description of environmental conditions in relation the occurrence, development and spread of fire within a building, and relevant to electrotechnical products exposed...
Presents types of open-air climate in terms of temperature and humidity. Intended to be used as a part of the background material when selecting appropriate temperature and humidity severities for...
Provides guidance for assessing the fire hazard of electrotechnical products and for the resulting development of fire hazard testing as related directly to harm to people, animals or property. Products,...
Provides guidance for the assessment of surface spread of flame for electrotechnical products and the materials from which they are formed. Has the status of a basic safety publication in...
Provides guidance in the assessment of heat release from electrotechnical products and materials from which they are constructed. Heat release data can be used as part of fire hazard assessment...
Provides guidance on the factors which affect the toxic hazard from fires involving electrotechnical products, and provides information on the methodologies recommended by ISO TC 92 (SC 3) for estimating...
Provides test methods designed for quality control and evaluation of materials exposed to an igniting source. These methods make it possible to check the constancy of characteristics, to evaluate the...
Specifies a glow-wire test to simulate the effect of thermal stresses which may be produced by heat sources such as glowing elements or overloaded resistors, for short periods, in order...
Specifies a method for the calculation of the lower and upper limits for the average outer diameter of cables and the outer dimensions of flat cords with circular copper conductors...
Specifies a needle-flame test to stimulate the effect of small flames which may result from fault conditions within the equipment, in order to assess by a simulation technique the fire...
Specifies a small-scale laboratory screening procedure for comparing the relative burning behaviour of specimens made from plastics and other non-metallic materials, as well as their resistance to burn-through when exposed...
Specifies a small-scale laboratory screening procedure for comparing the relative burning behaviour of vertically or horizontally oriented specimens made from plastic and other non-metallic materials, exposed to a small-flame ignition...
Specifies an occluded-ear simulator, intended for the calibration of insert earphones in the frequency range 100 Hz to 10 000 Hz in terms of the sound pressure at the eardrum.
Specifies dimensional and functional requirements for the compatible mounting of varied electrical devices on some types of rails in switchgear and controlgear assemblies. An appendix gives the standardized dimensions of...
Specifies dimensions, mechanical characteristics, measuring methods and tests for axial lead cores made of magnetic oxides (ferrites) or iron powder, for use in small wound inductors intended primarily for use...
Specifies methods for measuring airborne acoustical noise emitted by electric refrigerators, frozen-food storage cabinets, food freezers and their combinations for household and similar uses, supplied from the mains or from...
Specifies requirements for dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV. The following small and special dry-type transformers are not...
Specifies requirements for terminations for use with mineral insulated cables complying with the requirements of IEC 60702-1 and ensures that complete terminations for use with a given size of cable...
Specifies requirements for terminations for use with mineral insulated cables complying with the requirements of IEC 60702-1.
Specifies the ball pressure test as a method for testing parts of non-metallic materials for resistance to heat. Includes the following significant technical changes from the previous edition: a) The...
Specifies the ball pressure test as a method for testing parts of non-metallic materials for resistance to heat. It is applicable to electrotechnical equipment, its sub-assemblies and components, and to...
Specifies the details of the glow-wire test to be applied to end-products for fire hazard testing. For the purpose of this standard, end-product means electrotechnical equipment, its subassemblies, and components.
Specifies the details of the glow-wire test to be applied to test specimens of solid electrical insulating materials or other solid materials for flammability testing to determine the glow-wire flammability...
Specifies the details of the glow-wire test to be applied to test specimens of solid electrical insulating materials or other solid materials for ignitability testing to determine the glow-wire ignition...
Specifies the details of the glow-wire test when applied to end products for fire hazard testing. Replaces IEC 60695-2-1. Has the status of a basic safety publication in accordance with...
Specifies the details of the glow-wire test when applied to specimens of solid electrical insulating materials or other solid combustible materials for flammability testing. Replaces IEC 60695-2-1. Has the status...
Specifies the details of the glow-wire test when applied to specimens of solid electrical insulating materials or other solid combustible materials for ignitability testing. Replaces partially IEC 60829. Has the...
Specifies the glow-wire apparatus and common test procedure to simulate the effect of thermal stresses which may be produced by heat sources such as glowing elements or overleaded resistors, for...
Specifies the mould stress relief distortion test as a test method for use by product committees. It is applicable to electrotechnical equipment including parts made from polymeric materials. This test...
Standard
The bad-connection test with heaters is intended to simulate an overheated connection, consideration being given to the connection and to the current passing through it under normal conditions of use,...
The contents of the corrigendum of December 1989 have been included in this copy.
The contents of the corrigendum of December 2001 have been included in this copy.
The contents of the corrigendum of January 2005 have been included in this copy.
The terms and definitions defined in this standard are applicable to fire tests for electrotechnical products. Has the status of a basic safety publication in accordance with IEC Guide 104...
The terms defined in this standard are applicable to fire tests. Has the status of a basic safety publication in accordance with IEC Guide 104.
The terms defined in this standard are applicable to fire tests.
This amendment includes the following significant technical changes: - the usable volume is renamed to calculated volume and the measurement method for the calculated volume is revised (see 7.2), which...
This guide has for purpose to provide guidance for the early consideration of testability aspects in design and development, and to assist in determining effective test procedures as an integral...
This pack contains IEC 60704-2-2:2023 EXV and IEC 60704-2-2:2023 RLV. IEC 60704-2-2:2023 applies to electric fan heaters, designed for placing on the floor, table or counter, etc., or for mounting.
This pack contains IEC 60704-2-9:2024 EXV and IEC 60704-2-9:2024 RLV. IEC 60704-2-9:2024 applies to electric hand-held hairdryers for household and similar use supplied from mains, which operate with a flow...
This part is intended to provide: a) generic guidance; and b) guidance for assessing the significance, relevance and limitations of the data from preselection fire tests compared to the data...
This part of IEC 60706 describes the various aspects of verification necessary to ensure that the specified maintainability requirements of an item have been met and provides suitable procedures and...
This part of IEC 60706 examines the maintainability requirements and related design and use parameter, and discusses some activities necessary to achieve the required maintainability characteristics and their relationship to...
This section of the guide describes the tasks required for planning of maintenance and maintenance support. They should be performed during the system acquisition phase. The interface between reliability, maintainability...
This standard should be read in conjunction with IEC 695-1-1. lt deals with the hazard concept, the main objective of the tests, their significant aspects, the evaluation of the fire...

<< Prev Next >>