IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| A 15% discount of the total catalogue price is included. This pack contains the following: IEC 60958-1:2021 RLV IEC 60958-3:2021 RLV IEC 60958-4-1:2016 IEC 60958-4-2:2016 IEC 60958-4-4:2016 IEC 60958-5:2021 | |
| A 15% discount of the total catalogue price is included. This pack contains the following: IEC 61000-3-2:2018+AMD1: 2020+AMD2:2024 CSV IEC 61000-3-3:2013+AMD1: 2017+AMD2:2021 CSV IEC TS 61000-3-4:1998 IEC TS 61000-3-5:2009 IEC... | |
| Applicable to equipment for arc welding and allied processes, including power sources and ancillary equipment, for example wire feeders, liquid cooling systems and arc striking and stabilising devices. With regard... | |
| Applicable to stationary or portable, single-phase or polyphase, air-cooled separating transformers, autotransformers, variable transformers and small reactors, associated or not, having a rated supply voltage not exceeding 1 000 V... | |
| Applicable to wire wrapped terminations of miniature equipment wires with solid conductor for use with handheld and semi-automatic machines and with fully automatic machines. Details the additional requirements for low-frequency... | |
| Applies for the connection of electrical copper conductors, rigid stranded and/or flexible, having a cross-sectional area from 35 mm2 flexible up to and including 300 mm2 and equivalent AWG/kcmil sizes... | |
| Applies to all systems which utilize ionizing radiation for continuous measurement or detection of the level of materials in vessels. The process material may be a liquid or a solid... | |
| Applies to computer systems' hardware for systems important to safety used in nuclear power stations. The requirements specified are applicable but not restricted to the following items of such systems,... | |
| Applies to connecting devices as separate entities for the connection of two or more electrical copper conductors, rigid or flexible, having a cross-sectional area of 0.5 mm2 up to and... | |
| Applies to connecting devices with screw-type clamping units primarily suitable for connecting unprepared conductors. This publication supersedes IEC 685-2-2 (1983). Has the status of a group safety publication in accordance... | |
| Applies to control rooms of new conceptual design, in order to meet operating and safety requirements. Establishes requirements for functional selection, design consideration and the organization of man/machine interfaces during... | |
| applies to electrical and electronic apparatus intended for use in industrial environments, as described below. Immunity requirements in the frequency range 0 Hz to 400 GHz are covered. No tests... | |
| Applies to electrical and electronic apparatus intended for use in industrial environments, for which no dedicated product or product-family immunity standard exists. Immunity requirements in the frequency range 0 Hz... | |
| Applies to electrical and electronic apparatus intended for use in residential, commercial and light-industrial environments. Immunity requirements in the frequency range 0 Hz to 400 GHz are covered. No tests... | |
| Applies to electrical and/or electronic equipment that have a rated input current up to 16 A per phase. Aims to establish a reference for evaluating the immunity of electric and/or... | |
| Applies to electrical equipment using signals in the frequency range from 3 kHz up to 525 kHz to transmit information on low-voltage electrical installations, either on the public supply system... | |
| Applies to electrically heated flexible appliances designed for the application of heat to a bed, or to the human body, such as blankets, pads and mattresses for household purposes, and... | |
| Applies to electrolytes and their components when used in vented nickel-cadmium cells. | |
| applies to flexible coaxial cables described in IEC 60096-2. It relates to cable assemblies for radio and TV receivers, and in particular to the cable subfamily 9,52 | |
| Applies to instrumentation intended for measuring spectral components in the frequency range up to 9 kHz which are superimposed on the fundamental of the power supply systems at 50 Hz... | |
| Applies to insulating sleeves for the protection of workers from accidental contact with live electrical conductors, apparatus or circuits. The contents of the corrigenda of July 1999, of May 2000... | |
| Applies to insulating sleeves for the protection of workers from accidental contact with live electrical conductors, apparatus or circuits. The contents of the corrigendas of July 1999 and May 2000... | |
| Applies to magnetic video recording and/or reproduction using 12,65 mm (0,5 in) tape on helical-scan video cassette recorders suitable for broadcast applications. | |
| Applies to medical electron accelerators when used, for therapy purposes, in human medical practice. This standard applies to medical electron accelerators which deliver a radiation beam of either X-radiation or... | |
| Applies to not easily flammable triaryl phosphate ester fluids used as hydraulic control fluids in electrical power stations. Describes the important properties required of triaryl phosphate esters and gives information... | |
| Applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper conductors (complying with IEC... | |
| Applies to the immunity of electrical and electronic equipment to radiated electromagnetic energy. Establishes test levels and the required test procedures. Establishes a common reference for evaluating the performance of... | |
| Applies to twist-on connecting devices for connecting two or more unprepared rigid and/or flexible copper conductors having a cross-sectional area of 0,5 mm2 up to and including 16 mm2 and... | |
| Considers immunity and wanted and unwanted emissions tests for electric and/or electronic equipment and screening effectiveness tests. Only radiated phenomena are considered. It establishes the required test procedures for using... | |
| Considers immunity tests for electric and/or electronic equipment (apparatus and system) in its electromagnetic environment. Only conducted phenomena are considered, including immunity tests for equipment connected to public and industrial... | |
| Considers immunity tests for electric and/or electronic equipment (apparatus and systems) in its electromagnetic environment. Both conducted and radiated phenomena are considered including immunity tests for equipment connected to power,... | |
| Considers the functional design criteria for a Safety Parameter Display System (SPDS) giving concise information to aid operating personnel, particularly in abnormal conditions. An SPDS is made up of instruments,... | |
| Covers incandescent lamps to be used in road vehicles which are not the subject of legislation and therefore are not included in IEC 60809. Specifies technical requirements (dimensional, electrical and... | |
| Covers specifications and test methods for unused polybutenes, as delivered, intended for use as insulating liquids in electrical equipment. | |
| Deals with methods for testing protective devices for HEMP conducted disturbance. It primarily covers testing of voltage breakdown and voltage-limiting characteristics but also methods to measure the residual voltage under... | |
| Deals with the limitation of harmonic currents injected into the public supply system. Specifies limits of harmonic components of the input current which may be produced by equipment tested under... | |
| Deals with the limitation of harmonic currents injected into the public supply system. The limits given in this International Standard are applicable to electrical and electronic equipment with a rated... | |
| Defines measurement methods for d.c. or a.c. of sinusoidal or non-sinusoidal waveform, which could flow through the human body, and current flowing through a protective conductor. The measuring methods recommended... | |
| Defines test methods for immunity to ripple at the d.c. input power port of electrical or electronic equipment. Applies to low-voltage d.c. power ports of equipment supplied by external rectifier... | |
| Defines the high-altitude electromagnetic pulse (HEMP) conducted environment that is one of the consequences of a high-altitude nuclear explosion. Establishes a common reference for this environment in order to select... | |
| Defines the immunity test methods and range of recommended basic test levels for electrical and electronic equipment with rated current up to 16 A per phase at disturbance frequencies up... | |
| Defines the immunity test requirements in relation to continous and transient, conducted and radiated disturbances, including electrostatic discharges, for electrical and electronic apparatus intended for use in residential, commercial and... | |
| Defines the methods for measurement and interpretation of results for power quality parameters in 50/60 Hz a.c. power supply systems. The power quality parameters considered in this standard are power... | |
| Describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer applications. | |
| Describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for professional applications. Is intended for use with shielded twisted-pair cables over distances of up to 100... | |
| Describes performance requirements, test methods and classification procedures for degrees of protection provided by empty enclosures against electromagnetic disturbances for frequencies between 10 kHz and 40 GHz. The shielding protection... | |
| Describes sampling procedures and methods for determining particle concentration and particle size distribution. Three methods are recommended, one using an automatic particle size analyzer and two based on the counting,... | |
| Describes the immunity test levels and related test methods for electrical and electronic equipment and systems exposed to high-altitude electromagnetic pulse (HEMP) environments. Specifications for test equipment and instrumentation test... | |
| Describes the sampling procedures and methods for the determination of particle concentration and size distribution. Three methods are specified. One uses an automatic particle size analyser, working on the light... | |
| Establishes a common and reproducible basis for testing electrical and electronic equipment when subjected to voltage dips, short interruptions or voltage variations on d.c. power ports. This standard defines: -... | |
| Establishes a common and reproducible basis for testing electrical and electronic equipment with the application of common mode disturbances to power supply, control, signal and communication ports. This standard defines... | |
| Establishes a common and reproducible reference for evaluating the immunity of electrical and electronic equipment when subjected to electrical fast transient/bursts on supply, signal, control and earth ports. The test... | |
| Establishes a reference for evaluating the immunity of electric and electronic equipment when subjected to variations of the power frequency. Only conducted phenomena are considered, including immunity tests for equipment... | |
| Establishes uniform requirements for testing the electrical, mechanical and climatic properties of r.f. and coaxial cable assemblies composed of cables and connectors operating in the transverse electromagnetic mode (TEM). Tests... | |
| Establishes uniform requirements for testing the electrical, mechanical and climatic properties of r.f. and coaxial cable assemblies composed of cables and connectors operating in the transverse electromagnetic mode (TEM). | |
| Gives a functional and design specification for flicker measuring apparatus intended to indicate the correct flicker perception level for all practical voltage fluctuation waveforms. Information is presented to enable such... | |
| Gives applicability assistance to the users and manufacturers of electrical and electronic equipment on EMC standards within the IEC 61000-4 series on testing and measurement techniques. Provides general recommendations concerning... | |
| Gives compatibility levels to be considered in public low-voltage supply systems with regard to the above-mentioned phenomena. Compatibility levels are intended to serve as reference values for trouble-free operation for... | |
| Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um... | |
| Gives standard test methods for germanium detectors primarily used for the detection and high-resolution spectroscopy of gamma radiation. This publication supersedes IEC 60430 (1973), 60656 (1979) and 60697 (1981). | |
| Gives the requirements for the compatibility levels for industrial and non-public networks. These levels are relevant to disturbances that may occur in the electrical power supply in normal operating conditions. | |
| Guidance is given on the short-circuit maximum temperature rating of electric cables having a rated voltage from 1.8/3 (3.6) kV to 18/30 (36) kV with regard to the following: insulating... | |
| has the status of a group safety publication in accordance with IEC guide 104. Applies to connecting boxes (junction and/or tapping): - with fixed (integrated or incorporated) terminals or connecting... | |
| I | |
| IEC 60958-1:2006 specifies the consumer application of the interface for the inter-connection of digital audio equipment defined in IEC 60958-1. This third edition of IEC 60958-3 cancels and replaces the... | |
| IEC 60958-1:2006+A1:2009 +A2:2015 specifies the consumer application of the interface for the inter-connection of digital audio equipment defined in IEC 60958-1. This consolidated version consists of the third edition (2006),... | |
| IEC 60958-3:2009:2006+A1 :2009 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. This consolidated version consists of the third edition (2006)... | |
| IEC 60958-3:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60958-3:2021 specifies the consumer application of the interface for the inter-connection of digital audio equipment defined in IEC 60958-1. IEC 60958-3:2021 cancels and replaces the third edition published in... | |
| IEC 60958-4-1:2016 specifies the format for coding audio used for the audio content. Together with IEC 60958-1, IEC 60958-4-2, and IEC 60958-4-4, it specifies an interface for serial digital transmission... | |
| IEC 60958-4-2:2016 specifies the format for coding metadata, or subcode, that relates to the audio content and is carried with it. This part of IEC 60958, together with IEC 60958-1,... | |
| IEC 60958-4-4:2016 specifies the physical and electrical parameters for different media. This part together with IEC 60958-1, IEC 60958-4-1, and IEC 60958-4-2 specify an interface for the serial digital transmission... | |
| IEC 60958-4:2003 specifies the professional application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. This bilingual version (2013-05) corresponds to the monolingual English version,... | |
| IEC 60958-4:2003+A1:2008 specifies the professional application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. This bilingual version (2013-05) corresponds to the monolingual English version,... | |
| IEC 60958-5:2021 enhances the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1 and IEC 60958-3, introducing: - multichannel; - multi-stream; - high-resolution; | |
| IEC 60964:2009 provides functional design requirements to be used in the design of the main control room of a nuclear power plant to meet operational and safety requirements. Also provides... | |
| IEC 60964:2018 establishes requirements for the human-machine interface in the main control rooms of nuclear power plants. The document also establishes requirements for the selection of functions, design consideration and... | |
| IEC 60964:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60965:2009 establishes requirements for the supplementary control points provided to enable the operating staff of nuclear power plants to shut down the reactor and maintain the plant in a... | |
| IEC 60965:2016 establishes requirements for the Supplementary Control Room provided to enable the operating staff of nuclear power plants to shut down the reactor, where previously operating, and maintain the... | |
| IEC 60966-1:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60966-1:2019 specifies requirements for radio frequency coaxial cable assemblies operating in the transverse electromagnetic mode (TEM) and establishes general requirements for testing the electrical, mechanical and environmental properties of... | |
| IEC 60966-2-1:2008 is a sectional specification that relates to flexible coaxial cable assemblies operating in the transverse electromagnetic mode (TEM). It establishes uniform requirements for testing the electrical, mechanical and... | |
| IEC 60966-2-1:2024 is a sectional specification that relates to flexible RF coaxial cable assemblies operating in the transverse electromagnetic mode (TEM). It establishes uniform requirements for testing the electrical, mechanical... | |
| IEC 60966-2-2:2024 is a blank detail specification that relates to flexible coaxial cable assemblies operating in the transverse electromagnetic mode (TEM). The creation of a uniform layout and style of... | |
| IEC 60966-2-3:2009 is a detail specification that applies to flexible coaxial cables described in IEC 60096-2. It relates to flexible coaxial cable assemblies using BNC connectors. This detail specification gives... | |
| IEC 60966-2-4:2009 applies to flexible coaxial cables described in IEC 60096-2. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily 9,52. | |
| IEC 60966-2-4:2016 is a detail specification which applies to flexible coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers, and in... | |
| IEC 60966-2-5:2009 applies to flexible coaxial cables described in IEC 60096-2. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily 9,52... | |
| IEC 60966-2-5:2016 is a detail specification which applies to flexible coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers, and in... | |
| IEC 60966-2-6:2009 applies to flexible coaxial cables described in IEC 60096-2. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily F... | |
| IEC 60966-2-6:2016 is a detail specification which applies to coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers, and in particular... | |
| IEC 60966-2-7:2015 applies to flexible coaxial cables described in IEC 61196-6 and IEC 61196-7. It relates to cable assemblies for radio and TV receivers, and in particular to the cable... | |
| IEC 60966-2-8:2022 is a detail specification that applies to cable assemblies with F-Quick connectors (see IEC 61169-47) and requires quad-shield screening class A++ (see IEC 61196-6-5). This detail specification applies... | |
| IEC 60966-3-1:2009 is a blank detail specification that relates to semi-flexible coaxial cable assemblies operating in the transverse electromagnetic mode (TEM). The creation of a uniform layout and style of... | |
| IEC 60966-3-1:2023 is a blank detail specification that relates to semi-flexible coaxial cable assemblies operating in the transverse electromagnetic mode (TEM). The creation of a uniform layout and style of... | |
| IEC 60966-3-3:2023 is a detail specification that relates to semi-flexible cable assemblies composed of type 50-141 semi-flexible coaxial cables with polytetrafluoroethyl ene (PTFE) dielectric (IEC 61196-8-4) and connectors such as,... | |
| IEC 60966-3-4:2023 is a detail specification that relates to semi-flexible cable assemblies composed of type 50-141 semi-flexible coaxial cables with polytetrafluoroethyl ene (PTFE) dielectric (IEC 61196-8-4) and connectors such as,... | |
| IEC 60966-3:2008 is a sectional specification that relates to semi-flexible coaxial cable assemblies operating in the transverse electromagnetic mode (TEM). It establishes uniform requirements for testing the electrical, mechanical and... | |
| IEC 60966-3:2023 is a sectional specification that relates to semi-flexible coaxial cable assemblies operating in the transverse electromagnetic mode (TEM). It specifies the design and construction, IEC type designation, workmanship,... | |
| IEC 60966-4-1:2024 is a blank detail specification that relates to semi-rigid coaxial cable assemblies operating in the transverse electromagnetic mode (TEM). The creation of a uniform layout and style of... | |
| IEC 60966-4-2:2022 is a detail specification that relates to semi-rigid cable assemblies composed of type 50-9 semi-rigid coaxial cables with foamed polyethylene dielectric and connectors such as type 7-16 (IEC... | |
| IEC 60966-4-3:2022 is a detail specification that relates to semi-rigid cable assemblies composed of type 50-12 low loss semi-rigid coaxial cables and connectors such as type 7-16 (IEC 61169-4), type... | |
| IEC 60966-4:2024 is a sectional specification that relates to semi-rigid coaxial cable assemblies operating in the transverse electromagnetic mode (TEM). It specifies the design and construction, IEC type designation, workmanship,... | |
| IEC 60968:2012 specifies the safety and interchangeability requirements, together with the test methods and conditions, required to show compliance of tubular fluorescent and other gas-discharge lamps with integrated means for... | |
| IEC 60968:2015 specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of tubular fluorescent lamps with integrated means for controlling starting and... | |
| IEC 60969:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60969:2016 specifies performance requirements together with test methods and conditions required to show compliance of self-ballasted compact fluorescent lamps intended for general lighting services. This second edition cancels and... | |
| IEC 60974-10:2014 specifies a) applicable standards and test methods for radio-frequency (RF) emissions; b) applicable standards and test methods for harmonic current emission, voltage fluctuations and flicker; c) immunity requirements... | |
| IEC 60974-10:2014+A1:201 5 specifies a) applicable standards and test methods for radio-frequency (RF) emissions; b) applicable standards and test methods for harmonic current emission, voltage fluctuations and flicker; c) immunity... | |
| IEC 60974-10:2020 is applicable to equipment for arc welding and allied processes, including power sources and ancillary equipment, for example wire feeders, liquid cooling systems, arc striking and stabilizing devices... | |
| IEC 60974-10:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60974-11:2010 is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to electrode holders for underwater welding. | |
| IEC 60974-11:2021 is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to electrode holders for underwater welding. | |
| IEC 60974-11:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60974-12:2011 is applicable to coupling devices for cables used in arc welding and allied processes, designed for connection and disconnection without using tools. This part of IEC 60974 specifies... | |
| IEC 60974-12:2022 is applicable to coupling devices for cables used in arc welding and allied processes, designed for connection and disconnection without using tools. This fourth edition cancels and replaces... | |
| IEC 60974-12:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60974-13:2011 is applicable to clamps for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This part of IEC 60974 is not applicable... | |
| IEC 60974-13:2021 is applicable to welding current return clamps for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This document is not applicable... | |
| IEC 60974-13:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60974-14:2018 specifies requirements for the verification of arc welding and external monitoring equipment. This document also serves for practical implementation of the verification procedure for arc welding equipment. This... | |
| IEC 60974-1:2012 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, or... | |
| IEC 60974-1:2017+A1:2019 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, battery... | |
| IEC 60974-1:2021 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, battery... | |
| IEC 60974-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60974-2:2013 specifies safety and construction requirements for industrial and professional liquid cooling systems used in arc welding and allied processes to cool torches. This part of IEC 60974 is... | |
| IEC 60974-2:2019 specifies safety and construction requirements for industrial and professional liquid cooling systems used in arc welding and allied processes to cool torches. This document is applicable to liquid... | |
| IEC 60974-3:2013 specifies safety requirements for industrial and professional arc striking and arc stabilizing devices used in arc welding and allied processes. This part of IEC 60974 is applicable to... | |
| IEC 60974-3:2019 specifies safety requirements for industrial and professional arc striking and arc stabilizing devices used in arc welding and allied processes. This document is applicable to arc striking and... | |
| IEC 60974-4:2010 specifies test procedures for periodic inspection and, after repair, to ensure electrical safety. These test procedures are also applicable for maintenance. This standard is applicable to power sources... | |
| IEC 60974-4:2016 specifies test procedures for periodic inspection and, after repair, to ensure electrical safety. These test procedures are also applicable for maintenance. This standard is applicable to power sources... | |
| IEC 60974-5:2013 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. This third edition cancels and replaces the... | |
| IEC 60974-5:2019 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. This document is applicable to wire feeders... | |
| IEC 60974-6:2010 specifies safety and performance requirements applicable to limited duty arc welding and cutting power sources, and auxiliaries designed for use by laymen. Electrically powered equipment is intended to... | |
| IEC 60974-6:2015 specifies safety and performance requirements applicable to limited duty arc welding and cutting power sources and auxiliaries designed for use by laymen. Electrically powered equipment is intended to... | |
| IEC 60974-7:2013 specifies safety and construction requirements for torches for arc welding and allied processes. This part of IEC 60974 is applicable to manual, mechanically guided, air-cooled, liquid-cooled, motorized, spool-on... | |
| IEC 60974-7:2019 specifies safety and construction requirements for torches used for arc welding and allied processes. This document is applicable to manual, mechanically guided, air-cooled, liquid-cooled, motorized, spool-on and fume... | |
| IEC 60974-8:2009 specifies safety and performance requirements for gas consoles intended to be used with combustible gases or oxygen. These gas consoles are designed to supply gases for use in... | |
| IEC 60974-8:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60974-8:2021 specifies safety and performance requirements for gas consoles intended to be used with combustible gases or oxygen. These gas consoles are designed to supply gases for use in... | |
| IEC 60974-9:2010 is applicable to the installation and use of equipment for arc welding and allied processes designed in accordance with safety requirements of IEC 60974-1, IEC 60974-6 or equivalent. | |
| IEC 60974-9:2018 is applicable to requirements for installation and instructions for use of equipment for arc welding and allied processes designed in accordance with safety requirements of IEC 60974-1, IEC... | |
| IEC 60974-9:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60981:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60981:2019 specifies requirements for extra heavy-duty electrical rigid steel (EHDERS) conduits, couplings, nipples and elbows for electrical installations, including communications and fibre optics. This document also specifies threads for... | |
| IEC 60984:2014 is applicable to electrical insulating sleeves for the protection of workers from accidental contact with live electrical conductors, apparatus or circuits. The products designed and manufactured according to... | |
| IEC 60987:2007+A1:2013 Is applicable to computer-system hardware for systems of Class 1 and 2 (as defined by IEC 61513) in nuclear power plants. This new edition reflects recent developments in... | |
| IEC 60987:2021 provides requirements and recommendations for the hardware aspects of I&C systems whatever the technology and applies for all safety classes in a graded manner (as defined by IEC... | |
| IEC 60988:2009 is applicable to on-site systems used for continuous monitoring of structure-borne sound measured at the reactor coolant pressure boundary of light water reactors for the purpose of detecting... | |
| IEC 60990:2016 defines measurement methods for d.c. or a.c. current of sinusoidal or non-sinusoidal waveform, which could flow through the human body, and current flowing through a protective conductor. The... | |
| IEC 60990:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60994:1991 applies to any type of reaction or impulse turbine, as well as to any type of pump-turbine and storage pump, coupled to an electric generator or motor. It... | |
| IEC 60999-1:1999 Applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper conductors (complying... | |
| IEC 60999-2:2003 Applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper conductors (complying... | |
| IEC 61000-1-2:2016 establishes a methodology for the achievement of functional safety only with regard to electromagnetic phenomena. This methodology includes the implication it has on equipment used in such systems... | |
| IEC 61000-2-10:2021 defines the high-altitude electromagnetic pulse (HEMP) conducted environment that is one of the consequences of a high-altitude nuclear explosion.Those dealing with this subject consider two cases: high-altitude nuclear... | |
| IEC 61000-2-13:2005 defines a set of typical radiated and conducted HPEM environment waveforms that may be encountered in civil facilities. Such threat environments can produce damaging effects on electrical and... | |
| IEC 61000-2-2:2002+A1:20 17 is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. | |
| IEC 61000-2-2:2002+A1:20 17+A2:2018 is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. | |
| IEC 61000-2-4:2002 is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz. It gives numerical compatibility levels for industrial and non-public power distribution systems at... | |
| IEC 61000-2-4:2024 is related to conducted disturbances in the frequency range from 0 kHz to 150 kHz. It gives compatibility levels in differential mode (L-L and L-N) for industrial locations,... | |
| IEC 61000-2-4:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 61000-3-11:2017 is concerned with the emission of voltage changes, voltage fluctuations and flicker produced by equipment and impressed on the public low-voltage supply system. It specifies the limits of... | |
| IEC 61000-3-11:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 61000-3-12:2011 deals with the limitation of harmonic currents injected into the public supply system. The limits given in this International Standard are applicable to electrical and electronic equipment with... | |
| IEC 61000-3-12:2011+A1:2 021 deals with the limitation of harmonic currents injected into the public supply system. The limits given in this International Standard are applicable to electrical and electronic equipment... | |
| IEC 61000-3-2:2005+A1:20 08+A2:2009 deals with the limitation of harmonic currents injected into the public supply system. Specifies limits of harmonic components of the input current which may be produced by... | |
| IEC 61000-3-2:2014 deals with the limitation of harmonic currents injected into the public supply system. It specifies limits of harmonic components of the input current which may be produced by... | |
| IEC 61000-3-2:2018 deals with the limitation of harmonic currents injected into the public supply system. It specifies limits of harmonic components of the input current which can be produced by... | |
| IEC 61000-3-2:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 61000-3-2:2018+A1:20 20 deals with the limitation of harmonic currents injected into the public supply system. It specifies limits of harmonic components of the input current which can be produced... | |
| IEC 61000-3-2:2018+AMD1: 2020+AMD2:2024 CSV deals with the limitation of harmonic currents injected into the public supply system. It specifies limits of harmonic components of the input current which can be... | |
| IEC 61000-3-3:2008 is concerned with the limitation of voltage fluctuations and flicker impressed on the public low-voltage system. It specifies limits of voltage changes which may be produced by an... | |
| IEC 61000-3-3:2008 RLV contains the International Standard and its Redline version. The Redline version provides you with a quick and easy way to compare all the changes between this standard... | |
| IEC 61000-3-3:2013 is concerned with the limitation of voltage fluctuations and flicker impressed on the public low-voltage system. It specifies limits of voltage changes which may be produced by an... | |
| IEC 61000-3-3:2013 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 61000-3-3:2013+A1:20 17 is concerned with the limitation of voltage fluctuations and flicker impressed on the public low-voltage system. It specifies limits of voltage changes which may be produced by... | |
| IEC 61000-3-3:2013+A1:20 17+A2:2021 is concerned with the limitation of voltage fluctuations and flicker impressed on the public low-voltage system. It specifies limits of voltage changes which may be produced by... | |
| IEC 61000-4-10:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 61000-4-10:2016 specifies the immunity requirements, test methods, and range of recommended test levels for equipment subjected to damped oscillatory magnetic disturbances related to medium voltage and high voltage sub-stations. | |
| IEC 61000-4-11:2004+A1:2 017 defines the immunity test methods and range of preferred test levels for electrical and electronic equipment connected to low-voltage power supply networks for voltage dips, short interruptions,... | |
| IEC 61000-4-11:2020 defines the immunity test methods and range of preferred test levels for electrical and electronic equipment connected to low-voltage power supply networks for voltage dips, short interruptions, and... | |
| IEC 61000-4-11:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 61000-4-12:2017 relates to the immunity requirements and test methods for electrical and electronic equipment, under operational conditions, to ring waves occurring in low-voltage power, control and signal lines supplied... | |
| IEC 61000-4-12:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 61000-4-13:2002+A1:2 009 defines the immunity test methods and range of recommended basic test levels for electrical and electronic equipment with rated current up to 16 A per phase at... | |
| IEC 61000-4-13:2002+A1:2 009+A2:2015 defines the immunity test methods and range of recommended basic test levels for electrical and electronic equipment with rated current up to 16 A per phase at... | |
| IEC 61000-4-14:1999+A1:2 001+A2:2009 applies to electrical and/or electronic equipment that have a rated input current up to 16 A per phase. Aims to establish a reference for evaluating the immunity... | |
| IEC 61000-4-15:2010 gives a functional and design specification for flicker measuring apparatus intended to indicate the correct flicker perception level for all practical voltage fluctuation waveforms. Information is presented to... | |
| IEC 61000-4-15:2010 RLV contains the International Standard and its Redline version. The Redline version provides you with a quick and easy way to compare all the changes between this standard... | |
| IEC 61000-4-16:1998+A1:2 001+A2:2009 Establishes a common and reproducible basis for testing electrical and electronic equipment with the application of common mode disturbances to power supply, control, signal and communication ports. | |
| IEC 61000-4-16:2015 relates to the immunity requirements and test methods for electrical and electronic equipment to conducted, common mode disturbances in the range d.c. to 150 kHz. The object of... | |
| IEC 61000-4-16:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 61000-4-18: 2019 focuses on the immunity requirements and test methods for electrical and electronic equipment, under operational conditions, with regard to: a) repetitive slow damped oscillatory waves occurring mainly... | |
| IEC 61000-4-18:2006+A1:2 010 relates to the immunity requirements and test methods for electrical and electronic equipment, under operational conditions, with regard to: a) repetitive damped oscillatory waves occurring mainly in... | |
| IEC 61000-4-19:2014 relates to the immunity requirements and test methods for electrical and electronic equipment to conducted, differential mode disturbances and signalling in the range 2 kHz up to 150... | |
| IEC 61000-4-20:2010 relates to emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides. These types include open structures (for example, striplines... | |
| IEC 61000-4-20:2022 focuses on emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides. These types include open structures (for example striplines... | |
| IEC 61000-4-21:2011 considers tests of immunity and intentional or unintentional emissions for electric and/or electronic equipment and tests of screening effectiveness in reverberation chambers. It establishes the required test procedures... | |
| IEC 61000-4-22:2010 considers immunity tests and emission measurements for electric and/or electronic equipment. Only radiated phenomena are considered. It establishes the required test procedures for using fully anechoic rooms for... | |
| IEC 61000-4-23:2016(E) provides a protective devices test method for HEMP and other radiated disturbances. It is primarily intended for HEMP testing but can be applied to other externally generated radiated... | |
| IEC 61000-4-24:2015 deals with methods for testing protective devices for HEMP conducted disturbance. It includes two-terminal elements, such as gas discharge tubes, varistors, and two-port SPDs, such as HEMP combination... | |
| IEC 61000-4-24:2015+AMD1 :2023 deals with methods for testing protective devices for HEMP conducted disturbance. It includes two-terminal elements, such as gas discharge tubes, varistors, and two-port SPDs, such as HEMP... | |
| IEC 61000-4-25:2001+A1:2 012 describe immunity test levels and related test methods for electrical and electronic equipment and systems exposed to high-altitude electromagnetic pulse (HEMP) environments. Specifications for test equipment and... | |
| IEC 61000-4-25:2001+A1:2 012+A2:2019 describe immunity test levels and related test methods for electrical and electronic equipment and systems exposed to high-altitude electromagnetic pulse (HEMP) environments. Specifications for test equipment and... | |
| IEC 61000-4-27:2000+A1:2 009 considers immunity tests for electric and/or electronic equipment (apparatus and system) in its electromagnetic environment. Only conducted phenomena are considered, including immunity tests for equipment connected to... | |
| IEC 61000-4-28:1999+A1:2 001+A2:2009 establishes a reference for evaluating the immunity of electric and electronic equipment when subjected to variations of the power frequency. Only conducted phenomena are considered, including immunity... | |
| IEC 61000-4-2:2008 relates to the immunity requirements and test methods for electrical and electronic equipment subjected to static electricity discharges, from operators directly, and from personnel to adjacent objects. It... | |
| IEC 61000-4-30:2008 defines the methods for measurement and interpretation of results for power quality parameters in 50/60 Hz a.c. power supply systems. Measurement methods are described for each relevant parameter... | |
| IEC 61000-4-30:201 5 defines the methods for measurement and interpretation of results for power quality parameters in a.c. power supply systems with a declared fundamental frequency of 50 Hz or... | |
| IEC 61000-4-30:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 61000-4-30:2015+A1:2 021 defines the methods for measurement and interpretation of results for power quality parameters in a.c. power supply systems with a declared fundamental frequency of 50 Hz or... | |
| IEC 61000-4-31:2016 relates to the conducted immunity of electrical and electronic equipment to electromagnetic disturbances coming from intended and/or unintended broadband signal sources in the frequency range 150 kHz up... | |
| IEC 61000-4-34:2005+A1:2 009 defines the immunity test methods and range of preferred test levels for electrical and electronic equipment connected to low-voltage power supply networks for voltage dips, short interruptions,... | |
| IEC 61000-4-36:2014(E) provides methods to determine test levels for the assessment of the immunity of equipment and systems to intentional electromagnetic interference (IEMI) sources. It introduces the general IEMI problem,... | |
| IEC 61000-4-36:2020 provides methods to determine test levels for the assessment of the immunity of equipment and systems to intentional electromagnetic interference (IEMI) sources. It introduces the general IEMI problem,... | |
| IEC 61000-4-36:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 61000-4-39:2017 specifies immunity requirements for electrical and electronic equipment when it is exposed to radiated electromagnetic energy from RF transmitters used in close proximity. It establishes test levels and... | |
| IEC 61000-4-3:2006 is applicable to the immunity requirements of electrical and electronic equipment to radiated electromagnetic energy. It establishes test levels and the required test procedures. The object of this... | |
| IEC 61000-4-3:2006+A1:20 07+A2:2010 is applicable to the immunity requirements of electrical and electronic equipment to radiated electromagnetic energy. It establishes test levels and the required test procedures. The object of... | |
| IEC 61000-4-3:2020 is applicable to the immunity requirements of electrical and electronic equipment to radiated electromagnetic energy. It establishes test levels and the required test procedures. The object of this... | |
| IEC 61000-4-41:2024 relates to broadband radiated disturbances generated by, for example, communication devices or services, transmitters or industrial electromagnetic sources or any other devices capable of generating such a signal. | |
| IEC 61000-4-4:2004+A1:20 10 Establishes a common and reproducible reference for evaluating the immunity of electrical and electronic equipment when subjected to electrical fast transient/bursts on supply, signal, control and earth... | |
| IEC 61000-4-4:2012 relates to the immunity of electrical and electronic equipment to repetitive electrical fast transients. It has the status of a basic EMC publication in accordance with IEC Guide... | |
| IEC 61000-4-4:2012 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 61000-4-5:2005 relates to the immunity requirements, test methods, and range of recommended test levels for equipment to unidirectional surges caused by overvoltages from switching and lightning transients. Several test... | |
| IEC 61000-4-5:2014 relates to the immunity requirements, test methods, and range of recommended test levels for equipment with regard to unidirectional surges caused by over-voltages from switching and lightning transients. | |
| IEC 61000-4-5:2014+A1:20 17 relates to the immunity requirements, test methods, and range of recommended test levels for equipment with regard to unidirectional surges caused by over-voltages from switching and lightning... | |
| IEC 61000-4-6: 2023 relates to the conducted immunity requirements of electrical and electronic equipment to electromagnetic disturbances coming from intended radio-frequency (RF) transmitters in the frequency range 150 kHz up... | |
| IEC 61000-4-6:2008 relates to the conducted immunity requirements of electrical and electronic equipment to electromagnetic disturbances coming from intended radio-frequency (RF) transmitters in the frequency range 9 kHz up to... | |
| IEC 61000-4-6:2008 RLV contains the International Standard and its Redline version. The Redline version provides you with a quick and easy way to compare all the changes between this standard... | |
| IEC 61000-4-6:2013 relates to the conducted immunity requirements of electrical and electronic equipment to electromagnetic disturbances coming from intended radio-frequency (RF) transmitters in the frequency range 150 kHz up to... | |
| IEC 61000-4-6:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 61000-4-7:2002+A1:20 08 applies to instrumentation intended for measuring spectral components in the frequency range up to 9 kHz which are superimposed on the fundamental of the power supply systems... | |
| IEC 61000-4-8:2009 relates to the immunity requirements of equipment, only under operational conditions, to magnetic disturbances at power frequencies 50 Hz and 60 Hz related to: - residential and commercial... | |
| IEC 61000-4-8:2009 RLV contains the International Standard and its Redline version. The Redline version provides you with a quick and easy way to compare all the changes between this standard... | |
| IEC 61000-4-9:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 61000-4-9:2016 specifies the immunity requirements, test methods, and range of recommended test levels for equipment subjected to impulse magnetic disturbances mainly encountered in industrial installations, power plants, railway installations,... | |
| IEC 61000-5-6:2024 covers guidelines for the mitigation of external electromagnetic influences impinging upon a facility or installation, aimed at ensuring electromagnetic compatibility (EMC) among electrical and electronic apparatus or systems. | |
| IEC 61000-6-1:2016 for EMC immunity requirements applies to electrical and electronic equipment intended for use in residential, commercial, public and light-industrial locations. Immunity requirements in the frequency range 0 Hz... | |
| IEC 61000-6-1:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 61000-6-2:2016 for EMC immunity requirements applies to electrical and electronic equipment intended for use in industrial locations, as described below. Immunity requirements in the frequency range 0 Hz to... | |
| IEC 61000-6-2:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 61000-6-3:2006+A1:20 10 This part of IEC 61000 for EMC emission requirements applies to electrical and electronic apparatus intended for use in residential, commercial and light-industrial environments. Emission requirements in... | |
| Includes annex B: 'Test methods for insertion loss determination' and annex E: 'Recommended severities for environmental tests'. | |
| Introduces additional requirements for the calibration of the fast transient/ burst generator. The intention is to improve the reproducibility of the test. | |
| Is applicable to computer-system hardware for systems of Class 1 and 2 (as defined by IEC 61513) in nuclear power plants. This new edition reflects recent developments in computer system... | |
| Is applicable to power sources for arc welding and allied processes designed for industrial and professional use. Specifies safety and performance requirements of welding power sources and plasma cutting systems. | |
| Is applicable to the immunity requirements of electrical and electronic equipment to radiated electromagnetic energy. It establishes test levels and the required test procedures. The object of this standard is... | |
| Provides a basic description of the methods and means (e.g., instrumentation) for measuring responses arising from high-power transient electromagnetic parameters. These responses can include: - the electric (E) and/or magnetic... | |
| Provides the basic reasons behind HEMP testing and gives a brief description of the most important concepts for shielding element testing. For each test, the following basic information is provided:... | |
| Relates to cable assemblies for audio and TV receivers, and in particular to the cable subfamily 9.52. | |
| Relates to cable assemblies for radio and TV receivers, and in particular to the cable subfamily 9.52. Should be used together with IEC 60966-1, 60966-2-1 and 60966-2-2. | |
| RElates to cable assemblies for radio and TV receivers, and in particular to the cable subfamily type F. Should be used together with IEC 60966-1, 60966-2-1 and 60966-2-2. | |
| Relates to emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides. This includes open (for example, striplines and EMP simulators) and... | |
| Relates to flexible coaxial cable assemblies operating in the transverse electromagnetic mode (TEM). Establishes uniform requirements for testing the electrical, mechanical and climatic properties of flexible coaxial cable assemblies composed... | |
| Relates to semi-flexible coaxial cable assemblies operating in the transverse electromagnetic mode (TEM). Establishes uniform requirements for testing the electrical, mechanical and environmental properties of semi-flexible coaxial cable assemblies composed... | |
| Relates to semi-rigid coaxial cable assemblies operating in the transverse electromagnetic mode (TEM). Establishes uniform requirements for testing the electrical, mechanical and environmental properties of semi-rigid coaxial cable assemblies composed... | |
| Relates to the conducted immunity requirements of electrical and electronic equipment to electromagnetic disturbances coming from intended radio-frequency (RF) transmitters in the frequency range 9 kHz up to 80 MHz. | |
| Relates to the immunity requirements and test methods for electrical and electronic equipment to repetitive electrical fast transients. Additionally defines ranges of test levels and establishes test procedures. The object... | |
| Relates to the immunity requirements of equipment, only under operational conditions, to damped oscillatory magnetic disturbances related to medium voltage and high voltage sub-stations. This consolidated version consists of the... | |
| Relates to the immunity requirements of equipment, only under operational conditions, to damped oscillatory magnetic disturbances related to medium voltage and high voltage sub-stations. | |
| Relates to the immunity requirements of equipment, only under operational conditions, to magnetic disturbances at power frequency related to: - residential and commercial locations - industrial installations and power plants... | |
| Relates to the immunity requirements of equipment, only under operational conditions, to pulse magnetic disturbances mainly related to: - industrial installations and power plants - medium voltage and high voltage... | |
| Relates to the immunity requirements, test methods, and range of recommended test levels for equipment to unidirectional surges caused by overvoltages from switching and lightning transients. Several test levels are... | |
| Relates to the subfamily of coaxial cables and connector assemblies operating int he frequency range of GSM (0,8 GHz - 1 GHz). Gives subfamily requirements and severities to be applied. | |
| Relates to the subfamily of flexible coaxial cables and BNC connector assemblies. Gives subfamily requirements and severities to apply. Should be used together with IEC 60966-2-1 and IEC 60966-1. | |
| Specifies applicable standards and test methods for radio-frequency emissions; applicable standards and test methods for harmonic current emission, voltage fluctuations and flicker; immunity requirements and test methods for continuous and... | |
| Specifies limits for harmonic current emissions applicable to electrical and electronic equipment having an input current up to and including 16 A per phase, and intended to be connected to... | |
| Specifies requirements for EHDRS (Extra Heavy Duty Rigid Steel) conduits for electrical installation, and for threads for these conduits and fittings, | |
| Specifies requirements related to the use of multi-element beam limiting devices (BLDs). | |
| Specifies safety and construction requirements for industrial and professional liquid cooling systems used in arc welding and allied processes to cool torches. Is applicable to stand-alone liquid cooling systems that... | |
| Specifies safety and construction requirements for liquid cooling systems intended to cool torches. These liquid cooling systems can be internal or external to power sources for arc welding and allied... | |
| Specifies safety and construction requirements for torches consisting of the torch body, the cable-hose assembly and other components. It does not apply to to torches for air-arc cutting/ gouging | |
| Specifies safety and construction requirements for torches for arc welding and allied processes. | |
| Specifies safety and construction requirements of electrode holders for manual welding with electrodes up to 10 mm diameter. | |
| Specifies safety and performance requirements for gas consoles intended to be used with combustible gases or oxygen. These gas consoles are designed to supply gases for use in arc welding,... | |
| Specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. The wire feeder may be a stand-alone unit which... | |
| Specifies safety and performance requirements of coupling devices. Is applicable to coupling devices for cables for welding and allied processes designed for connection and disconnection without using tools. | |
| Specifies safety and performance requirements of electrode holders; is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter. | |
| Specifies safety requirements for arc striking and arc stabilizing devices used in arc welding and allied processes (typically plasma arc cutting and arc spraying). | |
| Specifies safety requirements for construction and performance requirements of welding power sources, limited to a rated maximum welding current of 160 A. These welding power sources are mainly used by... | |
| Specifies safety requirements for industrial and professional arc striking and arc stabilizing devices used in arc welding and allied processes. Is applicable to stand-alone arc striking and arc stabilizing devices... | |
| Specifies test levels related to the protection against RF emissions from digital radio telephones. Gives rationale for the choice of modulation for tests related to the protection against RF emissions... | |
| Specifies test procedures for in-service inspection and, after repair, to ensure electrical safety. These test procedures are also applicable for maintenance. Is applicable to power sources together with ancillary equipment... | |
| Specifies testing and disclosure methods of functional performance of electron accelerators within the 1 MeV to 50 MeV range used for therapy in human and animal medicine. Test procedures to... | |
| specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. | |
| Specifies the format of linkable, relocatable, and absolute object modules for binary computers of arbitrary word size and architecture. Two levels of compliance are specified, minimum and full. Note: -For... | |
| Specifies the performance requirements together with the test methods and conditions required to show compliance of tubular fluorescent and other gas-discharge lamps with integrated means for controlling starting and stable... | |
| Specifies the safety and interchangeability requirements, together with the test methods and conditions, required to show compliance of tubular fluorescent and other gas-discharge lamps with integrated means for controlling starting... | |
| Specifies the test and construction requirements of coupling devices for flexible welding cables. This publication supersedes IEC 60501 | |
| Standard | |
| Subclause 8.1 (Climatic conditions) and clause 9 (Evaluation of test results) have been amended. Contains a new clause 10 (Test report). | |
| Subclause 8.1.1 (Climatic conditions) and clause 9 (Evaluation of test results) have been amended. Contains a new clause 10 (Test report). | |
| Supplement to IEC 60998-1. Applies to connecting devices primarily suitable for connecting insulated unprepared conductors. This publication supersedes IEC 60685-2-3 (1983). Has the status of a group safety publication in... | |
| Supplement to IEC 60998-1. Applies to connecting devices primarily suitable for connecting unprepared conductors. This publication supersedes IEC 60685-2-1 (1980). Has the status of a group safety publication in accordance... | |
| Supplementary document ot the sectional specification and contains requirements for style and layout and minimum content of detail specifications. | |
| Supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specification. Should be used along with IEC 60966-1 and IEC 60966-2-1. | |
| Supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. | |
| Supplements IEC 60193, 60193A and 60497, which are concerned with testing homologous models of hydraulic turbomachines. | |
| The contents of the corrigendum of January 2022 have been included in this copy. | |
| The contents of the corrigendum of October 2009 have been included in this copy. | |
| The contents of the Interpretation sheet of August 2021, applying to the English version only, have been included in this copy. | |
| The object of this part of IEC 61000 is to give applicability assistance to the technical committees of IEC or other bodies, users and manufacturers of electrical and electronic equipment... | |
| The purpose of this publication is to help specify the immunity requirements of an item (e.g. equipment or subsystem) containing electrical or electronic parts to ensure that it will operate... | |
| This basic standard establishes the immunity requirements and a common reference for evaluating in a laboratory the performance of electrical and electronic equipment intended for residential, commercial and industrial application,... | |
| This guide applies to petroleum oils used as lubricating and control fluids with steam turbine systems in power generating stations. It may also be applied to petroleum oils used in... | |
| This guide is applicable to instrumentation intended for measuring voltage or current components with frequencies in the range of d.c. to 2 500 Hz which are superimposed on the voltage... | |
| This International Standard applies to twist-on connecting devices for connecting two or more unprepared rigid and/or flexible copper conductors having a cross-sectional area of 0,5 mm2 up to and including... | |
| This International Standard specifies requirements for EHDERS (extra heavy-duty electrical rigid steel) conduits, couplings, nipples and elbows for electrical installations, including communications and fibre optics. This standard also specifies threads... | |
| This part of 61000-5 defines how protective devices for conducted disturbance proposed for HEMP protection shall be specified. It is intended to be used for the harmonization of existing or... | |
| This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding... | |
| This part of IEC 60998 applies to connecting devices as separate entities for the connection of two or more electrical copper conductors (complying with IEC 60228 or IEC 60344) rigid... | |
| This part of IEC 61000 defines the immunity test methods and range of preferred test levels for electrical and electronic equipment connected to low-voltage power supply networks for voltage dips,... | |
| This part of IEC 61000 for EMC emission requirements applies to electrical and electronic apparatus intended for use in residential, commercial and light-industrial environments. Emission requirements in the frequency range... | |
| This part of IEC 61000 is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains... | |
| This part of IEC 61000 is concerned with the emission of voltage changes, voltage fluctuations and flicker produced by equipment and impressed on the public low-voltage supply system. It specifies... | |
| This part of IEC 61000 relates to emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides. This includes open (for example,... | |
| This part of IEC 61000 relates to the immunity requirements and test methods for electrical and electronic equipment, under operational conditions, to non-repetitive damped oscillatory transients (ring waves) occurring in... | |
| This part of IEC 61000-4 relates to the conducted immunity requirements of electrical and electronic equipment to electromagnetic disturbances coming from intended radio-frequency (RF) transmitters in the frequency range 9... | |
| This part of IEC 61000-4 relates to the immunity requirements and test methods for electrical and electronic equipment, under operational conditions, with regard to: a) repetitive damped oscillatory waves occurring... | |
| This publication is based on IEC 60801-2 (second edition: 1991). It relates to the immunity requirements and test methods for electrical and electronic equipment subjected to static electricity discharges, from... | |
| This section of IEC 61000-2 defines the high-altitude electromagnetic pulse (HEMP) environment that is one of the consequences of a high-altitude nuclear explosion. Those dealing with this subject consider two... | |
| This section of IEC 61000-3 is concerned with the limitation of voltage fluctuations and flicker impressed on the public low-voltage system. It specifies limits of voltage changes which may be... | |
| This standard applies to connecting boxes (junction and/or tapping) with fixed (integrated or incorporated) terminals or connecting devices intended to be used with fixed terminals or connecting devices intended to... | |
| This standard applies to connecting devices with insulation piercing clamping units primarily suitable for connecting insulated unprepared conductors. In the connecting operation the insulation of the conductor is pierced, bored... | |
| This standard applies to connecting devices with screw-type clamping units primarily suitable for connecting unprepared conductors. This Part 2-1 is intended to be used in conjunction with IEC 60998-1. It... | |
| This standard applies to connecting devices with screwless-type clamping units primarily suitable for connecting unprepared conductors. This Part 2-1 is intended to be used in conjunction with IEC 60998-1. It... | |
| This standard defines the immunity test methods and range of preferred test levels for electrical and electronic equipment connected to low voltage power supply networks for voltages dips, short interruptions,... | |
| This standard is applicable to power sources for arc welding and allied processes designed for industrial and professional use and supplied by a voltage within the low voltage range (as... | |
| This standard is applicable to systems used to monitor sound transmitted through the structure and measured outside the primary envelope of light water reactors for the purpose of detecting and,... | |
| This standard is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. It... | |
| Uses packed column gas chromatography to measure the concentration of polychlorinated biphenyls (PCBS) which may be encountered as impurities in mineral insulating oils. The method is designed for PCB mixtures... |
| << Prev | Next >> |