IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| A 15% discount of the total catalogue price is included. This pack contains the following: IEC 60825-1:2014 IEC 60825-2:2021 IEC TR 60825-3:2022 IEC 60825-4:2022 RLV IEC TR 60825-5:2019 IEC TR... | |
| Applies to an interface used to connect microprocessor system components by means of the edge connector (direct) type backplane. Describes all the physical and mechanical specifications that a designer shall... | |
| Applies to capacitors according to IEC 60831-1 and gives the requirements for ageing test, self-healing test and destruction test for these capacitors. | |
| Applies to electromagnetic compatibility of industrial-process measurement and control. Deals with general considerations in the context of the complexity of electromagnetic compatibility and the problems with which manufacturers and users... | |
| Applies to heating cables for low temperature applications such as comfort heating and the prevention of ice formation. Applies to cables for a rated voltage of 300/500 V. Applies only... | |
| Applies to insulating poles (insulating sticks), and tool attachments (fittings) and is divided into three chapters. Chapter I: Specifies the required characteristics for insulating poles with permanently attached fittings and... | |
| Applies to interface system components, for use in interconnecting data processing, data storage, and peripheral control devices in a closely coupled configuration. This interface system contains the necessary signals to... | |
| Applies to lampholders of miscellaneous types intended for building-in (e.g. used with general purpose lamps, projection lamps, floodlighting lamps and street-lighting lamps with caps and the methods of test to... | |
| Applies to lampholders S14 intended for building-in as well as for independent lampholders for use with linear incandescent lamps for general lighting service (GLS). Independent lampholders are also tested as... | |
| Applies to multichannel analysers (MCA) operating as multichannel scalers (MCS). This standard presents specific terms relating to the main characteristics and establishes test methods for these characteristics. | |
| Applies to narrow-band (max. 4 kHz) teleprotection equipment, both single-signal and multi-signal. Also applies to voice-frequency equipment used with various telecommunications systems, such as power line carrier (PLC), radio links,... | |
| Applies to narrowband and wideband teleprotection systems used to convey analogue information about the primary quantities such as phase or phase and amplitude. | |
| Applies to r.f. cables and connectors. Relates to the recommended dimensions for hexagonal and square crimping-die cavities, indentors, gauges, outer conductor crimp sleeves and centre contact crimp barrels. | |
| Applies to rectangular connectors designed for use in equipment for telecommunication, electronic data processing and in electronic equipment or devices employing similar techniques. Should be used in conjunction with the... | |
| Applies to self-healing capacitor units and banks intended to be used, in particular, for power-factor correction of a.c. power systems of up to and including 1000 V rated voltage and... | |
| Applies to self-healing capacitor units and banks intended to be used, in particular, for power-factor correction of a.c. power systems of up to and including 660 V rated voltage and... | |
| Applies to teleprotection command systems used to convey command information, generally in conjunction with protection equipment. Aims at establishing performance requirements and recommended testing methods for command type teleprotection equipment. | |
| Applies to the design, installation, commissioning, operation, maintenance, tests and records of manual and automatic alarm systems employed for the security and safety of persons and property. | |
| Applies to the measurement of electric field strength at power frequencies in air for quasi-uniform electric fields with instrumentation in common use and/or commercially available. Applies to other instruments provided... | |
| Applies to the susceptibility of industrial-process measurement and control instrumentatiion to electrostatic discharges generated by operators touching this instrumentation and to electrostatic discharges generated between objects in the proximity of... | |
| Applies to X-ray tube assemblies containing rotating anode X-ray tubes, for use in medical diagnostic radiology for techniques in which the X-ray pattern will be received simultaneously in all points... | |
| Contains changes to clauses 3, 4, 6, 9 and 11 of IEC 60804. | |
| Contains changes to clauses 6 and 9 of IEC 60804. | |
| Contains the test methods to be used in testing non-cellulosic papers for electrical purposes to meet the requirements prescribed in the specification sheets of IEC 60819-3. | |
| Covers a range of connectors for domestic or similar electronic equipment interconnection: peritelevision connectors. Connections between fixed connector and free connector consist of two rows of 10 contacts in a... | |
| Covers a range of rectangular connectors with round contacts, The contacts have solder terminations. Connector polarization is achieved by the trapezoidal configuration of the shell. Applications for this range of... | |
| Covers a range of rectangular connectors with round contacts. The contacts are removable and have closed barrel crimp terminators. Connector polarization is achieved with polarized guides, or polarized jackscrews, or... | |
| Covers a range of rectangular connectors with round contacts. The contacts have solder terminations. Connector polarization is achieved by the trapezoidal configuration of the shell. | |
| Covers a range of rectangular, rack and panel, multipole connectors with round contacts having a maximum rated current of 7.5 A per contact. The contacts have solder terminations and the... | |
| Covers electrical, mechanical and optical requirements, and test methods for a composite overhead ground wire with optical fibres commonly known as OPGW. | |
| Covers filament lamps to be used in headlamps, fog-lamps and signalling lamps for road vehicles and specifies the technical requirements with methods of test and basic interchangeability (dimensional, electrical anad... | |
| Covers silicone liquids to be used as insulating liquids in transformers and other electrical equipment. | |
| Covers simplex and duplex cables with buffered A4 fibres for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. The contents... | |
| Covers specifications and test methods for unused silicone liquid intended for use in transformers and other electrotechnical equipment. The specified characteristics of silicone transformer liquid Type 1 are described in... | |
| Deals with measurement for cross-polarization interference cancellers (XPIC) used in digital microwave radio-relay systems. | |
| Deals with measurement methods applicable to satellite news gathering (SNG) terminals. | |
| Deals with measurements carried out on service channel equipment utilizing SCPC-PSK (single-channel-per- carrier, phase-shift-keying) terminals. The measurements described are applicable to service channel equipment with voice interface. | |
| Deals with measurements pertaining to the service channels used in digital microwave radio-relay systems. Two basic methods are commonly used for the transmission of service channel signals (that is voice,... | |
| Deals with measurements to be carried out during factory acceptance tests and type approval tests on a complete simulated digital radio-relay system, following tests on the individual parts of the... | |
| Deals with methods of measurement for branching networks used in digital radio-relay systems. | |
| Deals with methods of measurement for transmitters including modulators, and receivers including demodulators, used in digital radio-relay systems. Measurements for adaptive equalizers are given in IEC 60835-2-8. This consolidated version... | |
| Deals with methods of measurement for transmitters including modulators, and receivers including demodulators, used in digital radio-relay systems. Measurements for adaptive equalizers are given in IEC 60835-2-8. | |
| Deals with methods of measurement of the characteristics which may be of importance for the transmission performance of microwave systems with digital modulation. The need to carry out any particular... | |
| Deals with methods of measurement on single-channel-per- carrier, phase-shift-keying, (SCPC-PSK) terminal equipment utilizing PCM encoding. The SCPC-PSK terminal may be used in a pre-assigned mode or integrated in a demand... | |
| Deals with methods of measurment on Time Division Multiple Access (TDMA) terminal equipment. There are various types of TDMA systems which may differ, for instance, in the bit rate, the... | |
| Deals with multi-fibre optical distribution cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. | |
| Deals with optical fibre ribbon cable for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. | |
| Deals with optical telecommunication cables installed underwater for lake and river crossings. Does not cover methods of cable repair or repair capability, nor does it cover cables for use with... | |
| Deals with simplex and duplex optical fibre cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. | |
| Deals with the electrical and mechanical interfaces to allow microprocessor system components to interact with each other. Applies to an interface used to connect microprocessor system components by means of... | |
| Deals with the measurement of basic characteristics common to terrestrial radio-relay systems and satellite earth stations. These basic characteristics apply to all of the frequency ranges employed in the radio... | |
| Deals with the measurement of transmission performance and applies to simulated digital microwave transmission systems or sub-systems. | |
| Deals with the methods of measurement on a digital radio signal processsing subsystem. | |
| Deals with the methods of measurements applicable to very small aperture terminals (VSATs) of data transmit/receive type both in the star network and in the point-to-point network. | |
| Deals with the safety of laser products. Covers laser radiation in the wavelength range 180 nm to 1 mm, indicates safe working levels of laser radiation and introduces a system... | |
| Defines and describes the measurements normally carried out on high-power amplifiers used in satellite earth station transmitters. | |
| Defines the mechanical and electrical requirements of copper alloy used for equipment wires. | |
| Describes a family specification that covers optical self-supporting aerial telecommunication cables. Sectional requirements of IEC 60794-3 are applicable. | |
| Describes a family specification that covers optical telecommunication cables to be used in ducts or direct buried applications. The sectional specifications of IEC 60794-3 are applicable. | |
| Describes a high-performance backplane bus for use in microprocessor bases systems. This parallel bus supports single- and block-transfer cycles on a 32-bit non-multiplexed address and data highway. Transmission is governed... | |
| Describes an interfacing method used to connect boards within a subrack, and an extended interfacing method used to connect subracks and standalone boards over limited distances. The interconnection of these... | |
| Describes Failure Mode and Effects Analysis (FMEA) and Failure Mode, Effects and Criticality Analysis (FMECA). Gives guidance as to how they may be applied: -by providing the procedural steps necessary... | |
| Describes instruments for the measurement of frequency weighted and time averaged sound-pressure levels. Ensures specified accuracy and stability of an integrating sound level meter and reduces to the practical minimum... | |
| Describes measurements for satellite earth stations. Should be used in conjunction with IEC 60835-1-1. | |
| Describes measurements for terrestrial radio-relay systems. Should be used in conjunction with IEC 60835-1-1. | |
| Describes methods for the determination of water in insulating liquids and in oil-impregnated cellulosic insulation with coulmetrically generated Karl Fischer reagent. | |
| Describes methods of measurement of the electrical characteristics of up-converters and down-converters used in satellite earth station transmitters and receivers with digital modulation. | |
| Describes methods of measurement on low-noise amplifiers used in satellite earth stations. | |
| Describes methods of measurement on overall system performances on satellite earth stations. | |
| Describes several methods of measuring the figure-of-merit (G/T) of the receiving systems of earth stations. | |
| For the purpose of this section, diversity equipment is assumed to consist of the circuits for switching and/or combining the diversity channels, excluding the channel equipment itself, i.e. transmitters, receivers,... | |
| Give the thermal ageing methods which apply to the most common types of insulating and sheathing compounds (elastomeric, PVC, PE, PP, etc.) The contents of the corrigendum of May 1986... | |
| Gives definitions and methods of measurement of the electrical characteristics of satellite earth-station antennas for frequencies above about 1 GHz. The methods are applicable to reflector type antennas for digital... | |
| Gives methods of measurement of the electrical characteristics of antennas used in terrestrial radio-relay systems at frequencies above 1 GHz. The methods are suitable for both line-of-sight and tropospheric scatter... | |
| Gives specific requirements and test procedures to ensure satisfactory performance and to minimize false alarms for passive infra-red detectors for use in intruder alarms in buildings. Should be used in... | |
| Gives the general definitions and requirements for non-cellulosic papers (aramid (aromatic polyamide) paper, polyethylene paper, polypropylene paper, glass paper, ceramic paper, poly(ethylene)-terep hthalate paper) | |
| Gives the methods for measurement of elongation at break after pre-conditioning, for wrapping test after pre-conditioning, for wraping test after thermal ageing in air, for measurement of mass increase, for... | |
| Gives the methods for measuring thicknesses and overall dimensions, and for determining the mechanical properties, which apply to the most common types of insulating and sheathing compounds (elastometic, PVC, PE,... | |
| Gives the methods for tests at low temperature which apply to PVC and PV compounds. The contents of the corrigendum of May 1986 have been included in this copy. | |
| Gives the specific requirements and test methods for passive glass-break detectors using piezoelectric sensors for use in intruder alarm systems installed in buildings. | |
| Gives the specific requirements and test procedures for microwave Doppler detectors for use in intruder alarms systems installed in buildings. Specifies those requirements for microwave Doppler detectors which will ensure... | |
| Gives the specific requirements and test procedures for ultrasonic Doppler detectors for use in intruder alarm systems installed in buildings. Specifies those requirements for ultrasonic Doppler detectors which will ensure... | |
| IEC 60793-3-10:2009 which is a family specification covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial applications. | |
| IEC 60794-1-312: 2024 describes test procedures to be used in establishing uniform requirements of optical fibre cable elements for the mechanical property – tensile strength and elongation at low temperature. | |
| IEC 60794-1-3:2017 is a generic specification covering optical cable elements. Requirements which are described in this document apply to elements of optical fibre cables for use with telecommunication equipment and... | |
| IEC 60794-1-401:2021 applies to the short-circuit test intended to assess the performance of an optical ground wire (OPGW) or optical phase conductor (OPPC) under typical short-circuit, or the impact on... | |
| IEC 60794-1-402:2021 applies to the test intended to evaluate the impact of a lightning strike on an optical ground wire (OPGW), optical phase conductor (OPPC) or optical attached cable (OPAC). | |
| IEC 60794-1-403:2021 specifies a method of verifying that cable metallic elements are electrically continuous throughout the cable. Electrical continuity is important for bonding and grounding, toning for location, and other... | |
| IEC 60794-1-404:2022 defines a test standard to determine the optical performance and temperature characteristics of a hybrid cable under the maximum current. This document applies to optical phase conductor (OPPC). | |
| IEC 60794-2-10:2011 covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794-2-50. The requirements of the Sectional specification IEC... | |
| IEC 60794-2-10:2023 covers simplex and duplex optical fibre cables for indoor use. The requirements of IEC 60794-2 are applicable to cables covered by this document. For cables intended for installation... | |
| IEC 60794-2-10:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60794-2-11:2012 presents the detailed requirements specific to this type of cable to ensure compatibility with ISO/IEC 11801, Information technology - Generic cabling for customer premises. The requirements of the... | |
| IEC 60794-2-11:2019 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology – Generic cabling for customer... | |
| IEC 60794-2-11:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60794-2-11:2019+A1:2 020 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology – Generic cabling for... | |
| IEC 60794-2-20:2008 is a family specification covering multi-fibre optical distribution cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. | |
| IEC 60794-2-20:2013 is a family specification covering multi-fibre optical cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. Annex... | |
| IEC 60794-2-20:2024 is part of a family specification covering multi-fibre optical cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this... | |
| IEC 60794-2-20:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60794-2-21:2012 presents the detailed requirements specific to this type of cable to ensure compatibility with ISO/IEC 11801, Information technology - Generic cabling for customer premises. The requirements of the... | |
| IEC 60794-2-21:2019 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology – Generic cabling for customer... | |
| IEC 60794-2-21:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60794-2-21:2019+A1:2 020 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology – Generic cabling for... | |
| IEC 60794-2-22: 2016 is a detail specification and specifies breakout optical cables with multiple simplex fibre cables for termination with connectors. The requirements of the sectional specification IEC 60794-2 are... | |
| IEC 60794-2-22: 2023 specifies breakout optical cables with multiple simplex optical fibre cables for use in terminated breakout cable assemblies. This second edition cancels and replaces the first edition published... | |
| IEC 60794-2-22:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60794-2-23: 2024 is a detail specification and specifies indoor multi-fibre cables for use in MPO (multi-fibre push on) connector terminated cable assemblies. | |
| IEC 60794-2-24:2024 is a detail specification and specifies indoor multiple multi-fibre unit cables for use in MPO (multi-fibre push on) connector terminated breakout cable assemblies. | |
| IEC 60794-2-30:2008 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this... | |
| IEC 60794-2-30:2019 is a family specification which covers indoor optical fibre ribbon cables for use in terminated cable assemblies. The requirements of the sectional specification IEC 60794-2 are applicable to... | |
| IEC 60794-2-30:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60794-2-31:2012 presents the detailed requirements specific to indoor optical fibre ribbon cables to ensure compatibility with ISO/IEC 11801. The requirements of the family specification IEC 60794-2-30 are applicable to... | |
| IEC 60794-2-31:2019 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology – Generic cabling for customer... | |
| IEC 60794-2-31:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60794-2-31:2019+A1:2 020 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology – Generic cabling for... | |
| IEC 60794-2-40:2008 is part of a family specification covering buffered A4 fibres and cabled A4 fibres for indoor use. See IEC 60794-2-41 and IEC 60794-2-42 for blank detail specifications. This... | |
| IEC 60794-2-41:2008 covers simplex and duplex buffered A4a through A4g fibres for indoor use. These may be cut into short lengths, which can be used in patchcord cable assemblies. The... | |
| IEC 60794-2-42:2008 covers simplex and duplex optical fibre cables containing A4 fibres for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this... | |
| IEC 60794-2-50: 2020 specifies requirements for simplex and duplex optical fibre cables for use in terminated cable assemblies or for termination with optical fibre passive components. This second edition cancels... | |
| IEC 60794-2-50:2008 provides requirements for simplex and duplex optical fibre cables for use in terminated cable assemblies or for termination with optical fibre passive components. This standard cancels and replaces... | |
| IEC 60794-2-50:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60794-2-50:2023 specifies requirements for simplex and duplex optical fibre cables for use in terminated cable assemblies or as used for termination of passive components. This third edition cancels and... | |
| IEC 60794-2-51:2014 is a detail specification. It gives detailed requirements for cables to be used in cords which are intended for use in a category C environment, according to IEC... | |
| IEC 60794-2:2017 is a sectional specification. It gives the requirements that apply to optical fibre cables for indoor use in communications networks. Other types of applications requiring similar types of... | |
| IEC 60794-3-10:2015 which is part of a family specification, covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed... | |
| IEC 60794-3-11:2010 sets forth technical requirements and characteristics of single-mode optical fibre cables for duct and direct buried installation. This specification includes functional mechanical, environmental and optical requirements, recommended features... | |
| IEC 60794-3-12:2012 is a detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO/IEC 11801 and ISO/IEC 24702. Those standards... | |
| IEC 60794-3-12:2021 is a detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO/IEC 11801-1. This document's requirements ensure that... | |
| IEC 60794-3-12:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60794-3-20:2009 covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to cables covered by this standard. Self-supporting... | |
| IEC 60794-3-20:2016 covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to cables covered by this standard. Self-supporting... | |
| IEC 60794-3-21:2015 is a product specification. It presents the detailed requirements specific to optical self-supporting aerial telecommunication cables for use in premises cabling to ensure compatibility with ISO/IEC 11801 and... | |
| IEC 60794-3-30:2008 gives this family specification covering optical telecommunication cables to be used as underwater cables for lakes, river crossings and coastal applications. Requirements of the sectional specification IEC 60794-3... | |
| IEC 60794-3-40: 2022 is a family specification that covers sewer cables and conduits for installation by blowing and/or pulling in man accessible and non-man accessible storm and sanitary sewers. Systems... | |
| IEC 60794-3-40:2008 is part of IEC 60794 family specification that covers sewer cables and conduits for installation by blowing and/or pulling in non-man accessible storm and sanitary sewers, also applicable... | |
| IEC 60794-3-50:2008(E) is part of the IEC 60794 family specification that covers gas pipe cables and subducts for installation by blowing and/or pulling/dragging in high pressure gas pipes (400 mbar... | |
| IEC 60794-3-60:2008 covers drinking water pipe cables and subducts for installation by blowing and/or pulling/dragging/flo ating in drinking water pipes. Systems built with components covered by this standard are subject... | |
| IEC 60794-3-70:2016 is part of a family specification that covers outdoor optical fibre cables intended for rugged terrestrial rapid/multiple deployment. These cables, with enhanced mechanical, environmental and ingress performance may... | |
| IEC 60794-3-70:2021 covers outdoor optical fibre cables intended for rugged terrestrial rapid/multiple deployment. These cables, with enhanced mechanical, environmental and ingress performance can be used wherever a rapid or multiple... | |
| IEC 60794-3-70:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60794-3: 2022 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications requiring similar types... | |
| IEC 60794-3:2014 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications requiring similar types of... | |
| IEC 60794-3:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60794-4-10:2014 which is a family specification, covers cable construction, test methods and optical, mechanical, environmental and electrical performance requirements for OPGW (optical ground wire) which is used for the... | |
| IEC 60794-4-20:2012(E) is a family specification, covers optical telecommunication cables, commonly with single-mode fibres to be used primarily in overhead power lines applications. The cable may also be used in... | |
| IEC 60794-4-20:2018 covers optical telecommunication cables, commonly with single-mode fibres used primarily in overhead power lines applications. The cables can also be used in other overhead utility networks, such as... | |
| IEC 60794-4-20:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60794-4-30:2021 specifies the optical fibre, cable elements, cable construction requirements, main requirements for installation and operating conditions, cable design characteristics and test for OPPC (optical phase conductor), used for... | |
| IEC 60794-4:2018 covers cable construction, test methods, optical, mechanical, environmental and electrical performance requirements for aerial optical fibre cables and cable elements which are intended to be used along power... | |
| IEC 60794-4:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60794-5-10:2014 is a family specification that covers outdoor microduct optical fibre cables for installation by blowing and the associated microducts, which together make up a microduct optical fibre cable... | |
| IEC 60794-5-20:2014 is a family specification that covers outdoor microduct fibre units and corresponding microducts and protected microducts for installation by blowing. The protected microducts are intended for duct, directly... | |
| IEC 60794-5:2014 which is a sectional specification, specifies the requirements of microduct optical fibre cables, microduct fibre units, microducts and protected microducts for installation by blowing for outdoor and/or indoor... | |
| IEC 60794-6-10:2020 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments, called "universal indoor-outdoor cables". These cables generally possess the characteristics... | |
| IEC 60794-6-20:2020 is a family specification covering optical fibre outdoor cables which are flame retardant and thus also applicable to indoor environments. These cables generally possess the characteristics associated with... | |
| IEC 60794-6-30:2020 is a family specification covering optical fibre indoor cables that are deployed in short length (≤ 10 m) outdoor environments. These cables generally possess the characteristics associated with... | |
| IEC 60794-6:2020 is a sectional specification covering general features of optical fibre cables applicable to outdoor as well as indoor environments, called "indoor-outdoor cables". Indoor-outdoor cables are deployed in outside... | |
| IEC 60799:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60799:2018 specifies requirements for cord sets and interconnection cord sets for household and similar general purpose equipment. It does not apply to cord sets for industrial purposes (with plugs... | |
| IEC 60799:2018+AMD1:2022 CSV specifies requirements for cord sets and interconnection cord sets for household and similar general purpose equipment. It does not apply to cord sets for industrial purposes (with... | |
| IEC 60800:2009 is applicable to, and specifies requirements for, resistive heating cables for low temperature applications such as comfort heating and the prevention of ice formation. These cables and cable... | |
| IEC 60800:2021 is applicable to, and specifies requirements for resistive heating cables for low temperature applications such as comfort heating and the prevention of ice formation. These heating cables and... | |
| IEC 60800:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60805:1985 applies to storage pumps and reversible pump-turbines of all types, especially to large units coupled to electrical motor-generators. | |
| IEC 60806:2022 is applicable to X-RAY SOURCE ASSEMBLIES and X-RAY TUBE ASSEMBLIES. This document specifies a method for the determination of the greatest geometrically symmetrical RADIATION FIELD at a specified... | |
| IEC 60809:2014 is applicable to replaceable and standardised lamps (filament lamps, discharge lamps and LED light sources) to be used in headlamps, fog-lamps and signalling lamps for road vehicles. In... | |
| IEC 60809:2014+A1:2017 is applicable to replaceable and standardised lamps (filament lamps, discharge lamps and LED light sources) to be used in headlamps, fog-lamps and signalling lamps for road vehicles. In... | |
| IEC 60809:2014+A1:2017+A 2:2017 is applicable to replaceable and standardised lamps (filament lamps, discharge lamps and LED light sources) to be used in headlamps, fog-lamps and signalling lamps for road vehicles. | |
| IEC 60809:2014+A1:2017+A 2:2017+A3:2019 is applicable to replaceable and standardised lamps (filament lamps, discharge lamps and LED light sources) to be used in headlamps, fog-lamps and signalling lamps for road vehicles. | |
| IEC 60809:2021 is applicable to electric light sources for use in automotive applications, for example in road illumination devices and/or light signalling devices for road vehicles. It is especially applicable... | |
| IEC 60809:2021+AMD1:2023 CSV is applicable to electric light sources for use in automotive applications, for example in road illumination devices and/or light signalling devices for road vehicles. It is especially... | |
| IEC 60810:2003+A1:2008+A 2:2013 One of a series of IEC standards for incandescent lamps to be used in headlamps, fog-lamps and signalling lamps of road vehicles. This consolidated version consists of... | |
| IEC 60810:2014 is applicable to lamps (filament lamps, discharge lamps and LED light sources) to be used in headlamps, fog-lamps and signalling lamps for road vehicles. It is especially applicable... | |
| IEC 60810:2014+A1:2017 is applicable to lamps (filament lamps, discharge lamps and LED light sources) to be used in headlamps, fog-lamps and signalling lamps for road vehicles. It is especially applicable... | |
| IEC 60810:2017 is applicable to filament lamps, discharge lamps, LED light sources and LED packages to be used in road vehicles, i.e. in headlamps, fog-lamps, signalling lamps and interior lighting. | |
| IEC 60810:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60810:2017+A1:2019 is applicable to filament lamps, discharge lamps, LED light sources and LED packages to be used in road vehicles, i.e. in headlamps, fog-lamps, signalling lamps and interior lighting. | |
| IEC 60810:2017+AMD1:2019 +AMD2:2022 CSV is applicable to filament lamps, discharge lamps, LED light sources and LED packages to be used in road vehicles, i.e. in headlamps, fog-lamps, signalling lamps and... | |
| IEC 60811-100:2012 describes general requirements and considerations that are applicable to all the test methods given in the particular parts, unless otherwise specified. This first edition of IEC 60811-100 collects... | |
| IEC 60811-201:2012 gives the methods for measuring the insulation thicknesses which apply to the most common types of insulating compounds (cross-linked, PVC, PE, PP, etc.). IEC 60811-201:2012 cancels and replaces... | |
| IEC 60811-201:2012+A1:20 17 gives the methods for measuring the insulation thicknesses which apply to the most common types of insulating compounds (cross-linked, PVC, PE, PP, etc.). IEC 60811-201:2012 cancels and... | |
| IEC 60811-201:2012+AMD1: 2017+AMD2:2023 gives the methods for measuring the insulation thicknesses which apply to the most common types of insulating compounds (cross-linked, PVC, PE, PP, etc.). IEC 60811-201:2012 cancels and... | |
| IEC 60811-202:2012 gives the methods for measuring thicknesses of non-metallic sheath which apply to the most common types of sheathing compounds (cross-linked, PVC, PE, PP, etc.). IEC 60811-202:2012 cancels and... | |
| IEC 60811-202:2012+A1:20 17 gives the methods for measuring thicknesses of non-metallic sheath which apply to the most common types of sheathing compounds (cross-linked, PVC, PE, PP, etc.). IEC 60811-202:2012 cancels... | |
| IEC 60811-202:2012+AMD1: 2017+AMD2:2023 gives the methods for measuring thicknesses of non-metallic sheath which apply to the most common types of sheathing compounds (cross-linked, PVC, PE, PP, etc.). IEC 60811-202:2012 cancels... | |
| IEC 60811-203:2012 gives the methods for measuring overall dimensions and is applicable to all types of cable, circular and flat. IEC 60811-203:2012 cancels and replaces 8.3 of IEC 60811-1-1:1993, which... | |
| IEC 60811-301:2012 gives the procedure to determine the permittivity at 23 °C which typically applies to filling compounds used for optical cables, communication cables and optical fibre cables. IEC 60811-301:2012... | |
| IEC 60811-302:2012 gives the procedure to examine the d.c. resistivity at 23 °C and 100 °C which typically applies to filling compounds used for communication cables and optical fibre cables. | |
| IEC 60811-401:2012 specifies the procedure for ageing in an air oven, which typically applies to crosslinked and thermoplastic compounds used for insulating and sheathing materials. IEC 60811-401:2012 cancels and replaces... | |
| IEC 60811-401:2012+A1:20 17 IEC 60811-401:2012 specifies the procedure for ageing in an air oven, which typically applies to crosslinked and thermoplastic compounds used for insulating and sheathing materials. IEC 60811-401:2012... | |
| IEC 60811-402:2012 describes water absorption tests which typically apply to cross-linked and thermoplastic compounds used for insulating and sheathing materials. IEC 60811-402:2012 cancels and replaces Clause 9 of IEC 60811-1-3:1993,... | |
| IEC 60811-403:2012 specifies the method for the ozone resistance test, which typically applies to cross-linked compounds. IEC 60811-403:2012 cancels and replaces Clause 8 of IEC 60811-2-1:1998, which is withdrawn. Full... | |
| IEC 60811-404:2012 specifies the method for a mineral oil immersion test, which typically applies to cross-linked compounds used for sheathing materials. IEC 60811-404:2012 cancels and replaces Clause 10 of IEC... | |
| IEC 60811-405:2012 specifies the procedure for the thermal stability test which applies to PVC compounds. IEC 60811-405:2012 cancels and replaces Clause 9 of IEC 60811-3-2:1985, which is withdrawn. Full details... | |
| IEC 60811-406:2012 gives the procedure for evaluating the resistance to stress cracking of polyethylene and polypropylene compounds which are typically used for communication and optical fibre cables. IEC 60811-406:2012 cancels... | |
| IEC 60811-407:2012 gives the procedure to examine possible interaction between insulation material and filling compound of filled cable. IEC 60811-407:2012 cancels and replaces Clause 11 of IEC 60811-4-2:2004, which is... | |
| IEC 60811-408:2012 gives the procedure to establish as to whether or not the quality of a cable's components will be satisfactory over the proposed life of a communication cable. IEC... | |
| IEC 60811-409:2012 gives the procedure for measuring the loss of mass which normally applies to PVC insulations and sheaths. IEC 60811-409:2012 cancels and replaces Clause 8 of IEC 60811-3-2:1985, which... | |
| IEC 60811-410:2012 gives the procedure for copper-catalyzed oxidative degradation of a polyolefin, which is typically used for insulation in communication cables. IEC 60811-410:2012 cancels and replaces Annex B of IEC... | |
| IEC 60811-410:2012+A1:20 17 gives the procedure for copper-catalyzed oxidative degradation of a polyolefin, which is typically used for insulation in communication cables. IEC 60811-410:2012 cancels and replaces Annex B of... | |
| IEC 60811-411:2012 gives the procedure to evaluate lower temperature brittleness which typically applies to filling compounds used for communication and optical fibre cables. IEC 60811-411:2012 cancels and replaces Clause 6... | |
| IEC 60811-412:2012 gives the procedure for ageing in an air bomb, which typically applies to crosslinked and thermoplastic compounds used for insulating and sheathing materials. IEC 60811-412:2012 cancels and replaces... | |
| IEC 60811-501:2012 gives the procedure for determining the mechanical properties, which typically applies to cross-linked and thermoplastic compounds used for insulating and sheathing materials. IEC 60811-501:2012 cancels and replaces Clause... | |
| IEC 60811-501:2012+A1:20 18 gives the procedure for determining the mechanical properties, which typically applies to cross-linked and thermoplastic compounds used for insulating and sheathing materials. IEC 60811-501:2012 cancels and replaces... | |
| IEC 60811-501:2012+AMD1: 2018+AMD2:2023 gives the procedure for determining the mechanical properties, which typically applies to cross-linked and thermoplastic compounds used for insulating and sheathing materials. IEC 60811-501:2012 cancels and replaces... | |
| IEC 60811-502:2012 gives the test method for the shrinkage for insulations. IEC 60811-502:2012 cancels and replaces Clause 10 of IEC 60811-1-3:1993, which is withdrawn. Full details of the replacements are... | |
| IEC 60811-503:2012 gives the test method for the shrinkage for sheaths. IEC 60811-503:2012 cancels and replaces Clause 11 of IEC 60811-1-3:1993, which is withdrawn. Full details of the replacements are... | |
| IEC 60811-503:2012+AMD1: 2023 gives the test method for the shrinkage for sheaths. IEC 60811-503:2012 cancels and replaces Clause 11 of IEC 60811-1-3:1993, which is withdrawn. Full details of the replacements... | |
| IEC 60811-504:2012 gives the procedure for performing bending tests at low temperature on extruded insulations and sheaths. IEC 60811-504:2012 cancels and replaces 8.1 and 8.2 of IEC 60811-1-4:1985, which is... | |
| IEC 60811-505:2012 gives the procedure for performing elongation tests at low temperature on extruded insulations and sheaths. IEC 60811-505:2012 cancels and replaces 8.3 and 8.4 of IEC 60811-1-4:1985, which is... | |
| IEC 60811-506:2012 gives the procedure for performing impact tests at low temperature on extruded insulations and sheaths. IEC 60811-506:2012 cancels and replaces 8.5 of IEC 60811-1-4:1985, which is withdrawn. Full... | |
| IEC 60811-507:2012 gives the procedure for the hot set test, which typically applies to cross-linkable compounds used for insulating and sheathing materials. IEC 60811-507:2012 cancels and replaces Clause 9 of... | |
| IEC 60811-508:2012 gives the procedure for a pressure test at high temperature, which typically applies to thermoplastic compounds used for insulating and sheathing materials. IEC 60811-508:2012 cancels and replaces Clause... | |
| IEC 60811-508:2012+A1:20 17 gives the procedure for a pressure test at high temperature, which typically applies to thermoplastic compounds used for insulating and sheathing materials. IEC 60811-508:2012 cancels and replaces... | |
| IEC 60811-508:2012+AMD1: 2017+AMD2:2023 gives the procedure for a pressure test at high temperature, which typically applies to thermoplastic compounds used for insulating and sheathing materials. IEC 60811-508:2012 cancels and replaces... | |
| IEC 60811-509:2012 gives the procedure for the test for resistance of insulations and sheaths to cracking at an elevated temperature. IEC 60811-509:2012 cancels and replaces Clause 9 of IEC 60811-3-1:1985,... | |
| IEC 60811-509:2012+A1:20 17 gives the procedure for the test for resistance of insulations and sheaths to cracking at an elevated temperature. IEC 60811-509:2012 cancels and replaces Clause 9 of IEC... | |
| IEC 60811-510:2012 specifies the test method for a wrapping test after thermal ageing in air. This test method applies specifically to polyolefin insulation in communication cables. This test is intended... | |
| IEC 60811-511:2012 describes the procedure for the measurement of the melt flow index for polyethylene compounds. IEC 60811-511:2012 cancels and replaces Clause 10 of IEC 60811-4-1:2004, which is withdrawn. Full... | |
| IEC 60811-511:2012+A1:20 17 describes the procedure for the measurement of the melt flow index for polyethylene compounds. IEC 60811-511:2012 cancels and replaces Clause 10 of IEC 60811-4-1:2004, which is withdrawn. | |
| IEC 60811-512:2012 describes the procedure for testing tensile strength and elongation at break after conditioning at elevated temperature. It is specific to polyethylene and polypropylene compounds. This test is intended... | |
| IEC 60811-513:2012 gives procedures for a wrapping test after conditioning at elevated temperature. This test method applies specifically to polyethylene and polypropylene insulation. This test is intended for samples from... | |
| IEC 60811-601:2012 specifies the test procedure for measuring the drop point of filling compounds. IEC 60811-601:2012 cancels and replaces Clause 4 of IEC 60811-5-1:1990, which is withdrawn. Full details of... | |
| IEC 60811-602:2012 gives the test methods for separation of oil in filling compounds. IEC 60811-602:2012 cancels and replaces Clause 5 of IEC 60811-5-1:1990, which is withdrawn. Full details of the... | |
| IEC 60811-603:2012 gives the test methods to examine the filling compound for corrosive elements. IEC 60811-603:2012 cancels and replaces Clause 7 of IEC 60811-5-1:1990, which is withdrawn. Full details of... | |
| IEC 60811-604:2012 indicates the effect of the filling compound when in contact with the metallic parts of the cable. IEC 60811-604:2012 cancels and replaces Clause 8 of IEC 60811-5-1:1990, which... | |
| IEC 60811-605:2012 describes the test methods for measuring the content of carbon black added for UV stabilization of polyethylene and polyolefin compounds. These methods are not suitable for halogenated compounds. | |
| IEC 60811-606:2012 descries the methods for determining the density for the most common types of insulating and sheathing compounds (cross-linked, PVC, PE, PP, etc.). IEC 60811-606:2012 cancels and replaces Clause... | |
| IEC 60811-607:2012 specifies test methods for carbon black dispersion that are applicable specifically to PE and PP compounds, including cellular compounds and foam skin for insulation. IEC 60811-607:2012 cancels and... | |
| IEC 60812:2018 explains how failure modes and effects analysis (FMEA), including the failure modes, effects and criticality analysis (FMECA) variant, is planned, performed, documented and maintained. The purpose of failure... | |
| IEC 60819-1:2009 gives the definitions and general requirements for non-cellulosic papers for electrical purposes. The main changes from the previous edition are as follows: the list of materials to be... | |
| IEC 60819-3-3:2011 is a sheet of IEC 60819-3 specifies requirements for four types of unfilled aramid papers: - Type 1: calendered paper; - Type 2: calendered paper, with improved tearing... | |
| IEC 60819-3-4:2013 specifies requirements for two types of aramid fibre paper containing mica particles and designated as PAaM: - type 1: calendered aramid paper containing mica particles; - type 2:... | |
| IEC 60825-1 is applicable to safety of laser products emitting laser radiation in the wavelength range 180 nm to 1 mm. A laser product may consist of a single laser... | |
| IEC 60825-12:2019 provides requirements and specific guidance for the manufacture and safe use of laser products and systems used for point-to-point or point-to-multipoint free space optical data transmission in the... | |
| IEC 60825-12:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60825-12:2022 This part is applicable to products that emit laser radiation for the purpose of free space optical data transmission. This document does not apply to laser products designed... | |
| IEC 60825-1:2014 is applicable to safety of laser products emitting laser radiation in the wavelength range 180 nm to 1 mm. A laser product may consist of a single laser... | |
| IEC 60825-2:2004+A1:2006 +A2:2010 Provides requirements and specific guidance for the safe operation and maintenance of optical fibre communication systems (OFCS). In these systems optical power may be accessible outside the... | |
| IEC 60825-2:2021 provides requirements and specific guidance for the safe operation and maintenance of optical fibre communication systems (OFCSs). In these systems, optical power is possibly accessible outside the confines... | |
| IEC 60825-4:2006+A1:2008 specifies the requirements for laser guards, permanent and temporary (for example for service), that enclose the process zone of a laser processing machine, and specifications for proprietary laser... | |
| IEC 60825-4:2006+A1:2008 +A2:2011 specifies the requirements for laser guards, permanent and temporary (for example for service), that enclose the process zone of a laser processing machine, and specifications for proprietary... | |
| IEC 60825-4:2022 deals with basic issues concerning laser guards, including human access, interlocking and labelling, and gives general guidance on the design of protective housings and enclosures for high-power lasers. | |
| IEC 60825-4:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60826:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60826:2017 specifies the loading and strength requirements of overhead lines derived from reliability-based design principles. These requirements apply to lines 45 kV and above, but can also be applied... | |
| IEC 60831-1:2014 is applicable to both capacitor units and capacitor banks intended to be used, particularly, for power-factor correction of a.c. power systems having a rated voltage up to and... | |
| IEC 60831-1:2014 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60831-2:2014 applies to capacitors according to IEC 60831-1 and gives the requirements for the ageing test, self-healing test and destruction test for these capacitors. This third edition cancels and... | |
| IEC 60832-1:2010 gives the essential requirements for insulating sticks for live working for use on a.c. electrical installations. The products designed and manufactured according to this standard contribute to the... | |
| IEC 60832-2:2010 gives the essential requirements for devices that can be attached onto and removed from the fitting of the insulating sticks for live working, for use on a.c. electrical... | |
| IEC 60836:2015 covers specifications and test methods for unused silicone liquids intended for use in transformers and other electrotechnical equipment. Besides the standard transformer applications there are other applications of... | |
| IEC 60838-1:2004+A1:2008 +A2:2011 applies to lampholders of miscellaneous types intended for building-in (to be used with general purpose light sources, projection lamps, floodlighting lamps and street-lighting lamps with caps as... | |
| IEC 60838-1:2016 applies to lampholders of miscellaneous types intended for building-in (to be used with general purpose light sources, projection lamps, floodlighting lamps and street-lighting lamps with caps as listed... | |
| IEC 60838-1:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60838-1:2016+A1:2017 applies to lampholders of miscellaneous types intended for building-in (to be used with general purpose light sources, projection lamps, floodlighting lamps and street-lighting lamps with caps as listed... | |
| IEC 60838-1:2016+A1:2017 +A2:2020 applies to lampholders of miscellaneous types intended for building-in (to be used with general purpose light sources, projection lamps, floodlighting lamps and street-lighting lamps with caps as... | |
| IEC 60838-2-2:2006+A1:20 12 applies to connectors for building-in (including those used for interconnection between LED modules) of miscellaneous types to be used with PCB-based LED modules. It bears the edition... | |
| IEC 60838-2-3:2016 applies to lampholders for double-capped linear LED lamps intended for building-in (to be used for general lighting service and with caps as listed in Annex A). Lampholders within... | |
| IEC 60838-2-3:2016+AMD1: 2023 applies to lampholders for double-capped linear LED lamps intended for building-in (to be used for general lighting service and with caps as listed in Annex A). Lampholders... | |
| IEC 60839-11-1:2013 specifies the minimum functionality, performance requirements and test methods for electronic access control systems and components used for physical access (entry and exit) in and around buildings and... | |
| IEC 60839-11-2:2014 defines the minimum requirements and guidance for the installation and operation of electronic access control systems (EACS) and/or accessory equipment to meet different levels of protection. This standard... | |
| IEC 60839-11-31:2016 defines procedures for communication between network clients and devices. This series of interoperability standards makes it possible to build an alarm and electronic security system with clients and... | |
| IEC 60839-11-32:2016 defines the Web services interface for electronic access control systems. This includes listing electronic access control system components, their logical composition, monitoring their states and controlling them. It... | |
| IEC 60839-11-33:2021 defines the Web services interface for electronic access control systems. This includes listing electronic access control system components, their logical composition, monitoring their states and controlling them. It... | |
| IEC 60839-11-5:2020 specifies the Open supervised device protocol (OSDP) for electronic access control systems. This includes communication settings, commands and replies between the ACU and the peripheral devices. It also... | |
| IEC 60839-5-1:2014 specifies the requirements for the performance, reliability, resilience and security of alarm transmission systems and ensures their suitability for use with different types of alarm systems and annunciation... | |
| IEC 60839-5-2:2016 specifies the general equipment requirements for the performance, reliability, resilience, security and safety characteristics of supervised premises transceiver (SPT) installed in supervised premises and used in alarm transmission... | |
| IEC 60839-5-3:2016 specifies the minimum equipment requirements for the performance, reliability, resilience, security and safety characteristics of the receiving centre transceiver installed in an ARC and used in alarm transmission... | |
| Includes Amendment No. 1 (1988). | |
| It presents the detailed requirements specific to optical fibre ribbon cables for use in premises cabling to ensure compatibility with ISO 11801. The requirements of the family specification IEC 60794-2-30... | |
| One of a series of IEC standards for incandescent lamps to be used in headlamps, fog-lamps and signalling lamps of road vehicles. This consolidated version consists of the third edition... | |
| One of a series of IEC standards for incandescent lamps to be used in headlamps, fog-lamps and signalling lamps of road vehicles. | |
| Presents the detailed requirements specific to duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO 11801. The requirements of the family specification... | |
| Presents the detailed requirements specific to multi-fibre optical distribution cables for use in premises cabling, to ensure compatibility with ISO 11801. The requirements of the family specification IEC 60794-2-20 are... | |
| Presents the detailed requirements specific to optical self-supporting telecommunication cables for use in premises cabling, to ensure compatibility with ISO 11801. The requirements of the family specification IEC 60794-3-20 are... | |
| Presents the detailed requirements specific to simplex and duplex cables for use in premises cabling, to ensure compatibility with ISO 11801. The requirements of the family specification IEC 60794-2-10 are... | |
| Provides product specifications for single-fibre and dual-fibre cables. Describes single-fibre optical cables for indoor use with applications such as transmission equipment, telephone equipment, data processing equipment and communication and transmission... | |
| Provides requirements and specific guidance for the safe operation and maintenance of optical fibre communication systems (OFCS). In these systems optical power may be accessible outside the confinements of transmitting... | |
| Provides requirements and specific guidance for the safe use of optical fibre and/or control communication systems where optical power may be accessible at great distance from the optical source. Does... | |
| Provides requirements and specific guidance for the safe use of optical fibre and/or control communication systems where optical power may be accessible at great distance from the optical source. The... | |
| Provides the requirements that apply to optical fibre cables for indoor use with applications such as transmission, telephone and data processing equipment and communication and transmission networks. | |
| Sets forth technical requirements and characteristics of single-mode optical fibre cables for duct and direct buried installation. The specified test methods, where applicable, are those referenced in IEC 60794-1-1 and... | |
| Specifies environmental test methods to be used for testing components of an alarm system. Provides a standard range of tests to determine the suitability of components and equipment for use,... | |
| Specifies requirements and test methods for vehicle security alarm systems in tended for installation within vehicles used for the carriage of passengers and having not more than eight seats in... | |
| Specifies requirements and test procedures for infrared beam interruption detectors for use in intruder alarm systems installed in buildings. | |
| Specifies requirements for a single type of hybrid inorganic-organic filled paper made from polyethylene-terepht halate fibres filled with silicates of aluminium and designated P-H. | |
| Specifies requirements for cord sets for household and similar general purpose equipment. | |
| Specifies requirements for three types of unfilled aramid paper; calender paper, calendered paper, with improved tearing resistance and comformability, uncalendered paper. | |
| Specifies requirements for two types of aramid fibre paper containing mica particles and designated as PAaM. type 1: calendered aramid paper containing mica particles. type 2: uncalendered aramid paper containing... | |
| Specifies requirements for two types of filled glass paper designated: P-FG type 1: high inorganic content paper with maximum organic content 15 %; P-FG type 2: medium inorganic content paper... | |
| Specifies the electrical, mechanical and optical requirements and test methods for aerial optical cables including OPGW (optical ground wire), OPPC (optical phase conductor), MASS (metalic aerial self-supported cable), ADSS (all-dielectric... | |
| Specifies the functional, electrical and mechanical characteristics of connectors used in local area networks. The basic connectors have four signal contacts and earthing contacts for cable screen. | |
| Specifies the general requirements for detectors for use in intruder alarm systems installed in buildings. Gives the minimum requirements for the performance, installation and testing of detectors. Ensures compatibility with... | |
| Specifies the general requirements for equipment used in alarm transmission systems. Does not specify the equipment used to display the information at the alarm receiving centre or the installation of... | |
| Specifies the general requirements for the design, installation, commissioning, operation, maintenance test and records of manual and automatic alarm systems employed for the protection of persons, property and the environment. | |
| Specifies the general requirements for the performance, reliability and security characteristics of alarm transmission systems. Covers the general requirements for connections providing signalling between an alarm system and an alarm... | |
| Specifies the loading and strength requirements of overhead lines derived from reliability based design principles. The requirements apply to lines of 45 kV and above, but they can also be... | |
| Specifies the requirements for alarm transmission systems using dedicated alarm transmission paths which are additional to those specified in IEC 60839-5-1 and IEC 60839-5-2. Covers dedicated connections providing signalling continuity... | |
| Specifies the requirements for digital communicator systems using the public switched telephone network which are additional to those specified in IEC 60839-5-1 and IEC 60839-5-2. Covers switched connections providing event... | |
| Specifies the requirements for laser guards, permanent and temporary (for example for service), that enclose the process zone of a laser processing machine, and specifications for proprietary laser guards. Applies... | |
| Specifies the requirements for laser guards, permanent and temporary (for example for service), that enclose the process zone of a laser processing machine, and specifications for proprietary laser guards. This... | |
| Specifies the requirements of single-mode optical fibre cables and cable elements primarily for public telecommunications networks. Other applications are considered. It includes requirements for cables in ducts, for directly buried... | |
| Specifies the requirements of single-mode optical fibre cables and cable elements which are intended to be used primarily in public telecommunications networks. Other types of applications requiring similar types of... | |
| Specifies the requirements of single-mode optical fibre cables which are intended to be used primarily in public telecommunications networks. Other types of applications requiring similar types of cables can be... | |
| Specifies the requirements, test methods and performance criteria for alarm system power units. Specific requirements for particular components are specified in separate standards which should be used in conjunction with... | |
| Specifies the test methods for filling compounds of electric cables used with telecommunication equipment. Gives the methods for drop-point, separation of oil, lower temperature brittleness, total acid number, absence of... | |
| Specifies the test methods for testing polymeric insulating and sheathing materials of electric and optical fibre cables for power distribution and communications, including cables used on ships and in offshore... | |
| Specifies the test methods to be used for testing polymeric insulating and sheathing material of electric cables for power distribution and telecommunications including cables used on ships. Gives the methods... | |
| Specifies the test methods to be used for testing polymeric insulating and sheathing materials of electric and optical fibre cables for power distribution and telecommunications, including cables used on ships... | |
| Specifies the test methods to be used for testing polymeric insulating and sheathing materials of electric cables for power distribution and telecommunications including cables used on ships. Gives the methods... | |
| Specifies the test methods to be used for testing polymeric insulating and sheathing materials of electric cables for power distribution and telecommunications including cables used on ships. This consolidated version... | |
| Specifies the test methods to be used for testing polymeric insulating and sheathing materials of electric cables for power distribution and telecommunications including cables used on ships. | |
| Standard | |
| The conditions of measurement and the methods of measuring the characteristics given in the standard are common to terrestrial radio-relay and satellite earth station systems using digital modulation. These test... | |
| The contents of the corrigendum of May 2013 have been included in this copy. | |
| The contents of the interpretation sheet 1 of July 2017 have been included in this copy. | |
| The measurements are intended to characterize the system equalizer in the presence of selective fading and may also be performed on systems without adaptive equalizers. | |
| The VSB bus was designed to meet the needs of multiprocessor systems based on high-performance 32-bit microprocessors built up from board assemblies. lt includes a high-speed asynchronous data transfer bus... | |
| These test methods are applicable to solid electrical insulating materials and are intended to serve as an indication of their ignitability when using an electrically heated wire as an igniting... | |
| This amendment to IEC 60825-4 is a new informative annex on guidelines on the arrangement and installation of laser guards | |
| This International Standard describes Failure Mode and Effects Analysis (FMEA) and Failure Mode, Effects and Criticality Analysis (FMECA), and gives guidance as to how they may be applied to achieve... | |
| This measurement methods for an N+1 switching configuration are also applicable to N+2 switching arrangements, to 1+1, twin-path and hot standby arrangements. | |
| This method is for the evaluation of the thermal endurance of flexible sheet materials used for electric insulation. | |
| This part of IEC 60794 specifies the requirements of microduct optical fibre cables, microduct fibre units, microducts and protected microducts for installation by blowing for outdoor and/or indoor use. The... | |
| This part of IEC 60794-4 specifies the electrical, mechanical and optical requirements, and test methods for OPGW (Optical Ground Wire). | |
| This part of IEC 60825 provides requirements and specific guidance for the manufacture and safe use of laser products and systems used for point-to-point or point-to-multipoint free space optical data... | |
| This part of IEC 60838 applies to lampholders of miscellaneous types intended for building-in (to be used with general purpose light sources, projection lamps, floodlighting lamps and street-lighting lamps with... | |
| This part of IEC 60838-2 applies to connectors for building-in (including those used for interconnection between LED modules) of miscellaneous types to be used with PCB-based LED modules | |
| This sheet of IEC 60819-3 specifies requirements for four types of unfilled aramid papers: Type 1: Calendered paper, Type 2: Calendered paper with improved tearing resistance and conformability, Type 3:... |
| << Prev | Next >> |