IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 40 50 60 63
Product Name Notes
60927This standard specifies general and safety requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at...
A 15% discount of the total catalogue price is included. This pack contains the following: IEC 60947-1:2020 IEC 60947-2:2024 RLV IEC 60947-3:2020 IEC 60947-4-1:2023 IEC 60947-4-2:2020+AMD1: 2024 CSV IEC 60947-4-3:2020...
Applicable to complete filter units for radio interference suppression intended for apparatus and machines to be connected to a supply with a nominal voltage not exceeding 500 V between conductors,...
Applicable to complete filter units for radio interference suppression which fall within the scope of the generic specification. The object of this standard is to prescribe standard requirements for electrical...
Applicable to electric traction overhead lines for railways, tramways and trolleybuses. It is recommended that these provisions should be applied to electric traction overhead lines of new construction or when...
Applicable to fixed inductors for radio inteference suppression which fall within the scope of the generic specification. The object of this standard is to prescribe standard requirements for electrical shock...
Applicable to inductors for radio interference suppression intended for apparatus and machines to be connected to a supply with a nominal voltage not exceeding 500 V between conductors or 250...
Applicable to mains-powered or battery-powered information technology equipment, including electrical business equipment and associated equipment, with a RATED VOLTAGE not exceeding 600 V. Also applicable are components and subassemblies intended...
Applicable to mechanical switching devices designed as 'circuit-breakers for equipment' (CBE) intended to provide protection to circuits within electrical equipment for a.c. not exceeding 440 V and/or d.c. not exceeding...
Applicable to naturally cooled dry-type power transformers complying with IEC 60726. Permits the calculation of, and indicates the permissible loading under certain defined conditions in terms of rated current.
Applicable to PVC insulated ribbon cables with a pitch of 1.27 mm and with a maximum of 64 conductors suitable for the insulation displacement (ID) method of termination. Specifies requirements...
Applicable to the calculation of short-circuit currents: - in low-voltage three-phase a.c. systems - in high-voltage three-phase a.c. systems operating at a nominal frequency of 50 Hz or 60 Hz.
Applies to a pre-recorded optical reflective digital audio disc system. Defines those parameters of compact discs that affect interchangeability between discs and players. Is also intended as a reference for...
Applies to all kinds of equipment with numeric input used in homes. Specifies the layout of numerical keyboards with three rows of three keys each plus a fourth row with...
Applies to Automatic Transfer Switching Equipment (ATSE) to be used in emergency power systems with interruption of the supply to the load during transfer, the rated voltage of which does...
Applies to capacitors according to IEC 60931-1 and gives the requirements for the ageing test and destruction test for these capacitors. The two ageing test methods are intended to ensure...
Applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500...
Applies to conference systems and to parts of which they are composed or which are used as auxiliaries to such systems (headphones, microphones, amplification equipment). Describes the different types of...
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V...
Applies to control circuit devices and switching elements intended for control-ling, signalling, interlocking, etc., of switchgear and controlgear. It applies to control circuit devices having a rated voltage not exceeding...
Applies to controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V...
Applies to equipment for the monitoring of radioactive substances within plant-process streams of stationary nuclear power plants using light water reactors during and after accident conditions. Provides criteria for the...
Applies to fixed conductors designed for electromagnetic interference suppression and which fall within the scope of the generic spedification, IEC 60938-1. It is restricted to fixed inductors for which safety...
Applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of sound reflecting objects and photoelectric proximity...
Applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of sound reflecting objects, photoelectric proximity switches...
Applies to inductors designed for electromagnetic interference suppression intended for use within, or associated with, electronic or electrical equipment and machines. It is restricted to inductors for which safety tests...
Applies to information technology equipment including electrical business equipment and associated equipment, with a rated voltage not exceeding 600 V. Specifies requirements intended to ensure safety for the operator and...
Applies to information technology equipment intended to be installed in an OUTDOOR LOCATION. The requirements for OUTDOOR EQUIPMENT also apply, where relevant, to empty OUTDOOR ENCLOSURES supplied for housing information...
Applies to internal fuses which are designed to isolate faulty capacitor elements or capacitor unit, in order to allow operation of the remaining parts of that capacitor unit and the...
Applies to non-multiplexed two wire binary direct voltage signals of nominal 24 V level that are used in industrial-process measurement and control systems to transmit information between elements of systems.
Applies to non-self-healing capacitor units and capacitor banks intended to be used for power-factor correction of a.c. power systems having a rated voltage up to and including 1000 V and...
Applies to protective conductor terminal blocks with PE function up to 120 mm2 (250 MCM) and to protective conductor terminal blocks with PEN function equal to and above 10 mm2...
Applies to proximity devices with an enhanced resistance to failure (PDF) It specifies requirements for four different types of PDF. This consolidated version consists of the first edition (1999) and...
Applies to proximity devices with an enhanced resistance to failure (PDF) It specifies requirements for four different types of PDF.
Applies to proximity sensors connected for operation by a two-wire connecting cable to the control input of a switching amplifier. The switching amplifier contains a d.c. source to supply the...
Applies to switches, disconnectors, switch-disconnectors and fuse-combination units to be used in distribution circuits and motor circuits of which the rated voltage does not exceed 1 000 V a.c. or...
Applies to the IEC SELV System of plugs, fixed and portable socket-outlets and to socket-outlets for appliances rated 16 A 6 V, 12 V, 24V, 48 V a.c. and d.c.,...
Applies to the IEC system of plugs and socket-outlets rated 15 A 125 V a.c. for household and similar purposes for the connection of equipment to distribution systems having nominal...
Applies to the IEC System of plugs and socket-outlets rated 16 A 250 V a.c. for household and similar purposes for the connection of equipment to distribution systems having nominal...
Applies to the transfer of video signals between two pieces of equipment in an NTSC, PAL or SECAM high-resolution video system, in the form of a Y-signal, consisting of luminance...
Applies, when required by the relevant product standard, to switchgear and controlgear hereinafter referred to as "equipment" and intended to be connected to circuits, the rated voltage of which does...
Applies, when required by the relevant product standard, to switchgear and controlgear hereinafter referred to as 'equipment' and intended to be connected to circuits, the rated voltage of which does...
Contains preferred dimensions of spindle ends, bushes and, for the mounting of single-hole, bush-mounted, spindle-operated variable capacitors, variable resistors and potentiometers. If other dimensions not listed in this publication have...
Covers a list of standard terms for parts and assemblies of mechanical structures for electronic equipment. They are common to various types of mechanical structures. Illustrations are added to support...
Deals with the application of a connector and cordset for transmitting domestic digital bus (D2B) control data signals independently from other (audio and video) signals.
Defines a modular data-bus system for data acquisition, data processing and control. Gives mechanical, signal, electrical and protocol specifications that are sufficient to assure compatibility between units from different sources...
Defines a sectional specification for the mechanical structure of a 25 mm equipment practice to provide for dimensional compatibility at mechanical interfaces with related engineering applications. Specifies the co-ordination dimensions...
Defines an interface which is designed to enable the Electronic News Gathering (ENG) signals produced in a non-composite form to be sent through a parallel link between a camera and...
Defines classifications of solar simulators for use in indoor measurements of terrestrial photovoltaic devices; solar simulators are classified as A, B or C for each of the three categories based...
Defines ECL front panel interconnections (signals, cables, connectors, terminators etc.) in counter logic for modular instruments used in nuclear instrumentation and other applications.
Defines requirements for additional instrumentation to measure coolant parameters, which are of interest when abnormal conditions arise with either one or two phases of coolant or with gas included in...
Defines the design and dimensions of the external electrical connectors on aircraft batteries which interface with the connecor plugs on the aircraft.
Describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications, using linear PCM coded audio samples. It provides the basic structure of...
Describes a serial, unidirectional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. In both cases, the clock references and auxiliary information are transmitted along...
Describes the preferred method for determining the equivalent cell temperature of PV devices for the purposes of comparing their thermal characteristics, determining NOCT (nominal operating cell temperature) and translating measured...
Describes the procedure for determining the error introduced in the testing of a photovoltaic device caused by the interaction of the mismatch between the spectral responses of the test specimen...
EC 60950-22:2016 applies to information technology equipment intended to be installed in an outdoor location. The requirements for outdoor equipment also apply, where relevant, to outdoor enclosures suitable for direct...
Gives guidance for the measurement of the relative spectral response of both linear and non-linear photovoltaic devices.
Gives recommendations on the data to be measured to enable an operator to diagnose developing deviations from normal functioning so as to take corrective action at an early stage. (Text...
Gives requirements for solar simulators used for indoor testing of terrestrial flat plate (non-concentrating) photovoltaic devices in c onjunction with a spectrally matched reference device.
Gives requirements for the selection, packaging, calibration, marking, and care of reference solar modules. It is intended to supplement IEC 60904-2.
Gives the definitions of a modular order for mechanical structures of electronic equipment and provides for dimensional compatibility at mechanical interfaces with related engineering applications.
Gives the limits of interference as well as a classification of suppression components. Shows a choice of ratings for specific applications. Deals with the connection of suppression components as well...
Gives the requirements for interconnections between equipment in a household video system, in order to ensure compatibility between equipment from different manufacturers and different countries. Gives the contact arrangement and...
Guide to the maintenance of silicone liquid in transformers with rated voltage up to 35 kV and is intended to assist the equipment operator in assessing the quality of the...
IEC 60904-4:2009 sets the requirements for calibration procedures intended to establish the traceability of photovoltaic reference solar devices to SI units as required by IEC 60904-2. Applies to photovoltaic (PV)...
IEC 60904-4:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60904-4:2019 sets the requirements for calibration procedures intended to establish the traceability of photovoltaic (PV) reference devices to SI units as required by IEC 60904-2. This document applies to...
IEC 60904-5:2011 describes the preferred method for determining the equivalent cell temperature (ECT) of PV devices (cells, modules and arrays of one type of module), for the purposes of comparing...
IEC 60904-5:2011+AMD1:20 22 describes the preferred method for determining the equivalent cell temperature (ECT) of PV devices (cells, modules and arrays of one type of module), for the purposes of...
IEC 60904-7:2008 describes the procedure for correcting the bias error introduced in the testing of a photovoltaic device, caused by the mismatch between the test spectrum and the reference spectrum...
IEC 60904-7:2019 describes the procedure for correcting the spectral mismatch error introduced in the testing of a photovoltaic device, caused by the mismatch between the test spectrum and the reference...
IEC 60904-7:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60904-8-1:2017 gives guidance for the measurement of the spectral responsivity of multi-junction photovoltaic devices. It is principally intended for non-concentrating devices, but parts may be applicable also to concentrating...
IEC 60904-8:2014 specifies the requirements for the measurement of the spectral responsivity of both linear and non-linear photovoltaic devices. The spectral responsivity of a photovoltaic device is used in cell...
IEC 60904-9:2020 is applicable for solar simulators used in PV test and calibration laboratories and in manufacturing lines of solar cells and PV modules. This document define classifications of solar...
IEC 60906-1:2009 applies to the IEC System of plugs and socket-outlets rated 16 A 250 V a.c. for household and similar purposes for the connection of equipment to distribution systems...
IEC 60906-2:2011 applies to the IEC system of plugs and socket-outlets rated 15 A 125 V a.c. and 20 A 125 V a.c. for household and similar purposes, for the...
IEC 60909-0:2016 is applicable to the calculation of short-circuit currents in low-voltage three-phase AC systems, and in high-voltage three-phase AC systems, operating at a nominal frequency of 50 Hz or...
IEC 60909-3:2009 is also available as IEC Standards+ 60909-3:2009 which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.
IEC 60909-3:2009 RLV contains the International Standard and its Redline version. The Redline version provides you with a quick and easy way to compare all the changes between this standard...
IEC 60910:2022 provides requirements for primary and secondary containment parameter monitoring that enable the operator to identify developing deviations from normal operation. The operator can then take corrective action at...
IEC 60913:2013 applies to electric traction overhead contact line systems in heavy railways, light railways, trolley busses and industrial railways of public and private operators. It applies to new installations...
IEC 60913:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60913:2024 specifies the requirements and tests for the design of overhead contact line systems, requirements for structures and their structural calculations and verifications as well as the requirements and...
IEC 60915:2006 contains preferred dimensions for shaft ends and bushes and for the mounting of single-hole, bush-mounted, shaft-operated variable capacitors, variable resistors and potentiometers. If other dimensions not listed in...
IEC 60917-1:1998+A1:2000 Gives the definitions of a modular order for mechanical structures of electronic equipment and provides for dimensional compatibility at mechanical interfaces with related engineering applications. This consolidated version...
IEC 60917-1:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60917-1:2019 specifies the relationships between equipment practices and the modular order which are applicable to the main structural dimensions of electronic and electrical equipment mounted in various installations where...
IEC 60917-2-3:2006 Provides additional dimensions for a modular range of subracks and associated plug-in units based on IEC 60917-2-2. A typical subrack consists of a frame design with mounting dimensions...
IEC 60917-2-4:2010 specifies dimensions for mounting flanges of metric subracks or chassis that are to be mounted into 19 in cabinets or racks. Additional dimensions for subracks or chassis are...
IEC 60917-2-5:2012 applies to a frame-based cabinet structure with the specification of interface dimensions for the installation of miscellaneous equipment. The frame structure provides the mounting planes with mounting points...
IEC 60927:2007+A1:2013 specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50...
IEC 60929:2011 specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating...
IEC 60929:2011+A1:2015 specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating...
IEC 60934:2000 is applicable to mechanical switching devices designed as "circuit-breakers for equipment" (CBE) intended to provide protection to circuits within electrical equipment. This consolidated version consists of the third...
IEC 60934:2019 is applicable to mechanical switching devices designed as "circuit‑breakers for equipment" (CBE) for household and similar applications. CBEs according to this document are intended to provide protection to...
IEC 60934:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60938-1:1999, applies to inductors designed for electromagnetic interference suppression intended for use within, or associated with, electronic or electrical equipment and machines. It is restricted to inductors for which...
IEC 60938-1:2021 applies to inductors designed for electromagnetic interference suppression intended for use within all kind of electric and electronic equipment. In this generic specification, normative references and terms and...
IEC 60938-2-1:1999 is a supplementary document to the sectional specification and contains requirements for style, layout and minimum content of detail specifications. Detail specifications not complying with these requirements may...
IEC 60938-2-1:2023 is applicable to the drafting of detail specifications for fixed inductors for which safety tests are required for use in electronic equipment. A blank detail specification is a...
IEC 60938-2-2:1999 forms the basis for a uniform procedure for a common mark. It implements the approval schedule for safety tests only in IEC 60938-2, requires a declaration of design...
IEC 60938-2:1999, applies to fixed inductors designed for electromagnetic interference suppression and which fall within the scope of the generic specification, IEC 60938-1. It is restricted to fixed inductors for...
IEC 60938-2:2021 applies to fixed inductors designed for electromagnetic interference suppression, which will be connected to an AC mains or other supply with a nominal voltage not exceeding 1 000...
IEC 60939-1:2010 relates to passive filter units for electromagnetic interference suppression for use within, or associated with, electronic or electrical equipment and machines. Both single and multi-channel filters within one...
IEC 60939-2-2:2004 forms the basis for a uniform procedure for a common Safety Mark. It implements the approval schedule for the safety test described in IEC 60939-2, requires a declaration...
IEC 60939-2:2005 applies to passive filter units for electromagnetic interference suppression which fall within the scope of the Generic Specification IEC 60939-1. The scope of this Sectional specification is restricted...
IEC 60939-2:2005+AMD1:20 23 applies to passive filter units for electromagnetic interference suppression which fall within the scope of the Generic Specification IEC 60939-1. The scope of this Sectional specification is...
IEC 60939-3:2015 covers passive filters used to attenuate unwanted radio-frequency signals (such as noise or interference) generated from electromagnetic sources. Both single and multi-channel filters within one enclosure or which...
IEC 60939-3:2024 covers passive filters used to attenuate unwanted radio-frequency signals (such as noise or interference) generated from electromagnetic sources. Both single and multi-channel filters within one enclosure or which...
IEC 60939-3:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60940:2015 provides guidance applicable to information on application of capacitors, resistors, inductors, and complete filter units for electromagnetic interference suppression. This second edition cancels and replaces the first edition...
IEC 60942:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60942:2017 specifies the performance requirements for three classes of sound calibrator: class LS (Laboratory Standard), class 1 and class 2. Acceptance limits are smallest for class LS and greatest...
IEC 60947-1:2007+A1:2010 is to harmonize as far as practicable all rules and requirements of a general nature applicable to low-voltage switchgear and controlgear in order to obtain uniformity of requirements...
IEC 60947-1:2007+A1:2010 +A2:2014 is to harmonize as far as practicable all rules and requirements of a general nature applicable to low-voltage switchgear and controlgear in order to obtain uniformity of...
IEC 60947-1:2020 applies, when required by the relevant product standard, to low-voltage switchgear and controlgear hereinafter referred to as "equipment" or “device” and intended to be connected to circuits, the...
IEC 60947-2:2006+A1:2009 applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or...
IEC 60947-2:2006+A1:2009 +A2:2013 applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c.
IEC 60947-2:2016 applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or...
IEC 60947-2:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60947-2:2016+A1:2019 applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or...
IEC 60947-2:2024 applies to circuit-breakers, intended to be installed and operated by instructed or skilled persons, the main contacts of which are intended to be connected to circuits, the rated...
IEC 60947-2:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60947-3:2008 applies to switches, disconnectors, switch-disconnectors and fuse-combination units to be used in distribution circuits and motor circuits of which the rated voltage does not exceed 1 000 V...
IEC 60947-3:2008+A1:2012 applies to switches, disconnectors, switch-disconnectors and fuse-combination units to be used in distribution circuits and motor circuits of which the rated voltage does not exceed 1 000 V...
IEC 60947-3:2008+A1:2012 +A2:2015 applies to switches, disconnectors, switch-disconnectors and fuse-combination units to be used in distribution circuits and motor circuits of which the rated voltage does not exceed 1 000...
IEC 60947-3:2020 applies to switches, disconnectors, switch-disconnectors and fuse-combination units and their dedicated accessories to be used in distribution circuits and motor circuits of which the rated voltage does not...
IEC 60947-4-1:2009 applies to the types of equipment whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c.
IEC 60947-4-1:2009+A1:20 12 applies to the types of equipment whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V...
IEC 60947-4-1:2018 is applicable to the following equipment: - electromechanical contactors and starters including motor protective switching device (MPSD); - actuators of contactor relays; - contacts dedicated exclusively to the...
IEC 60947-4-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60947-4-1:2023 is applicable to the following equipment: - electromechanical contactors and starters including motor protective switching devices (MPSD and IMPSD); - actuators of contactor relays; - contacts dedicated exclusively...
IEC 60947-4-2:2011 applies to a.c. semiconductor motor controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does...
IEC 60947-4-2:2020 applies to semiconductor motor controllers, starters and soft-starters which can include a series mechanical switching device, intended to be connected to circuits the rated voltage of which does...
IEC 60947-4-2:2020+AMD1: 2024 CSV applies to semiconductor motor controllers, starters and soft-starters which can include a series mechanical switching device, intended to be connected to circuits the rated voltage of...
IEC 60947-4-3:1999+A1:20 06+A2:2011 applies to a.c. semiconductor non-motor load controllers and contactors intended for performing electrical operations by changing the state of a.c. electric circuits between the ON-state and the...
IEC 60947-4-3:2014 applies to a.c. semiconductor non-motor load controllers and contactors intended for performing electrical operations by changing the state of a.c. electric circuits between the ON-state and the OFF-state.
IEC 60947-4-3:2020(E) applies to semiconductor controllers and semiconductor contactors for non-motor load intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V AC.
IEC 60947-5-1:2003+A1:20 09 applies to control circuit devices and switching elements intended for controlling, signalling, interlocking, etc., of switchgear and controlgear. It applies to control circuit devices having a rated...
IEC 60947-5-1:2016 applies to control circuit devices and switching elements intended for controlling, signalling, interlocking, etc., of switchgear and controlgear. It applies to control circuit devices having a rated voltage...
IEC 60947-5-1:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60947-5-1:2024 applies to control circuit devices and switching elements intended for controlling, signalling, interlocking, etc., of switchgear and controlgear. It applies to control circuit devices having a rated voltage...
IEC 60947-5-2:2007+A1:20 12 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of sound reflecting objects,...
IEC 60947-5-2:2019 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of sound reflecting objects, photoelectric...
IEC 60947-5-3:2013 series provides additional requirements to those given in IEC 60947-5-2. It addresses the fault performance aspects of proximity devices with a defined behaviour under fault conditions (PDDB). It...
IEC 60947-5-4:2002 applies to separable contacts used in the utilization area considered, such as switching elements for control circuits. This standard takes into consideration two rated voltage areas: a) above...
IEC 60947-5-4:2002+A1:20 19 applies to separable contacts used in the utilization area considered, such as switching elements for control circuits. This standard takes into consideration two rated voltage areas: a)...
IEC 60947-5-5:1997+A1:20 05+A2:2016 Is applicable to electrical control circuit devices and switching elements which are used to provide an emergency stop signal. Such devices may be either provided with their...
IEC 60947-5-7:2024 states the requirements for proximity devices that correspond to the scope of IEC 60947-5-2:2019 with analog output (PDAO) and/or a digital output to transmit a corresponding digital value...
IEC 60947-5-8:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60947-5-8:2020 specifies requirements for three-position enabling switches. These switches are used as components of enabling devices to provide signals that, - when activated, allow machine operation to be initiated...
IEC 60947-6-1:2005+A1:20 13 applies to transfer switching equipment (TSE) to be used in power systems with interruption of the supply to the load during transfer, the rated voltage of which...
IEC 60947-6-1:2021 applies to transfer switching equipment (TSE), to be used in power systems for ensuring the continuity of the supply and allowing the energy management of the installation, by...
IEC 60947-6-2:2020 This document applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not...
IEC 60947-7-1:2009 specifies requirements for terminal blocks with screw-type or screwless-type clamping units primarily intended for industrial or similar use and to be fixed to a support to provide electrical...
IEC 60947-7-2:2009 specifies requirements for protective conductor terminal blocks with PE function up to 120 mm2 (250 kcmil) and for protective conductor terminal blocks with PEN function equal to...
IEC 60947-7-3:2009 applies to fuse terminal blocks with screw-type or screwless-type clamping units for the connection of rigid (solid or stranded) or flexible copper conductors for the reception of cartridge...
IEC 60947-7-4:2013 specifies requirements for PCB terminal blocks primarily intended for industrial or similar use. Mounting and fixing on the printed circuit board is made by soldering, press-in or equivalent...
IEC 60947-7-4:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60947-7-4:2019 specifies requirements for PCB terminal blocks primarily intended for industrial or similar use. Mounting and fixing on the printed circuit board is made by soldering, press-in or equivalent...
IEC 60947-8:2003+A1:2006 +A2:2011 specifies rules for control units, which perform the switching functions in response to the thermal detectors incorporated in rotating electrical machines according to IEC 60034-11, and the...
IEC 60947-8:2021 specifies requirements for control units, which control a switching device in response to the PTC thermistors incorporated in rotating electrical machines and the industrial application. This second edition...
IEC 60947-9-1:2019 covers low-voltage arc quenching devices, hereinafter referred to as AQDs, which are intended to eliminate arc-faults in low-voltage assemblies (typically low-voltage switchgear and controlgear assemblies in accordance with...
IEC 60947-9-2:2021 covers internal arc-fault control devices, hereinafter referred to as IACD, which are intended to: – detect internal arc-faults in low-voltage switchgear and controlgear assemblies, by processing (at a...
IEC 60950 second edition, including amendments 1, 2, 3 and 4
IEC 60950-1:2005+A1:2009 is applicable to mains-powered or battery-powered information technology equipment, including electrical business equipment and associated equipment, with a RATED VOLTAGE not exceeding 600 V. Also applicable are components...
IEC 60950-1:2005+A1:2009 +A2:2013 is applicable to mains-powered or battery-powered information technology equipment, including electrical business equipment and associated equipment, with a RATED VOLTAGE not exceeding 600 V. Also applicable are...
IEC 60950-22:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60951-1:2009 provides general guidance on the design principles and performance criteria for equipment to measure radiation and fluid (gaseous effluents or liquids) radioactivity levels at nuclear power plants during...
IEC 60951-1:2022 provides general guidance on the design principles and performance criteria for equipment to measure radiation and fluid (gaseous effluents or liquids) radioactivity levels at nuclear facilities during and...
IEC 60951-1:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60951-2:2009 provides general guidance on the design principles and performance criteria for equipment for continuous off-line monitoring of radioactivity in gaseous effluents and ventilation air used in nuclear power...
IEC 60951-3:2009 provides general guidance on the design principles and performance criteria for equipment for continuous high range area gamma monitoring in nuclear power plants for accident and post-accident conditions.
IEC 60951-3:2022 provides general guidance on the design principles and performance criteria for equipment for continuous high range area gamma monitoring in nuclear facilities for accident and post-accident conditions. This...
IEC 60951-3:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60951-4:2009 provides general guidance on the design principles and performance criteria for equipment for continuous in-line or on-line monitoring of radioactivity in process stream in nuclear power plants for...
IEC 60952-1:2013 defines test procedures for the evaluation, comparison and qualification of batteries and states minimum performance and environmental levels for airworthiness. Where specific tests are defined with no pass/fail...
IEC 60952-2:2013 defines the physical design, construction and material requirements for nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs. The batteries are used for both general...
IEC 60952-3:2013 defines requirements for the product specification as well as procedures for a Declaration of Design and Performance (DDP) for nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated...
IEC 60953-0:2022 constitutes a technical revision.This edition includes the following significant technical changes with respect to the previous edition: a) IEC 60953-2:1990 has been used as the basis to develop...
IEC 60953-3:2022 This part establishes a Supplementary Standard for thermal verification tests of retrofitted steam turbines. The rules given in this document follow the guidance given in IEC 60953-0, but...
IEC 60958-1:2004 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It specifies the basic structure of the interface. Separate documents...
IEC 60958-1:2008 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It provides the basic structure of the interface. Separate documents...
IEC 60958-1:2008+A1:2014 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It provides the basic structure of the interface. Separate documents...
IEC 60958-1:2021 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It provides the basic structure of the interface. Separate documents...
IEC 60958-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
Includes amendment no. 1.
is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. In the preparation of detail specifications, the content of...
Is applicable to electrical control circuit devices and switching elements which are used to provide an emergency stop signal. Such devices may be either provided with their own enclosure, or...
Is based on IMO Resolution A.694 (17) and specifies the requirements and type testing which can be applied to shipborne radio equipment forming part of the global maritime distress and...
Is meant to help the users of the modular order regarding the application of modular order rules with some typical examples of electronic equipment practices. Gives, in addition, information on...
Lays down specific requirements for monitoring equipment for noble gases and gaseous effluents, measuring in accident and post-accident conditions the volumetric activity of radioactive noble gases in effluents and the...
Lays down specific requirements, including technical characteristics and test conditions for area gamma radiation dose rate monitoring equipment for use in accident conditions. This may be used, for example, for...
Prescribes dimensions which will ensure mechanical interchangeability of subracks, chassis, plug-in units, backplanes and front panels.
Provides criteria for the design, selection, functional location, testing and calibration of installed equipment for monitoring airborne radioactivity within nuclear power plants with light water reactors during and after accident...
Provides for acceptance tests of steam turbines of various types and capacities with appropriate measuring uncertainty. Only the relevant portion of these rules will apply to any individual case. The...
Provides guidance on the design principles and performance criteria for equipment to measure radiation and fluid (gases or liquids) radioactivity levels in reactor plants during and after an accident. Specifies...
relates to passive filter units for electromagnetic interference suppression for use within, or associated with, electronic or electrical equipment and machines. Both single- and multi-channel filters within one enclosure are...
Specifies ballasts, excluding resistance types. for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with or without pre-heated...
Specifies dimensions for ensure mechanical interchangeability of cabinets and racks, and ensure mechanical interchangeability for subrack mounting.
specifies general and safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V. at 50 Hz or 60 Hz with operating frequencies deviating from the...
Specifies general and safety requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 Hz...
Specifies general performance requirements for electronic ballasts for use on d.c. supplies having rated voltages not exceeding 250 V associated with tubular fluorescent lamps. Specifies also particular performance requirements for...
Specifies minimum performance requirements, methods of testing and required test results for general requirements which can be applied to those characteristics common to the following equipment: shipborne radio equipment, shipborne...
Specifies performance requirements for ballasts excluding resistance types for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with...
Specifies performance requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium and metal halide lamps. Each section details specific requirements for a particular...
Specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency,...
Specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or...
specifies procedures for calculation of the prospective short-circuit currents with an unbalanced short circuit in high-voltage three-phase AC systems operating at nominal frequency 50 Hz or 60 Hz, i.e.
Specifies requirements for information technology equipment (ITE) with self contained data storage systems that contain hazardous moving parts. These data storage systems are typically large enough to permit a person...
Specifies requirements for sound calibrators with respect to their immunity to power- and radio-frequency fields and to electrostatic discharge, and the permitted radio-frequency emissions, together with the test procedures to...
Specifies requirements for terminal blocks with screw-type or screwless type terminals, primarily intended for industry, having a cross-section between 0.2 mm2 and 300 mm2 (AWG 24/600 MCM). The contents of...
Specifies requirements for terminal blocks with screw-type or screwless type terminals, primarily intended for industry, having a cross-section between 0.2 mm2 and 300 mm2 (AWG 24/600 MCM).
Specifies rules for control units, which perform the switching functions in response to the thermal detectors incorporated in rotating electrical machines according to IEC 60034-11, and the industrial application. It...
Specifies the minimum operational and performance requirements, methods of testing and required test results conforming to performance standards not inferior to those adopted by the IMO in Resolution MSC.64(67) Annex...
Specifies the minimum operational and performance requirements, methods of testing and required test results for conformance to performance standards not inferior to those required by the relevant IMO resolution. Is...
Specifies the minimum operational and performance requirements, methods of testing and required test results, as required by the relevant IMO resolutions on the high speed craft code. Is associated with...
Specifies the performance and type testing of shipborne radar required by Regulation 12 of Chapter V of the International Convention for the Safety of Life at Sea (SOLAS) 1974.
Specifies the performance requirements for three classes of sound calibrator. Sound calibrators are designed to produce a known effective sound pressure level or levels at a specified frequency or frequencies...
Specifies the performance requirements for three classes of sound calibrator: laboratory standard (class LS), class 1 and class 2. Tolerance limits are smallest for class LS and greatest for class...
Specifies those elements which are required for compatible interconnection of stations by way of a Local Area Network (LAN) using the Token Bus access method in an industrial environment. These...
Specifies very accurate testing of steam turbines to obtain the level of performance with minimum measuring uncertainty. Defines uniform rules for preparing and carrying out an evaluation of the acceptance...
Standard
States the characteristics of circuit breakers, the conditions with which they shall comply: (operation and behaviour in normal service, operation and behaviour in case of overload and operation and behaviour...
States the characteristics of contactors and starters and associated equipment, the conditions with which contactors or starters shall comply (operation and behaviour, dielectric properties, the degrees of protection provided by...
States the characteristics of control circuit devices, the electrical and mechanical requirements, the various duties to be performed, the significance of the rated characteristics and of the markings, the tests...
States the characteristics of the equipment, the conditions with which the equipment must comply (operation in case of normal and abnormal conditions, dielectric properties). Also gives tests intended to confirm...
States the characteristics of the equipment, the conditions with which the equipment shall comply (operation and behaviour in normal service, operation and behaviour in case of specified abnormal conditions, dielectric...
Supersedes IEC 262 and 459. Specifies safety requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal halide lamps.
Supersedes IEC 60262 and 60459. Specifies safety requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal halide lamps.
The approach set out in this standard is to: a) calculate the adiabatic short-circuit current, b) calculate a modifying factor that takes account of the non-adiabatic heating effect, c) multiply...
The contents of the corrigendum of August 2001 have been included in this copy.
The contents of the corrigendum of August 2012 have been included in this copy.
The contents of the corrigendum of February 1996 have been included in this copy.
The contents of the corrigendum of July 2007 have been included in this copy.
The contents of the corrigendum of March 2002 have been included in this copy.
The contents of the corrigendum of March 2003 have been included in this copy.
The contents of the corrigendum of November 2013 have been included in this copy.
The object of this standard is to establish practical and concise procedures for the calculation of line-to-earth short-circuit currents during two separate simultaneous single phase short circuit and partial short-circuit...
The purpose of this standard is to harmonize as far as practicable all rules and requirements of a general nature applicable to low-voltage switchgear and controlgear in order to obtain...
This International Standard is applicable to mechanical switching devices designed as "circuit-breakers for equipment" (CBE) intended to provide protection to circuits within electrical equipment. This consolidated version consists of the...
This International Standard specifies performance requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal halide lamps. Clauses 12 through 15...
This International Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from...
This International Standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at...
This part of IEC 60947 applies to a.c. semiconductor non-motor load controllers and contactors intended for performing electrical operations by changing the state of a.c. electric circuits between the ON-state...
This part of IEC 60947 applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage...
This part of IEC 60947 applies to flow rate switches that sense the rate of flow of a gas, a liquid or a granular solid. These switches change their output...
This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of sound...
This part of IEC 60947 specifies requirements for three-position enabling switches.
This part of IEC 60947 specifies rules for control units, which perform the switching functions in response to the thermal detectors incorporated in rotating electrical machines according to IEC 60034-11,...
This part of IEC 60947 states the requirements for proximity devices with analogue output. They may consist of one or more parts. The requirements of IEC 60947-5-2 (proximity switches) apply...
This part of IEC 60947applies to transfer switching equipment (TSE) to be used in power systems with interruption of the supply to the load during transfer, the rated voltage of...
This part of IEC 60950 applies to information technology equipment intended to supply and receive operating power via a TELECOMMUNICATION NETWORK, where the voltage exceeds the limits for TNV CIRCUITS.
This part of IEC 60952 covers both nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs. The batteries are used for both general purposes and specific applications.
This part of IEC 60952 defines requirements for the product specification as well as procedures for a Declaration of Design and Performance (DDP) for nickel-cadmium and lead-acid aircraft batteries containing...
This part of IEC 60952 defines test procedures for the evaluation, comparison and qualification of batteries and states minimum environmental performance levels for airworthiness. Where specific tests are defined with...
This part of IEC 60952 defines the physical design, construction and material requirements for nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs. The batteries are used...
This part of IEC 60953, also called "retrofit code" (RC), establishes a supplementary retrofit code for thermal verification tests of retrofitted steam turbines.
This standard applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or...
This standard applies to controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not exceed 1...
This standard is applicable both to capacitor units and capacitor banks intended to be used for power-factor correction of a.c. power systems having a rated voltage up to and including...
This standard is applicable to mains-powered or battery-powered information technology equipment, including electrical business equipment and associated equipment, with a RATED VOLTAGE not exceeding 600 V. This standard is also...
This standard is applicable to the calculation of short-circuit currents: -in low-voltage three-phase a.c. systems, -in high-voltage three-phase a.c. systems with nominal voltages up to 230 kV operating at nominal...
This standard relates to new equipment practices. The modular order is applicable to the main structural dimensions of electronic equipment mounted in various installations where dimensional interfaces have to be...
This standard specifies general and safety requirements for electronic ballasts for use on d.c. supplies, having rated voltages not exceeding 250 V, associated with fluorescent lamps complying with IEC 81.
This standard specifies performance requirements for ballasts excluding resistance types for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent...
This standard specifies performance requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent...
This standard, published in two parts, covers both vented nickel-cadmium and vented lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs. The batteries are used for general purposes and...

<< Prev Next >>