IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 19 20 21 22 23 24 25 26 27 28 29 30 31 40 50 60 63
Product Name Notes
A 15% discount of the total catalogue price is included. This pack contains the following: IEC 60870-5-1:1990 IEC 60870-5-2:1992 IEC 60870-5-3:1992 IEC 60870-5-4:1993 IEC 60870-5-5:1995 IEC 60870-5-6:2006 IEC TS 60870-5-7:2013...
A 15% discount of the total catalogue price is included. This pack contains the following: IEC 60904-1:2020 IEC 60904-1-1:2017 IEC TS 60904-1-2:2024 IEC 60904-2:2023 CMV IEC 60904-3:2019 RLV IEC 60904-4:2019...
A re-edition of Clause 3 of IEC 60540. IEC 60885-1 and 60885-2 regroup the electrical test methods for electric cables and, in conjunction with the IEC 60811 series, replace IEC...
Along with the appropriate blank detail specification(s), defines the requirements and quality assessment procedures for the subfamily. Type MT defines a multiway connector characterized by a clamp-spring coupling mechanism and...
Along with the appropriate blank detail specification(s), defines the requirements and the quality assessment procedures for the subfamily. The type DS is a connector set of the male and female...
Amendment 2 - Changes in clauses 5.5.4 and 7. Replace Figure 10.
Amendment 2 - Replace subclause 3.1.1 and Tables 1a and 1b
Applicable to conductive clothing, either assembled from component parts or forming a single complete clothing, worn by (electrically) skilled persons during live working (especially bare-hand working) at a nominal power...
Applicable to fibre optic branching devices, having all of the following general features: -they are passive (they contain no optoelectronic or other transducing elements); -they have three or more ports...
Applicable to non-wavelength-selec tive fibre optic branching devices which are passive (they contain no optoelectronic or other transducing elements) and have three or more ports for the entry and/or exit...
Applies primarily to equipment for continuous monitoring of radioactivity in liquid effluents during normal operations and during anticipated operational occurrence. Specifies the general characteristics, general test procedures, radiation, electrical, safety...
Applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A...
Applies to all classes of transmitters for sound and television broadcasting. Deals with the interface between a transmitter (or system of transmitters) and the supervisory equipment which is intended to...
Applies to assemblies used for ambient and directional dose equivalents for beta radiation up to 4 MeV as recommended by the ICRU Report. Specifies the functions and performance characteristics of...
Applies to branching devices which are non-wavelength selective and provides information and rules for the preparation of detail specifications.
Applies to branching devices which are wavelength selective and provides information and rules for the preparation of detail specifications.
Applies to capacitor units and capacitor banks intended to be used in particular for power-factor correction of a.c. power systems having a rated voltage above 1000 V and a frequency...
Applies to capacitor units and capacitor banks intended to be used in particular for power-factor correction of a.c. power systems having a rated voltage above 660 V and a frequency...
applies to electrical and pneumatic analogue chart recorders (for use in industrial-process control systems), operating from a standardized signal which may be used in process control. It is intended that...
Applies to equipment intended to detect ionizing radiation from, and provide warning of, a criticality accident. Specifies the general characteristics, operating characteristics, electrical, mechanical, safety and environmental characteristics, test procedures...
Applies to fans for household and similar purposes and to fans for use in ships of electric motor directly driven fans and their associated regulators intended for use on single-phase...
Applies to fibre optic attenuators which have all of the following general features: they are passive in that they contain no optoelectronic or other transducing elements; they have two ports...
Applies to fibre optic connector sets and individual components (i.e. adaptors, plugs, sockets) for all types, sizes and structures of fibres and cables. Includes connector set requirements and quality assessment...
Applies to fibre optic switches. These have all of the following general features: -they are passive in that they contain no optoelectronic or other transducing elements; -they have one or...
Applies to fibre optic switches. These have the following features: -they are passive without optoelectronic elements; -they have two or more states in which power may be routed betweenports; -the...
Applies to fixed switched socket-outlets for a.c. only, with or without earthing, with a rated voltage not exceeding 440 V and a rated current not exceeding 32 A.
Applies to hand-drawn aluminium wires for the manufacture of stranded conductors for overhead power transmission purposes. Specifies the mechanical and electrical properties of wires in the diameter rank 1.25 mm...
Applies to highly reliable software required for computers to be used in the safety systems of nuclear plants for safety functions (Class 1 functions according to IEC 643). This includes...
Applies to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c.
Applies to insulating foam-filled tubes and solid rods made of synthetic materials and intended for tools and equipment for live work on systems operating at voltages above 1 kV. The...
Applies to insulating gloves and mitts. Gives six classes of gloves, differing in electrical characteristics, and six categories of gloves, differing in properties. The contents of the corrigendum of May...
Applies to internal fuses which are designed to isolate faulty capacitor elements, in order to allow operation of the remaining parts of that capacitor unit and the bank. Such fuses...
Applies to lead-acid cells and batteries which are designed for service in a fixed location (i.e. not habitually to be moved from place to place) and which are permanently connected...
Applies to line voltages and tractions systems under normal operating conditions.
Applies to magnetic video recording and/or playback with 8 mm tape cassettes on two-head helical-scan video cassette recorders, suitable for the recording and/or playback of monochrome as well as colour...
Applies to plugs and fixed or portable socket-outlets for a.c. only, with and without earthing contact, with a rated voltage above 50 V but not exceeding 440 V and a...
Applies to plugs, fixed or portable socket-outlets, and to socket-outlets for appliances with d.c. or a.c. (50/60 Hz) SELV with rated current of 16 A.
Applies to portable or transportable dose equivalent (rate) meters and/or monitors for the measurement of ambient and/or directional dose equivalent (rate) from external beta, X and gamma radiation during emergency...
Applies to pre-recorded capacitance grooveless videodiscs for the 50 Hz/625 lines - PAL compatible system and gives dimensional and other characteristics necessary to ensure interchangeability of the videodisc. Serves as...
Applies to pre-recorded capacitance grooveless videodiscs for the 60 Hz/525 lines - NTSC compatible system and gives dimensional and other characteristics necessary to ensure interchangeability of the videodisc. Serves as...
Applies to pre-recorded optical reflective videodisks compatible with 50 Hz-625 lines CCIR monochrome and colour coding PAL systems, and defines those parameters that effect the interchangeability of the disk, excluding...
Applies to pre-recorded optical reflective videodisks compatible with 60 Hz-525 lines CCIR monochrome and colour coding M/NTSC systems, and defines those parameters that effect the interchangeability of the disk, excluding...
Applies to protection equipment with coded bit serial data transmission for exchanging information with control systems. Defines a companion standard that enables interoperability between protection equipment and devices of a...
Applies to socket-outlets integrated or intended to be incorporated in or fixed to appliances.
Applies to sound reinforcement and distribution systems to be used to effect a rapid and orderly mobilization of occupants in an indoor and/or outdoor area affected by a hazard. Specifies...
Applies to switched socket-outlets with interlock for a.c. only, for fixed electrical installations, with or without earthing contact, with rated voltage above 50 V but not exceeding 440 V and...
Applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and control of geographically wides pread processes. Specifies classes for environmental conditions under which the various...
Applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. Defines a telecontrol companion standard that enables interoperability among compatible telecontrol...
Applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It defines a telecontrol companion standard that enables interoperability among compatible...
Applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. This publication is of high relevance for Smart Grid.
Applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes; specifies rules for structuring application data units in transmission frames of...
Applies to the following crystalline silicon photovoltaic devices for terrestrial applications: single solar cells with or without protective cover, sub-assemblies at solar cells, and flat modules.
Applies to the reversible process achieved by the PCM encoder/decoder system that transforms two audio signals into one PCM signal for compatibility, with either 525 line/ 60 field or 625...
Applies to valve regulated stationary lead-acid cells and batteries for service in a fixed location (i.e. not habitually to be moved from place to place) and permanently connected to a...
Applies to zinc-coated steel wires used in the construction and/or reinforcement of conductors for overhead power transmission purposes, and is intended to cover all wires used in construction where the...
Applies where fuses are primarily intended to protect the flexible cable or cord (e.g. with ring circuits).
Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
Considers the standards related to layers 1-4 of the OSI reference model and describes the role and the functions carried out by each layer. This publication is of high relevance...
Consists of Annex E (normative) which gives ARPA video symbols, control names and a recommended code of practice.
Constitutes a source of guidance to supplement IEC Guide 102 when a National Committee wishes to establish a sectional specification for a sub-family of connectors for optical fibres and cables...
Contains a new scope, a new object and a new section six, marketing, as well as other minor changes.
Contains standard sheets 1 to 11 for SAW filter outlines designated by Types SFA to SFG.
Contains standardized procedures for the calculation of the effects of short-circuit currents in two sections as follows: - the electromagnetic effect on rigid conductors and flexible conductors; the thermal effect...
Contains the definitions related to and the general requirements to be fulfilled by industrial laminated sheets for electrical purposes, made with any of the following resins as the binder: phenolic,...
Contains the definitions related to, and the general requirements to be fulfilled by, industrial rigid laminated sheets for electrical purposes, made with any of the following resins as the binder:...
Covers asynchronous data transmission with half duplex and duplex link protocols operating with window size one for message transfers. Specifies the basic requirements for services to be provided by the...
Covers specifications and test methods for unused synthetic aromatic hydrocarbons intended for use as insulating liquid in electrical equipment.
Deals with the itnerface between a transmitter (or system of transmitters) and the supervisory equipment which is entended to remotely monitor and/or control the transmitter(s). It details the interconnections and...
Deals with those characteristics which affect the performance of telecontrol systems and relates the characteristics to the application and processing functions. Establishes a set of rules to assess and specify...
Defines a telecontrol companion standard that enables interoperability among compatible telecontrol equipment. Applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread...
Defines technical requirements for equipment for monitoring of alpha-, beta- or gamma-emitting radionuclides in liquid effluents and surface waters, provides general guidance as to the possible detection capability of such...
Defines the functional profile which provides the connection-oriented transport service in an end system connected via permanent access to a packet switched data network. This publication is of high relevance...
Defines the GRAFCET specification language for the functional description of the behaviour of the sequential part of a control system. Specifies the symbols and the rules for the graphical representation...
Defines the interface conditions to be fulfilled when connecting together the various elements of equipment needed to constitute a telecontrol system and enabling the user to manage such a system.
Defines the items that should be considered for the presentation of information regarding predictions of quantitative characteristics of reliability, maintainability and availability of systems and equipment, including hardware, software and...
Defines the requirements and quality assessment procedures for the type SC-PC (floating duplex) fibre optic patch cord connector, standard terminated on multimode fibre type A1a and A1b. This edition updated...
Defines the requirements and quality assessment procedures for the type SC-PC (floating duplex)fibre optic patch cord connector, standard terminated on multimode fibre type A1a and A1b. The contents of the...
Defines the requirements and quality assessment procedures. Type F-05 is a rectangular simplex optical fibre connector consisting of 2,50 mm cylindrical ferrules and a push/pull coupling mechanism. It is primarily...
Defines the requirements and the quality assessment procedure for the sub-family. Type OCCA-BU is a connector set of the male and female configuration. It features a connector set for use...
Defines the requirements and the quality assessment procedure for the sub-family. Type OCCA-PC is a connector set for the male and female configuration. It features a screw-thread coupling mechanism and...
Defines the requirements and the quality assessment procedures. Type SC-D(uplex) is a subfamily of two-way optical fibre connectors utilizing a push-pull coupling mechanism and cylindrical ferrules of 2,5 mm nominal...
Defines the requirements for type BFOC/2,5 connector sets. Type BFOC/2,5 is a sub-family of single position optical connector sets. They are characterized by a bayonet coupling mechanism and a cylindrical...
Defines the services provided by a telecontrol specific application-service- element - the Telecontrol Application Service Element No. 1 (TASE.1) - for the exchange of process data in telecontrol systems. This...
Describes a technique for measuring the impairment of a TV picture due to random noise in a colour signal. The values which result from this measurement method make it possible...
Describes an implementation-indep endent graphical representation method based on an industrial application of 'PETRI nets' used for the study of the co-ordination of asynchronous events. May also be applied to...
Describes measurement procedures for current-voltage characteristics of crystalline silicon photovoltaic devices in natural or simulated sunlight. These procedures are applicable to a single solar cell, a sub-assembly of solar cells,...
Describes methods of test for the materials defined in IEC 60893-1 (referred to also as Part 1).
Describes procedures for the measurement of current-voltage characteristics of photovoltaic devices in natural or simulated sunlight. Lays down basic requirements for the measurement, defines procedures for different measuring techniques in...
Describes procedures used to determine the degree of linearity of any photovoltaic device parameter with respect to a test parameter.
Describes the functional profile which defines the provision of the TASE.1 communication services between two control centre end systems. This publication is of high relevance for Smart Grid.
Describes the requirements for standard serial data interfaces in alarm transmission systems. Gives an outline of how alarm transmission systems are connected and the various types of serial data interfaces...
Describes two test methods, A and B, for assessing the electric strength of insulating liquids in a divergent field when subjected to standard lightning impulses. Method A is based on...
Draws attention to some fundamental questions, which should be considered by the user before he places an order for a SAW filter for a new application. Such a procedure will...
Fibre optic adaptor (duplex) type SC for multimode fibre connectors - detail specification. This second edition cancels and replaces the first edition published in 1999. It constitutes a technical revision...
General and fundamental characteristics are explained.
Give methods for calculating the cyclic rating factor for cables where the internal thermal capacitance can be neglected.
Gives a method for calculating the cyclic rating factor, for cables of all voltages, where partial drying out of the surrounding soil is anticipated. The method is based on one...
Gives Clause 11, Photocoupler techniques and Section 4, Standard interface techniques (analogue), which were 'under consideration' in the main publication.
Gives manual methods for calculating cyclic rating factors for cables whose internal thermal capacitance cannot be neglected; in general this applies to cables for voltages greater than 18/30 (36) kV.
Gives methods for calculating the cyclic rating factor for cables where the internal thermal capacitance can be neglected. The simplified methods in this standard require only a knowledge of the...
Gives methods for calculating the cyclic rating factor for cables where the internal thermal capacitance can be neglected.
Gives methods of test for the materials defined in IEC 60893-1. The contents of the corrigendum of September 1995 have been included in this copy.
Gives procedures that should be followed for temperature and irradiance corrections to the measured I-V characteristics of only crystalline silicon photovoltaic devices.
Gives requirements for industrial rigid laminated sheets for electrical purposes based on epoxide resins and different reinforcements (cellulose paper, woven glass cloth, glass mat and woven polyester cloth). The contents...
Gives requirements for industrial rigid laminated sheets for electrical purposes based on epoxide resins and different reinforcements (cellulose paper, woven glass cloth, glass mat and woven polyester cloth).
Gives requirements for software for category A functions, systems and associated equipment. Addresses defence against common cause failures, caused by software; automated tools for the development of software important to...
Gives requirements for the classification, selection, packaging, marking, calibration and care of reference solar devices. Covers solar reference devices used to determine the electrical performance of solar cells, modules and...
Gives rules for defining information elements and presents a set of information elements, in particular of digital and analog process variables frequently used in telecontrol applications. This publication is of...
Gives the requirements for industrial rigid laminated sheets for electrical purposes based on epoxy resins and different reinforcements. Applications and distinguishing properties are given. Materials which conform to this specification...
Gives the requirements for industrial rigid laminated sheets for electrical purposes based on melamine resins and different reinforcements (woven glass cloth and woven cotten cloth). The contents of the corrigenda...
Gives the requirements for industrial rigid laminated sheets for electrical purposes based on melamine resins and different reinforcements. Applications and distinguishing properties are given. Materials which conform to this specification...
Gives the requirements for industrial rigid laminated sheets for electrical purposes based on phenolic resin and different reinforcements. Applications and distinguishing properties are given. Materials which conform to this specification...
Gives the requirements for industrial rigid laminated sheets for electrical purposes based on phenolic resins and different reinforcements (woven cotton cloth, woven glass cloth, cellulose paper and wood veneer). The...
Gives the requirements for industrial rigid laminated sheets for electrical purposes based on polyester resins and different reinforcements. Applications and distinguishing properties are given. Materials which conform to this specification...
Gives the requirements for industrial rigid laminated sheets for electrical purposes based on polyester resins and glass mat reinforcements. The contents of the corrigenda of September 1995 and December 1997...
Gives the requirements for industrial rigid laminated sheets for electrical purposes based on polyimide resins and different reinforcements. Applications and distinguishing properties are given. Materials which conform to this specification...
Gives the requirements for industrial rigid laminated sheets for electrical purposes based on polyimide resins and woven glass fabric reinforcements. The contents of the corrigendum of December 1997 have been...
Gives the requirements for industrial rigid laminated sheets for electrical purposes based on silicone resins and different reinforcements. Applications and distinguishing properties are given. Materials which conform to this specification...
Gives the requirements for industrial rigid laminated sheets for electrical purposes based on silicone resins and woven glass cloth. The contents of the corrigenda of September 1995 and December 1997...
IEC 60840:2011 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60840:2011 specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 30 kV (Um = 36 kV)...
IEC 60840:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60840:2020 specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 30 kV (Um = 36 kV)...
IEC 60840:2020+AMD1:2023 CSV specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 30 kV (Um = 36...
IEC 60843-4:2000 specifies a method of auxiliary data recording and playback with the IEC 60843 8 mm video system. This part is applicable to both 525 line - 60 field...
IEC 60846-1:2009 specifies the design requirements and the performance characteristics of dose equivalent (rate) meters intended for the determination of ambient dose equivalent (rate) and directional dose equivalent (rate) as...
IEC 60846-2:2015 applies to portable or transportable dose equivalent (rate) meters and/or monitors for the measurement of ambient and/or directional dose equivalent (rate) from external beta, X and gamma radiation...
IEC 60848:2013 defines the GRAFCET specification language for the functional description of the behaviour of the sequential part of a control system. It specifies the symbols and rules for the...
IEC 60850:2014 specifies the main characteristics of the supply voltages of traction systems, such as traction fixed installations, including auxiliary devices fed by the contact line, and rolling stock, for...
IEC 60851-1:2021 specifies the general notes on methods of test for winding wires. It also gives the definitions for terms used in IEC 60851 (all parts). A survey of the...
IEC 60851-1:2021+AMD1:20 25 CSV specifies the general notes on methods of test for winding wires. It also gives the definitions for terms used in IEC 60851 (all parts). A survey...
IEC 60851-2:2009 specifies the following method of test: Test 4: Dimensions. For definitions, general notes on methods of test and the complete series of methods of test for winding wires,...
IEC 60851-2:2009+A1:2015 specifies the following method of test: Test 4: Dimensions. For definitions, general notes on methods of test and the complete series of methods of test for winding wires,...
IEC 60851-2:2009+A1:2015 +A2:2019 specifies the following method of test: Test 4: Dimensions. For definitions, general notes on methods of test and the complete series of methods of test for winding...
IEC 60851-3: 2023 specifies the following test methods for winding wires: - Test 6: Elongation; - Test 7: Springiness; - Test 8: Flexibility and adherence; - Test 11: Resistance to...
IEC 60851-3:2009 specifies the following methods of test for winding wires: - Test 6: Elongation; - Test 7: Springiness; - Test 8: Flexibility and adherence; - Test 11: Resistance to...
IEC 60851-3:2009+A1:2013 specifies the following methods of test for winding wires: - Test 6: Elongation; - Test 7: Springiness; - Test 8: Flexibility and adherence; - Test 11: Resistance to...
IEC 60851-3:2009+A1:2013 +A2:2019 specifies the following methods of test for winding wires: - Test 6: Elongation; - Test 7: Springiness; - Test 8: Flexibility and adherence; - Test 11: Resistance...
IEC 60851-3:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60851-4:2016 specifies the following chemical properties tests: - Test 12: Resistance to solvents; - Test 16: Resistance to refrigerants; - Test 17: Solderability; - Test 20: Resistance to transformer...
IEC 60851-5:2008 specifies the following tests: - Test 5: Electrical resistance; - Test 13: Breakdown voltage; - Test 14: Continuity of insulation; - Test 19: Dielectric dissipation factor. Significant revisions...
IEC 60851-5:2008+A1:2011 specifies the following tests: - Test 5: Electrical resistance; - Test 13: Breakdown voltage; - Test 14: Continuity of insulation; - Test 19: Dielectric dissipation factor. Significant revisions...
IEC 60851-5:2008+A1:2011 +A2:2019 specifies the following tests: - Test 5: Electrical resistance; - Test 13: Breakdown voltage; - Test 14: Continuity of insulation; - Test 19: Dielectric dissipation factor. Significant...
IEC 60851-6:2012 specifies the following tests: - Test 9: Heat shock; - Test 10: Cut-through; - Test 15: Temperature index; - Test 21: Loss of mass. For definitions, general notes...
IEC 60855-1:2009 is applicable to insulating foam-filled tubes and solid rods, of a circular cross-section, made of synthetic materials and intended to be used for the manufacture and construction of...
IEC 60855-1:2016 is applicable to insulating foam-filled tubes and solid rods, of a circular cross-section, made of synthetic materials with reinforced fibreglass and intended to be used in the manufacture...
IEC 60860:2014 prescribes general, radiation detection, environmental, mechanical, electromagnetic and documentation requirements and specifies acceptance criteria for criticality accident warning equipment. This International Standard applies to equipment intended to provide...
IEC 60862-1:2015 specifies the methods of test and general requirements for SAW filters of assessed quality using either capability approval or qualification approval procedures. This edition includes the following significant...
IEC 60862-2:2012 gives practical guidance on the use of SAW filters which are used in telecommunications, measuring equipment, radar systems and consumer products. IEC 60862-1 should be referred to for...
IEC 60865-1:2011 is applicable to the mechanical and thermal effects of short-circuit currents. It contains procedures for the calculation of: the electromagnetic effect on rigid conductors and flexible conductors, the...
IEC 60867:2022 covers specifications and test methods for unused synthetic aromatic hydrocarbons intended for use as insulating liquid in cables and capacitors.
IEC 60869-1:2012 applies to fibre optic power control devices. These have all of the following general features: - they are passive in that they contain no opto-electronic or other transducing...
IEC 60869-1:2018 applies to fibre optic passive power control devices. These have all of the following general features: – they are passive in that they contain no optoelectronic or other...
IEC 60869-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60870-5-101:2003+A1: 2015 Applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. Defines a telecontrol companion standard that enables interoperability...
IEC 60870-5-104:2006+A1: 2016 Defines a telecontrol companion standard that enables interoperability among compatible telecontrol equipment. Applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and...
IEC 60870-5-6:2006 Specifies methods for conformance testing of telecontrol equipment, amongst substation automation systems and telecontrol systems, including front-end functions of SCADA. Facilitates interoperability by providing a standard method of...
IEC 60870-6-503:2014 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions for supporting both centralized...
IEC 60870-6-702:2014 is a functional profile (FP) and defines the provision of the TASE.2 communications services between two control centre end systems. It is supported by the transport services implemented...
IEC 60870-6-802:2014 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions for supporting both centralized...
IEC 60871-1:2014 is applicable to both capacitor units and capacitor banks intended to be used, particularly, for power-factor correction of a.c. power systems having a rated voltage above 1 000...
IEC 60871-4:2014 applies to internal fuses which are designed to isolate faulty capacitor elements, in order to allow operation of the remaining parts of that capacitor unit and the bank...
IEC 60873-1:2003 provides methods for determining the performance of all electrical and pneumatic analogue chart recorders operating from a standardized signal which may be used in process control. It is...
IEC 60874-1-1:2011 This blank detail specification is not, by itself, a specification. It is part of the generic specification IEC 60874-1, Fibre Optic Interconnecting Devices and Passive Components - Connectors...
IEC 60874-1:2011 applies to fibre optic connector sets and individual components (i.e. adaptors, plugs, sockets) for all types, sizes and structures of fibres and cables. It includes: connector set requirements;
IEC 60875-1-1:1996 specification is part of the generic specification IEC 60875-1 (QC 810000) and comprises a blank worksheet with instructions for preparing detail specifications.
IEC 60875-1:2010 applies to non-wavelength-selec tive fibre optic branching devices which: - are passive (they contain no optoelectronic or other transducing elements) and - have three or more ports for...
IEC 60875-1:2015 applies to non-wavelength-selec tive fibre optic branching devices, all exhibiting the following features: - they are passive, in that they contain no optoelectronic or other transducing elements; -...
IEC 60875-1:2024 applies to non-wavelength-selec tive fibre optic branching devices, all exhibiting the following features: - they are passive, in that they contain no optoelectronic or other transducing elements; -...
IEC 60875-1:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60876-1:2012 applies to fibre optic switches possessing all of the following general features: - they are passive in that they contain no optoelectronic or other transducing elements; - they...
IEC 60876-1:2014 applies to fibre optic switches possessing all of the following general features: - they are passive in that they contain no optoelectronic or other transducing elements; - they...
IEC 60879:2019 specifies the performance-measurin g methods of comfort fans and regulators for household and similar purposes, including conventional fans, tower fans and bladeless fans, their rated voltage being not...
IEC 60884-1:2002+A1:2006 +A2:2013 applies to plugs and fixed or portable socket-outlets for a.c. only, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding...
IEC 60884-1:2022 applies to plugs and fixed or portable socket-outlets for AC only, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440...
IEC 60884-2-5:2017 applies to adaptors for a.c. only with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current...
IEC 60884-2-7:2011 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and...
IEC 60884-2-7:2011+A1:20 13 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V...
IEC 60884-3-1:2021 applies to fixed or portable socket-outlets for AC only, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and...
IEC 60885-3:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60885-3:2015 specifies the test methods for partial discharge (PD) measurements on lengths of extruded power cable, but does not include measurements made on installed cable systems. Reference is made...
IEC 60891:2009 defines procedures to be followed for temperature and irradiance corrections to the measured I-V (current-voltage) characteristics of photovoltaic devices. It also defines the procedures used to determine factors...
IEC 60891:2021 defines procedures to be followed for temperature and irradiance corrections to the measured I-V (current-voltage) characteristics (also known as I-V curves) of photovoltaic (PV) devices. It also defines...
IEC 60893-2:2023 describes methods of test for the materials defined in IEC 60893-1 (referred to also as Part 1). This third edition cancels and replaces the second edition published in...
IEC 60893-2:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60893-3-1:2012 provides requirements for various materials. Their properties are given in subsequent Part 3 specification sheets. This third edition cancels and replaces the second edition, published in 2003 and...
IEC 60893-3-2:2003+A1:20 11 Gives the requirements for industrial rigid laminated sheets for electrical purposes based on epoxy resins and different reinforcements. Applications and distinguishing properties are given. Materials which conform...
IEC 60893-3-3:2003+A1:20 11 Gives the requirements for industrial rigid laminated sheets for electrical purposes based on melamine resins and different reinforcements. Applications and distinguishing properties are given. Materials which conform...
IEC 60893-3-4:2003+A1:20 12 gives the requirements for industrial rigid laminated sheets for electrical purposes based on phenolic resin and different reinforcements. Applications and distinguishing properties are given. Materials which conform...
IEC 60893-3-5:2003+A1:20 09 Gives the requirements for industrial rigid laminated sheets for electrical purposes based on polyester resins and different reinforcements. Applications and distinguishing properties are given. Materials which conform...
IEC 60893-3-6:2003+A1:20 09 Gives the requirements for industrial rigid laminated sheets for electrical purposes based on silicone resins and different reinforcements. Applications and distinguishing properties are given. Materials which conform...
IEC 60893-3-6:2003+A1:20 09+A2:2017 gives the requirements for industrial rigid laminated sheets for electrical purposes based on silicone resins and different reinforcements. Applications and distinguishing properties are given. Materials which conform...
IEC 60893-3-7:2003+A1:20 09 Gives the requirements for industrial rigid laminated sheets for electrical purposes based on polyimide resins and different reinforcements. Applications and distinguishing properties are given. Materials which conform...
IEC 60895:2020 is applicable to conductive clothing, worn during live working (especially bare-hand working) on AC and DC electrical installations, to provide electrical continuity between all parts of the clothing...
IEC 60898-1:2015 applies to a.c. air-break circuit-breakers for operation at 50 Hz, 60 Hz or 50/60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current...
IEC 60898-1:2015+A1:2019 applies to a.c. air-break circuit-breakers for operation at 50 Hz, 60 Hz or 50/60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current...
IEC 60898-2:2016 gives additional requirements for single- and two-pole circuit-breakers which, in addition to the above characteristics, are suitable for operation with direct current, and have a rated DC voltage...
IEC 60898-3:2019 applies to DC circuit-breakers, having a rated DC voltage not exceeding 440 V, a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 10...
IEC 60898-3:2019+A1:2022 applies to DC circuit-breakers, having a rated DC voltage not exceeding 440 V, a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 10...
IEC 60900:2012 is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1...
IEC 60900:2018 is applicable to insulated, insulating and hybrid hand tools used for working live or close to live parts at nominal voltages up to 1 000 V AC and...
IEC 60900:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60903:2014 is applicable to electrical insulating gloves and mitts that provide protection of the worker against electric shock. This standard also covers electrical insulating gloves with additional integrated mechanical...
IEC 60904-1-1:2017 describes procedures for the measurement of the current-voltage characteristics of multi-junction photovoltaic devices in natural or simulated sunlight. It is applicable to single PV cells, sub-assemblies of such...
IEC 60904-10:2009 describes procedures used to determine the degree of linearity of any photovoltaic device parameter with respect to a test parameter. It is primarily intended for use by calibration...
IEC 60904-10:2020 describes the procedures used to measure the dependence of any electrical parameter (Y) of a photovoltaic (PV) device with respect to a test parameter (X) and to determine...
IEC 60904-1:2020 describes procedures for the measurement of current-voltage characteristics (I-V curves) of photovoltaic (PV) devices in natural or simulated sunlight. These procedures are applicable to a single PV...
IEC 60904-2:2015 gives requirements for the classification, selection, packaging, marking, calibration and care of photovoltaic reference devices. This standard covers photovoltaic reference devices used to determine the electrical performance of...
IEC 60904-2:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60904-2:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60904-2:2023 gives requirements for the classification, selection, packaging, marking, calibration and care of photovoltaic reference devices. This document applies to photovoltaic (PV) reference devices that are used to measure...
IEC 60904-3:2008 describes basic measurement principles for determining the electrical output of PV devices. The principles given in this standard are designed to relate the performance rating of PV devices...
IEC 60904-3:2016 describes basic measurement principles for determining the electrical output of PV devices. The principles given in this standard are designed to relate the performance rating of PV devices...
IEC 60904-3:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60904-3:2019 describes basic measurement principles for determining the electrical output of PV devices. The principles given in this document are designed to relate the performance rating of PV devices...
IEC 60904-3:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
Incorporates Amendment 1 (1991)
Intended as a guide giving the requirements for various materials. Their properties are given in subsequent Part 3 specification sheets. Materials which conform to this specification meet established levels of...
Is a functional profile (FP) and defines the provision of the TASE.2 communications services between two control centre end systems. This FP also defines the provision of the OSI connection-mode...
Is applicable to: - insulating gloves and mitts which should normally be used in conjunction with leather protector gloves worn over the insulating gloves to provide mechanical protection; - insulating...
Presents guidelines but not standards for establishing specifications for telecontrol systems and equipment following the other IEC standards on telecontrol systems and other relevant international standards and recommendations such as...
Provides high-band specifications for high-quality recording and playback with the 8 mm video system. Applies to both 525 line / 60 field and 625 line / 50 field TV signals.
Provides methods for evaluating the performance of all electrical and pneumatic analogue chart recorders operating from a standardized signal which may be used in process control. Continuous and dotted line...
Provides multi-track specifications for PCM audio recording and playback with 8 mm video systems. Applies to both 525 line / 60 field and 625 line / 50 field TV signals.
Provides requirements for the software of computer-based instrumentation and control (I&C) systems of nuclear power plants performing functions of safety category A as defined by IEC 61226. Provides requirements for...
Relates to conductive clothing worn by electrical workers during live working (especially bare hand working) at a nominal voltage level up to 800 kV a.c. Applies to suit, gloves or...
Relates to hydrophones, employing piezoelectric sensor elements, designed to measure the pulsed and continuous-wave ultrasonic fields generated by ultrasonic medical equipment operating in the frequency range 0.5 MHz to 15...
Relates to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c.
Relates to surface acoustic wave (SAW) filters for use in telecommunications, measuring equipment, radar systems and consumer products. Gives general information and general methods concerning measurements and tests common to...
Specifies a common application layer protocol (message structure, formats and transmission procedures) to be used at standard interfaces in alarm transmission systems. Should be used at all such interfaces where...
Specifies a method of exchanging time-critical control centre data through wide- and local-area networks using a full ISO compliant protocol stack. Contains provisions for supporting both centralized and distributed architectures.
Specifies a method of exchanging time-critical control centre data through wide- and local-area networks using a full ISO compliant protocol stack.
Specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. Both centralized and distributed architectures are supported. Includes the...
Specifies a push-pull radial differential signal.
Specifies classes for environmental conditions under which telecontrol equipment has to operate.
Specifies test methods and requirements for power cable systems for fixed installations, for rated voltages above 30 kV (Um = 36 kV) up to and including 150 kV (Um =...
Specifies test requirements for power cables for fixed installations with extruded insulation of the types listed in Sub-clause 1.4 for rated voltages, U, above 30 kV (Um = 36 kV)...
Specifies test requirements for power cables with extruded insulation and their accessories for fixed installations, for rated voltages above 30 kV (Um = 36 kV) up to and including 150...
Specifies the data link layer message structure, formats and transmission procedures which should be used at standard serial data interfaces in alarm transmission systems where the transmission network employed does...
Specifies the design requirements and the performance characteristics of dose equivalent (rate) meters intended for the determination of ambient dose equivalent (rate) and directional dose equivalent (rate) as defined in...
Specifies the essential requirements for partial discharge measurements on lengths of extruded power cable.
Specifies the following method of test: - Test 4: Dimensions This consolidated version consists of the second edition (1996) and its amendment 1 (1997). Therefore, no need to order amendment...
Specifies the following method of test: - Test 4: Dimensions
Specifies the following methods of test: - Test 6: Elongation; - Test 7: Springiness; - Test 8: Flexibility and adherence; - Test 11: Resistance to abrasion; - Test 18: Heat...
Specifies the following tests: - Test 12: Resistance to solvents; - Test 16: Resistance to refrigerants; - Test 17: Solderability; - Test 20: Resistance to transformer oil This consolidated version...
Specifies the following tests: - Test 12: Resistance to solvents; - Test 16: Resistance to refrigerants; - Test 17: Solderability; - Test 20: Resistance to transformer oil
Specifies the following tests: - Test 5: Electrical resistance; - Test 13: Breakdown voltage; - Test 14: Continuity of insulation; - Test 19: Dielectric dissipation factor This consolidated version consists...
Specifies the following tests: - Test 5: Electrical resistance; - Test 13: Breakdown voltage; - Test 14: Continuity of insulation; - Test 19: Dielectric dissipation factor
Specifies the following tests: - Test 9: Heat shock; - Test 10: Cut-through; - Test 15: Temperature index; - Test 12: Loss of mass
Specifies the following tests: - Test 12: Resistance to solvents; - Test 16: Resistance to refrigerants; - Test 17: Solderability; - Test 20: Resistance to transformer oil This consolidated version...
Specifies the main characteristics of the supply voltages of traction systems, such as traction fixed installations, including auxiliary devices fed by the contact line, and rolling stock, for use in...
Specifies the minimum operational and performance requirements, methods of testing and test results for equipment that complies with performance standards not inferior to those adopted by the IMO in resolution...
Specifies the minimum performance requirements, technical characteristics, methods of testing and test results for equipment that complies with performance standards not inferior to those adopted by the IMO. This standard...
Specifies the outline dimensions of transformers and inductors, using E and I laminations, built for the three most commonly used forms of mounting style, namely bracket mounting, U-clamp mounting and...
Specifies the outline dimensions of transformers and inductors, using the series Q of C-cores in accordance with IEC 60329 for assembly forms H, J and U.
Specifies the outline dimensions of transformers and inductors, using U and I laminations, built for the most commonly used forms of mounting style, namely vertical mounting and level mounting.
Specifies the outline dimensions of transformers and inductors, using YUI-2 laminations, built for the most commonly used forms of mounting style.
Specifies the outline drawings for surface acoustic wave (SAW) filters with leaded enclosures.
Specifies the performance and type testing of marine automatic radar plotting aids (ARPA) required by Regulation 12 of Chapter V of 'The International Convention for the Safety of Life at...
Specifies the performance requirements for single-capped fluorescent lamps for general lighting service. The requirements of this standard relate only to type testing. Conditions of compliance, including methods of statistical assessment,...
Specifies the protocol for the services provided by an application-service- element - the Telecontrol Application Service Element No. 1 (TASE.1) - to support the exchange of process data between telecontrol...
Specifies the requirements for standard interfaces between the alarm system transceivers and transmission network where both form part of a dedicated channel alarm transmission system as defined in IEC 60839-5-4.
Specifies the requirements for standard interfaces between the control and indicating equipment (CIE) of an alarm system and an alarm system transceiver where the alarm system transceiver is intended to...
Specifies the requirements for standard interfaces between the Public Switched Telephone Network (PSTN) and alarm system transceivers. Specifies a 1 200 baud interface using ITU-T Recommendation V.23.
Specifies the requirements for standard interfaces between the terminal transceiver of an alarm transmission system and the annunciation equipment. Employs signalling in accordance with ITU-T Recommendation V.24/V.28.
Specifies the requirements for standard interfaces employing ITU-T V.24/V.28 signalling for communications between the control and indicating equipment of an alarm system and transmission equipment used for remote communications, where...
Specifies the requirements for standard interfaces using a two-wire connection employing ISO/IEC 8482 signalling for use between the control and indicating equipment of an alarm system and one or more...
Specifies the requirements for voice communicator systems using the public switched telephone network which are additional to those specified in IEC 60839-5-1 and IEC 60839-5-2. Covers switched connections providing event...
Specifies the transport layer message structure, formats and transmission procedures to be used at standard interfaces in alarm transmission systems. Should be used at all such interfaces where equipment from...
Specifies values of voltages of traction systems and limits of variation of contact system voltages.
Standard
Standardizes the transmission of integrated totals representing the amount of electrical energy transferred between power utilities, or between a power utility and independent producers on a high voltage or medium...
The blank detail specification is part of the generic specification IEC 60869-1 (QC 800000) and contains information and explanation on how to fill the detail specification.
The contents of the corrigenda of September 1993 and May 1996 have been included in this copy.
The contents of the corrigendum of August 2023 have been included in this copy.
The contents of the corrigendum of March 2014 have been included in this copy.
The contents of the corrigendum of March 2020 have been included in this copy.
The contents of the corrigendum of May 1996 have been included in this copy.
The contents of the corrigendum of May 2000 have been included in this copy.
This blank detail specification is not, by itself, a specification. It is part of the generic specification IEC 60874-1 (QC 910000). It includes a blank worksheet with instructions for preparing...
This guide should be used in conjunction with IEC 60034-3. It presents guidance on some design features and operating procedures intended to avoid the occurrence, or ignition, of an ignitable...
This Part 2-4 of IEC 60884 applies to plugs, fixed or portable socket-outlets, and to socket-outlets for appliances from 6 V up to and including 48 V d.c. or a.c.
This part is a re-edition of Clause 16 of IEC 60540. The electrical test methods described in this standard are given as a guide to be followed for testing wires,...
This part of IEC 60871 is applicable to both capacitor units and capacitor banks intended to be used, particularly, for power-factor correction of a.c. power systems having a rated voltage...
This part of IEC 60884 applies to fused plugs, where the fuses are primarily intended to protect the flexible cable or cord. These fuses are not intended to protect appliances...
This part of IEC 60884 applies to plugs and fixed or portable socket-outlets for a.c. only, with or without earthing contact, with a rated voltage greater than 50 V but...
This part of IEC 60884 applies to socket-outlets for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding...
This part of IEC 60884 applies to switched socket-outlets without interlock, for fixed installation, for a.c. only, with or without earthing contact, with a rated voltage not exceeding 440 V...
This part of IEC 60896 applies to all stationary lead-acid cells and monobloc batteries of the valve regulated type for float charge applications, (i.e. permanently connected to a load and...
This part of IEC 60896 is applicable to lead-acid cells and batteries which are designed for service in fixed locations (i.e. not habitually to be moved from place to place)...
This part of IEC 60898 applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated...
This part of the standard applies to fibre optic attenuators which have all of the following general features: they are passive in that they contain non optoelectronic or other transducing...
This standard applies to shuttered and non-shuttered, fused and non-fused adaptors for a.c. only.
This standard gives additional requirements for single- and two-pole circuit-breakers suitable for operation with direct current, having a rated d.c. voltage not exceeding 220 V for single-pole and 440 V...

<< Prev Next >>