Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 550 600 650 700 750 800 850 860 870 880 890 900 903 904 905 906 907 908 909 910 911 912 913 914 915 920 930 940 950 960 970 1000 1050 1100 1150 1200 1250 1500 1620
Product Name Notes
1/10 Tapers Tool Shanks
21 MPa Slip-On Welding Pipe Flanges for Hydraulic Use
25 MPa (250 kgf/cm2) Bite Type Tube Fittings for Hydraulic Use; (Errata-1994)
Acceptance Code for Gears - Part 2: Determination of Mechanical Vibrations of Gear Units During Acceptance Testing
Acceptance tests for gear measuring instruments
Accuracy for Bevel Gears
Accuracy for Spur and Helical Gears
Air Vent Valves for Water Works
Aluminium and Aluminium Alloy Butt-Welding Pipe Fittings
Angle Milling Cutters
Arbors for Shell End Mills
Back-up rings for O-rings
Backlash for Spur and Helical Gears
Backlashes for Bevel Gears
Basic Dimensions of Aluminium Alloy Pipe Flanges
Basic Dimensions of Copper Alloy Pipe Flanges
Basic Dimensions of Ferrous Material Pipe Flanges
Basis for Calculation of Aluminium Alloy Pipe Flanges with Full Face Gasket (Amendment 1)
Basis for Calculation of Aluminium Alloy Pipe Flanges with Full Face Gasket
Basis for Calculation of Aluminium Alloy Pipe Flanges
Basis for calculation of pipe flanges (Amendment 1)
Basis for calculation of pipe flanges
Bellows Type Expansion Joints Edition 1; (Errata - 1996)
Belt drive \x96\x96 V-ribbed belts \x96\x96 Fatigue test
Belt drives - Pulleys and V-ribbed belts for industrial applications
Belt drives - V-belts and V-ribbed belts, and corresponding grooved pulleys - Vocabulary
Belt drives -- V-belts -- Fatigue test
Belt drives -- V-ribbed pulleys and belts -- PK profile: Dimensions
Belt drives \x97 V-belts and corresponding V-pulley grooves \x97 Shapes and dimensions
Bevel gears - Definitions and tolerance classification of tooth flank form deviations
Bolt tightening procedure for pressure boundary flanged joint assembly
Boring Bars (Tool Holders with Cylindrical Shank) for Indexable Inserts - Designation
Boring bars for Indexable Inserts - Dimensions
Bronze Gate, Globe, Angle and Check Valves
Bronze, gate, globe, angle, and check valves (Amendment 2)
Bushes for Journal Bearings
Butt-welding pipe fittings for light gauge stainless steel tubes for ordinary use
Butterfly Valves for Water Works
Calculation of Load Capacity of Spur and Helical Gears - Strength and Quality of Materials
Cartridges Type A, for Indexable Inserts - Dimensions
Cartridges, type A, for indexable inserts - Part 10: Style U
Cartridges, type A, for indexable inserts - Part 11: Style W
Cartridges, type A, for indexable inserts - Part 12: Style Y
Cartridges, type A, for indexable inserts - Part 1: General survey, correlation and determination of dimensions
Cartridges, type A, for indexable inserts - Part 2: Style F
Cartridges, type A, for indexable inserts - Part 3: Style G
Cartridges, type A, for indexable inserts - Part 4: Style J
Cartridges, type A, for indexable inserts - Part 5: Style K
Cartridges, type A, for indexable inserts - Part 6: Style L
Cartridges, type A, for indexable inserts - Part 7: Style R
Cartridges, type A, for indexable inserts - Part 8: Style S
Cartridges, type A, for indexable inserts - Part 9: Style T
Cast Steel Flanged Valves
Cemented carbide centres
Cemented carbide dies for drawing wires and rods
Cemented carbide metal slitting saws
Centre Drills for Centre Holes
Chisel Edge Diamond Dressing Tools
Coil springs - Part 1: Basic calculation methods on helical compression and extension springs
Coil springs - Part 2: Expression of the specification on helical compression springs
Coil springs - Part 3: Expression of the specification on helical extension springs
Cold formed helical compression springs
Cold formed helical extension springs
Concrete Core Drill - Diamond Core Bits
Coned Disc Springs
Configuration, protocols, and messages for collaboration among manufacturing systems
Connections for Fluid Power and General Use - Ports and Stud Ends with ISO 261 Threads and O-Ring Sealing - Part 1: Portw with O-Ring Seal in Truncated Housing
Connections for Fluid Power and General Use - Ports and Stud Ends with ISO 261 Threads and O-Ring Sealing - Part 2: Heavy-Duty (S Series) Stud Ends - Dimensions, Design,...
Connections for Fluid Power and General Use - Ports and Stud Ends with ISO 261 Threads and O-Ring Sealing - Part 3: Light-Duty (L Series) Stud Ends - Dimensions, Design,...
Connections for General Use and Fluid Power - Ports and Stud Ends with ISO 261 Threads with Elastomeric or Metal-to-Metal Sealing - Part 1: Threaded Ports
Connections for General Use and Fluid Power - Ports and Stud Ends with ISO 261 Threads with Elastomeric or Metal-to-Metal Sealing - Part 2: Stud Ends with Elastomeric Sealing (Type...
Connections for General Use and Fluid Power - Ports and Stud Ends with ISO 725 Threads and O-Ring Sealing - Part 1: Portw with O-Ring Seal in Truncated Housing
Counterbores for Hexagon Socket Head Bolts
Countersinks
Crosslinked Polyethylene (XPE) Pipe Clamp Type Fittings
Curvilinear toothed synchronous belt drive systems for general power transmission - Part 1: Belt
Curvilinear toothed synchronous belt drive systems for general power transmission - Part 2: Pulley
Curvilinear toothed synchronous belt drive systems for general power transmission -- Part 2: Pulley (Amendment 1)
Cutter Bores
Cylindrical Gears - ISO System of Accuracy - Part 1: Definitions and Allowable Values of Deviations Relevant to Corresponding Flanks of Gear Teeth
Cylindrical Gears - ISO System of Accuracy - Part 2: Definitions and Allowable Values of Deviations Relevant to Radical Composite Deviations and Runout Information
Cylindrical gears \x96 The accuracy \x96 Part 3: Definitions and allowable values of deviations relevant to corresponding flanks of the gear teeth and radical composite deviations of injection molding plastic...
Cylindrical Gears for General and Heavy Engineering Part 1: Standard Basic Rack Tooth Profile
Cylindrical Gears for General Engineering and for Heavy Engineering - Part 2: Modules
Cylindrical gears\x97The accuracy\x97Part 3: Definitions and allowable values of deviations relevant to corresponding flanks of the gear teeth and radical composite deviations of injection molding plastic gears
Cylindrical Milling Cutters
Design of Helical Torsion Springs
Design of Leaf Springs
Detachable Pilots for Use with Counterbores and 90 Degree SIGN Countersinks - Dimensions
Diamond Dies for Wire Drawing
Diamond or Cubic Boron Nitride Electroplated Tools
Diamond or Cubic Boron Nitride Grinding Wheels
Diamond or Cubic Boron Nitride Segmented Saws
Diamond/CBN Products - Diamond or CBN Grinding Wheels and Saws - Dimensional Characteristics and Code for the Forms
Diamond/CBN products - Safety requirements
Digitizers - Specified Items
Dimensions for Pipe Flange Facing
Dimensions of cylindrical worm gears
Dimensions of Pull and Follower Ends of Broach
Disc springs -- Part 2: Product specifications and method of testing
Disc springs \x97 Part 1: Calculation
Double-Pitch Conveyor Roller Chains, Attachments and Chain Wheels
Dynamic load ratings and rating life for rolling bearings
End mills with parallel peripheral cutting edges
End Mills with Parallel Shanks
End Mills with Taper Shanks
Estimation of tooth bending strength of cylindrical plastic gears
Evaluation and acceptance tests for double flank tester
Evaluation of instruments for the measurement of individual gears - Part 1: Method by gear shape artifacts
Evaluation of instruments for the measurement of individual gears - Part 2: Tooth form measurement using sphere or cylinder artifacts
Evaluation of instruments for the measurement of individual gears - Part 3: Helix measurement using plane artifacts
Evaluation of instruments for the measurement of individual gears - Part 4: Pitch measurement using sphere artifacts
Extra Long Morse Taper Shank Twist Drills
Extra Long Parallel Shank Twist Drills
Face-To-Face and End-To-End Dimensions of Valves
Fatigue test method for transmission precision roller chains
Faucets and Ball Taps
Faucets, ball taps and flush valves
Fluid Systems - Serling Devices - O Rings - Quality Acceptance Criteria
Form Milling Cutters with Constant Profile
Gauge Blanks for Screw Thread Limit Gauges
Gear Cutter - Tooth Profiles and Dimensions
Gears - FZG test procedures - Part 1: FZG test method A/8,3/90 for relative scuffing load-carrying capacity of oils
Gears - Surface temper etch inspection after grinding
General Rules for Cast Iron Pipe Flanges
General rules for inspection of valves (Amendment 1)
General rules for inspection of valves
General rules for marking on valves
General Rules for Steel Pipe Flanges
Glossary of terms relating to chains, sprockets and accessories
Glossary of Terms Used in CAD
Glossary of Terms Used in Factory Automation
Glossary of Terms Used in Plotters Technical Drawing - Numerically Controlled Drafting Machines
Glossary of terms used in programmable controller
Grain Sizes of Diamond or Cubic Boron Nitride
Gray cast iron valves (Amendment 1)
Gray Cast Iron Valves
Grease Nipples
Grip Rings
Grips
Grooved Pulleys for Classical V-belts
Grooved pulleys for narrow V-belts
Ground High Speed Steel Tool Bits
Guidance on the selection of roller chain drives
Handles
Handwheels
Hard Tool Material Tips
Hard Tool Materials and Classification of Applicability
Hardmetal parallel shank stub drills
Hardmetal slitting saws
Helical Compression and Extension Springs - Requirements for Design
Helical torsion springs - Part 1: Basic calculation methods
Helical torsion springs - Part 2: Expression of the specification
Helical torsion springs-Part 2: Expression of the specification
High Speed Steel Tipped Tools
High-speed steel two-flute twist drills - Technical specifications
Hooks
Hot formed helical springs
Hydraulic Fluid Power - Positive Displacement Pumps and Motors - Dimensions and Idenification Code for Mounting Flanges and Shaft Ends - Part 1: Inch Series Shown in Metric Units
Hydraulic Fluid Power - Positive Displacement Pumps and Motors - Dimensions and Idenification Code for Mounting Flanges and Shaft Ends - Part 2: Two and Four-Hole Flanges and Shaft Ends...
Hydraulic Fluid Power - Positive Displacement Pumps and Motors - Dimensions and Idenification Code for Mounting Flanges and Shaft Ends - Part 3: Polygonal Flanges (Including Circular Flanges)
Hydraulic Fluid Power - Positive Displacement Pumps and Motors - Dimensions and Identification Code for Mounting Flanges and Shaft Ends Part 2: Two-and-Four-Hole Flanges and Shaft Ends - Metric Series...
Hydraulic fluid power - Sealing devices - Standard test methods to assess the performance of seals used in oil hydraulic reciprocating applications
Impregnated Diamond Dressing Tools
Indexable hard material inserts
Indexable Inserts for Cutting Tools-Designation
Indexable Inserts with Cylindrical Fixing Hole, with 0 Degree Normal Clearance
Indexable Inserts without Fixing Hole, with 0 Degree Normal Clearance
Indexable Inserts without Fixing Hole, with 11 Degree Normal Clearance
Industrial Automation Systems - Manufacturing Message Specification - Part 1: Service Definition
Industrial Automation Systems - Manufacturing Message Specification - Part 2: Protocol Specification
Industrial Automation Systems - Manufacturing Message Specification - Part 3: Companion Standard for Robotics
Industrial automation systems and integration - Manufacturing Automation Programming Environment (MAPLE) - Part 2: Service and Interfaces
Industrial automation systems and integration - Manufacturing software capability profiling for interoperability - Part 1: Framework
Industrial automation systems and integration - Manufacturing software capability profiling for interoperability - Part 2: Profiling methodology
Industrial automation systems and integration - Manufacturing software capability profiling for interoperability - Part 3: Interface services, protocols and capability templates
Industrial automation systems and integration - Manufacturing software capability profiling for interoperability - Part 4: Conformance test methods, criteria and reports
Industrial automation systems and integration - Manufacturing software capability profiling for interoperability - Part 5: Methodology for profile matching using multiple capability class structures
Industrial automation systems and integration - Manufacturing software capability profiling for interoperability - Part 6: Interface services and protocols for matching profiles based on multiple capability class structures
Industrial automation systems and integration - Parts library - Part 1: Overview and fundamental principles
Industrial automation systems and integration - Parts library - Part 42: Description methodology: Methodology for structuring part families
Industrial automation systems and integration - Product data representation and exchange - Part 101: Integrated application resources: Draughting (Technical corrigendum 1)
Industrial automation systems and integration - Product data representation and exchange - Part 101: Integrated application resources: Draughting
Industrial automation systems and integration - Product data representation and exchange - Part 105: Integrated application resource: Kinematics
Industrial automation systems and integration - Product data representation and exchange - Part 11: Description methods: The EXPRESS language reference manual (Technical corrigendum 1)
Industrial automation systems and integration - Product data representation and exchange - Part 11: Description methods: The EXPRESS language reference Manual
Industrial automation systems and integration - Product data representation and exchange - Part 1: Overview and fundamental principles
Industrial automation systems and integration - Product data representation and exchange - Part 201: Application protocol: Explicit draughting
Industrial automation systems and integration - Product data representation and exchange - Part 202: Application protocol: Associative draughting
Industrial automation systems and integration - Product data representation and exchange - Part 203: Application protocol: Configuration controlled design (Technical corrigendum 1)
Industrial automation systems and integration - Product data representation and exchange - Part 203: Application protocol: Configuration controlled design
Industrial automation systems and integration - Product data representation and exchange - Part 214: Application protocol: Core data for automotive mechanical design processes
Industrial automation systems and integration - Product data representation and exchange - Part 21: Implementation methods: Clear text encoding of the exchange structure
Industrial automation systems and integration - Product data representation and exchange - Part 224: Application protocol: Mechanical product definition for process planning using machining features
Industrial automation systems and integration - Product data representation and exchange - Part 225: Application protocol: Building elements using explicit shape representation
Industrial Automation Systems and Integration - Product Data Representation and Exchange - Part 22: Implementation Methods: Standard Data Access Interface
Industrial Automation Systems and Integration - Product Data Representation and Exchange - Part 31: Conformance Testing Methodology and Framework: General Concepts
Industrial Automation Systems and Integration - Product Data Representation and Exchange - Part 32: Conformance Testing Methodology and Framework: Requirements on Testing Laboratories and Clients
Industrial automation systems and integration - Product data representation and exchange - Part 34: Conformance testing methodology and framework: Abstract test methods for application protocol implementations
Industrial automation systems and integration - Product data representation and exchange - Part 41: Integrated generic resources: Fundamentals of product description and support (Technical corrigendum 1)
Industrial automation systems and integration - Product data representation and exchange - Part 41: Integrated generic resources: Fundamentals of product description and support
Industrial automation systems and integration - Product data representation and exchange - Part 42: Integrated generic resources: Geometric and topological representation
Industrial automation systems and integration - Product data representation and exchange - Part 43: Integrated generic resources: Representation structures (Technical corrigendum 1)
Industrial automation systems and integration - Product data representation and exchange - Part 43: Integrated generic resources: Representation structures
Industrial automation systems and integration - Product data representation and exchange - Part 44: Integrated generic resources: Product structure configuration (Technical corrigendum 1)
Industrial automation systems and integration - Product data representation and exchange - Part 44: Integrated generic resources: Product structure configuration
Industrial automation systems and integration - Product data representation and exchange - Part 45: Integrated generic resource: Materials
Industrial automation systems and integration - Product data representation and exchange - Part 46: Integrated generic resources: Visual presentation (Technical corrigendum 1)
Industrial automation systems and integration - Product data representation and exchange - Part 46: Integrated generic resources: Visual presentation
Industrial automation systems and integration - Product data representation and exchange - Part 47: Integrated generic resource: Shape variation tolerances
Industrial automation systems and integration - Product data representation and exchange - Part 49: Integrated generic resource: Process structure and properties
Industrial automation systems and intergration - Manufacturing Automation Programming Enviroment (MAPLE) - Functional architecture
Industrial-Process Control Valves - Inspection and Routine Testing
Industrial-process control valves - Part 1: Control valve terminology and general considerations
Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
Industrial-process control valves - Part 2-3: Flow capacity - Test procedures
Industrial-process control valves - Part 2: Flow capacity - Section Four: Inherent flow characteristics and range ability
Industrial-process control valves - Part 3-1: Dimensions - Face-to-face dimensions for flanged, two-way, globe-type, straight pattern and centre-to-face dimensions for flanged, two-way, globe-type, angle pattern control valves
Industrial-process control valves - Part 3-2: Dimensions - Face-to-face dimensions for rotary control valves except butterfly valves
Industrial-process control valves - Part 3-3: Dimensions - End-to-end dimensions for buttweld, two-way, globe-type, straight pattern control valves
Industrial-process control valves - Part 4: Inspection and routine testing
Industrial-process control valves - Part 5: Marking
Industrial-process control valves - Part 6-2: Mounting details for attachment of positioners to control valves - Positioner mounting on rotary actuators
Industrial-process control valves - Part 6: Mounting details for attachment of positioners to control valves - Section 1: Positioner mounting on linear actuators
Industrial-process control valves - Part 7: Control valve data sheet
Industrial-process control valves - Part 8-3: Noise considerations - Control valve aerodynamic noise prediction method
Industrial-process control valves - Part 8-4: Noise considerations - Prediction of noise generated by hydrodynamic flow
Industrial-process control valves - Part 8: Noise considerations - Section 2: Laboratory measurement of noise generated by hydrodynamic flow through control valves
Industrial-process control valves - Part 8: Noise considerations - Section One: Laboratory measurement of noise generated by aerodynamic flow through control valves
Involute gear milling cutters (Amendment 1)
Involute Gear Milling Cutters
Involute Gear Tooth Profile and Dimensions
Involute Serrations
Involute Spline Broaches (Amendment 1)
Involute Spline Broaches
Keyway Broaches (Amendment 1)
Keyway Broaches
Leaf Chains
Leaf springs - Part 1: Terms and definitions
Leaf springs - Part 2: Design method
Leaf springs - Part 3: Method of Testing
Leaf springs - Part 4: Specification of products
Leaf Springs
Locating Snap Rings for Rolling Bearings
Machine Screw Counterbores and Countersinks
Machined Ring Needle Roller Bearings
Magneto Ball Bearings
Malleable Iron 10K Screwed Valves
Malleable iron and ductile iron valves (Amendment 1)
Marking on Rolling Bearings and Packages
Master Cylindrical Gears
Measuring Method of Noise of Gears
Measuring Methods for Rolling Bearings
Mechanical Seals - General Requirements
Metal Slitting Saws
Metallic Tube Connections for Fluid Power and General Use - Part 1: 24 Degree SIGN Compression Fittings
Metallic Tube Connections for Fluid Power and General Use - Part 5: Test Methods for Threaded Hydraulic Fluid Power Connections
Method of Life Test for Single Point Carbide Tools
Method of Life Test for Single Point Tools
Method of stress relaxation test for thin plates for springs
Methods of Measurement for Spur and Helical Gears
Micro O-rings - Part 1: Dimensions, sizes and measuring methods
Milling cutters - Angle milling cutters (Amendment 1)
Milling Cutters - Counterbores for Hexagon Socket Head Bolts (Amendment 1)
Milling Cutters - Counterbores with Morse Taper Shanks and Datachable Pilots
Milling Cutters - Counterbores with Parallel Shanks and Solid Pilots
Milling Cutters - Countersinks, 90 Degree SIGN, with Morse Taper Shanks and Detachable Pilots
Milling Cutters - Countersinks, 90 Degree SIGN, with Parallel Shanks and Solid Pilots
Milling cutters - Cylindrical milling cutters
Milling Cutters - Morse Taper Shank Countersinks
Milling Cutters - Parallel Shank Countersinks
Milling cutters - Parallel shanks - Dimensional characteristics
Milling cutters - Shell end mills with plain bore and tenon drive (Amendment 1)
Milling cutters - T-slot cutters (Amendment 1)
Morse Taper Gauges
Morse Taper Shank Twist Drills
Morse taper shanks and sockets - Dimensional characteristics
Mounting Dimensions and Fits for Rolling Bearings
Nominal size and bore of valves
Numberically Controlled Draughting Machines - Drawing Test for the Evaluation of Performances - Part 1: Vector Plotters
Numerically Controlled Draughting Machines - Drawing Test - Part 1: Electromechanical Plotters
Numerically controlled draughting machines - Drawing test for the evaluation of performances - Part 2: Monochrome raster plotters
O-rings - Part 1: O-rings
O-rings - Part 2: Housing dimensions and sizes
O-rings - Part 3: Quality acceptance criteria
O-rings - Part 4: Anti-extrusion rings (back-up rings)
O-Rings - Suitability of elastomeric materials for industrial applications
O-rings housings - Design criteria
O-Rings; (Errata - April 1995)
O-Rings
O-rings\x97Part 2: Housing dimensions and sizes
Oil Seals
Packaging of Rolling Bearings
Parallel shank end mills brazed with cemented carbide tips
Parallel Shank Stub Drills
Parallel Shank Twist Drills
Performance requirements and tests for flangeless end valves
Plain Bearing - Terms, Characteristics and Causes of Damage and Changes in Appearance
Plain bearings - Appearance and characterization of damage to metallic hydrodynamic bearings - Part 1: General
Plain bearings - Appearance and characterization of damage to metallic hydrodynamic bearings - Part 2: Cavitation erosion and its countermeasures
Plain bearings - Thin-walled half bearings with or without flange - Part 1: Tolerances, design features and methods of test
Plain bearings - Thin-walled half bearings with or without flange - Part 2: Measurement of wall thickness and flange thickness
Plain bearings - Thin-walled half bearings with or without flange - Part 3: Measurement of peripheral length
Plain bearings - Wrapped bushes - Part 1: Dimensions
Plain bearings - Wrapped bushes - Part 2: Test data for outside and inside diameters
Plain bearings - Wrapped bushes - Part 3: Lubrication holes, grooves and indentations
Plain bearings - Wrapped bushes - Part 4: Materials
Plain bearings - Wrapped bushes - Part 5: Checking the outside diameter
Plain bearings - Wrapped bushes - Part 6: Checking the inside diameter
Plain bearings - Wrapped bushes - Part 7: Measurement of wall thickness of thin-walled bushes
Plain bearings -- Bearings containing dispersed solid lubricants
Plain bearings\x97Bearings with embedded solid lubricants
Plotters - Specified Items
Pointed Diamond Dressing Tools
Polycrystalline Diamond Dies for Wire Drawing
Pressure Ratings for Ferrous Material Pipe Flanges
Programmable controllers - Field network standard (Level 1) (Amendment 1)
Programmable Controllers - Field Network Standard (Level 1)
Programmable Controllers - Functional Characteristics
Programmable Controllers - Programming Languages
Programmable controllers - Test and verification of field network standard (Level 1) (Amendment 1)
Programmable Controllers - Test and Verification of Field Network Standard (Level 1)
Programmable Controllers - Test and Verifications
Programmable Display - Vocabulary
Protocol Specification for FA Control Network Standard
Pulleys for Flat Transmission Belts
Recommendation of cemented carbide for wear resistant tools
Recommendation of Grinding Wheels
Recommendation of wheels for free hand grinding (Amendment 1)
Recommendation of Wheels for Free Hand Grinding
Retaining Rings-C Type
Retaining Rings-E Type
Retaining Rings-Uniform Section C Type
Retaining rings
Rollers for Roller Bearings
Rolling bearing accessories - Plummer block housings
Rolling Bearings - Adapter Assemblies and Adapter Sleeves
Rolling bearings - Adapter assemblies, adapter sleeves and withdrawal sleeves
Rolling bearings - Aligning thrust ball bearings and aligning seat washers - Boundary dimensions
Rolling bearings - Angular contact ball bearings
Rolling bearings - Boundary dimensions - Part 1: Radial bearings
Rolling bearings - Boundary dimensions - Part 2: Thrust bearings
Rolling bearings - Boundary dimensions - Part 3: Tapered roller bearings
Rolling bearings - Boundary dimensions - Part 4: Flange dimensions of radial ball bearings with flanged outer ring
Rolling bearings - Boundary dimensions - Part 5: Chamfer dimensions for loose rib and non-rib sides of single-row cylindrical roller bearings
Rolling bearings - Boundary dimensions - Part 6: Chamfer dimensions for outer ring non-thrust side of single-row angular contact ball bearings
Rolling bearings - Boundary dimensions and tolerances of needle roller bearings - Part 1: Dimension series 48, 49 and 69
Rolling bearings - Boundary dimensions and tolerances of needle roller bearings - Part 2: Drawn cup without inner ring
Rolling bearings - Boundary dimensions and tolerances of needle roller bearings - Part 3: Radial needle roller and cage assemblies
Rolling bearings - Boundary dimensions and tolerances of needle roller bearings - Part 4: Thrust needle roller and cage assemblies, thrust washers
Rolling Bearings - Boundary Dimensions and Tolerances of Needle Roller Bearings - Part 5: Track Rollers
Rolling Bearings - Boundary Dimensions
Rolling Bearings - Cast and Pressed Housings for Insert Bearings
Rolling bearings - Cylindrical roller bearings
Rolling bearings - Damage and failures - Terms, characteristics and causes
Rolling bearings - Deep groove ball bearings
Rolling bearings - Designation
Rolling Bearings - General Code
Rolling Bearings - Insert Bearing Units
Rolling Bearings - Insert Bearings
Rolling bearings - Internal clearance - Part 1: Radial internal clearance for radial bearings
Rolling bearings - Internal clearance - Part 2: Axial internal clearance for four-point-contact ball bearings
Rolling Bearings - Locknuts and locking devices
Rolling Bearings - Locknuts, Lockwashers and Lockplates
Rolling Bearings - Measuring Methods of A-Weighted Sound Pressure Levels
Rolling bearings - Radial bearings, retaining slots - Dimensions and tolerances
Rolling bearings - Radial internal clearance
Rolling bearings - Self-aligning ball bearings
Rolling bearings - Self-aligning roller bearings
Rolling Bearings - Self-Aligning Thrust Roller Bearings
Rolling bearings - Silicon nitride balls
Rolling bearings - Tapered roller bearings
Rolling bearings - Thermal speed rating - Calculation
Rolling bearings - Thrust ball bearings with flat back faces
Rolling bearings - Tolerances - Part 1: Terms and definitions
Rolling bearings - Tolerances - Part 2: Measuring and gauging principles and methods
Rolling bearings - Tolerances of bearing - Part 2: Thrust bearings
Rolling Bearings - Tolerances of bearings - Part 1: Radial bearings
Rolling bearings - Tolerances of bearings - Part 3: Chamfer dimensions - Maximum values
Rolling Bearings - Tolerances
Rolling Bearings - Withdrawal Sleeves and Nuts
Rotary Shaft Lip Type Seals - Part 1: Nominal Dimensions and Tolerances
Rotary Shaft Lip Type Seals - Part 2: Vocabulary
Rotary Shaft Lip Type Seals - Part 3: Storage, Handling and Installation
Rotary Shaft Lip Type Seals - Part 4: Performance Test Procedures
Rotary shaft lip type seals - Part 5: Identification of visual imperfections
Screw Slotting Cutters (Amendment 1)
Screw Slotting Cutters
Screwed Bronze Plug Cocks and Gland Cocks
Screwed drainage fittings
Screwed Type Malleable Cast Iron Pipe Fittings
Screwed Type Steel Pipe Fittings
Shackles Edition 1
Shapes and Dimensions of Helical Gears for General Use
Shapes and Dimensions of Spur Gears for General Engineering
Shell End Mills
Shot peening
Side milling cutters brazed with cemented carbide tips
Side milling cutters with brazed hardmetal tips
Single Point Diamond Dressing Tools
Single point tools with cemented carbide tips
Sluice Valves for Waterworks
Solid carbide parallel shank stub drills
Solid Carbide Square End Mills
Solid hardmetal ball-nosed end mills with cylindrical shank - Dimensions
Solid hardmetal corner radii end mills with cylindrical shanks - Dimensions
Spiral-Wound Gaskets for Pipe Flanges
Spot Drills
Spring Pins
Sprocket Tooth Form for Transmission Roller Chains
Square Portion of Shanks for Small Tools
Stainless steel threaded fittings
Static Load Ratings For Rolling Bearings
Steel Balls for Ball Bearings
Steel Butt-Welding Pipe Fittings for Ordinary Use
Steel Butt-Welding Pipe Fittings
Steel Plate Butt-Welding Pipe Fittings
Steel Socket-Welding Pipe Fittings
Steel Welding Pipe Flanges
Straight Bevel Gear for General Engineering - Part 1: Basic Rack
Straight Bevel Gear for General Engineering and Heavy Engineering Part 2: Modules and Diametral Pitches
Straight cylindrical involute splines - side fit - Generalities, dimensions and inspection
Straight-sided splines for cylindrical shafts with internal centering - Dimensions, tolerances and verification
Synchronous belt drives - Pulleys
Synchronous belt drives - Vocabulary
Synchronous belt drives -- Belts and pulleys
Synchronous belt drives \x97 Test methods of physical properties
T-Slot Cutters
Tapered end mills for trapeziform runner with parallel shanks (Amendment 1)
Tapered End Mills for Trapeziform Runner with Parallel Shanks
Tapered End Mills
Technical Drawing - Drawing by CAD
Test method for sealing behavior of gaskets for pipe flanges
Test procedures for flow coefficient of valves
The design calculating formulas and the procedures of decision of specifications for flat springs
Tolerances for Pipe Flanges
Tool Holders for Indexable Inserts - Designation
Tool Holders for Indexable Inserts
Tool holders for internal turning with cylindrical shank for indexable inserts - Part 2: Style F
Tool holders for internal turning with cylindrical shank for indexable inserts - Part 3: Style K
Tool holders for internal turning with cylindrical shank for indexable inserts -- Part 1: Designation, styles, dimensions and calculation for corrections
Tool holders for internal turning with cylindrical shank for indexable inserts -- Part 4: Style L
Tool holders for internal turning with cylindrical shank for indexable inserts -- Part 5: Style U
Tool holders for internal turning with cylindrical shank for indexable inserts -- Part 6: Style Q
Tool holders with rectangular shank for indexable inserts - Part 10: Style N
Tool holders with rectangular shank for indexable inserts - Part 11: Style R
Tool holders with rectangular shank for indexable inserts - Part 12: Style S
Tool holders with rectangular shank for indexable inserts - Part 13: Style T
Tool holders with rectangular shank for indexable inserts - Part 14: Style H
Tool holders with rectangular shank for indexable inserts - Part 15: Style V
Tool holders with rectangular shank for indexable inserts - Part 1: General survey
Tool holders with rectangular shank for indexable inserts - Part 2: Style A
Tool holders with rectangular shank for indexable inserts - Part 3: Style B
Tool holders with rectangular shank for indexable inserts - Part 4: Style D
Tool holders with rectangular shank for indexable inserts - Part 5: Style F
Tool holders with rectangular shank for indexable inserts - Part 6: Style G
Tool holders with rectangular shank for indexable inserts - Part 7: Style J
Tool holders with rectangular shank for indexable inserts - Part 8: Style K
Tool holders with rectangular shank for indexable inserts - Part 9: Style L
Tool holders with rectangular shank for indexable inserts -Part 45: Style E
Tooth Contact Marking of Gears
Torsion Bar Springs
Transmission Roller Chains and Bush Chains
Twist drills with milling cutters cylindrical shank - Dimensions
V Packings
V-belts and V-ribbed belts - Test method for determination of center distance variation
Vacuum Flanges
Vacuum Technology - Pipeline Fittings - Mounting Dimensions
Vacuum technology \x96\x96 Dimensions of knife-edge flanges
Wafer Type Rubber-Seated Butterfly Valves
Wire ropes - Grips for rope or wire strand
Wire ropes-Grips for rope or wire strand
Woodruff Keyseat Milling Cutters

<< Prev Next >>