Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
550
600
650
700
750
800
850
860
870
880
890
900
908
909
910
911
912
913
914
915
916
917
918
919
920
930
940
950
960
970
980
1000
1050
1100
1150
1200
1250
1500
1620
| Product Name | Notes |
|---|---|
| 1000 V Grade Insulated Wires for Fluorescent Lamps | |
| 3.3 kV to 33 kV Epoxy-resin Post Insulators for Indoor Use | |
| 6 kV Encapsulated - Winding Distribution Transformers | |
| 6 kV Oil-Immersed Distribution Transformers | |
| 6.6 kV Disconnectors for indoor use | |
| 6.6 kV Strain Insulators | |
| 600 V Cross-linked polyethylene insulated cables | |
| 600 V Ethylene-propylene rubber insulated cables | |
| 600 V Grade Ethylene-Propylene Rubber Insulated Cables | |
| 600 V Grade Heat- Resistant Polyvinyl Chloride Insulated Wires | |
| 600 V Grade Polyvinyl Chloride Insulated and Sheathed Portable Power Cables | |
| 600 V Polyethylene Insulated Cables and 600 V Cross Linked Polyethylene Insulated Cables | |
| 600 V Polyvinyl Chloride Insulated and Sheathed Cables | |
| 600 V Polyvinyl chloride insulated cables | |
| 600 V Polyvinyl Chloride Insulated Wires | |
| 600 V Rubber Insulated Flexible Cables | |
| 600 V Silicone Rubber Insulated Wires | |
| 600V Flame retardant polyethylene insulated wires (Amendment 1) | |
| 600V Flame retardant polyethylene insulated wires | |
| 600V Grade Rubber Insulated Lead Sheathed Cables | |
| 6600 V Pin type insulators | |
| AC Circuit Breakers for 3.3 kV or 6.6 kV | |
| AC Load Break Switches for 3.3 kV or 6.6 kV | |
| AC load break switches with tripping device for 3.3 kV or 6.6 kV | |
| Ac mains supply metallized plastic film capacitors | |
| AC Solenoids for General Purpose | |
| ACSR Conductor Polyvinyl Chloride Insulated Out-Door Weather-Proof Wires | |
| Adjustable speed electrical power drive systems (PDS) - Electromagnetic compatibility (EMC) requirements and specific test methods | |
| Aluminium Conductor Polyvinyl Chloride Insulated Service Drop Wires | |
| Aluminium Conductors Steel Reinforced | |
| Annealed Copper Wires for Electrical Purposes | |
| Annealed Copper Wires for Winding Wires | |
| Balanced biaxially oriented polyethylene naphthalate films used for electrical purposes | |
| Ball Type Insulators | |
| Belt Type Paper Insulated Power Cables | |
| BIAXIALLY ORIENTED POLYPROPYLENE (PP) FILMS FOR CAPACITORS | |
| Button control switches | |
| Cables and Flexible Cords for Electrical Equipment of Ships | |
| Calculating Methods of Three-Phase Induction Motor Characteristics | |
| Cam operated control switches | |
| Capacitors for Electrical Apparatus | |
| Casting Clamps for Power Line Use | |
| CATV aluminium pipe coaxial cables (Amendment 1) | |
| CATV Aluminium Pipe Coaxial Cables | |
| Circuit-breakers for equipment | |
| Classification - Surface insulations of electrical steel sheet, strip and laminations | |
| Classification of Materials for Insulation of Electrical Machinery and Apparatus | |
| Coaxial Cables for Television Receivers | |
| Coil Impregnating Varnishes for Electrical Insulation | |
| Common Test Methods for Insulating and Sheathing Materials of Electric Cables - Part 1: General Application - Section 3: Methods for Determining the Density - Water Absorption Tests - Shrinkage... | |
| Common Test Methods for Insulating and Sheathing Materials of Electric Cables - Part 1: Methods for General Application - Section 1: Measurement of Thickness and Overall Dimensions - Tests for... | |
| Common Test Methods for Insulating and Sheathing Materials of Electric Cables - Part 1: Methods for General Application - Section 4: Tests at Low Temperature | |
| Common Test Methods for Insulating and Sheathing Materials of Electric Cables - Part 1: Methods of General Application - Section 2: Thermal Ageing Methods | |
| Common Test Methods for Insulating and Sheathing Materials of Electric Cables - Part 2: Methods Specific to Elastometric Compounds - Section 1: Ozone Resistance Test - Hot Set Test -... | |
| Common Test Methods for Insulating and Sheathing Materials of Electric Cables - Part 3: Methods Specific to PVC Compounds - Section 1: Pressure Test at High Temperature - Test for... | |
| Common Test Methods for Insulating and Sheathing Materials of Electric Cables - Part 3: Methods Specific to PVC Compounds - Section 2: Loss of Mass Test - Thermal Stability Test... | |
| Common Test Methods for Insulating and Sheathing Materials of Electric Cables - Part 4: Methods Specific to Polyethylene and Polypropylene Compounds - Section 1: Resistance to Environmental Stress Cracking -... | |
| Common Test Methods for Insulating and Sheathing Materials of Electric Cables - Part 4: Methods Specific to Polyethylene and Polypropylene Compounds - Section 2: Elongation at Break After Pre-Conditioning -... | |
| Common Test Methods for Insulating and Sheathing Materials of Electric Cables - Part 5: Methods Specific to filling Compounds - Section 1: Drop Point - Separation of Oil - Lower... | |
| Commutator Bars | |
| Compression Terminals | |
| Conductors for extension and compensating cables of thermocouples | |
| Conductors of insulated cables | |
| Connecting Devices for Low Voltage Circuits for Household and Similar Purposes - Part 1: General Requirements | |
| Connecting Devices for Low Voltage Circuits for Household and Similar Purposes - Part 2-1: Particular Requirements for Connecting Devices as Separate Entities with Screw-Type Clamping Units | |
| Connecting Devices for Low Voltage Circuits for Household and Similar Purposes - Part 2-2: Particular Requirements for Connecting Devices as Separate Entities with Screw-Type Clamping Units | |
| Connecting Devices for Low Voltage Circuits for Household and Similar Purposes - Part 2-3: Particular Requirements for Connecting Devices as Separate Entities with Insulation Piercing Clamping Units | |
| Connecting Devices for Low Voltage Circuits for Household and Similar Purposes - Part 2-4: Particular Requirements for Twist-On Connecting Devices | |
| Connecting Devices for Low Voltage Circuits for Household and Similar Purposes - Part 2-5: Particular Requirements for Connecting Boxes (Junction and/or Tapping) for Terminals or Connecting Devices | |
| Contactor Relays | |
| Containers for Lead-Acid Batteries | |
| Control cables (Amendment 1) | |
| Control Cables | |
| Control Reed Relays | |
| Copper Wire Rods for Electrical Purposes | |
| Copper-Nickel Alloy Wires, Rolled Wires, Ribbons and Sheets for Electrical Resistance | |
| Cores made of ferrite - Measuring methods | |
| Cores made of ferrite - Part 1: Generic specification | |
| Cores made of ferrite - Part 3-1: Dimensions and surface irregularities - E cores | |
| Cores made of ferrite - Part 3: Dimensions and surface irregularities | |
| Cotton - Fabric Based Varnished Fabrics | |
| Covered Trolley Wire Systems | |
| Crimp-Type Terminal Lugs for Copper Conductors | |
| Criteria for low voltage electrical energy storage equipment | |
| Cubicle Type High Voltage Power Receiving Units | |
| DC solenoids for general purpose | |
| Digital type ground relay set for high voltage power receiving | |
| Dimensions of Brushes for Electric Machines | |
| Directional ground relay set for 6.6 kV consumer | |
| Directly heated negative temperature coefficient thermistors - Part 1: Generic specification | |
| Directly heated negative temperature coefficient thermistors - Part 2: Sectional Specification - Surface mount negative temperature coefficient thermistors | |
| Discharge coils for high voltage power capacitors | |
| E-Cores Made of Ferromagnetic Oxide | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 100: General | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 201: General tests -- Measurement of insulation thickness | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 202: General tests -- Measurement of thickness of non-metallic sheath | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 203: General tests -- Measurement of overall dimensions | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 301: Electrical tests -- Measurement of the permittivity at 23 degree C of filling compounds | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 302: Electrical tests -- Measurement of the d.c.resistivity at 23 degree C and 100 degree C of... | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 401: Miscellaneous tests -- Thermal ageing methods -- Ageing in an air oven | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 402: Miscellaneous tests -- Water absorption tests | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 403 : Miscellaneous tests -- Ozone resistance test on cross-linked compounds | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 404: Miscellaneous tests -- Mineral oil immersion tests for sheaths | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 405: Miscellaneous tests -- Thermal stability test for PVC insulations and PVC sheaths | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 406: Miscellaneous tests -- Resistance to stress cracking of polyethylene and polypropylene compounds | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 407: Miscellaneous tests -- Measurement of mass increase of polyethylene and polypropylene compounds | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 408: Miscellaneous tests -- Long-term stability test of polyethylene and polypropylene compounds | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 409: Miscellaneous tests -- Loss of mass test for thermoplastic insulations and sheaths | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 410: Miscellaneous tests -- Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 411: Miscellaneous tests -- Low-temperature brittleness of filling compounds | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 412: Miscellaneous tests -- Thermal ageing methods -- Ageing in an air bomb | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 501: Mechanical tests -- Tests for determining the mechanical properties of insulating and sheathing compounds | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 502: Mechanical tests -- Shrinkage test for insulations | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 503: Mechanical tests -- Shrinkage test for sheaths | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 504: Mechanical tests -- Bending tests at low temperature for insulation and sheaths | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 505: Mechanical tests -- Elongation at low temperature for insulations and sheaths | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 506: Mechanical tests -- Impact test at low temperature for insulations and sheaths | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 507: Mechanical tests -- Hot set test for cross-linked materials | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 508: Mechanical tests -- Pressure test at high temperature for insulation and sheaths | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 509: Mechanical tests -- Test for resistance of insulations and sheaths to cracking (heat shock test) | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 510: Mechanical tests -- Methods specific to polyethylene and polypropylene compounds -- Wrapping test after thermal ageing... | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 511: Mechanical tests -- Measurement of the melt flow index of polyethylene and polypropylene compounds | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 512: Mechanical tests -- Methods specific to polyethylene and polypropylene compounds -- Tensile strength and elongation at... | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 513: Mechanical tests -- Methods specific to polyethylene and polypropylene compounds -- Wrapping test after conditioning | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 601: Physical tests -- Measurement of the drop point of filling compounds | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 602: Physical tests -- Separation of oil in filling compounds | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 603: Physical tests -- Measurement of total acid number of filling compounds | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 604: Physical tests -- Measurement of absence of corrosive components in filling compounds | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 605: Physical tests -- Measurement of carbon black and/or mineral filler in polyethylene compounds | |
| Electric and optical fibre cables -- Test methods for non-metallic materials -- Part 606: Physical tests -- Methods for determining the density | |
| Electric Contact Materials for Electric Communication Equipment and Apparatus | |
| Electrical energy storage (EES) systems -- Safety requirements for grid-integrated EES systems -- Electrochemical-base d systems | |
| Electrical Engineering, Illumination | |
| Electrical installations in ships - General construction and test methods of power, control and instrumentation cables for shipboard and offshore applications | |
| Electrical insulating oils (Amendment 1) | |
| Electrical Insulating Oils | |
| Electrical Resistance Wires, Ribbons and Sheets for General Use | |
| Electrical Test Methods for Electric Cables - Part 1: Electrical Tests for Cables, Cords and Wires for Voltages up to and Including 450/750 V | |
| Electro Magnetic Counters | |
| Electrolytic capacitors for motor starting | |
| Electromechanical elementary relays - Part 1: General requirements | |
| Electron | |
| Electronic preset counters | |
| Enamelled Winding Wires | |
| Enamelled wires and oleo-resinous enamelled silk covered wires for electrical resistance use | |
| Enclosed sensitive switches | |
| Environmental Requirements for Electronic Components | |
| Evaluation method of flexible printed wiring boards for creasing and expanding processes | |
| Explosion-proof Type Plug Connection Devices for Coal Mines | |
| Extruded tubing for electrical insulation | |
| Fe-based amorphous strip deliverd in the semi-processed state | |
| Fiber or Paper Covered Copper Winding Wires | |
| Finishing Varnishes for Electrical Insulation | |
| Fixed Aluminium Electrolytic Capacitors with Non-Solid Electrolyte for Use in Electronic Equipment; (Errata - 04/1994) | |
| Fixed capacitors for use in electronic equipment - Part 10: Blank detail specification: Fixed multilayer ceramic chip capacitors Assessment level E | |
| Fixed capacitors for use in electronic equipment - Part 14-3: Blank detail specification: Fixed capacitors for electromagnetic interference suppression and connection to the supply mains - Assessment level DZ | |
| Fixed capacitors for use in electronic equipment - Part 14: Sectional specification - Fixed capacitors for electromagnetic interference suppression and connection to the supply mains (Amendment 1) | |
| Fixed Capacitors for Use in Electronic Equipment - Part 17: Blank Detail Specification: Fixed Metallized Polypropylene Film Dielectric a.c. and Pulse Capacitors Assessment Level E | |
| Fixed Capacitors for Use in Electronic Equipment - Part 17: Sectional Specification: Fixed Metallized Polypropylene Film Dielectric a.c. and Pulse Capacitors | |
| Fixed capacitors for use in electronic equipment - Part 20: Blank detail specification: Fixed metallized polyphenylene sulfide film dielectric chip d.c. capacitors Assessment level EZ | |
| Fixed capacitors for use in electronic equipment - Part 20: Sectional specification: Fixed metallized polyphenylene sulfide film dielectric chip d.c. capacitors | |
| Fixed capacitors for use in electronic equipment - Part 21-1: Blank detail specification: Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1 - Assessment level EZ | |
| Fixed capacitors for use in electronic equipment - Part 21: Sectional specification: Fixed surface mount multilayer capacitors of ceramic dielectric, Class1 | |
| Fixed capacitors for use in electronic equipment - Part 22-1: Blank detail specification: Fixed surface mount multilayer capacitors of ceramic dielectric, Class 2 - Assessment level EZ | |
| Fixed capacitors for use in electronic equipment - Part 22: Sectional specification: Fixed surface mount multilayer capacitors of ceramic dielectric, Class 2 | |
| Fixed capacitors for use in electronic equipment - Part 23-1: Blank detail specification - Fixed surface mount metallized polyethylene naphthalate film dielectric DC capacitors - Assessment level EZ | |
| Fixed capacitors for use in electronic equipment - Part 23: Sectional specification - Fixed surface mount metallized polyethylene naphthalate film dielectric DC capacitors | |
| Fixed capacitors for use in electronic equipment - Part 24-1: Blank detail specification - Surface mount fixed tantalum electrolytic capacitors with conductive polymer solid electrolyte - Assessment level EZ | |
| Fixed capacitors for use in electronic equipment - Part 24: Sectional specification - Surface mount fixed tantalum electrolytic capacitors with conductive polymer solid electrolyte | |
| Fixed capacitors for use in electronic equipment - Part 25-1: Blank detail specification - Surface mount fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte - Assessment level EZ | |
| Fixed capacitors for use in electronic equipment - Part 25: Sectional specification - Surface mount fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte | |
| Fixed capacitors for use in electronic equipment - Part 26-1: Blank detail specification - Fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte - Assessment level EZ | |
| Fixed capacitors for use in electronic equipment - Part 26: Sectional specification - Fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte | |
| Fixed capacitors for use in electronic equipment - Part 4: Blank detail specification: Aluminium electrolytic capacitors with solid electrolyte Assessment level E | |
| Fixed capacitors for use in electronic equipment Part 10: Sectional specification: Fixed multilayer ceramic chip capacitors | |
| Fixed capacitors for use in electronic equipment Part 11: Blank detail specification: Fixed polyethylene-terepht halate film dielectric metal foil d.c. capacitors Assessment level E | |
| Fixed capacitors for use in electronic equipment Part 11: Sectional specification: Fixed polyethylene-terepht halate film dielectric metal foil d.c. capacitors | |
| Fixed Capacitors for Use in Electronic Equipment Part 13: Blank Detail Specification: Fixed Polyethylene Film Dielectric Metal Foil d.c. Capacitors Assessment Level E | |
| Fixed Capacitors for Use in Electronic Equipment Part 13: Sectional Specification: Fixed Polyethylene Film Dielectric Metal Foil d.c. Capacitors | |
| Fixed Capacitors for Use in Electronic Equipment Part 14: Blank Detail Specification: Fixed Capacitors for Electromagnetic Interference Suppression and Connection to the Supply Mains Assessment Level D | |
| Fixed Capacitors for Use in Electronic Equipment Part 14: Sectional Specification: Fixed Capacitors for Electromagnetic Interference Suppression and Connection to the Supply Mains | |
| Fixed capacitors for use in electronic equipment Part 15: Blank detail specification: Fixed tantalum capacitors with non-solid electrolyte and foil electrode Assessment level E | |
| Fixed capacitors for use in electronic equipment Part 15: Blank detail specification: Fixed tantalum capacitors with non-solid electrolyte and porous anode Assessment level E | |
| Fixed capacitors for use in electronic equipment Part 15: Blank detail specification: Fixed tantalum capacitors with solid electrolyte and porous anode Assessment level E | |
| Fixed capacitors for use in electronic equipment Part 15: Sectional specification: Fixed tantalum capacitors with non-solid or solid electrolyte | |
| Fixed capacitors for use in electronic equipment Part 16-1: Blank detail specification: Fixed metallized polypropylene film dielectric d.c. capacitors Assessment levels E | |
| Fixed capacitors for use in electronic equipment Part 16: Sectional specification: Fixed metallized polypropylene film dielectric d.c. capacitors | |
| Fixed capacitors for use in electronic equipment Part 18: Blank detail specification: Fixed aluminium electrolytic chip capacitors with non-solid electrolyte Assessment level E | |
| Fixed capacitors for use in electronic equipment Part 18: Blank detail specification: Fixed aluminium electrolytic chip capacitors with solid (MnO2) electrolyte Assessment level E | |
| Fixed capacitors for use in electronic equipment Part 18: Sectional specification: Fixed aluminium electrolytic chip capacitors with solid (MnO2) and non-solid electrolyte | |
| Fixed capacitors for use in electronic equipment Part 1: Generic specification | |
| Fixed Capacitors for Use in Electronic Equipment Part 2: Blank Detail Specification: Fixed Metallized Polyethyleneterephth alate Film Dielectric d.c. Capacitors Assessment Level E | |
| Fixed Capacitors for Use in Electronic Equipment Part 2: Sectional Specification: Fixed Metallized Polyethyleneterephth alate Film Dielectric d.c. Capacitors | |
| Fixed capacitors for use in electronic equipment Part 3: Blank detail specification: Fixed tantalum chip capacitors Assessment level E | |
| Fixed capacitors for use in electronic equipment Part 3: Sectional specification: Fixed tantalum chip capacitors | |
| Fixed capacitors for use in electronic equipment Part 4: Blank detail specification: Aluminium electrolytic capacitors with non-solid electrolyte Assessment level E | |
| Fixed capacitors for use in electronic equipment Part 4: Sectional specification: Aluminium electrolytic capacitors with solid and non-solid electrolyte | |
| Fixed Capacitors for Use in Electronic Equipment Part 8: Blank Detail Specification: Fixed Capacitors of Ceramic Dielectric, Class 1 Assessment Level E | |
| Fixed Capacitors for Use in Electronic Equipment Part 8: Sectional Specification: Fixed Capacitors of Ceramic Dielectric, Class 1 | |
| Fixed Capacitors for Use in Electronic Equipment Part 9: Blank Detail Specification: Fixed Capacitors of Ceramic Dielectric, Class 2 Assessment Level E | |
| Fixed Capacitors for Use in Electronic Equipment Part 9: Sectional Specification: Fixed Capacitors of Ceramic Dielectric, Class 2 | |
| Fixed capacitors for use in electronic equipment-Part 14-2: Blank detail specification: Fixed capacitors for electromagnetic interference suppression and connection to the supply mains-Safety tests only | |
| Fixed electric double-layer capacitors for use in electronic equipment - Part 1: Generic specification | |
| Fixed electric double-layer capacitors for use in electronic equipment - Part 2-1: Blank detail specification - Electric double-layer capacitors for power application - Assessment level EZ | |
| Fixed electric double-layer capacitors for use in electronic equipment - Part 2: Sectional specification - Electric double-layer capacitors for power application | |
| Fixed inductors for use in electronic and telecommunication equipment - Marking codes | |
| Fixed metallized polyester film capacitors for use in electronic equipment | |
| Fixed polyester film capacitors for use in electronic equipment | |
| Fixed polystyrene film capacitors for use in electronic equipment | |
| Fixed resistors for use in electronic equipment Part 1: Generic specification | |
| Fixed resistors for use in electronic equipment Part 2: Blank detail specification: Fixed low-power non-wirewound resistors Assessment level E | |
| Fixed resistors for use in electronic equipment Part 2: Blank detail specification: Fixed low-power non-wirewound resistors Assessment level F | |
| Fixed resistors for use in electronic equipment Part 2: Sectional specification: Fixed low-power non-wirewound resistors | |
| Fixed resistors for use in electronic equipment Part 4: Blank detail specification: Fixed power resistors Assessment level E | |
| Fixed resistors for use in electronic equipment Part 4: Blank detail specification: Fixed power resistors Assessment level F | |
| Fixed resistors for use in electronic equipment Part 4: Blank detail specification: Fixed power resistors, heat-sink types Assessment level H | |
| Fixed resistors for use in electronic equipment Part 4: Sectional specification: Fixed power resistors | |
| Fixed resistors for use in electronic equipment Part 5: Blank detail specification: Fixed precision resistors Assessment level E | |
| Fixed resistors for use in electronic equipment Part 5: Blank detail specification: Fixed precision resistors Assessment level F | |
| Fixed resistors for use in electronic equipment Part 5: Sectional specification: Fixed precision resistors | |
| Fixed tantalum electrolytic capacitors with solid electrolyte for use in electronic equipment | |
| Fixed tantalum electrolytic chip capacitors with solid electrolyte for use in electronic equipment | |
| Flame Test Method for Flame Retardant Sheath of Telecommunication Cables | |
| Flat Quick-Connect Terminals | |
| Flexible printed wiring boards - Single-sided, Double-sided | |
| Flexible R.F. Twin Cables | |
| General rules for control switches | |
| General Rules for Direct-on-line (Full-voltage) A.C. Starters for Induction Motors | |
| General Rules for Directly Heated Negative Temperature Coefficient Thermistors | |
| General Rules for Electronic Components | |
| General Rules for Enameled Copper Wires | |
| General rules for ferrite cores | |
| General Rules for Magnetic Amplifiers | |
| General rules for printed wiring boards | |
| General Rules for Rotating Electrical Machines | |
| General Rules for Solenoids (Plunger Type) | |
| General Rules of AC Mains Supply Capacitors for Electronic Equipment | |
| General rules of fixed capacitors for use in electronic equipment | |
| General rules of fixed ceramic capacitors for use in electronic equipment | |
| General rules of fixed electrolytic capacitors for use in electronic equipment | |
| General rules of fixed plastic film capacitors for use in electronic equipment | |
| General rules of fixed resistors for use in electronic equipment; (Errata - 03/1996) | |
| General Rules on Non-separable Type Wire Connectors for Interior Wiring | |
| General Rules on Separable Type Wire Connectors for Interior Wiring | |
| General Test Procedure of Failure Rate for Electronic Components | |
| Glass-fabric based varnished fabrics | |
| Glossary of terms for insulator and bushing | |
| Grain-Oriented Magnetic Steel Sheet and Strip | |
| Ground relay set for 6.6 kV consumer | |
| Hard-Drawn Aluminium Stranded Conductors | |
| Hard-Drawn Aluminium Wires for Electric Purposes | |
| Hard-Drawn Copper Stranded Conductors | |
| Hard-Drawn Copper Wires for Electrical Purposes | |
| High frequency proximity switches | |
| High Tension Cables for X-Ray Apparatus | |
| High voltage power capacitors and attached apparatus - Part 1: Capacitors | |
| High voltage power capacitors and attached apparatus - Part 2: Series reactors | |
| High voltage power capacitors and attached apparatus - Part 3: Discharge coils | |
| High voltage power capacitors | |
| High-voltage alternating current switch-fuse combinations | |
| High-Voltage Cables for Automobile | |
| High-Voltage Cross-Linked Polyethylene Insulated Cables | |
| High-Voltage Current-Limiting Fuses | |
| High-Voltage Drop Wires for Pole Transformer | |
| High-Voltage Porcelain Tubes | |
| High-voltage resistance cables for automobile (Amendment 1) | |
| High-Voltage Resistance Cables for Automobile | |
| Hinge Type Electromagnetic Relays | |
| Hook bars for disconnecting switch operation | |
| Hospital grade earth centerbodies and terminals (Amendment 1) | |
| Hospital Grade Earth Centers and Terminals | |
| Indoor Post Insulators | |
| Installation Methods of Cables Embedded Direct in Concrete | |
| Installation Methods of Heating Facilities | |
| Installation Methods of Power Cables Buried Ground | |
| Installation Methods of Power Flat Conductor Cables | |
| Insulated Closed-End Connectors | |
| Insulated Wires for Cubicle Type Unit Substation for 6.6 kV Receiving | |
| Insulated Wires for Neon Tube | |
| Knob insulators | |
| Laminated pressboard for electrical purposes - Part 1: Definitions, classification and general requirements | |
| Laminated pressboard for electrical purposes - Part 2: Methods of test | |
| Laminated pressboard for electrical purposes -- Part 3-1: Specifications for individual materials \x96 Laminated precompressed pressboard | |
| Lavelings for low voltage electrical energy storage equipment for residential use | |
| Lightning arresters for 6.6 kV cubicle type unit substation | |
| Line Post Insulators | |
| Long Rod Insulators | |
| Low Pressure GF Type Paper Insulated Power Cables | |
| Low-Voltage Cables for Automobile | |
| Low-Voltage Pin Type Insulators | |
| Low-Voltage Power Capacitors | |
| Low-Voltage Shackle Type Insulators | |
| Low-voltage three-phase squirrel-cage high-efficiency induction motors (Amendment 1) | |
| Low-voltage three-phase squirrel-cage high-efficiency induction motors | |
| Low-voltage three-phase squirrel-cage induction motors for general purpose (Amendment 1) | |
| Low-Voltage Three-Phase Squirrel-Cage Induction Motors for General Purpose Edition 1; (Errata - 1996) | |
| Low-voltage three-phase squirrel-cage induction motors for general purpose | |
| Low-voltage three-phase squirrel-cage induction motors-Low-voltage top runner motor | |
| Manganin Resistance Wires, Bars and Sheets | |
| Marking Codes for Resistors and Capacitors | |
| Materials for Permanent Magnet | |
| Measuring methods for characteristics of materials of ferrite cores | |
| Measuring methods for ferrite cores for inductors and transformers | |
| Measuring Methods for Ferrite Cores for Magnetic Head | |
| Measuring Methods for Ferrite Cores for Microwave Device | |
| Metal Fittings for Insulators | |
| Metallized Polyester Film for Capacitors | |
| Methods of Life Test for Electric Heating Wires and Bands | |
| Methods of measurement of the a.c. magnetic properties of Fe-based amorphous strip by means of a single sheet tester using a single yoke | |
| Methods of measurement of the magnetic properties of magnetic steel sheet and strip by means of a single sheet tester | |
| Methods of measurement of the magnetic properties of permanent magnet (magnetically hard) materials in an open magnetic circuit using a superconducting magnet | |
| Methods of Test for Enamelled Copper and Enamelled Aluminium Wires; (Erratum) (PNS 106:1987) | |
| Methods of Test for Enamelled Wires | |
| Methods of Test for Fiber or Paper Insulated Copper and Aluminum Winding Wires | |
| Methods of Test for Magnetic Steel Sheet and Strip | |
| Methods of Test for Permanent Magnet | |
| Motor Driven Timer | |
| Mounting Rails for Devices | |
| Multilayer printed wiring boards | |
| Neon insulators | |
| Nickel Iron Soft Magnetic Alloy Sheets and Strips | |
| Non-cellulosic papers for electrical purposes - Part 1: Definitions and general requirements | |
| Non-cellulosic papers for electrical purposes - Part 2: Methods of test | |
| Non-cellulosic papers for electrical purposes - Part 3: Specifications for individual materials - Sheet 3: Aramid papers | |
| Non-cellulosic papers for electrical purposes - Part 3: Specifications for individual materials - Sheet 4: Aramid fibre paper containing not more than 50 % of mica particles | |
| Non-Insulated Crimp-Type Sleeves for Copper Conductors | |
| Non-Oriented Magnetic Steel Sheet and Strip | |
| Normal Type and Anti-Pollution Type Suspension Insulators | |
| OF Type Paper Insulated Aluminium Sheathed Power Cables | |
| OF Type Paper Insulated Lead Sheathed Power Cables | |
| Outdoor Weatherproof Polyvinyl Chloride Insulated Wires | |
| Overcurrent relays for 6.6 kV receiving | |
| Oxidized copper-nickel alloy wires for electrical resistance use | |
| Permissible Limits of Visual Defects for Insulating Porcelains | |
| Photoelectric Switches | |
| Plastic Bobbins for Magnet Wires | |
| Polyester Films for Electrical Purposes | |
| Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 1: General Requirements | |
| Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 2: Test Methods | |
| Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 3: Non-Sheathed Cables for Fixed Wiring | |
| Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 4: Sheathed Cables for Fixed Wiring | |
| Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 5: Flexible Cables (Cords) | |
| Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 6: Lift Cables and Cables for Flexible Connections | |
| Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part7: Flexible cables screened and unscreened with two or more conductors | |
| Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V-Part 7: Flexible cables screened and unscreened with two or more conductors (Amendment 1) | |
| Polyvinyl chloride insulated cables of rated voltages up to and including 4501750 V-Part 7: Flexible cables screened and unscreened with two or more conductors | |
| Polyvinyl Chloride Insulated Drop Service Wires | |
| Polyvinyl Chloride Insulated Flexible Cords | |
| Polyvinyl Chloride Insulated Wires for Electrical Apparatus (Amendment 1) | |
| Polyvinyl Chloride Insulated Wires for Electrical Apparatus | |
| Pot-cores made of ferromagnetic oxide | |
| Power cables with extruded insulation and their accessories for rated voltages from 1 kV up to 30 kV - Cables for rated voltages of 0.6/1 kV | |
| Power electronic equipment - Electromagnetic compatibility (EMC) requirements and specific test methods | |
| Preferred number series for resistors and capacitors | |
| Pressure-Sensitive Adhesive Polyester Tapes for Electrical Insulation | |
| Pressure-Sensitive Adhesive Polyvinyl Chloride Tapes for Electrical Insulation | |
| Quality assessment systems - Part 2: Selection and use of sampling plans for inspection of electronic components and packages | |
| Radio-frequency coaxial cables (Amendment 1) | |
| Radio-Frequency Coaxial Cables | |
| Readily biodegradable electrical insulating oils -- Part 1: Synthetic ester | |
| Readily biodegradable electrical insulating oils -- Part 2: Natural esters (Vegetable oils) | |
| Readily biodegradable electrical insulating oils -- Part 3: Modified esters derived from vegetable oils | |
| Rectangular Copper Wires for Electrical Purposes | |
| Resistance of Copper Materials for Electrical Purposes | |
| Ring Cores Made of Ferromagnetic Oxide | |
| Rotating electrical machines - Part 2-1: Methods for determining losses and efficiency from tests of single-speed, three-phase, cage-induction motors | |
| Rotating electrical machines - Part 30: Efficiency classes of single-speed, three-phase, cage-induction motors (IE-code) | |
| Rotating electrical machines - Part 5: Classification of degrees of protection provided by enclosures of rotating electrical machines (IP code) | |
| Rotating electrical machines - Part 6: Methods of cooling (IC code) | |
| Rotating electrical machines \x96\x96 Part 1: Rating and performance | |
| Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 1: General Requirements | |
| Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 2: Test Methods | |
| Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 3: Heat Resistant Silicone Insulated Cables | |
| Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 4: Cords and Flexible Cables | |
| Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 5: Lift Cables | |
| Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 6: Arc Welding Electrode Cables | |
| Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 7: Heat resistant ethylene-vinyl acetate rubber insulated cables | |
| Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 8: Cords for applications requiring high flexibility (Amendment 1) | |
| Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 8: Cords for applications requiring high flexibility | |
| Rubber insulated cables - Rated voltages up to and including 450/750V-Part 1: General requirements | |
| Rubber insulated cables - Rated voltages up to and including 450/750V-Part 4: Cords and flexible cables | |
| Rubber insulated cables-Rated voltages up to and including 450/750 V-Part 8: Cords for applications requiring high flexibility | |
| Rubber Insulated Flexible Cords | |
| Rubber Insulated Lead Wires for Electric Machinery and Apparatus | |
| Safety for small A.C. motors | |
| Safety requirements for electric energy storage equipment - Part 1: General requirements | |
| Safety requirements for electric energy storage equipment - Part 2: Particular requirements for Separation type power conditioner | |
| Safety requirements for electric energy storage equipment | |
| Safety requirements for insulated wires, cables, and heating wires for warm nursery | |
| Sensitive switches | |
| Series reactors for high voltage power capacitors | |
| Silicone Rubber Coated Glass Cloths on Both Sides | |
| Silicone Varnished Glass Cloths | |
| Silicone Varnishedglass Cloth Tapes | |
| Silk and polyester fiber covered wires for electrical resistance use | |
| Single and double sided printed wiring boards | |
| Single phase induction motors for general purpose (Amendment 1) | |
| Single Phase Induction Motors for General Purpose | |
| SL Type Paper Insulated Power Cables | |
| Small Switches for Single-phase Motors | |
| Soft Magnetic Iron Bars | |
| Soft Magnetic Iron Plates | |
| Specifications for particular types of winding wires - Part 0-6: General requirements - Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire | |
| Specifications for particular types of winding wires - Part 0: General requirements - Section 1: Enamelled round copper wire | |
| Specifications for particular types of winding wires - Part 0: General requirements - Section 2: Enamelled rectangular copper wire | |
| Specifications for particular types of winding wires - Part 0: General requirements - Section 3: Enamelled round aluminium wire | |
| Specifications for particular types of winding wires - Part 0: General requirements - Section 4: Glass-fibre wound bare or enamelled rectangular copper wire | |
| Specifications for particular types of winding wires - Part 14: Polyvinyl acetal enamelled round aluminium wire, class 105 | |
| Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105 | |
| Specifications for particular types of winding wires - Part 1: Polyvinyl acetal enamelled round copper winding wire, class 105 | |
| Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer | |
| Specifications for particular types of winding wires - Part 31: Glass-fiber wound, polyester or polyesterimide varnishtreated, bare or enamelled rectangular copper wire, temperature index 180 | |
| Specifications for particular types of winding wires - Part 32: Glass-fiber wound, polyester or polyesterimide varnishtreated, bare or enamelled rectangular copper wire, temperature index 155 | |
| Specifications for particular types of winding wires - Part 48: Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire, temperature index 155 | |
| Specifications for particular types of winding wires - Part 49: Glass-fibre wound high temperature resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180 | |
| Specifications for particular types of winding wires - Part 4: Solderable polyurethane enamelled round copper wire, class 130 | |
| Specifications for particular types of winding wires - Part 54: Polyester enamelled round copper wire, class 155L | |
| Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180 | |
| Spring pressure type wire connectors for electrical installations of buildings (Amendment 1) | |
| Spring Pressure Type Wire Connectors for Electrical Installations of Buildings | |
| Station Post Insulators | |
| Steel Sheets and Strip for Pole Core | |
| Steel Tape Armor and Anti-Corrosive Layer for Cables | |
| Surface mounting technology - Part 2: Transportation and storage conditions of surface mounting devices (SMD) - Application guide | |
| Switches for appliances - Part 1: General requirements | |
| Switches for appliances - Part 2-1: Particular requirements for cord switches | |
| Switches for appliances - Part 2-4: Particular requirements for independently mounted switches | |
| Switches for appliances - Part 2-5: Particular requirements for change-over selectors | |
| Switches for appliances -- Part 1-1: Requirements for mechanical switches | |
| Switches for appliances -- Part 1-2: Requirements for electronic switches | |
| Synchros | |
| Terminal Blocks for Industrial and Similar Use | |
| Test methods for electrical steel strip and sheet - Part 1: Methods of measurement of the magnetic properties of electrical steel strip and sheet by means of an Epstein frame... | |
| Test methods for electrical steel strip and sheet - Part 2: Methods of determination of the geometrical characteristics of electrical steel strip and sheet | |
| Test methods for electrical steel strip and sheet - Part 3: Methods of measurement of the magnetic properties of electrical steel strip and sheet at medium frequencies | |
| Test methods for electrical steel strip and sheet - Part 4: Methods of test for the determination of surface insulation resistance of electrical strip and sheet | |
| Test methods for electrical steel strip and sheet - Part 5: Methods of measurement of density, resistivity and stacking factor of electrical strip and sheet | |
| Test methods for flexible printed wiring boards | |
| Test methods for printed wiring boards | |
| Test Methods of Directly Heated Negative Temperature Coefficient Thermistors | |
| Test methods of fixed capacitors for use in electronic equipment (Errata - 09/1996) | |
| Test on gases evolved during combustion of electric cables - Part 2: Determination of degree of acidity of gases evolved during the combustion of materials taken from electric cables by... | |
| Test procedures for determining physical properties of brush materials for electrical machines | |
| Testing Method for Conductor-Resistance and Resistivity of Metallic Resistance Materials | |
| Testing method for electrical resistance-temperatu re characteristics of metallic resistance materials | |
| Testing method for insulators - Part 1: Insulators for overhead line | |
| Testing method for insulators - Part 2: Post insulators for station | |
| Testing method for insulators - Part 3: Hollow insulators | |
| Testing Method for Insulators | |
| Testing method for thermo-electromotive force of metallic resistance materials | |
| Testing Methods for Rubber or Plastic Insulated Wires and Cables | |
| Testing Methods of Electrical Copper and Aluminium Wires | |
| Tests on electric and optical fibre cables under fire conditions - Part 1-1: Test for vertical flame propagation for a single insulated wire or cable - Apparatus | |
| Tests on electric and optical fibre cables under fire conditions - Part 1-2: Test for vertical flame propagation for a single insulated wire or cable - Procedure for 1kW pre-mixed... | |
| Tests on electric and optical fibre cables under fire conditions - Part 1-3: Test for vertical flame propagation for a single insulated wire or cable - Procedure for determination of... | |
| Tests on electric and optical fibre cables under fire conditions -- Part 1-1: Test for vertical flame propagation for a single insulated wire or cable -- Apparatus (Amendment 1) | |
| Tests on electric and optical fibre cables under fire conditions -- Part 1-2: Test for vertical flame propagation for a single insulated wire or cable -- Procedure for 1 kW... | |
| Tests on electric and optical fibre cables under fire conditions -- Part 1-3: Test for vertical flame propagation for a single insulated wire or cable -- Procedure for determination of... | |
| Tests on electric cables under fire conditions - Part 1: Test on a single vertical insulated wire or cable | |
| Textile tubing with coating for electrical insulation | |
| Thermal measurement method of loss distribution on iron core surfaces by means of an infrared camera | |
| Thermostat metals for electric apparatus (Amendment 1) | |
| Thermostat metals for electric apparatus | |
| Thin magnetic steel strip for use at medium frequencies | |
| Thyristor rectifiers for floating charge (Amendment 1) | |
| Thyristor Rectifiers for Floating Charge | |
| Tin Coated Annealed Copper Wires | |
| Tin Coated Hard-Drawn Copper Wires | |
| Tin Coated Non-Magnetic Steel Wire for Armature Binding | |
| Travelling Cables for Elevators | |
| Two-phase servomotors | |
| Uninterruptible power systems (UPS) - Part 1: General and safety requirements for UPS | |
| Uninterruptible power systems (UPS) - Part 2: Electromagnetic compatibility (EMC) requirements | |
| Uninterruptible power systems (UPS) - Part 3: Method of specifying the performance and test requirements | |
| Varnished Terephthalate Cloth Tapes | |
| Varnished Terephthalate Cloths | |
| Varnishes for Enameled Wires | |
| Welding Cables | |
| Winding wires - Test methods - Part 3: Mechanical properties | |
| Winding wires - Test methods - Part 4: Chemical properties | |
| Winding wires - Test methods - Part 5: Electrical properties | |
| Winding wires - Test methods - Part 6: Thermal properties | |
| Winding wires \x96\x96 Test methods \x96\x96 Part 2: Determination of dimensions (Amendment 1) | |
| Winding wires \x96\x96 Test methods \x96\x96 Part 5: Electrical properties (Amendment 1) | |
| Winding wires-Test methods - Part 2: Determination of dimensions | |
| Winding wires-Test methods-Part 1: General | |
| Wires and Rolled Wires for Electrical Heating |
| << Prev | Next >> |