Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 550 600 650 700 750 800 840 850 860 870 880 890 899 900 901 902 903 904 905 906 907 908 909 910 911 920 930 940 950 960 970 1000 1050 1100 1150 1200 1250 1500 1620
Product Name Notes
0.5 V Low Voltage Swing Terminated Logic (LVSTL05)
0.6 V Low Voltage Swing Terminated Logic (LVSTL06)
1.0 V +/- 0.1 V (Normal Range) and 0.7 V - 1.1 V (Wide Range) Power Supply Voltage and Interface Standard for Nonterminated Digital Integrated Circuits
1.0 V +/- 0.1 V (Normal Range) and 0.7 V - 1.1V (Wide Range) Power Supply Voltage and Interface Standard for Nonterminated Digital Integrated Circuits
1.2 V +/- 0.1V (Normal Range) and 0.8 - 1.3 V (Wide Range) Power Supply Voltage and Interface Standard for Nonterminated Digital Integrated Circuits
1.2 V HIGH-SPEED LVCMOS (HS_LVCMOS) INTERFACE
1.25 V DDR3U-800, DDR3U-1066, DDR3U-1333, and DDR3U-1600
1.35 V DDR3L-800, DDR3L-1066, DDR3L-1333, and DDR3L-1600
1.35 V DDR3L-800, DDR3L-1066, DDR3L-1333, DDR3L-1600, and DDR3L-1866
1.5 V +/- 0.1 V (Normal Range) and 0.9 V - 1.6 V (Wide Range) Power Supply Voltage and Interface Standard for Nonterminated Digital Integrated Circuits
1.5 V +/- 0.1 V (Normal Range) and 0.9 V 1.6 V (Wide Range) Power Supply Voltage and Interface Standard for Nonterminated Digital integrated Circuits
1.5 V +/- 0.1 V (Normal Range) and 0.9 V \x96 1.6 V (Wide Range) Power Supply Voltage and Interface Standard for Nonterminated Digital Integrated Circuits
1.8 V (PLUS OR MINUS) 0.15 V (Normal Range), and 1.2 - 1.95 V (Wide Range) Power Supply Voltage and Interface Standard for Non-Terminated Digital Integrated Circuit
1.8 V HIGH-SPEED LVCMOS (HS_LVCMOS) INTERFACE
1.8 V Plus or Minus 0.15 V (Normal Range), and 1.2 - 1.95 V (Wide Range) Power Supply Voltage and Interface Standard for Non-Terminated Digital Integrated Circuit
2.5 V (PLUS OR MINUS) 0.2 V (Normal Range) and 1.8 V \x96 2.7 V (Wide Range) Power Supply Voltage and Interface Standard for Nonterminated Digital Integrated Circuits
2.5 V BiCMOS Logic Device Family Specification with 5 V Tolerant Inputs and Outputs
2.5V +/- 0.2V (Normal Range), and 1.8V to 2.7V (Wide Range) Power Supply Voltage and Interface Standard for Nonterminated Digital Integrated Circuit
300 mV Interface
3D Stacked DRAM
3D Stacked SDRAM
54/74HCXXXX and 54/74HCTXXXX High Speed CMOS Devices, Description of
7Standard for Description of 3867: 2.5 V, Dual 5-Bit, 2-Port, DDR FET Switch
A Procedure for Measuring P-Channel MOSFET Hot-Carrier- Induced Degradation Under DC Stress
A Procedure for Measuring P-Channel MOSFET Negative Bias Temperature Instabilities
Addendum No. 1 to JESD79-3 - 1.35 V DDR3L-800, DDR3L-1066, DDR3L-1333, DDR3L-1600, and DDR3L-1866
Addendum No. 1 to JESD79-4, 3D Stacked DRAM
Application Specific Qualification Using Knowledge Based Test Methodology
Automotive Solid State Drive (SSD) Device Standard
Backup Energy Module Standard for NVDIMM Memory Devices (BEM)
Ball Grid Array Pinout for 1-, 2-, and 3-Bit Logic Functions
Ball Grid Array Pinouts Standardized for 16, 18 and 20-Bit Logic Functions Using a 54 Ball Package
Ball Grid Array Pinouts Standardized for 16-Bit Logic Functions
Ball Grid Array Pinouts Standardized for 32-Bit Logic Functions
Ball Grid Array Pinouts Standardized for 8-Bit Logic Functions
Bond Wire Modeling Standard
Bus Interconnect Logic (BIC) for 1.2 Volts
Center-Tap-Terminate d (CTT) Low-Level, High- Speed Interface Standard for Digital Integrated Circuits
Common Flash Interface (CFI)
Component Problem Analysis and Corrective Action Requirements
Component Quality Problem Analysis and Corrective Action Requirements (Including Administrative Quality Problems)
Compression Attached Memory Module (CAMM2) Common Standard
Compute Express Link (CXL) Memory Module Label
Compute Express Link (CXL\x99) Memory Module Reference Base Standard
Conditions for Measurement of Diode Static Parameters
Conduction Cooled Power Transistors, Thermal Resistance Measurements of
Customer Notification of Product/Process Changes by Semiconductor Suppliers
Customer Notification of Product/Process Changes by Solid-State Suppliers
DDR2 SDRAM SPECIFICATION
DDR3 SDRAM Specification
DDR3 SDRAM Standard
DDR3 SDRAM
DDR4 Data Buffer Defintion (DDR4DB01)
DDR4 NVDIMM-P Bus Protocol
DDR4 Registering Clock Driver - DDR4RCD01
DDR4 Registering Clock Driver Definition (DDR4RCD02)
DDR4 SDRAM
DDR5 Clock Driver Definition (DDR5CK01)
DDR5 Clock Driver Definition (DDR5CKD01)
DDR5 Clocked Small Outline Dual Inline Memory Module (CSODIMM) Common Specification
DDR5 Clocked Small Outline Dual Inline Memory Module (CSODIMM) Common Standard
DDR5 Clocked Small Outline Dual Inline Memory Module (CSODIMM) Raw Card B Annex
DDR5 Clocked Small Outline Dual Inline Memory Module (CSODIMM) Raw Card C Annex
DDR5 Clocked Small Outline Dual Inline Memory Module with 4-bit ECC (EC4 CSODIMM) Raw Card D Annex
DDR5 Clocked Small Outline Dual Inline Memory Module with 4-bit ECC (EC4 CSODIMM) Raw Card E Annex
DDR5 Clocked Unbuffered Dual Inline Memory Module (CUDIMM) Common Specification
DDR5 Clocked Unbuffered Dual Inline Memory Module (CUDIMM) Common Standard
DDR5 Clocked Unbuffered Dual Inline Memory Module (CUDIMM) Raw Card A Annex
DDR5 Clocked Unbuffered Dual Inline Memory Module (CUDIMM) Raw Card B Annex
DDR5 Clocked Unbuffered Dual Inline Memory Module (CUDIMM) Raw Card C Annex
DDR5 Clocked Unbuffered Dual Inline Memory Module with 4-bit ECC (EC4 CUDIMM) Raw Card D Annex
DDR5 Clocked Unbuffered Dual Inline Memory Module with 4-bit ECC (EC4 CUDIMM) Raw Card E Annex
DDR5 Compression Attached Memory Module (CAMM2) Raw Card A Annex
DDR5 Compression Attached Memory Module (CAMM2) Raw Card C Annex
DDR5 DATA BUFFER DEFINITION (DDR5DB01)
DDR5 DIMM Labels
DDR5 Load Reduced (LRDIMM) and Registered Dual Inline Memory Module (RDIMM) Common Specification
DDR5 RDIMM Standard Annex B
DDR5 RDIMM Standard Annex D
DDR5 Registered Dual Inline Memory Module (RDIMM) Common Standard
DDR5 Registered Dual Inline Memory Module with 8-bit ECC (EC8 RDIMM) Raw Card A Annex
DDR5 Registered Dual Inline Memory Module with 8-bit ECC (EC8 RDIMM) Raw Card C Annex
DDR5 Registered Dual Inline Memory Module with 8-bit ECC (EC8 RDIMM) Raw Card E Annex
DDR5 Registering Clock Driver Definition (DDR5RCD02)
DDR5 Registering Clock Driver Definition (DDR5RCD03)
DDR5 Registering Clock Driver Definition (DDR5RCD04)
DDR5 SDRAM
DDR5 Serial Presence Detect (SPD) Contents
DDR5 Small Outline Dual Inline Memory Module (SODIMM) Common Standard
DDR5 SODIMM Raw Card Annex A
DDR5 SODIMM Raw Card Annex B
DDR5 SODIMM Raw Card Annex C
DDR5 SODIMM Raw Card Annex D
DDR5 SODIMM Raw Card Annex E
DDR5 Unbuffered Dual Inline Memory Module (UDIMM) Common Standard
DDR5 Unbuffered Dual Inline Memory Module (UDIMM) Raw Card A Annex
DDR5 Unbuffered Dual Inline Memory Module (UDIMM) Raw Card B Annex
DDR5 Unbuffered Dual Inline Memory Module (UDIMM) Raw Card C Annex
DDR5 Unbuffered Dual Inline Memory Module with 4-bit ECC (EC4 UDIMM) Raw Card D Annex
DDR5CKD01 Clock Driver
Definition of CDCV857 PLL Clock Driver for Registered DDR DIMM Applications
Definition of CV857 PLL Clock Driver for Registered PC1600, PC2100, and PC2700 DIMM Applications
Definition of CVF857 PLL Clock Driver for Registered PC1600, PC2100, PC2700 a n d PC3200 DIMM Applications
Definition of External Clearance and Creepage Distances of Discrete Semiconductor Packages for Thyristors and Rectifier Diodes
Definition of Skew Specification for Standard Logic Devices
Definition of Skew Specifications for Standard Logic Devices
Definition of the SSTE32882 Registering Clock Driver with Parity and Quad Chip Selects for DDR3 RDIMM Applications
Definition of the SSTE32882 Registering Clock Driver with Parity and Quad Chip Selects for DDR3/DDR3L/DDR3U RDIMM 1.5 V/1.35 V/1.25 V Applications
Definition of the SSTU32864 1.8-V Configurable Registered Buffer for DDR-II RDIMM Applications
Definition of the SSTU32864 1.8-V Configurable Registered Buffer for DDR2 RDIMM Applications
Definition of the SSTU328641.8-V Configurable Registered Buffer for DDR2 RDIMM Applications
Definition of the SSTU32865 28-bit 1:2 Registered Buffer with Parity for DDR2 RDIMM Applications
Definition of the SSTU32865 Registered Buffer with Parity for 2R 4 DDR2 RDIMM Applications
Definition of the SSTU32865 Registered Buffer with Parity for 2R \xd7 4 DDR2 RDIMM Applications
Definition of the SSTU32866 1.8 V Configurable Registered Buffer with Parity Test for DDR2 RDIMM Applications
Definition of the SSTU32866 1.8-V Configurable Registered Buffer with Parity Test for DDR2 RDIMM Applications
Definition of the SSTU32S868 and SSTU32D868 Registered Buffer with Parity for 2R x 4 DDR2 RDIMM Applications
Definition of the SSTU32S869 & SSTU32D869 Registered Buffer with Parity for DDR2 RDIMM Applications
Definition of the SSTU32S869 and SSTU32D869 Registered Buffer with Parity for DDR2 RDIMM Applications
Definition of the SSTUA32866 1.8 V Configurable Registered Buffer with Parity Test for DDR2 RDIMM Applications
Definition of the SSTUA32866 1.8-V Configurable Registered Buffer with Parity Test for DDR2 RDIMM Applications
Definition of the SSTUA32S865 and SSTUA32D865 28-bit 1:2 Registered Buffer with Parity for DDR2 RDIMM Applications
Definition of the SSTUA32S865 DDR2 RDIMM Applications Registered Buffer with Parity for and SSTUA32D865 28-bit 1:2
Definition of the SSTUA32S868 and SSTUA32D868 Registered Buffer with Parity for 2R x 4 DDR2 RDIMM Applications
Definition of the SSTUA32S869 and SSTUA32D869 DDR2 RDIMM Applications Registered Buffer with Parity for
Definition of the SSTUA32S869 and SSTUA32D869 Registered Buffer with Parity for DDR2 RDIMM Applications
Definition of the SSTUB32865 28-bit 1:2 Registered Buffer with Parity for DDR2 RDIMM Applications
Definition of the SSTUB32865 for DDR2 RDIMM Applications 28-bit 1:2 Registered Buffer with Parity
Definition of the SSTUB32866 1.8 V Configurable Registered Buffer with Parity Test for DDR2 RDIMM Applications
Definition of the SSTUB32868 1.8 V Configurable Registered Buffer with Parity for DDR2 RDIMM Applications
Definition of the SSTUB32868 Registered Buffer with Parity for 2R x 4 DDR2 RDIMM Applications
Definition of the SSTUB32868 Registered Buffer with Parity for 2R x4 DDR2 RDIMM Applications
Definition of the SSTUB32869 Registered Applications Buffer with Parity for DDR2 RDIMM
Definition of the SSTUB32869 Registered Buffer with Parity for DDR2 RDIMM Applications
Definition of the SSTV16857 2.5 V 14-Bit SSTL_2 Registered Buffer for DDR DIMM Applications
Definition of the SSTV16859 2.5 V 13-Bit SSTL_2 Registered Buffer for Stacked DDR DIMM Applications
Definition of the SSTV16859 2.5 V 13-Bit to 26-Bit SSTL_2 Registered Buffer for Stacked DDR DIMM Applications
Definition of the SSTV32852 2.5-V 24-BIT TO 48-Bit SSTL_2 Registered Buffer for 1U Stacked DDR DIMM Applications
Definition of the SSTVN16857 2.5-2.6 V 14-Bit SSTL_2 Registered Buffer for PC1600, PC2100, PC2700, and PC3200 DDR DIMM Applications
Definition of the SSTVN16859 2.5-2.6 V 13-Bit to 26-Bit SSTL_2 Registered Buffer for PC1600, PC2100, PC2700 and PC3200 DDR DIMM Applications
Definition of the SSTVN16859 2.5-2.6 V 13-Bit to 26-Bit SSTL_2 Registered Buffer for PC1600, PC2100, PC2700, and PC3200 DDR DIMM Applications
Description of 1.8 V CMOS Logic Devices
Description of 5 V Bus Switch Devices with TTL-Compatible Control Inputs
Description of a 3.3 V, Zero Delay Clock Distribution Device Compliant with JESD21-C, PC133 Registered DIMM Specification
Description of Low Voltage TTL-Compatible CMOS Logic Devices
Descriptive Designation System for Electronic-device Packages and Footprints
Descriptive Designation System for Electronic-device Packages
Descriptive Designation System for Semiconductor-Device Packages
Designation System for Semiconductor Devices
Desription of a 3.3 V, 18-Bit, LVTTL I/O Register for PC133 Registered DIMM Applications
Device Quality Problem Analysis and Corrective Action Resolution Methodology
DOUBLE DATA RATE (DDR) SDRAM SPECIFICATION
Driver Specifications for 1.8 V Power Supply Point-to-Point Drivers
Early Life Failure Rate Calculation Procedure for Electronic Components
Early Life Failure Rate Calculation Procedure for Semiconductor Components
Electrical Parameters Assessment
Embedded Multi-Media Card (e MMC) Electrical Standard (5.0)
Embedded Multi-Media Card (e MMC) Electrical Standard (5.01)
Embedded Multi-Media Card (e MMC) Electrical Standard (5.1)
Embedded Multi-Media Card (e\x95MMC) Electrical Standard (5.1A)
Embedded Multi-Media Card (e\x95MMC) Electrical Standard (5.1B)
EMBEDDED MULTI-MEDIA CARD (eMMC), ELECTRICAL STANDARD (4.5 Device)
Embedded Multimedia Card (e\x95MMC), Electrical Standard 4.51
Embedded MultiMediaCard (e\x95MMC) Mechanical Standard, with Optional Reset Signal
Embedded MultiMediaCard (eMMC) eMMC/Card Product Standard, High Capacity, including Reliable Write, Boot, and Sleep Modes (MMCA, 4.3)
Embedded MultiMediaCard (eMMC) Mechanical Standard
Embedded MultiMediaCard (eMMC) Product Standard, High Capacity
Embedded MultiMediaCard (eMMC) Product Standard, Standard Capacity
Embedded MultiMediaCard(e.MMC ) e.MMC/Card Product Standard, High Capacity, including Reliable Write, Boot, Sleep Modes, Dual Data Rate, Multiple Partitions Supports and Security Enhancement (MMCA, 4.4)
Embedded MultiMediaCard(eMMC) eMMC/Card Product Standard, High Capacity, including Reliable Write, Boot, Sleep Modes, Dual Data Rate, Multiple Partitions Supports, Security Enhancement, Background Operation and High Priority Interrupt (MMCA, 4.41)
Extension of Thermal Test Board Standards for Packages with Direct Thermal Attachment Mechanisms
EXTENSION TO JESD51 THERMAL TEST BOARD STANDARDS TO ACCOMMODATE MULTI-CHIP PACKAGES
Failure-Mechanism-Dr iven Reliability Monitoring
FBDIMM Advanced Memory Buffer (AMB)
FBDIMM Specification: High Speed Differential PTP Link at 1.5 V
FBDIMM: Advanced Memory Buffer (AMB)
Fully Buffered DIMM (FBDIMM): DFx Design for Validation and Test
Fully Buffered DIMM Design for Test, Design for Validation (DFx)
General Guidelines for Designing Test Structures for the Wafer-Level Testing of Thin Dielectrics
General Requirements for Authorized Distributors of Commercial and Military Semiconductor Devices
General Requirements for Distributors of Commercial and Military Semiconductor Devices
General Requirements for Distributors of Commercial Semiconductor Devices
Glossary of Thermal Measurement Terms and Definitions
Guidelines for Combining CIE 127-2007 Total Flux Measurements with Thermal Measurements of LEDs with Exposed Cooling Surface
GUIDELINES FOR COMBINING CIE 127:2007 / 225:2017 TOTAL FLUX MEASUREMENTS WITH THERMAL MEASUREMENTS OF LEDS WITH EXPOSED COOLING SURFACE
Guidelines for Reporting and Using Electronic Package Thermal Information
Guidelines for User Notification of Product/Process Changes by Semiconductor Suppliers Errata - 1994
Guidelines for User Notification of Product/Process Changes by Semiconductor Suppliers
Gunning Transceiver Logic (GTL) Low-Level, High Speed Interface Standard for Digital Integrated Circuits
Gunning Transceiver Logic (GTL) Low-Level, High-Speed Interface Standard for Digital Integrated Circuits
High Effective Thermal Conductivity Test Board for Leaded Surface Mount Packages
High Speed Transceiver Logic (HSTL) A 1.5V Output Buffer Supply Voltage Based Interface Standard for Digital Integrated Circuits
HSUL_12 LPDDR2 and LPDDR3 I/O with Optional ODT
HSUL_12 LPDDR2 I/O
Hybrids/MCM
I/O Drivers and Receivers with Configurable Communication Voltage, Impedance, and Receiver Threshold
IC Latch-Up Test
Implementation Of The Electrical Test Method For The Measurement Of Real Thermal Resistance And Impedance Of Light-Emitting Diodes With Exposed Cooling Surface
Implementation of the Electrical Test Method for the Measurement of Real Thermal Resistance and Impedance of Light-Emitting Diodes with Exposed Cooling
Information Requirements for the Qualification of Silicon Devices
Information Requirements for the Qualification of Solid State Devices
Instrumentation Chip Data Sheet for FBDIMM Diagnostic Senselines
Integrated Circuit Thermal Measurement Method - Electrical Test Method (Single Semiconductor Device)
Integrated Circuit Thermal Test Method Environmental Conditions - Forced Convection (Moving Air)
Integrated Circuit Thermal Test Method Environmental Conditions - Junction-to-Board
Integrated Circuits Thermal Test Method Environmental Conditions - Natural Convection (Still Air)
INTERFACE STANDARD FOR 3.3 +/- 0.3 V SUPPLY NONTERMINATED DIGITAL INTEGRATED CIRCUITS
Interface Standard for Nominal 3 V/3.3 V Supply Digital Integrated Circuits
Interoperability and Compliance Technical Requirements for JEDEC Standard JESD96A \x96 Recommended Practice for use with IEEE 802.11n
Isothermal Electromigration Test Procedure
JEDEC Dictionary of Terms for Solid State Technology
JEDEC Dictionary of Terms for Solid-State Technology
JEDEC Memory Controller Standard \x96 for Compute Express Link (CXL)
JEDEC Memory Device Management Standard \x96 for Compute Express Link (CXL)
JEDEC Memory Module Label \x96 for Compute Express Link (CXL)
JEDEC Module Sideband Bus (SidebandBus)
Letter Symbols, Abbreviations, Terms, and Definitions for Discrete Semiconductor and Optoelectronic Devices - Transient Voltage Suppressors
List of Preferred Values for Use on Various Types of Small Signal and Regulator Diodes
LOGNORMAL ANALYSIS OF UNCENSORED DATA AND OF SINGLY RIGHT-CENSORED DATA UTILIZING THE PERSSON AND ROOTZEN METHOD
Low Effective Thermal Conductivity Test Board for Leaded Surface Mount Packages
Low Power Double Data Rate (LPDDR) SDRAM Specification
Low Power Double Data Rate Interface for Non-Volatile Memory (LPDDR4X-NVM) Standard
LPDDR5/5X Compression Attached Memory Module (CAMM2) Raw Card E Annex
LPDDR5/5X Serial Presence Detect (SPD) Contents
LRDIMM DDR3 Memory Buffer (MB) Version 1.0
LRDIMM DDR3 Memory Buffer (MB)
Management of Component Obsolescence by Government Contractors
Marking, Symbols, and Labels for Identification of Lead (Pb) Free Assemblies, Components, and Devices
Measurement and Reporting of Alpha Particle and Terrestrial Cosmic Ray-Induced Soft Errors in Semiconductor Devices
Measurement and Reporting of Alpha Particles and Terrestrial Cosmic Ray-Induced Soft Errors in Semiconductor Devices
Measurement Method for Thermal Resistance of Bridge Rectifier Assemblies
Measurement of Small Signal HF, VHF, and UHF Power Gain of Transistors
Measurement of Small Values of Transistor Capacitance
Measurement of Small-Signal VHF-UHF Transistor Short-Circuit Forward Current Transfer Ratio
Measurement of Transistor Noise Figure at MF, HF, and VHF
Mesurement of Temperature Coefficient of Voltage Regulator Diodes
Method for Developing Acceleration Models for Electronic Component Failure Mechanisms
Method for Developing Acceleration Models for Electronic Device Failure Mechanisms
Method of Diode \x93Q\x94 Measurement
Methodology for the Thermal Measurement of Component Packages (Single Semiconductor Device)
Methods for Calculating Failure Rates in Units of FITs
MULTICHIP MODULES (MCM)
MultiMediaCard (MMC) Card Mechanical Standard
MultiMediaCard (MMC) Electrical Standard, High Capacity (MMCA, 4.2)
MultiMediaCard (MMC) Electrical Standard, Standard Capacity (MMCA, 4.1)
N-Channel MOSFET Hot Carrier Data Analysis
Numbering of Like-Named Terminal Functions in Semiconductor Devices and Designation of Units in Multiple-Unit Semiconductor Devices
Outlier Identification and Management System for Electronic Components
Overview of Methodologies for the Thermal Measurement of Single- and Multi-Chip, Single- and Multi-PN-Junction Light-Emitting Diodes (LEDs)
PMIC5000/PMIC5010 Power Management IC Standard
PMIC5020 Power Management IC Standard
PMIC50x0 Power Management IC Standard
PMIC5100 Power Management IC Standard
PMIC5120 Power Management IC Standard
PMIC5200 Power Management IC Standard
POD10 - 1.0 V PSEUDO OPEN DRAIN INTERFACE
POD12 - 1.2 V PSEUDO OPEN DRAIN INTERFACE
POD125 - 1.25 V Pseudo Open Drain I/O
POD135 - 1.35 V Pseudo Open Drain I/O
POD15 - 1.5 V Pseudo Open Drain I/O
POD18 - 1.8 V Pseudo Open Drain I/O
Procedure for Characterizing Time- Dependent Dielectric Breakdown of Ultra-Thin Gate Dielectrics
Procedure for Measuring N-Channel MOSFET Hot-Carrier-Induced Degradation under DC Stress
Procedure for Measuring P-Channel MOSFET Hot-Carrier-Induced Degradation at Maximum Gate Current under DC Stress
Procedure for the Wafer-Level Testing of Thin Dielectrics
Procurement Standard for Known Good Die (KGD)
Procurement Standard for Semiconductor Die Products Including Known Good Die (KGD)
Product Discontinuance
PSO-N/PQFN Pinouts Standardized for 14-, 16-, 20-, and 24-Lead Logic Functions
QUALITY SYSTEM ASSESSMENT
Radio Front End-Baseband (RF-BB) Interface
Ranges and Conditions for Specifying Beta for Low Power, Audio Frequency Transistors for Entertainment Service
Requirements for Handling Electrostatic-Discha rge-Sensitive (ESDS) Devices
Reverse Recovery Characteristics of Silicon Diodes
Scalable Low-Voltage Signalling for 400 mV (SLVS-400)
Silicon Rectifier Diodes
SON/QFN Package Pinouts Standardized for 1-, 2-, and 3-Bit Logic Functions
SPD5118 Hub and Serial Presence Detect Device Standard
SPD5118, SPD5108 Hub and Serial Presence Detect Device Standard
Special Requirements for Maverick Product Elimination and Outlier Management
Special Requirements for Maverick Product Elimination
Standard Data Transfer Format Between Data Preparation System and Programmable Logic Device Programmer
Standard Description of 1.2 V CMOS Logic Devices (Normal Range Operations)
Standard Description of 1.2 V CMOS Logic Devices (Wide Range Operations)
Standard Description of 1.5 V CMOS Logic Devices
Standard for China Description File
Standard for Definition of CU877 PLL Clock Driver for Registered DDR2 DIMM Applications
Standard for Definition of CU878 PLL Clock Driver for Registered DDR2 DIMM Applications
Standard for Definition of CUA845 PLL Clock Driver for Registered DDR2 DIMM Applications
Standard for Definition of CUA877 and CU2A877 PLL Clock Drivers for for Registered DDR2 DIMM Applications
Standard for Definition of CUA877 PLL Clock Driver for Registered DDR2 DIMM Applications
Standard for Definition of CUA878 PLL Clock Driver for Registered DDR2 DIMM Applications
Standard for Description of 2.5 V CMOS Logic Devices with 3.6 V CMOS Tolerant Inputs and Outputs
Standard for Description of 2.5 V CMOS Logic Devices
Standard for Description of 3.3 V NFET Bus Switch Devices with Integrated Charge Pumps
Standard for Description of 3.3 V NFET Bus Switch Devices
Standard for Description of 3867: 2.5 V, 10-Bit, 2-Port, DDR FET Switch
Standard for Description of 54/74ABTXXX and 74BCXXX TTL-Compatibility BiCMOS Logic Devices
Standard for Description of Low-Voltage TTL-Compatible BiCMOS Logic Devices
Standard for Description of Low-Voltage TTL-Compatible, 5 V-Tolerant CMOS Logic Devices
Standard for Failure Analysis Report Format
Standard for Lognormal Analysis of Uncensored Data, and of Singly Right-Censored Data Utilizing the Persson and Rootzen Method
Standard for Measuring Forward Switching Characteristics of Semiconductor Diodes
Standard for Operating Voltages and Interface Levels for Low Voltage Emitter-Coupled Logic (ECL) Integrated Circuits
Standard for the Measurement of CRE
Standard for the Measurement of Small-Signal Transistor Scattering Parameters
Standard List of Values to be Used in Semiconductor Device Specifications and Registration Formats
Standard Method for Calculating the Electromigration Model Parameters for Current Density and Temperature
Standard Method for Measuring and Using the Temperature Coefficient of Resistance to Determine the Temperature of a Metallization Line
Standard Test and Programming Language (STAPL)
Standard Test Procedure for Noise Margin Measurements for Semiconductor Logic Gating Microcircuits
Standard Test Structures for Reliability Assessment of AICu Metallizations with Barrier Materials
Statistical Process Control Systems
Stress-Test-Driven Qualification of Integrated Circuits
Stub Series Terminated Logic for 1.8 V (SSTL_18)
Stub Series Terminated Logic for 2.5 Volts (SSTL_2)
Stub Series Terminated Logic for 3.3 Volts (SSTL-3)
Symbol and Label for Electrostatic Sensitive Devices
System Soft Error Rate (SSER) Test Method
Temperature Range and Measurement Standards for Components and Modules
Terms, Definitions and Units Glossary for LED Thermal Testing
Terms, Definitions, and Letter Symbols for Discrete Semiconductor and Optoelectronic Devices
Terms, Definitions, and Letter Symbols for Microelectronic Devices
Test Boards for Area Array Surface Mount Package Thermal Measurements
Test Boards for Through-Hole Area Array Leaded Package Thermal Measurements
Test Boards for Through-Hole Perimeter Leaded Package Thermal Measurements
Test Criteria for the Wafer-Level Testing of Thin Dielectrics
Test Method For Alpha Source Accelerated Soft Error Rate
Test Method for Beam Accelerated Soft Error Rate
Test Method for Real-Time Soft Error Rate
Test Methods and Acceptance Procedures for the Evaluation of Polymeric Materials
Test Methods for the Collector-Base Time Constant and for the Resistive Part of the Common-Emitter Input Impedance
Test Procedures for the Measurement of Single-Event Effects in Semiconductor Devices from Heavy Ion Irradiation
The Measurement of Small-Signal VHF-UHF Transistor Admittance Parameters
The Measurement of Transistor Equivalent Noise Voltage and Equivalent Noise Current at Frequencies of up to 20 kHz
The Measurement of Transistor Noise Figure at Frequencies up to 20 kHz by Sinusoidal Signal-Generator Method
Thermal Resistance Test Method for Signal and Regulator Diodes (Forward Voltage, Switching Method)
THERMAL TEST CHIP GUIDELINE (WIRE BOND AND FLIP CHIP)
Thermal Test Chip Guideline (Wire Bond Type Chip)
Thermal Test Environment Modifications for MultiChip Packages
Transient Dual Interface Test Method for the Measurement of the Thermal Resistance Junction to Case of Semiconductor Devices with Heat Flow Trough a Single Path
Transient Voltage Suppressor Standard for Thyristor Surge Protective Device Rating Verification and Characteristic Testing
TS5111, TS5110 Serial Bus Thermal Sensor Device Standard
TS511X, TS521X Serial Bus Thermal Sensor Device Standard
Unified Wide Power Supply Voltage Range CMOS DC Interface Standard for Non-Terminated Digital Integrated Circuits
Voltage Regulator Diode Noise Voltage Measurement

<< Prev Next >>