Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1310 1320 1330 1340 1350 1351 1352 1353 1354 1355 1356 1357 1358 1359 1360 1361 1362 1363 1370 1380 1390 1400 1410 1420 1450 1500 1550 1600 1620
Product Name Notes
(REDLINE) NAS CERTIFICATION & QUALIFICATION OF NONDESTRUCTIVE TEST PERSONNEL
[BEST AVAILABLE COPY] Bolt, 100 Degree Reduced Head, Tri-Slot Recess, Close Tolerance, A286 CRES, Short Thread, Nonlocking
[BEST AVAILABLE COPY] Bolt, Pan Head, Close Tolerance, Short Thread, Tri-Slot Recess, A286 CRES, Self-Locking and Nonlocking
[BEST AVAILABLE COPY] Nut Spacer, Plate - Plain
Adapter - Fuel and Oil Tank Filler Cap, Design and Installation of (for Aircraft)
Airframe Castings - Specification for Classification and Inspection of
ALUMINUM COATING
Angles - Bulb, Extruded Aluminum, Supplementary Series
Angles - Equal Leg, Extruded Aluminum, Supplementary Series
Angles - Unequal Leg, Extruded Aluminum, Supplementary Series
Axial/Radial Lead Components, Individual Packaging of
Axial/Radial Lead Components, Multiple Packaging of
Axle - Landing Gear Wheel 1 1/2 O.D.
Bag, Anti-Static
Bag, Cushioned
Bag, Individual Item Capped, with or Without Accessories
Bag, Opaque, Single Item
Bag, Packaging of Multiple Items
Bag, Transparent, Individual Box
Bag, Transparent, Multiple Item
Bag, Transparent, Single Item, with Accessories
Bag, Transparent, Single Item
Bag, Water Vaporproof
Bag, with Stiffener
Bead - Insulator
Bearing - Ball Single Row, Unshielded
Bearing - Ball, Bellcrank
Bearing - Ball, Double Row Rod End Type
Bearing - Ball, Single Row Rod End Type
Bearing - Needle Heavy- Duty, Non-Separable, Single-Row
Bearing - Needle Heavy- Duty, Self-Aligning, Non-Separable
Bearing - Needle Non- Separable Heavy-Duty, Track-Roller, Double- Row
Bearing - Needle Non-Separable Heavy- Duty, Track-Roller, Single-Row
Bearing - Needle Thin- Shell, Non-Separable, Single-Row
Bearing - Sintered, Flanged
Bearing - Sintered, Plain
Bearing - Super Sintered, Plain
Bearing - Thin Shell with Non-Separable Inner Race, Single Row Small Needle
Bearing, Brake and Wheel Location - 8" and 10" Wheel
Bearing-Heavy Duty Inner and Outer Races, Non-Separable Single Row Needle
Bearing-Heavy Duty, Outer Race Retainment Separable Inner Race, Single Row Needle
Bearing-Needle Heavy Duty, Separable Inner Race, Single Row
Bearing-Roller Type, Heavy Section Outer Race and Inner Race Non-Separable, Double Row Needle
Bearing-Roller Type, Heavy Section Outer Race and Inner Race Non-Separable, Single Row Needle
Bearings-Heavy Duty Self-Aligning, Inner and Outer Races Non- Separable, Single and Double Row Needle
Bering, Brake and Wheel Location - 6" Wheel
Bi-Planar Block - Chain
Bit, Screwdriver, Tri- Slot Recess
Bit, Screwdriver, Tri-Slot, Specification for
Bolt - 100 Degrees Close Tolerance High Strength
Bolt - Hex Head, Brass, Electrical
Bolt - Internal Wrenching (High Tensile and High Fatigue Strength) Superseded - March 1958
Bolt - Shear, Close Tolerance
Bolt - Stabilized, Non-Magnetic, CRES
Bolt, 100 Deg Flat Head, Offset Cruciform and Slotted Dovetail, 180 ksi
Bolt, 100 Deg. Head, Tri-Slot Recess, Close Tolerance, Alloy Steel, Short Thread, Self-Locking and Nonlocking
Bolt, 100 Degree Head, Offset Cruciform, Close Tolerance, 180,000 psi
Bolt, 100 Degree Head, Tri-Slot Recess, Close Tolerance, 6AL-4V Titanium Alloy, Long Thread, Self-Locking and Nonlocking
Bolt, 100 Degree Head, Tri-Slot Recess, Close Tolerance, 6AL-4V Titanium Alloy, Short Thread, Self-Locking and Nonlocking
Bolt, 100 Degree Head, Tri-Slot Recess, Close Tolerance, A286 CRES, Long Thread, Self- Locking and Nonlocking
Bolt, 100 Degree Head, Tri-Slot Recess, Close Tolerance, A286 CRES, Short Thread, Self- Locking and Nonlocking
Bolt, 100 Degree Head, Tri-Slot Recess, Close Tolerance, Alloy Steel, Long Thread, Self- Locking and Nonlocking
Bolt, 100 Degree Reduced Head, Tri-Slot Recess, Close Tolerance, 6Al-4V Titanium Alloy, Short Thread, Nonlocking
Bolt, 100 Degree Reduced Head, Tri-Slot Recess, Close Tolerance, Alloy Steel, Short Thread Nonlocking
Bolt, 100 Degrees Crown Reduced Head, Offset Cruciform and Slotted Dovetail, 108 ksi Shear
Bolt, Brazier Head, Offset Cruciform and Dovetail Slot
Bolt, Brazier Head, Offset Cruciform and Slotted Dovetail, 180 KSI
Bolt, Flat, 100 Degree Reduced Head, Torq-Set and Hi-Torque, 108 ksi Shear
Bolt, Flat, 100 Degrees Head, Torq-Set and Hi-Torque, 108 ksi Shear
BOLT, LOCK, SHEAR, 100 DEGREES HEAD, STUMP-TYPE, TITANIUM ALLOY
BOLT, LOCK, TENSION, 100 DEGREES CROWN HEAD, STANDARD AND OVERSIZE, PULL-TYPE, TITANIUM ALLOY
BOLT, LOCK, TENSION, 100 DEGREES HEAD (MS24694), STUMP-TYPE, TITANIUM ALLOY
BOLT, MACHINE, CROWNED HEXAGON HEAD, ADJUSTING
BOLT, PAN HEAD, CLOSE TOLERANCE, SHORT THREAD, TRI-SLOT RECESS, ALLOY STEEL, SELF-LOCKING AND NONLOCKING
Bolt, Pan Head, Close Tolerance, Short Thread, Tri-Slot Recess, Titanium Alloy 6AL-4V, Self-Locking and Nonlocking )
Bolt, Shear, Hexagon Head, 108 ksi Shear, Long Thread
Bolt, Shear, Hexagon Head, 180 ksi
Bolt, Shear-Hexagon Head .0156 Oversize Shank
Bolt, Shear-Hexagon Head .0312 Oversize Shank, 95 KSI Ftu
BOLT, U, STRAP TYPE
Bolt-Hook
Bolt-Lock, Shear, 100 Degree Head, Standard and Oversize, Pull-Type, Titanium Alloy
Bolt-Lock, Shear, Protruding Head, Standard and Oversize, Pull-Type, Titanium Alloy
Bolt-Lock, Shear, Protruding Head, Stump-Type, Titanium Alloy
Bolt-Lock, Tension 100 Degree Crown Head, Stump - Type, Titanium Alloy
Bolt-Lock, Tension, 100 Degree Head (MS20426), Standard and Oversize, Pull-Type, Titanium Alloy
Bolt-Lock, Tension, 100 Degree Head (MS20426), Stump-Type, Titanium Alloy
Bolt-Lock, Tension, 100 Degree Head (MS24694), Pull-Type, Titanium Alloy
Bolt-Lock, Tension, Protruding Head, Standard ans Rversize, Pull-Type, Titanium Alloy
Bolt-Lock, Tension, Protruding Head, Stump-Type, Titanium Alloy
Bolt-Tee Head
Bolt-U
BOLTS - INTERNAL WRENCHING
Bolts-Shear 95 KSI FSU
Box, Bulk Quantities
Box, Foam Cushioning Convoluted
BOX, INTERLEAVE, MULTIPLE ITEMS
Box, Multiple Quantities, Tightly Packed
Box, Plastic, Cushioned
Box, Slotted Partitions
Box, Unit, Cushioned
Box, W/Desiccant, Bag Water-Vaporproof, Box
Box, with Die-Cut Pads/ Fillers
Box, with Fiberboard Stiffeners
Box, with Multiple Individual Transparent Bags
Box, with Transparent Bag, Cylindrical Core
Bracket - Angle Speed Nut
Busbar - Electrical
Bushing - Plain Bearing Pulley
Cable Assembly Swaged Type Type I & Type II Terminals
Cable Assembly Swaged Type Type I Terminals
CABLE ASSEMBLY, SWAGED TYPE, TYPE II TERMINALS
Cap - Flared Tube Fitting Plastic
Cap - Rigid Tube or Hose Fitting Synthetic
CARGO UNIT LOAD DEVICES - SPECIFICATION FOR
Castings, Packaging of
Channels - Extruded Aluminum, Supplementary Series
Clamp - Conduit
Clamp - Cushioned Lug Type
Clamp - Harness
Clamp - Loop Type - Cushioned Sheet Metal Nut
Clamp - Loop Type - Uncushioned Sheet Metal Nut
Clamp - Ratchet, One Piece
Clamp - Wire Bundle
CLAMP, HOSE, BAND, TANGENTIAL WORM, LIGHT WEIGHT
Clamp, Hose
CLAMP-RATCHET, THREE PIECE
Clip - Boxcover Fastener
Clip - Bulb Angle or Straight Channel
Clip - Electric Fuse
Clip - Push on
Clip - Trim Lining
Clip, Tubular Speed
Close Tolerance Cylindrical Hardware Items, Packaging of
Cock - Valve Drain
Code - Wire Identification
Collar, Grooved, Pin-Rivet, Titanium, (Composite Applications)
Conduit/or Assembly/ Electrical, Shielded, Flexible
Connection - Airplane Ground Air Conditioning 5 Inch
Connection - Airplane Ground Air Conditioning 8 Inch
Connection - Low Pressure Fluid (3 Bolt)
Connection - Low Pressure Fluid (4 Bolt)
Containers, Water- Vaporproof, W/Desiccant
Contoured Items, Packaging of Waveguides Etc.
Contractor Flight Development
Control Rod and Tube Assembly .3125-24UNF-3A Thread
Control Rod and Tube Assembly 1/4-28 UNF-3A Thread
Conversion Table, Surface Roughness Designations
Coupling - External CO2 Connection Design & Installation of (for Aircraft)
Coupling - Flexible, Low Pressure Air Line
Coupling - Tube Flared Fitting, Female Thread
Coupling-Flexible, Low Pressure, 250 Deg Air Line
Coupling-Flexible, Low Pressure, 450 Deg Air Line
CRIMPLOCK FASTENER SYSTEM
Cross - Flared Tube Plastic
Cross - Hose Pipe Thread Bottom Plastic
Cross - Hose Plastic
Cutouts - Flush Latch
Dimensioning - Decimal Usage for
Elbow - 45 Degree Bulkhead Hose Plastic
Elbow - 45 Degree Female Straight Threads Plastic
Elbow - 45 Degree Flared Tube & Pipe Thread Plastic
Elbow - 45 Degree Pipe Thread & Hose Plastic
Elbow - 45 Degree Universal & Flared Tube Plastic
Elbow - 45 Degree Universal Cone & Hose Plastic
Elbow - 90 Degree Bulkhead Universal & Flared Tube, Plastic
Elbow - 90 Degree Flared Tube & Pipe Thread, Plastic
Elbow - 90 Degree, Female Screw Thread Plastic Tee-Female Screw Thread Cross- Female Screw Thread
Elbow-Hose & Pipe Thread, 90 Degree, Plastic
Elbow-Hose Bulkhead, 90 Degree, Plastic
Elbow-Hose, Flared Tube, Bulkhead & Universal, 90 Degree, Plastic
Electrical Harness - Cable Assemblies, Packaging of
End - Rod, Control, Resistance Welding Type, X1020 Steel
End-Rod, Spherical Bearing, 3/16 x 5/16 - 24, Interchangeable Type
Facility Requirements for Aircraft Operations
Fastener Code
FASTENER, A286 CRES, EXTERNALLY THREADED
Fastener-Blind, Internally Threaded, External Sleeve, Titanium, Flush Head, Self-Locking, .016 Oversize
Fastener-Blind, Internally Threaded, External Sleeve, Titanium, Flush Head, Self-Locking
Fastener-Blind, Internally Threaded, External Sleeve, Titanium, Protruding Head, Self-Locking
FASTENERS, 6AL-4V TITANIUM ALLOY, EXTERNALLY THREADED
Fasteners, Aerospace, Packaging of
FASTENERS, ALLOY STEEL, EXTERNALLY THREADED
FASTENERS, CORROSION RESISTANT NICKEL ALLOY 718, EXTERNALLY THREADED, 220 KSI Ftu, 125 KSI Fsu, 900 DEGREE F
Fasteners, Panel, Fast Operating
Fitting - Lubrication
Fitting - Lubricator 1/8 Inch Drive, Flush Type
Fitting, Engine Cable Control Quick Disconnect
FITTING, LUBRICATION, .1250 INCH DRIVE, FLUSH TYPE
Fixture - Tensile Yield Test - Self-Locking Nuts
Fixture-Bearing Surface Squareness Test - Self- Locking Nuts
Fixture-Stress Embrittlement Test Self-Locking Nuts
FIXTURES, VIBRATION TEST, SELF-LOCKING NUTS
Flange - Low Pressure Fluid Connection (3 Bolt)
Flange - Low Pressure Fluid Connection (4 Bolt)
FLUSHNESS GAGE AND STYLUS FOR 100\xb0 COUNTERSUNK FLUSH FASTENERS
Foreign Object Damage/Foreign Object Debris (FOD) Prevention
Fork - Turnbuckle
Fuse - Electric Safety
Fuse - Type 4AB
Gage - 100 Degree Countersink Screw Head Flushness
Gage-100 Degrees Flat Heat Flushness
Gaging - 100 Degree Countersink Screw Head Flushness
Gasket - Fluid Connection (3 and 4 Bolt)
Gasket, Sealing, Aluminum Alloy and Corrosion-Resisting Steel, ASA Pipe Flanges
Grommet, Nonmetallic
GUIDANCE FOR ASSESSING HAZARDOUS MATERIALS RISKS USING MIL-STD-882 PROCESS
HAZARDOUS MATERIAL TARGET LIST
Hazardous Materials Management Program
Heat Sink, Electrical- Electronic Component, Semiconductor Devices, Dual Link
Heat Sink, Electrical- Electronic Component, Semiconductor Devices, Encapsulating Type, TO-5
Heat Sink, Electrical- Electronic Component, Semiconductor Devices, Extruded
Heat Sink, Electrical- Electronic Component, Semiconductor Devices, Formed
Heat Sink, Electrical- Electronic Component, Semiconductor Devices, Press-On Type
Heat Sink, Electrical- Electronic Component, Semiconductor Devices, Retainer Clip Type
Heat Sink, Electrical-Electroni c Component, Semiconductor Devices, for Dual Inline Packages (DIP)
Heat Sink-Insulator, Wafer Type
Hinge - Half, Continuous, Extruded Aluminum Alloy
Hose - Oil and Coolant
Hose, Hose Assemblies, Packaging of
Hoses/Tubes, Preformed or Straight, Multiple Packaging of
Inspection Procedure for Flush Fasteners
Installation of Plastic Fittings and Tubing, Specification for
Insulation-Space and Air Duct Thermal
Jack Pads - Design and Installation of (for Aircraft)
Kit, Packaging of
Knob & Letter Assy- Control 1.25 Spherical Plastic
Knob-Control 1.25 Spher., Plastic
Lamp - Sealed Beam
Latch - Flush Type
Latch, Push Button, Adjustable
Leveling Points Cancelled
Link Assembly, Cable Take-Up Cancelled - January 1956
Link, Cable Take-Up
Lock - Cable, Pulley, 3/32 Dia. Engine Control Cable
Lubricant Coatings, Suitability of Self- Locking Nuts
Lubrication Fittings
Magnesium Alloy-Standard Thicknesses for Sheet and Plate
Master and Ignition Switch - Single Engine
Metal Stock List Aluminum Alloy - Bar (Squares and Rectangles)
Metal Stock List Aluminum Alloy - Rod and Bar (Round and Hexagon)
Metal Stock List, Aluminum Sheet and Plate
Metal Stock List, Aluminum Tubing
Metal Stock List, Bar & Rod, Round & Hexagon - Alloy Steel
Metal Stock List, Bar & Rod, Round & Hexagon - CRES
Metal Stock List, Bar, Square & Flat - Alloy Steel
Metal Stock List, Carbon & Alloy Steel Plate
Metal Stock List, Carbon & Alloy Steel Sheet & Strip
Metal Stock List, Copper and Copper Alloys, Bar and Rod
Metal Stock List, Copper and Copper Alloys, Rod
Metal Stock List, Copper and Copper Alloys, Sheet, Plate, and Strip
Metal Stock List, Copper and Copper Alloys, Strip
Metal Stock List, Copper and Copper Alloys, Tubing
Metal Stock List, Copper and Copper Alloys, Wire
Metal Stock List, Magnesium Bar and Rod
Metal Stock List, Magnesium Bar
Metal Stock List, Magnesium Sheet and Plate
Metal Stock List, Magnesium Tube
Metal Stock List, Plate - CRES
Metal Stock List, Sheet & Strip - CRES
Metal Stock List, Tubing - Alloy Steel
Metal Stock List, Tubing - CRES
Metal Stock List, Wire - Carbon Steel
Metal Stock List, Wire - CRES
Multiple Lead Devices, Individual Packaging of
NAS CERTIFICATION & QUALIFICATION OF NONDESTRUCTIVE TEST PERSONNEL AMENDMENT 2
NAS CERTIFICATION & QUALIFICATION OF NONDESTRUCTIVE TEST PERSONNEL AMENDMENT
NAS Certification & Qualification of Nondestructive Test Personnel
NAS Documents Preparation and Maintenance in the Inch System of Units
Nipple - Flared Tube & Pipe Thread Plastic
Nipple - Pipe Thread & Hose Plastic
Nipple-Hose & Flared Tube, Plastic
Nut - "J" Type Sheet Spring
Nut - "U" Type Countersunk Sheet Spring
Nut - "U" Type Sheet Spring
Nut - Corner Anchor Type
Nut - Double Lug Anchor Type
Nut - Flared Tube Coupling Plastic
Nut - Flared Tube Fitting Plastic Lock
Nut - Flat Type Sheet Spring
Nut - Latching Type
Nut - Offset Anchor Type
Nut - Pilot's Control Wheel Attaching
Nut - Self Locking Internal Wrenching
Nut Plate - Self-Locking - Angle
Nut Plate - Self-Locking - One Lug
Nut Plate, Self-Locking- Plain
Nut, Crimp, for Crimplock Fastener System
Nut, Drilled Jam
NUT, INSTRUMENT MOUNT
NUTS, SELF-LOCKING, 450\xb0F AND 800\xb0F, HIGH QUALITY
Optical Components, Packaging of
Package, Multiple Cavity
Package, Multiple, Axial Lead Components for Automatic Equipment
Packaging of Electrical Cable-Cord-Wire
Panel - Connector, Electrical, for 1/4, 5/16 & 3/8 Posts
Panel Assembly - Electrical Connector
Pin, Crimp - 100 Degree Flush Shear Head
Pin, Crimp, 100 Degree Crown Shear/Tension Head
PIN, CRIMP, PROTRUDING SHEAR HEAD
Pin, Crimp, Protruding Tension Head
PIN, PULLEY GUARD
Pin-Rivet, Grooved, Titanium (Composite Applications) 100 Degree Flush Head, Pull-Type
Pin-Rivet, Grooved, Titanium (Composite Applications) 100 Degree Flush Head, Stump Type
Pin-Rivet, Grooved, Titanium (Composite Applications) 130 Degree Flush Head, Pull-Type
Pin-Rivet, Grooved, Titanium (Composite Applications) 130 Degree Flush Head, Stump-Type
Pin-Rivet, Grooved, Titanium (Composite Applications) Protruding Head, Pull-Type
Pin-Rivet, Grooved, Titanium (Composite Applications) Protruding Head, Stump-Type
Pin-Rivet, Grooved; and Collar for Composite Materials
Pins, Continuous Hinge
Plate - Bolt, Locking
PLATE, CONNECTOR 1 1/2 ATR
PLATE, CONNECTOR 1 ATR
Plate, Connector 3/4 ATR
Plate, Metering, 1 1/2 ATR
PLATE, METERING, 1 ATR
Plate, Metering, 3/4 ATR
Plating, Cadmium (Electrodeposited), for Fasteners
Plug & Bleeder - Screw Thread Plastic
Plug - External Power Connection Design of (for Aircraft)
Plug - Pipe Thread Plastic
Plug and Receptacle - Fuel Nozzle Grounding Design and Installation of (for Aircraft)
Plug Button
Post, Binding - Terminal Board, Electrical
Precision Cleaned Items, Contamination Barrier for
Precision Machined Items, Packaging of
Propellants, Nitrogen Tetroxide
Protection of Vendor Parts and Accessories Against Corrosion, Specification for
Protector-Flared Tube, Plastic
Pulley - 3/32 Dia. Engine Control Cable, Anti-Friction
Pulley - Flight Control for 1/8, 5/32, and 3/16 Dia. Cable
Pulley - Heavy Duty Control for 3/16, 7/32 and 1/4 Dia. Cable
Pulley - Secondary Control for 1/16 and 3/32 Dia. Wire Rope
Pulleys - Plain Bearing
Receptacle - External Power Connection Direct Current, Design and Installation of (for Aircraft)
Recess, Tri-Slot, Dimensions of Recess and Gages
Recommended Standard Data Format of Transport Airplane Characteristics for Airport Planning
Reducer - Flared Tube Plastic
Reels, Filament Tape, Packaging of
Remote Verification Implementation Guidance
Reusable Shipping Containers
Ring - Flared Tube Fitting, Steel
Ring - Locking, Rosan
Ring, Retaining
Rings - External Retainer
Rings - Internal Retainer
Rivet - Universal Head Monel
RIVET, BLIND - GENERAL PURPOSE, BULBED, 100\xb0 FLUSH HEAD, MECHANICALLY-LOCKED- SPINDLE
RIVET, BLIND - GENERAL PURPOSE, BULBED, PROTRUDING HEAD, MECHANICALLY-LOCKED- SPINDLE
RIVET, BLIND - GENERAL PURPOSE, BULBED, SELF-PLUGGING, MECHANICALLY-LOCKED- SPINDLE
Rivet-100 Degree Countersunk Head Hi- Shear Close Tolerance Head and Shank
Rivet-Blind Brazier Head (Self Plugging Type)
Rivet-Blind Csk Head (Self Plugging Type)
Rivet-Hi-Shear, 100 Degree Head Interference Fit, Titanium Alloy
Rivnut - Flat Head
Rivnut-100 Degree Csk. Head
ROD - CONTROL, SOLID STEEL
Rod End, Spherical Bearing 3/16 Bore x 1/4 - 28 Interchangeable Type
Rod End, Threaded, Alloy Steel, Flash Welding Type
Rubber, Synthetic, Cable Grommet Material
Screw - 82 Degree Oval Recessed Head (Wood)
Screw - 82 Degree Oval Recessed Head Sheet Metal
Screw - Post, Connector Panel, Electrical
Screw Threads - Standard NAS
SCREW, 100\xb0 OVAL RECESSED HEAD, MACHINE (COARSE & FINE THREAD)
Screw, Machine, 100 Degree, Flat Head Full Threaded, Alloy Steel
Screw-100 Degree Close Tolerance Flat Head 160,000 PSI
Screw-100 Degree Oval Recessed Head Sheet Metal
Screw-82 Degree Oval Recessed Head-Mach. (Coarse & Fine Thread)
Screw-82 Degree Oval Recessed Head-Self Tapping Machine
Screws - 100 Degree Flat Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 1/2-20
Screws - 100 Degree Flat Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 1/4-28
Screws - 100 Degree Flat Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 10-32
Screws - 100 Degree Flat Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 3/8-24
Screws - 100 Degree Flat Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 5/16-24
Screws - 100 Degree Flat Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 7/16-20, Sup. AN509
Screws - 100 Degree Flat Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 8-32
Screws - 100 Degree Flat Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 9/16-18
Screws - 100 Degree Flat Head, Phillips Recess, Alum. Alloy, Bronze and Alloy Steel 8-32
Screws - 100 Degree Flat Head, Phillips Recess, Alum. Alloy, Bronze and Alloy Steel, 1/2-20
Screws - 100 Degree Flat Head, Phillips Recess, Alum. Alloy, Bronze and Alloy Steel, 1/4-28
Screws - 100 Degree Flat Head, Phillips Recess, Alum. Alloy, Bronze and Alloy Steel, 10-32
Screws - 100 Degree Flat Head, Phillips Recess, Alum. Alloy, Bronze and Alloy Steel, 5/16-24
Screws - 100 Degree Flat Head, Phillips Recess, Alum. Alloy, Bronze and Alloy Steel, 7/16-20
Screws - 100 Degree Flat Head, Phillips Recess, Alum. Alloy, Bronze and Alloy Steel, 9/16-18
Screws - 100 Degree Flat Head, Phillips Recess, Aluminum Alloy, Bronze and Alloy Steel, 3/8-24
Screws - Brazier Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 1/2-20
Screws - Brazier Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 1/4-28
Screws - Brazier Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 10-32
Screws - Brazier Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 3/8-24
Screws - Brazier Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 5/16-24
Screws - Brazier Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 7/16-20
Screws - Brazier Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 8-32
Screws - Brazier Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 9/16-18
Screws - Round Head Frearson Recess Low Carbon Steel and Brass
Screws - Round Head, Phillips Recess Low Carbon Steel and Brass
Screws, Brazier Head, Phillips Recess
Screws, Flush Head, 100 Degree Countersunk Frearson Recess, Low Carbon Steel and Brass
Screws, Flush Head, 100 Degree Countersunk Phillips Recess, Low Carbon Steel and Brass
SEAL
Shaft End-Pilot's Control Wheel
Shim Anchor Nut - Countersunk
Shock Mount (Insulator Vibration)
Shock Mount - Cylindrical (300 Series)
Silver Tarnish Inhibitor
Skin Packaging
Sleeve - Cable Turnbuckle Lock
Sleeve - Threaded, Rosan (Insert)
Spacer, Sleeve, Nonmetallic, Epoxy and Phenolic, Screw and Bolt
Spacer, Sleeve-Rivet
Spacers - Screw and Bolt
Specification - Nut - Aircraft Self-Locking for 160,000 to 180,000 psi Tension Bolts
Specification - Pulleys: Grease Lubricated Anti- Friction Bearing Control
Specification-Coupli ng; Flexible, Fuel for One Inch Through Four Inch Tube Sizes
Specification-Rod End, Spherical Bearing, Interchangeable Type
Specification-Solder less (Pressure) Terminals for Electric Cables
Spool, Packaging of
Standard Dimensions and Tolerances for Rod End Shank Outside Diameters and Tube End Inside and Outside Diameters
Steel Sheet and Strip-Preferred thicknesses
Storage Batteries; 12-Volt, Lead Acid
Strap Assembly-Tank
Strip - Insulating, Base, Connector Panel, Electrical
Strip, Terminal Board Mounting Nut Insulating
Stud - Trimount (Tapered Type)
Stud and Mandrel Test Fixture Self-Locking Nuts
Stud
Stylus-100 Degree Flat Head Gage
Surface Roughness Designation
Switch - Pilots Control Wheel Push Button
Technical Data Package: Composition, Communication, and Application - INCLUDES A PDF FILE AND ACCOMPANYING EXCEL SPREADSHEET
Tee - Flared Tube Plastic
Tee - Flared Tube Run Pipe Thread Side Plastic
Tee - Flared Tube Run Universal Side Plastic
Tee - Hose Plastic
Tee - Hose Run Pipe Thread Side Plastic
Tee - Pipe Thread & Flared Tube Run & Side Plastic
Tee - Pipe Thread & Hose Run & Side Plastic
Tees - Extruded Aluminum, Supplementary Series
Terminal - Chain to Cable (for Swaging)
Terminal - Chain to Turnbuckle
Terminal - Electrical, Mech.
Terminal - Fork End Cable (for Swaging)
Terminal - Tank Strap, Forged
Terminal Board-Assembly- Molded-in Screw Electrical
Terminal-Ball Type Cable
Terminal-Tank Strap, Plain
TESTING - METALLURGICAL, FASTENERS, EXTERNAL THREADS
Tray Assembly, 1 1/2 ATR
TRAY ASSEMBLY, 1 ATR
Tray, 1 1/2 ATR
TRAY, 1 ATR
Tray, 3/4 ATR
Trunnion-Tank Strap, Threaded
Trunnion-Tank Strap, Unthreaded
Tube - Low Pressure Fluid Connection
Tube Assembly - Control Steel with Flash Welded Clevis and Threaded Rod-Ends
TUBE ASSEMBLY - CONTROL STEEL WITH WELDED CLEVIS AND THREADED ROD ENDS
Tube Assembly - Control Steel, with Flash Welded and Threaded Rod-Ends
TUBE ASSEMBLY, CONTROL, ALUMINUM ALLOY, WITH RIVETED THREADED ROD ENDS
TUBE ASSEMBLY, CONTROL, STEEL, WITH WELDED THREADED ROD-ENDS
Tube Assembly-Control Aluminum Alloy with Riveted Clevis and Threaded Rod Ends
Tube Fittings Molded from Thermosetting Plastic Materials, Specification for
TUBE, CONTROL, ALUMINUM ALLOY
Tube, Fiber/Paperboard, Spiral Wound
Tube, Mailing
Tube-Control Steel
Tubing - Thermoplastic
Tubing Fabricated from Thermoplastic Materials, Specification for
Turnbuckle-Tank Strap
Uncased Devices (Silicon Monolithic)
Union - Flared Tube, Plastic
Union - Hose Bulkhead, Plastic
Union - Hose, Flared Tube, Bulkhead & Universal, Plastic
Union-Bulkhead Universal & Flared Tube Plastic
USE OF SUPPLIER\x92S \x93QUALITY\x94 METRICS TO OPTIMIZE SECOND PARTY SURVEILLANCE METHODS
Valve and Adapter Low Pressure Oxygen Connection Design of (For Aircraft)
Valve and Adapter Low Pressure Oxygen Connection Installation of (For Aircraft)
Vendor Parts; Contractor Requirements for Drawings, Data Lists, and Specification of, Specification for
Vial, Plastic
Volatile Corrosion Inhibitor
Washer - 2024 Aluminum Alloy, Flat, Oversize OD
Washer - Countersunk Type Finishing
Washer - Tab Type
Washer-Flush Type Finishing
Washer-Rod End Locking
Wheel - Pilots Control
Wheel Assembly - Pilots Control
Wrap, Greaseproof W/Preservative, Individual Box
Wrap, Greaseproof, W/Preservative
Wrap, Single Face Corrugated Paper
Wrap, with Stiffener
Zees - Equal Leg, Extruded Aluminum, Supplementary Series
Zees - Unequal Leg, Extruded Aluminum, Supplementary Series

<< Prev Next >>