Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1290 1300 1310 1320 1330 1340 1349 1350 1351 1352 1353 1354 1355 1356 1357 1358 1359 1360 1361 1370 1380 1390 1400 1410 1420 1450 1500 1550 1600 1620
Product Name Notes
"N3" CERTIFICATION MARK REQUIRED CODE BOOKS - ASME N-TYPE CERTIFICATES OF AUTHORIZATION AND CERTIFICATES OF ACCREDETATION: N3 SET INCLUDES ASME BPVC-II D, BPVC-III-3, BPVC-V, BPVC-IX, AND ASME NQA-1
[BEST AVAILABLE COPY] Procurement Specification Metric Fasteners, Titanium Alloy, Externally Threaded, 1100 MPa Tensile, 660 MPa Shear
[BEST AVAILABLE COPY] Procurement Specification, Metric Fasteners, A-286 CRES Externally Threaded, 1100 MPa Tensile, 660 MPa Shear
ADDENDA TO ANSI/ASME N626 -1985 QUALIFICATIONS AND DUTIES FOR AUTHORIZED NUCLEAR INSPECTION AGENCIES AND PERSONNEL
ADDENDA TO ANSI/ASME N626.3-1984 QUALIFICATIONS AND DUTIES OF PERSONNEL ENGAGED IN ASME BOILER AND PRESSURE VESSEL CODE, SECTION III, DIVISIONS 1 AND 2, CERTIFYING ACTIVITIES
ADDENDA TO ASME/ANSI N626.3-1988 QUALIFICATIONS AND DUTIES OF SPECIALIZED PROFESSIONAL ENGINEERS
ADDENDA TO N45.2.3-1973 (R 1978) HOUSEKEEPING DURING THE CONSTRUCTION PHASE OF NUCLEAR POWER PLANTS
ADDENDA TO N45.2.8-1975 (R 1980) SUPPLEMENTARY QUALITY ASSURANCE REQUIREMENTS FOR INSTALLATION, INSPECTION, AND TESTING OF MECHANICAL EQUIPMENT AND SYSTEMS FOR THE CONSTRUCTION PHASE OF NUCLEAR POWER PLANTS (SEE ALSO NQA-1...
Alarming Personal Readiation Detectors for Homeland Security
American National Standard - Traceability of Radioactive Sources to the National Institute of Standards and Technology (NIST) and Associated Instrument Quality Control
American National Standard Calibration and Usage of Alpha/Beta Proportional Counters
American National Standard for Calibration of Germanium Detectors for In-Situ Gamma-Ray Measurements
American National Standard for Determination of the Imaging Performance of X-Ray and Gamma-Ray Systems for Cargo and Vehicle Security Screening
American National Standard for Evaluating the Image Quality of X-ray Computed Tomography (CT) Security-Screening Systems
American National Standard for Measuring the Imaging Performance of X-ray and Gamma-ray Systems for Security Screening of Humans
American National Standard for Performance Criteria for Non-alarming Personal Emergency Radiation Detectors (PERDs) for Exposure Control
American National Standard for Performance Criteria for Spectroscopy-Based Portal Monitors Used in Homeland Security Amendment 1
American National Standard for Performance Specification for Tritium Monitors
American National Standard for the Performance of Checkpoint Cabinet X-Ray Imaging Security Systems
American National Standard for Training Requirements for Homeland Security Purposes Using Radiation Detection Instrumentation for Interdiction and Prevention
American National Standard Instrumentation and Systems for Monitoring Airborne Radioactivity
American National Standard Measurement and Associated Instrumentation Quality Assurance for Radioassay Laboratories
American National Standard Performance Criteria for Alarming Personal Radiation Detectors for Homeland Security Amendment 1
American National Standard Performance Criteria for Handheld Instruments for the Detection and Identification of Radionuclides Amendment 1
American National Standard Performance Criteria for Spectroscopy- Based Portal Monitors Used for Homeland Security
American National Standard Performance Specifications for Health Physics Instrumentation-Port able Survey Instrumentation for Use in Normal and Extreme Environmental Conditions
American National Standard Performance Specifications for Instrumentation Systems Designed for Measuring Radon Progeny in Air
American National Standard Training for Radiological/Nuclear Detection for Initial Response
Angle, Bulb - Extruded, Aluminum Alloy, Metric
Angle, Plain-Extruded, Aluminum Alloy, Metric
Balls, Bearing, Chrome Alloy Steel Metric
Bases for GM Counter Tubes
Bearing - Rod End 3/8-24 External Thd. Self-Aligning Anti-Friction
Bearing - Thin Shell, Open and Closed Ends, Regular and Extra Capacity, Single Row, Small Needle
Bearing Installation and Retention by Swaging or Staking
Bearing Retention Sleeve, Grooved Outer Face
Bearing, Plain, Self Lubricating, Self- Aligning Low Speed, Narrow, Chamfered Outer Ring, -54 Degrees C to 163 Degrees C, Metric
Bearing, Plain, Self Lubricating, Self- Aligning Low Speed, Narrow, Grooved Outer Ring, -54 Degrees C to 163 Degrees C, Metric
Bearing, Plain, Self Lubricating, Self- Aligning Low Speed, Wide, Chamfered Outer Ring, -54 Degrees C to 163 Degrees C Metric
Bearing, Plain, Self Lubricating, Self- Aligning Low Speed, Wide, Grooved Outer Ring, -54 Degrees C to 163 Degrees C Metric
Bolt - Machine Hexagon Head, Non Magnetic, & Heat Resistant
Bolt, 100 Degree Flush Head "Hi-Torque" Recess Titanium Alloy (Short Thread)
Bolt, Adjusting, Crown Hexagon Head, Alloy Steel, Full Thread, 1100 MPa, Metric
Bolt, Alloy Steel 1550 MPa Tensile, Procurement Specification
Bolt, Alloy Steel 1800 MPa Tensile, Procurement Specification
Bolt, Blind, Design Elements, Metric
Bolt, Clevis, 660 MPa Shear, Metric
Bolt, Close Tolerance, Hexagon Head Alloy Steel 1100 MPa Metric
Bolt, Close Tolerance, Hexagon Head, 300 Series CRES, 500 MPa FTU, Metric
Bolt, Close Tolerance, Hexagon Head, A-286 CRES 1100 MPa Metric
Bolt, Close Tolerance, Hexagon Head, Titanium Alloy 1100 MPa Metric
Bolt, Close Tolerance, Spline Drive, A286 CRES, 1250 MPa Metric
Bolt, Close Tolerance, Spline Drive, Alloy Steel, 1250 MPa, Metric
Bolt, Close Tolerance, Spline Drive, Alloy Steel, 1550 MPa, Metric
Bolt, Close Tolerance, Spline Drive, Alloy Steel, 1800 MPa, Metric
Bolt, Eye, A286 CRES, 1100 MPa Metric
Bolt, Eye, Alloy Steel, 1100 MPa Metric
Bolt, Eye, Assembly - Forged Carbon Steel
Bolt, Machine, Hex Head, Fully Threaded, Fine Thread, Metric
Bolt, Shoulder, Hexagon Head A286 CRES 1100 MPa Tensile Metric
Bolt, Shoulder, Hexagon Head Alloy Steel 1100 MPa Tensile Metric
Bracket, 90 Degree Angle, 2-Bolt Attach, Metric
Bracket, 90 Degree Angle, 2-Rivet Attach, Metric
Bus - High Temperature - Terminal Block
Bushing - Sleeve, Flanged, Press Fit, Ream Type, Metric
Bushing - Sleeve, Plain, Press Fit, Ream Type, Metric
Calibration and Usage of "Dose Calibrator" Ionization Chambers for the Assay of Radionuclides
CALIBRATION AND USAGE OF GERMANIUM DETECTORS FOR MEASUREMENT OF GAMMA-RAY EMISSION OF RADIONUCLIDES
CALIBRATION AND USAGE OF SODIUM IODIDE DETECTOR SYSTEMS (R 1991)
Chain - Welded, Alloy Steel (for Ground Support Equipment)
CHAIN, WELDLESS, SAFETY & SASH
Channel-Extruded, Aluminum Alloy, Metric
Characterization of radioactive waste and irradiated fuel
Clamp, Loop, Cushioned, Rectangular, Metric
Classification of Industrial Ionizing Radiation Gauging Devices (N538 - 1979)
CLEANING OF FLUID SYSTEMS AND ASSOCIATED COMPONENTS FOR NUCLEAR POWER PLANTS (SEE ALSO NQA-1 AND NQA-2)
Clip-Wire Rope, Forged Carbon Steel (for Ground Support Equipment)
COLLAR - LOCKBOLT (FOR PULL TYPE AND STUMP TYPE LOCKBOLT)
Commentaire sur CSA N291, Exigences relatives aux enceintes li\xe9es \xe0 la s\xfbret\xe9 nucl\xe9aire
CONTROL CIRCUITS
Criteria for Protection Systems for Nuclear Power Generating Stations
D\xe9classement des installations contenant des substances nucl\xe9aires
Data Format for Real-Time Streaming from Radiation Detection Instruments
Data Format Standard for Radiation Detectors Used for Homeland Security
Decommissioning of facilities containing nuclear substances
DEFINITION AND DURATION OF THE LINE - UP PERIOD AND THE PREPARATORY PERIOD
DEFINITION AND DURATION OF THE LINE-UP PERIOD AND THE PREPARATORY PERIOD
DEFINITIONS FOR APPLICATION TO INTERNATIONAL TELEVISION TRANSMISSIONS
Design Parameters for Head Form of Solid Rivets and 100 Degree Reduced Head for Bolts, Metric
Determination of Uniformity of Solid Gamma-Emitting Flood Sources
Differents Types of Sound - Programme Circuit
Driver - Control Dimensions, Torque-Set
Dry Storage of Irradiated Fuel
Entreposage \xe0 sec provisoire du combustible irradi\xe9
Errata to American National Standard Performance Requirements for Spectroscopic Personal Radiation Detectors (SPRDs) for Homeland Security
Exigences des programmes d\x92assurance de la qualit\xe9 visant la fourniture de produits et de services destin\xe9s aux centrales nucl\xe9aires - cat\xe9gorie 1
Exigences des programmes d\x92assurance de la qualit\xe9 visant la fourniture de produits et de services destin\xe9s aux centrales nucl\xe9aires \x97 cat\xe9gorie 1
Exigences des programmes d\x92assurance de la qualit\xe9 visant la fourniture de produits et de services destin\xe9s aux centrales nucl\xe9aires \x97 cat\xe9gorie 2
Exigences des programmes d\x92assurance de la qualit\xe9 visant la fourniture de produits et de services destin\xe9s aux centrales nucl\xe9aires \x97 cat\xe9gorie 3
Exigences des programmes d\x92assurance de la qualit\xe9 visant la fourniture de produits et de services destin\xe9s aux centrales nucl\xe9aires \x97 cat\xe9gorie 4
Fastener - Blind, High Strength
Fastener Code Metric
Fastener Test Methods Metric; Method 105, Stress Durability
Fastener Test Methods, Metric; Method 107 Vibration
Fastener Test Methods, Metric; Method 108 Tensile Strength
Fastener Test Methods, Metric; Method 109 Stress Corrosion
Fastener Test Methods, Metric; Method 111 Tension Fatigue
Fastener Test Methods, Metric; Method 113 Double Shear Test
Fasteners, Blind
Fire Protection for CANDU Nuclear Power Plants (Gen Instr 1)
Fire protection for CANDU nuclear power plants
Fire protection for facilities that process, handle, or store nuclear substances
Fitting End, Hose, Standard Dimensions for Flareless Tube
Fixture - Bearing Surface Squareness Test Self - Locking Nuts, Metric Cancelled - September 1977(for Description of Status Notes See NAS10000)
Fixture - Bearing Surface Squareness Test Self - Locking Nuts, Metric
Fixture - Stress Embrittlement Test Self - Locking Nuts, Metric Cancelled - September 1977(for Description of Status Notes See NAS10000)
Fixture - Stress Embrittlement Test Self - Locking Nuts, Metric
Flareless Fitting Connections Fabrication and Assembly
Gaging of Flush Head Metric Threaded Fasteners by the Protrusion Method
General principles for the management of radioactive waste and irradiated fuel
General Radiation Safety - Installations Using Non-Medical X-Ray and Sealed Gamma-Ray Sources, Energies Up to 10 MeV
Gestion \xe0 long terme des d\xe9chets radioactifs et du combustible irradi\xe9
Gestion des d\xe9chets radioactifs : Exigences communes relatives \xe0 la s\xe9rie de normes CSA N292
Grab Hook, Forged Alloy Steel, Direct Eye (for Ground Support Equipment)
Guard, Channel, Toggle Switch
Guard, Two-Position Toggle-Switch Lock
Guide for Classifying ELECTRICAL INSULATING MATERIALS EXPOSED TO NEUTRON AND GAMMA RADIATION
GUIDE FOR WRITING OPERATING MANUALS FOR RADIOACTIVE MATERIALS PACKAGING
Guideline for exemption or clearance of materials that contain, or potentially contain, nuclear substances
Guideline for the exemption or clearance from regulatory control of materials that contain, or potentially contain, nuclear substances
GUIDELINES FOR MAINTAINING COBALT-60 AND CESIUM-137 TELETHERAPY EQUIPMENT
Hand-held Instruments for the Detection and Identification of Radionuclides
Heat Loss from Electrical and Control Equipment in Industrial Plants: Part 1 - Methods and Scope
Heat Loss from Electrical and Control Equipment in Industrial Plants: Part II - Results and Comparisons
HOISTING, RIGGING, AND TRANSPORTING OF ITEMS FOR NUCLEAR POWER PLANTS (SEE ALSO NQA-1 AND NQA-2)
Hook, Chain, S
HOUSEKEEPING DURING THE CONSTRUCTION PHASE OF NUCLEAR POWER PLANTS; (R 1978) (SEE ALSO NQA-1 AND NQA-2)
Identification of Male Threaded Fasteners Metric
Image Analysis Sourcebook
In-Service Testing of Nuclear Air Treatment, Heating, Ventilating, and Air-Conditioning Systems
Insert, Molded-in, CSK Clearance Hole, Sandwich Panel, Al Alloy and CRES, Metric
Insert, Molded-in, Thru Clearance Hole, Sandwich Panel, Al Alloy and CRES, Metric
Insert, Sandwich Panel, Molded in, Blind Threaded, Self-Locking, Alum/Steel, Floating, Metric
Insert, Sandwich Panel, Molded in, Blind Threaded, Self-Locking, Cres, Lightweight, Metric
Insert, Sandwich Panel, Molded in, Blind Threaded, Self-Locking, Cres, Metric
Insert, Sandwich Panel, Molded in, Blind Threaded, Self-Locking, Cres/Cres, Floating, Metric
Insert, Sandwich Panel, Molded in, Csk. Thru Clearance, Al Alloy/ CRES, Metric
Insert, Sandwich Panel, Molded in, Thru Clearance, Al Alloy/ CRES, Metric
Insert, Sandwich Panel, Molded in, Thru Threaded, Self-Locking, Cres, Metric
Insert, Screw Thread Key Locked, A286 Cres Heavy Duty, Metric
Insert, Screw Thread Key Locked, A286 Cres Lightweight, Metric
Insert, Screw Thread Key Locked, A286 Cres Miniature, Metric
Insert, Screw Thread Key Locked, Alloy Steel, Heavy Duty, Metric
Insert, Screw Thread Key Locked, Alloy Steel, Lightweight, Metric
Insert, Screw Thread Key Locked, Alloy Steel, Miniature, Metric
INSERT, SCREW THREAD, HELICAL COIL, FREE RUNNING AND SELF-LOCKING, TANGLESS, METRIC
Insert, Screw Thread, Key Locked, Installation and Removal Procedure, Metric
Insignia, National
Inspection and Test Specifications for Direct and Indirect Reading Quartz Fiber Pocket Dosimeters
Installation, Inspection, and Testing Requirements for Instrumentation, and Electric Equipment During the Construction of Nuclear Power Generating Stations
Installed Radiation Protection Instrumentation
INTEGRITY AND TEST SPECIFICATIONS FOR SELECTED BRACHYTHERAPY SOURCES
Interim dry storage of irradiated fuel
International Powder Metallurgy Directory (IPMD)
Interrelationship of Quartz-Fiber Electrometer Type Exposure Meters and Companion Exposure Meter Chargers
Key, Machine, Square Cross Section, Both Ends Square, Alloy Steel, Metric
Key, Machine, Square Cross Section, Both Ends Square, CRES Steel, Metric
Key, Woodruff, Alloy Steel, Metric
Key, Woodruff, CRES Steel, Metric
Keyway and Key Slot Dimensions Metric
LEAK-TESTING RADIOACTIVE BRACHYTHERAPY SOURCES
Leakage-rate testing of containment structures for nuclear reactors
LIGHT INSTRUMENT - MIDGET
Line-Up and Service Commissioning of International Videoconference Systems Operating at Transmission Bit Rates of 1544 and 2048 kbit/s - Maintenance of International Sound-Programme and Television Transmission Circuits
Line-Up and Service Commissioning of International Videoconference Systems Operating at Transmission Bit Rates of 1544 and 2048 kbit/s
Lubricant, High Gear Loading, All Weather
Maintenance of International Videoconference Systems Operating at Transmission Bit Rates of 1544 and 2048 kbit/s - Maintenance of International Sound- Programme and Television Transmission Circuits (Study Group IV) 8 pp...
Maintenance of International Videoconference Systems Operating at Transmission Bit Rates of 1544 and 2048 kbit/s
MAINTENANCE OF PERMANENT INTERNATIONAL TELEVISION CIRCUITS, LINKS AND CONNECTIONS
Male Threaded Fasteners, Metric Design Parameters for
Management of low- and intermediatelevel radioactive waste
Management of lowand intermediate-level radioactive waste
Measured Performance and Impacts of "Drop-In" Residential Heat Pump Water Heaters
Measurement Procedures for Resolution and Efficiency of Wide-Bandgap Semiconductor Detectors of Ionizing Radiation
Measurements to Be Made Before the Line-up Period That Precedes a Television Transmission
Measuring the Imaging Performance of Active Millimeter-Wave Systems for Security Screening of Humans
Metal Foams, A Design Guide
Minimum Performance Criteria for Active Interrogation Systems Used for Homeland Security
Monitoring Television Transmissions - Use of the Field Blanking Interval - Maintenance of International Sound- Programme and Television Transmission Circuits (Study Group IV) 16 pp
MONITORING TELEVISION TRANSMISSIONS - USE OF THE FIELD BLANKING INTERVAL
MULTIPLE DESTINATION TELEVISION TRANSMISSIONS AND COORDINATION CENTRES
NA Documents Preparation and Maintenance in SI (Metric) Units
Nace Book of Standards
Nagios Core Administration Cookbook
Nalco Water Handbook, Third Edition
Nanotoxicology: Characterization, Dosing and Health Effects
NARTS Kitchen Sink CD
Nominal Amplitude of Video Signals at Video Interconnection Points - Maintenance of International Sound- Programme and Television Transmission Circuits (Study Group IV) 6 pp
Nominal Amplitude of Video Signals at Video Interconnection Points
NUCLEAR POWER PLANT AIR CLEANING UNITS AND COMPONENTS
Nut Assembly, Self-Locking, Gang Channel - Regular Height, Csk
Nut Assembly, Self-Locking, Gang Channel - Regular Height, Non-Csk
Nut Spacer, Plate-Universal, Metric
Nut, Captive Washer, Shear Type, Self-Locking C\xb4Bored, 1100 MPa, Metric 235 Degrees C and 425 Degrees C
Nut, Self Locking, 425 Degrees C, Metric, Procurement Specification for
Nut, Self-Locking Plate, Two Lug, Low Height, C'Bored, Floating, Reduced Rivet Spacing
Nut, Self-Locking, Barrel, Floating, 1550 MPa, Metric
Nut, Self-Locking, Castellated Reduced Hexagon, 600 MPa, Metric, 235 Degrees C
Nut, Self-Locking, Castellated, Reduced Hexagon, 1100 MPa Tensile, Metric 235 Degrees C
Nut, Self-Locking, Floating, Plate, Corner Low Height, C\xb4Bored, 1100 MPa, Metric 235 Degrees C, 425 Degrees C
Nut, Self-Locking, Floating, Plate, Two- Lug, Metric Low Height, C\xb4Bored, 1100 MPa 235 Degrees C, 425 Degrees C
Nut, Self-Locking, Hexagon Extended Washer 1100 MPa, Metric, 235 Degrees C, 425 Degrees C
Nut, Self-Locking, Hexagon-Regular Height
NUT, SELF-LOCKING, HEXAGONAL, SHEAR, 250\xb0 F, 550\xb0 F, 800\xb0 F
Nut, Self-Locking, Plate - Corner, Regular Height, Csk
Nut, Self-Locking, Plate - Corner, Regular Height, Non-Csk
Nut, Self-Locking, Plate - One Lug, Regular Height, Csk
Nut, Self-Locking, Plate - One Lug, Regular Height, Non-Csk, Bevel Seat
Nut, Self-Locking, Plate - One Lug, Regular Height, Non-Csk, Floating
Nut, Self-Locking, Plate - One Lug, Regular Height, Non-Csk
Nut, Self-Locking, Plate - Right Angle, Regular Height, C\xb4Bore, Floating
Nut, Self-Locking, Plate - Two Lug, Regular Height, Bevel Seat
Nut, Self-Locking, Plate - Two Lug, Regular Height, Csk
Nut, Self-Locking, Plate - Two Lug, Regular Height, Floating
Nut, Self-Locking, Plate - Two Lug, Regular Height, Non-Csk
Nut, Self-Locking, Plate, Corner Low Height, C\xb4Bored, 1100 MPa, Metric 235 Degrees C, 425 Degrees C
Nut, Self-Locking, Plate, Fixed, Corner Reduced Rivet Spacing, Low Height, C\xb4Bored, 1100 MPa, Metric 235 Degrees C, 425 Degrees C
Nut, Self-Locking, Plate, Fixed, One Lug Reduced Rivet Spacing, Low Height, C\xb4Bored, 1100 MPa, Metric 235 Degrees C, 425 Degrees C
Nut, Self-Locking, Plate, Fixed, Side by Side Reduced Rivet Spacing, Low Height, C\xb4Bored, 1100 MPa, Metric 235 Degrees C, 425 Degrees C
Nut, Self-Locking, Plate, Fixed, Two Lug Reduced Rivet Spacing, Low Height, C\xb4Bored, 1100 MPa, Metric 235 Degrees C, 425 Degrees C
Nut, Self-Locking, Plate, Floating, Side by Side, Reduced Rivet Spacing, Low Height, C\xb4Bored, 900 MPa, Metric, 235 Degrees C, 425 Degrees C
Nut, Self-Locking, Plate, Floating, Two Lug Reduced Rivet Spacing, Low Height, C\xb4Bored, 1100 MPa, Metric 235 DEG C, 425 DEG C
Nut, Self-Locking, Plate, One Lug, Metric, Fixed Low Height, C\xb4Bored, 1100 MPa 235 Degrees C, 425 Degrees C
Nut, Self-Locking, Plate, One Lug, Metric, Floating Low Height, C\xb4Bored, 1100 MPa 235 Degrees C, 425 Degrees C
Nut, Self-Locking, Plate, Two Lug, Fixed Low Height, C\xb4Bored, 1100 MPa, Metric 235 Degrees C, 425 Degrees C
Nut, Self-Locking, Plate-One Lug, Regular Height, Side-by-Side
Nut, Self-Locking, Spline Drive, 1250 MPa, 235 DEG C, 425 DEG C, Metric
Nut, Self-Locking, Spline Drive, Alloy Steel, 1800 MPa, 235 Degrees C, Metric
Nut, Thin, with Optional Lockwire Hole, Metric
Nut, Universal Tube Fitting (for Description of Status Notes, See NAS380)
Nuts, Self Locking, 235 Degrees C, Metric, Procurement Specification for
Nuts, Self-Locking, 235 Degrees C, High Quality, Metric Cancelled - September 1977(for Description of Status Notes See NAS10000)
Organization, Responsibilities and Functions of Control and Sub-control International Television Centres and Control and Sub-control Stations for International Television Connections, Links, Circuits and Circuits Sections
Organization, Responsibilities and Functions of Control and Sub-Control ITCs and Control and Sub-Control Stations for International Television Connections, Links, Circuits and Circuit Sections - Maintenance of International Sound-Programme and Television...
PACKAGING, SHIPPING, RECEIVING, STORAGE, AND HANDLING OF ITEMS FOR NUCLEAR POWER PLANTS (DURING THE CONSTURCTION PHASE)
Passive Imaging Radiation Devices (PIRDs) for the Localization and Identification of Radioactive and Nuclear Materials
Performance Criteria for Active Personnel Radiation Monitors
Performance Criteria for Backpack-Based Radiation-Detection Systems Used for Homeland Security
Performance Criteria for Instrumentation Used for Inplant Plutonium Monitoring
Performance Criteria for Mobile and Transportable Radiation Monitors Used for Homeland Security
Performance Criteria for Non-Alarming Personal Emergency Radiation Detectors (PERDs) for Exposure Control
Performance of Portable Transmission X-Ray Systems for Use in Improvised Explosive Device and Hazardous Device Identification
Performance Requirements for Spectroscopic Personal Radiation Detectors (SPRDs) for Homeland Security
Performance Specifications for Health Physics Instrumentation - Portable Instrumentation for Use in Normal Environmental Conditions
Performance Specifications for Reactor Emergency Radiological Monitoring Instrumentation
PERFORMANCE VERIFICATION OF LIQUID-SCINTILLATION COUNTING SYSTEMS (R 1985)
Pin, Quick Release, Positive Locking Single Acting, Metric Procurement Specification for
Pin, Quick Release, Self-Retaining, Positive Locking, Single Acting, "T" Handle, Metric
Planning and Installation Methods for the Bonding and Grounding of Telecommunication and ICT Systems and Infrastructure
Plywood End Shear Walls in Mobile Homes
Portable Radiation Detection Instrumentation for Homeland Security
Post, Electrical - Mechanical Equipment, Internal Thread Type, Metric
Post, Electrical- Mechanical Equipment Swage Type, Metric
Post, Electrical- Mechanical Equipment, Stud Type, Metric
Post, Electrical- Mechanical Equipment, Swage Type, Metric
Powder Metal Technologies & Applications Metals Handbook, Volume 7
Preferred Metric Units for Aerospace
Principes g\xe9n\xe9raux pour la gestion des d\xe9chets radioactifs et du combustible irradi\xe9
Procedures for Periodic Inspection of Cobalt - 60 and Cesium - 137 Teletherapy Equipment
Process Equipment Reliability Database (PERD) Initiative Instrument Loop Taxonomy
Process Equipment Reliability Database (PERD) Initiative Piping Circuit Taxonomy
Processing and Properties of Ferrous Powder Metallurgy Materials: A Literature Database
Procurement Specification Bolt, Metric, Self-Retained, Impedance Type, 660 MPa Shear
Procurement Specification Metric Fasteners, Alloy Steel Externally Threaded 1100 MPa Tensile 660 MPa Shear Cancelled - March 1978(for Description of Status Notes See NAS10000)
Procurement Specification Metric Fasteners, Alloy Steel, Externally Threaded, 1100 MPa Tensile, 660 MPa Shear
Procurement Specification Metric Fasteners, Titanium Alloy Externally Threaded 1100 MPa Tensile 660 MPa Shear Cancelled - March 1978(for Description of Status Notes See NAS10000)
Procurement Specification, Metric Fasteneers, CRES 300 Series, Externally Threaded, MJ Thread, 500MPa Ftu and 700MPa Ftu
Procurement Specification, Metric Fasteners, Alloy Steel, Externally Threaded, 1250 MPa Tensile, 750 MPa Shear
Programmes de fiabilit\xe9 et d\x92entretien des centrales nucl\xe9aires
Protection contre l\x92incendie dans les centrales nucl\xe9aires
QUALIFICATION OF QUALITY ASSURANCE PROGRAM AUDIT PERSONNEL FOR NUCLEAR POWER PLANTS
Qualifications and Duties for Authorized Inspection Agencies, Nuclear Inservice Inspectors, and Nuclear Inservice Inspector Supervisors
Qualifications and Duties for Authorized Inspection Agencies, Nuclear Inspectors (Concrete), and Nuclear Inspector Supervisors (Concrete)
Qualifications and Duties for Authorized Inspection Agencies, Nuclear Inspectors, and Nuclear Inspector Supervisors
QUALIFICATIONS AND DUTIES OF PERSONNEL ENGAGED IN ASME BOILER AND PRESSURE VESSEL CODE, SECTION III, DIVISIONS 1 AND 2, CERTIFYING ACTIVITIES
QUALIFICATIONS OF INSPECTION, EXAMINATION, AND TESTING PERSONNEL FOR NUCLEAR POWER PLANTS
Quality and Impairment Assessment
QUALITY ASSURANCE PROGRAM REQUIREMENTS FOR NUCLEAR POWER PLANTS
Quality Assurance Program Requirements for the Supply Of Items And Services For Nuclear Power Plants, Category 1
Quality Assurance Program Requirements for the Supply of Items and Services for Nuclear Power Plants, Category 2
Quality assurance program requirements for the supply of items and services for nuclear power plants, Category 3
Quality Assurance Program Requirements for the Supply of Items and Services for Nuclear Power Plants, Category 4
QUALITY ASSURANCE REQUIREMENTS FOR CONTROL OF PROCUREMENT OF ITEMS AND SERVICES FOR NUCLEAR POWER PLANTS
QUALITY ASSURANCE REQUIREMENTS FOR THE DESIGN OF NUCLEAR POWER PLANTS (SEE ALSO NQA-1 AND NQA-2)
QUALITY ASSURANCE TERMS AND DEFINITIONS
QUICK CHANGE PNEUMATIC HOSE COUPLINGS SINGLE SHUT-OFF TYPE
Radiation Detection Portal Monitors for Use in Homeland Security
Radiation Instrumentation Performance Specifications for Health Physics Instrumentation - Occupational Airborne Radioactivity Monitoring Instrumentation
Radiation Instrumentation Performance Specifications for Health Physics Instrumentation - Portable Instrumentation for Use in Extreme Environmental Conditions
Radiation Protection Instrumentation - Monitoring Equipment - Personal Warning Devices for X and Gamma Radiations
Radiation Protection Instrumentation Test and Calibration, Portable Survey Instrumentation for Near Background Operation
Radiation Protection Instrumentation Test and Calibration, Portable Survey Instruments
Radiation Protection Instrumentation Test and Calibration
Radiation Protection Instrumentation Test and Calibration\x97Air Monitoring Instruments
Radiation Safety for X-Ray Diffraction and Fluorescence Analysis Equipment
RECEPTACLE AND CAP ELECTRICAL CONNECTOR-DOUBLE CONTACT
Recess - Torq-Set Dimensions of Recess, Gage and Driver, Metric
Recess and Recess Gage Dimensions - Torq-Set
Reliability and maintenance programs for nuclear power plants
REQUIREMENTS FOR AUDITING OF QUALITY ASSURANCE PROGRAMS FOR NUCLEAR POWER PLANTS (SEE ALSO NQA-1 AND NQA-2)
REQUIREMENTS FOR COLLECTION, STORAGE, AND MAINTENANCE OF QUALITY ASSURANCE RECORDS FOR NUCLEAR POWER PLANTS
Requirements for nuclear safety-related structures
Requirements for safety-related structures for CANDU nuclear power plants
Requirements for safety-related structures for nuclear power plants
Research Report 152: APA Structural-Use Panels for Mobile Home Roofs and Floors
Retainer, Nut, Floating Barrel, Metric
Rivet - Countersunk Head 100 Deg.
Rivet - Solid, Countersunk 100 Degree Head, A286 Corrosion Resistant Steel, Metric
Rivet - Solid, Countersunk 100 Degree Head, Monel, Metric
Rivet - Solid, Reduced Countersunk 100 Degree Head, A286 Corrosion Resistant Steel, Metric
Rivet - Solid, Reduced Countersunk 100 Degree Head, Monel, Metric
Rivet - Solid, Universal Head, A286 Corrosion Resistant Steel, Metric
Rivet - Solid, Universal Head, Monel, Metric
RIVET BLIND ATTACHMENT
Rivet, Hi-Shear 100 Degree Flush Close Tolerance Head
RIVET, PROTRUDING HEAD
Rivet, Solid - 100 Degree Flush Shear Head, Aluminum Alloy
Rivet, Solid - Universal Head Aluminum and Aluminum Alloy, Metric
Rivet, Solid-Countersunk 100 Degree Head, Aluminum and Aluminum Alloy, Metric
Rivet, Solid-Countersunk 100 Degree Shear Head, Aluminum and Aluminum Alloy, Metric
Rivets, Solid, Aluminum and Aluminum Alloy, Metric, Procurement Specification for
Rod Assembly - Control, Welded Tube, 1/2 O.D., Steel, 1/4 Adjustable Bearing Ends
Rod Assembly - Control, Welded Tube, 1/2 O.D., Steel, 1/4 Adjustable Clevis and Bearing Ends
Rod Assembly - Control, Welded Tube, 1/2 O.D., Steel, 1/4 Adjustable Clevis Ends
Rod Assembly - Control, Welded Tube, 1/2 O.D., Steel, 5/16 Adjustable Bearing Ends
Rod Assembly - Control, Welded Tube, 1/2 O.D., Steel, 5/16 Adjustable Clevis and Bearing Ends
Rod Assembly - Control, Welded Tube, 1/2 O.D., Steel, 5/16 Adjustable Clevis Ends
Rod Assembly - Control, Welded Tube, 3/8 O.D., Steel, 1/4 Adjustable Bearing Ends
Rolling Contact Fatigue Final Test Report
S Hook, Alloy Steel (for Ground Support Equipment)
SAFE DESIGN AND USE OF PANORAMIC, WET SOURCE STORAGE GAMMA IRRADIATORS (CATEGORY IV)
Safety Hook, Forged Carbon Steel, Snap, Direct Eye (for Ground Support Equipment)
Screw - Hex Head, Recessed, Full Thread
Screw, 100 Degree Flush Head, Offset Cruciform Recess Full Thread, Alloy Steel, 1100 MPa, Metric
Screw, 100 Degree Flush Head, Offset Cruciform Recess Full Thread, Titanium Alloy, 1100 MPa, Metric
SCREW, 100\xb0 FLAT HEAD, TORQ-SET FULL THREAD
Screw, Cap, Hex Head, Fully Threaded - Metric
Screw, Cap, Hexagon Socket Head, Full Thread, A-286 CRES, 1100 MPa, Metric
Screw, Cap, Socket Head, Full Thread, 300 Series CRES, 500 MPa FTU, Metric
Screw, Captive, 100 Degree Flush Head, Offset Cruciform Recess A-286 CRES, 660 MPa Shear, Metric
Screw, Captive, 100 Degree Flush Head, Offset Cruciform Recess Alloy Steel, 660 MPa Shear, Metric
Screw, Captive, 100 Degree Flush Head, Offset Cruciform Recess, Titanium, 660 MPa Shear, Metric
Screw, Captive, Pan Head, Offset Cruciform Recess A-286 CRES, 660 MPa Shear, Metric
Screw, Captive, Pan Head, Offset Cruciform Recess Alloy Steel, 660 MPa Shear, Metric
Screw, Captive, Pan Head, Offset Cruciform Recess Titanium, 660 MPa Shear, Metric
Screw, Close Tolerance Pan Head Offset Cruciform Recess A-286 CRES 1100 MPa Metric
Screw, Close Tolerance Pan Head Offset Cruciform Recess Alloy Steel, 1100 MPa, Metric
Screw, Close Tolerance Pan Head Offset Cruciform Recess Titanium Alloy 1100 MPa, Metric
Screw, Close Tolerance, 100 Deg. Flush Head, Offset Cruciform Recess, Titanium Alloy, 660 MPa, Shear, Metric
Screw, Close Tolerance, 100 Deg. Reduced Crown Head, Offset Cruciform Recess, A-286 CRES, 660 MPa Shear, Metric
Screw, Close Tolerance, 100 Deg. Reduced Crown Head, Offset Cruciform Recess, Alloy Steel, 660 MPa Shear, Metric
Screw, Close Tolerance, 100 Deg. Reduced Crown Head, Offset Cruciform Recess, Titanium, 660 MPa Shear, Metric
Screw, Close Tolerance, 100 Degree Flush Head Offset Cruciform Recess Alloy Steel 660 MPa Shear Metric
Screw, Close Tolerance, 100 Degree Flush Head, Offset Cruciform Recess A-286 CRES 660 MPa Shear Metric
SCREW, CLOSE TOLERANCE, 100\xb0 FLUSH HEAD, TORQ-SET ALLOY STEEL 750 MPa SHEAR METRIC
Screw, Dual, Wrenching, Hex Head/Offset Cruciform, A286 CRES, Full Thread, 1100 MPa - Metric
Screw, Fairing Washer, Assembly, 6AL-4V Titanium Alloy, Offset Cruciform Recess, Full Thread, 1100MPa Tensile, Metric
Screw, Fairing Washer, Assembly, Alloy Steel, Offset Cruciform Recess Full Thread, 1100MPa Tensile, Metric
Screw, Hex Head Offset Cruciform Alloy Steel, Full Thread, 1100 MPa, Metric
Screw, Hex Head Offset Cruciform Titanium, Full Thread, 1100 MPa, Metric
Screw, Machine, 100 Degree Flush Head, Offset Cruciform Recess, Full Thread, A286 CRES, 1100 MPa Metric
SCREW, MACHINE-FLAT FILLISTER HEAD, FULL THREAD, TORQ-SET
Screw, Machine-Pan Head, Full Thread, Offset Cruciform Recess
Screw, Pan Head, Offset Cruciform Recess Drive, Full Thread, CRES, 500MPa FTU, Metric
Screw, Pan Head, Offset Cruciform Recess, Full Thread, Alloy Steel, 1100 MPa, Metric
Screw, Pan Head, Offset Cruciform Recess, Full Thread, Titanium Alloy, 1100 MPa Metric
SCREW, PAN HEAD, OFFSET CRUCIFORM, A286 CRES FULL THREAD 1100 MPa - METRIC
SCREW-CAP. HEXAGONAL SOCKET CYLINDRICAL HEAD, COARSE THREAD
Sealed Radioactive Sources, Classification (N542 - 1977)
Setscrew - Self-Locking
Setscrew, Hexagon Socket, Cup Point, A286 CRES, Metric
Shackle-Anchor, Forged Carbon Steel, Round Pin (for Ground Support Equipment)
Shackle-Chain, Forged Carbon Steel, Round Pin (for Ground Support Equipment)
Shackle-Chain, Forged Carbon Steel, Screw Pin (for Ground Support Equipment)
Sling Link, Welded, Alloy Steel, Pear Shaped (for Ground Support Equipment)
SOUND-PROGRAMME CONTROL, SUB-CONTROL AND SEND REFERENCE STATIONS
Spacer, Sleeve, Swage Type, Metric
Spacer, Sleeve-Non Metallic Screw and Bolt, Metric
Spacer, Sleeve-Rivet, High Temperature, Non Magnetic
Spacer, Sleeve-Rivet, Metric
Spacer, Sleeve-Screw and Bolt High Temperature, Non Magnetic
Spacer, Sleeve-Screw and Bolt, Metric
Spacer, Stepped, Swage Type, Metric
Specification and Performance of On-Site Instrumentation for Continuously Monitoring Radioactivity in Effluents
Specification for Load and Resistance Factor Design of Single-Angle Members
Specifications for Sealed Radioactive Check Sources Used in Liquid-Scintillation Counters
Standard for High Voltage Connectors for Nuclear Instruments
Standard Form for National Aircraft Standard Drawings
Stockage des d\xe9chets radioactifs et du combustible irradi\xe9
Stockage en piscine du combustible irradi\xe9 et autres mati\xe8res radioactives
Strap, Retaining, Cushioned, Rectangular, Two-Piece, Metric
STREAMER ASSEMBLY, WARNING
Streamer, Warning
Strip - High Temperature Terminal Block Base Insulating
Strip - High Temperature Terminal Block Nut Insulating
Strip - Terminal Board Base Insulating
Stud - High Temperature Electrical Terminal Block
Stud and Mandrel Test Fixture Self - Locking Nuts, Metric Cancelled - September 1977(for Description of Status Notes See NAS10000)
Stud and Mandrel Test Fixture Self-Locking Nuts, Metric
Stud, Electrical, Terminal Block
Suppl\xe9ment n\xba 1 \xe0 N293-12, Protection contre l\x92incendie dans les centrales nucl\xe9aires (application aux petits r\xe9acteurs modulaires)
Supplement No. 1 to N293-07, Fire protection for CANDU nuclear power plants
Supplement No. 2 to the Specification for the Design, Fabrication, and Erection of Steel Safety-Related Structures for Nuclear Facilities
Supplement No.1 to the Specification for the Design, Fabrication, and Erection of Steel Safety-Related Structures for Nuclear Facilities
SUPPLEMENTARY QUALITY ASSURANCE REQUIREMENTS FOR INSTALLATION, INSPECTION AND TESTING OF MECHANICAL EQUIPMENT AND SYSTEMS FOR THE CONSTRUCTION PHASE OF NUCLEAR POWER PLANTS (R 1980) (SEE ALSO NQA-1 AND NQA-2)
SUPPLEMENTARY QUALITY ASSURANCE REQUIREMENTS FOR INSTALLATION, INSPECTION, AND TESTING OF STRUCTURAL CONCRETE and STRUCTURAL STEEL DURING THE CONSTRUCTION PHASE OF NUCLEAR POWER PLANTS
SUPPLEMENTARY QUALITY ASSURANCE REQUIREMENTS FOR SUBSURFACE INVESTIGATIONS FOR NUCLEAR POWER PLANTS (SEE ALSO NQA-1 AND NQA-2)
Switch - Toggle Double Pole, Three Position
Technical Note: Finishing Exposure 1 OSB Sheathing
Technical Note: Stapled Sheet Metal Blocking for APA Panel Diaphragms
Tee-Extruded Aluminum Alloy, Metric
Tension Fatigue Test Procedure for Aeronautical Fasteners
Terminal Block - Electrical, High Temperature
Terminal Block Assembly - Electrical High Temperature
Terminal Board - Electrical
Terminal Board Assembly - Electrical
Test Signals to Be Used by the Broadcasting Organizations During the Preparatory Period
Testing of Nuclear Air Treatment Systems
Tests to Be Made During the Line-up Period That Precedes a Television Transmission - Maintenance of International Sound-Programme and Television Transmission Circuits
Tests to Be Made During the Line-up Period That Precedes a Television Transmission
Thimble, Heavy, Wrought Steel, Wire Cable (for Ground Support Equipment)
THYROID RADIOIODINE UPTAKE MEASUREMENTS USING A NECK PHANTOM
Tube End-Standard Dimensions for Inside Double Flaire
Tube End-Standard Dimensions for Outside Double Flare
Tube-Control, 3/8 O.D., and 1/2 O.D., Steel
Turnbuckle Assemblies, Clip Locking, Assembly and Safetying of
Turnbuckle Assembly, Forged Carbon Steel, Jaw and Jaw (for Ground Support Equip)
Unmanned Aerial Radiation Measurement Systems (UARaMS)
Useful Blocking Techniques for APA Rated Siding
Valve Assembly - Flapper
Washer - High Temperature - Lock, Spring
Washer, Dimpled, 100 Degree, Metric
washer, plain and countersunk, metric
Washer, Plain, Oversize for Aluminum Terminals
Washer-Bevel 9 1/2 Degrees
Welded Assembly - Tube, 1/2 O.D., Steel, 1/4 Threaded Rod Ends
Welded Assembly - Tube, 1/2 O.D., Steel, 5/16 Threaded Rod Ends
Welded Assembly - Tube, 3/8 O.D., Steel, Threaded Rod Ends

<< Prev Next >>