Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1290
1300
1310
1320
1330
1340
1350
1351
1352
1353
1354
1355
1356
1357
1358
1359
1360
1361
1362
1370
1380
1390
1400
1410
1420
1450
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| Aluminum Alloy, 7075; Bare and Clad Plate, Extruded Bar, Rod, and Shapes: Rolled Bar and Shapes: Controlled Stretched | |
| Angles - Equal Leg, Rolled Form Aluminum Alloy | |
| Backshell, Electrical Connector Straight, Less Strain Relief | |
| Backshell, Electrical Connector, 90 Degree Strain Relief, Conductive Finish | |
| Backshell, Electrical Connector, 90 Degrees Strain Relief | |
| Backshell, Electrical Connector, Straight, Crimp Type, Conductive Finish | |
| Backshell, Electrical Connector, Straight, Less Strain Relief, Conductive Finish | |
| Backshell, Electrical Connector, Straight, Strain Relief | |
| Backshell, Electrical Connector, Straight, with Strain Relief, Conductive Finish | |
| Band, Marker, Blank | |
| Bearing - Plain Spherical | |
| Bearings - Plain Spherical (Interchangeable) | |
| Bit, Six Lobe Drive - Internal Recess - for Power and Hand Tools | |
| Bit, Six Lobe Recess Driver, Specification | |
| Bolt - Internal Wrenching, Steel, 1.2500-12 | |
| Bolt - Internal Wrenching, Steel, 1.3750-12 | |
| Bolt - Internal Wrenching, Steel, 1.5000-12 | |
| Bolt - Universal, Tube End - Flareless | |
| Bolt, 100 Deg Head Slotted Dovetail, .0312 Oversize, Alloy Steel, 160,000 psi | |
| BOLT, 100 DEGREE CLOSE TOLERANCE HEAD AND SHANK, 160,000 PSI SHORT THREAD | |
| Bolt, 100 Degree Flush Head .0156 Oversize Alloy Steel, 160,000 psi | |
| Bolt, 100 Degree Flush Head 160,000 PSI UTS | |
| Bolt, 100 Degree Flush Head Hi-Torque Recess, .0156 Oversize Short Thread, Alloy Steel, 160,000 psi | |
| Bolt, 100 Degree Flush Head Hi-Torque Recess, .0312 Oversize Short Thread, Alloy Steel, 160,000 psi | |
| Bolt, 100 Degree Flush Head Hi-Torque Recess, Short Thread Alloy Steel, 160,000 psi | |
| Bolt, 100 Degree Flush Tension Head Full Thread | |
| Bolt, 100 Degrees Flush Head "Hi-Torque" Recess, Short Thread Superseded | |
| BOLT, 100 Degrees FLUSH HEAD | |
| BOLT, 100\xb0 FLUSH REDUCED HEAD | |
| BOLT, BRAZIER HEAD, TORQ-SET, CLOSE TOLERANCE, SHORT THREAD | |
| Bolt, Close Tolerance 100 Degree Reduced Head Dovetail Slot | |
| Bolt, External Wrenching, 220 ksi Min Tensile, 132 ksi Min Shear H-11 Steel, 900 Degrees F | |
| Bolt, Flat Pan Head Full Thread | |
| Bolt, Flat Pan Head | |
| Bolt, Hex Head, Close Tolerance Titanium Alloy | |
| BOLT, HEX HEAD, CLOSE TOLERANCE, SHORT THREAD, TITANIUM ALLOY | |
| Bolt, Pan Head Hi- Torque Recess, Short Thread Superseded | |
| Bolt, Ring - Swivel | |
| BOLT, SHEAR - HEXAGON HEAD MODIFIED, SHORT THREAD | |
| Bolt, Shear - Hexagon Head, Self Locking | |
| Bolt, Shear, Hex Head, 1200 Degrees F | |
| Bolt, Shear, Hexagon Head | |
| Bolt, Shoulder - Hexagon Head | |
| Bolt, Shoulder, Hex Head, Close Tolerance, CRES-A286 | |
| Bolt, Tension, 12 Pt Ext Wrenching, 1200 Degrees F | |
| BOLT, TWELVE POINT, EXTERNAL WRENCHING, TITANIUM ALLOY | |
| Bolt-Internal Wrenching - Steel .250-28 Thru 1.125-12 | |
| Bolt-Internal Wrenching- Steel .250-28 Thru 1.125-12 (Rev. 11) | |
| Bolt-Internal Wrenching- Steel .250-28 Thru 1.125-12 | |
| Bolt-Internal Wrenching-Aircraft | |
| Buckle - Web Strap, Light Duty | |
| Button - 1/2 Dia., Luminous Letter | |
| Cap - Military Control Wheel Hub | |
| Cap - Pilots Control Wheel Trigger Switch Cavity Cancelled - November 1955 | |
| Cap Assembly - Military Control Wheel Hub | |
| Cart, Utility Equipment | |
| Caster, Light Duty, Rigid and Swivel | |
| Chain - Bead Components and Assembly | |
| Chain, Weldless Flat Type Link | |
| Chain-Welded Twist Link, Short Link Pattern | |
| CLAMP, LOOP - CUSHIONED | |
| Clamp, Loop-Cushioned, Center Mounting | |
| Clamp, Loop-Cushioned, Elongated | |
| Clamp, Loop-Cushioned, Rectangular | |
| Clamp, Loop-Cushioned, Saddle | |
| Clamp, Tube Mounting | |
| Clamp-Loop, Nylon | |
| Cleaner, Metal, Soaktype, Water Based | |
| Cleanliness Requirements of Parts Used in Hydraulic Systems | |
| Clevis - Engine Control Rod, Adjustable | |
| Clevis - Rod End for Resistance Welding | |
| Clip, Spring Tension | |
| Coating - Protective, Temporary, Water Reducible, Chemical Solution Removable | |
| Coating: High Temperature Resistant, Water Reducible | |
| Coating: Low Volatile Organic Compound, for Topcoat Applications | |
| Collar Hi-Shear Rivet | |
| Collar, Hi-Shear Rivet, 1200 Degrees F | |
| Compressive Strength Test (Edgewise) for Sandwich Constructions | |
| Connecting Link | |
| Connector, Plug, Electrical, Bayonet Coupling Superseded - August 1979 (Rev. 3) | |
| Connector, Plug, Electrical, Bayonet Coupling, Conductive Finish | |
| Connector, Plug, Electrical, Thread Coupling, Conductive Finish | |
| Connector, Plug, Electrical, Thread Coupling | |
| Connector, Receptacle, Electrical, Flange Mount, Thread Coupling, Conductive Finish | |
| Connector, Receptacle, Electrical, Flange Mount, Thread Coupling | |
| Connector, Receptacle, Electrical, Hermetic Flange Mount, Thread Coupling | |
| Connector, Receptacle, Electrical, Hermetic Narrow Flange Mount, Bayonet Coupling | |
| Connector, Receptacle, Electrical, Hermetic Single-Hole Mount, Bayonet Coupling | |
| Connector, Receptacle, Electrical, Hermetic Single-Hole Mount, Thread Coupling | |
| Connector, Receptacle, Electrical, Hermetic Solder Mount, Bayonet Coupling | |
| Connector, Receptacle, Electrical, Hermetic, Solder Mount, Thread Coupling | |
| Connector, Receptacle, Electrical, Narrow Flange Mount, Bayonet Coupling, Conductive Finish | |
| Connector, Receptacle, Electrical, Narrow Flange Mount, Bayonet Coupling | |
| Connector, Receptacle, Electrical, Single- Hole Mount, Bayonet Coupling | |
| Connector, Receptacle, Electrical, Single-Hole Mount, Bayonet Coupling, Conductive Finish | |
| Connector, Receptacle, Electrical, Single-Hole Mount, Thread Coupling, Conductive Finish | |
| Connector, Receptacle, Electrical, Single-Hole Mount, Thread Coupling | |
| Connector, Receptacle, Electrical, Wide Flange Mount, Bayonet Coupling, Conductive Finish | |
| Connector, Receptacle, Electrical, Wide Flange Mount, Bayonet Coupling | |
| Connectors, General Purpose, Electrical, Miniature Circular, Environment Resisting, 200 Degrees C Maximum Temperature | |
| Contact - Pin, Electrical Connector, Crimp Type | |
| Contact - Socket, Electrical Connector, Crimp Type | |
| Contact, Electrical, Pin | |
| Contacts, Crimp Type, for Electrical Connectors | |
| Cover - Junction Box | |
| Cover Switch Fitting Box, Weatherproof | |
| Cover, Switch Fitting Box, Non-Weatherproof | |
| Data - Std. Knob, Engineering Reference | |
| Duct, Air, Flexible and Semi-Rigid | |
| Duct-Air, Flexible, Helix Wire Supported | |
| Elbow - Universal 45 Degree - Flareless | |
| Elbow - Universal 75 Degree - Flareless | |
| Elbow - Universal 90 Degree - Flareless | |
| Elbow Reducer, 90 Degree, Flareless Tube to Swivel | |
| Elbow, Reducer, 45 Degree, Flareless Tube to Swivel | |
| End - Control Rod (Steel Only) | |
| Equipment Identification Nameplate & Marking | |
| Eyelet, Metallic, Electrical, Flat Flanged Type | |
| Eyelet, Metallic, Electrical, Funnel | |
| Eyelet, Metallic, Electrical, Printed Circuit Board, Funnel Type | |
| Eyelet, Metallic, Electrical, Rolled Flanged Type | |
| Fairing - Tube Outlet | |
| FASTENER - BLIND, INTERNALLY THREADED EXTERNAL SLEEVE | |
| FASTENER - BLIND, INTERNALLY THREADED, EXTERNAL SLEEVE LIGHTWEIGHT, FLUSH HEAD, MILLABLE & NON-MILLABLE, SELF-LOCKING, 1/64\x94 OVERSIZE | |
| Fastener - Blind, Internally Threaded, External Sleeve, General Purpose, Flush Head Self-Locking | |
| FASTENER - BLIND, INTERNALLY THREADED, EXTERNAL SLEEVE, GENERAL PURPOSE, FLUSH HEAD, SELF-LOCKING, 1/64\x94 OVERSIZE | |
| FASTENER - BLIND, INTERNALLY THREADED, EXTERNAL SLEEVE, GENERAL PURPOSE, PROTRUDING HEAD SELF-LOCKING | |
| Fastener - Blind, Internally Threaded, External Sleeve, High Temperature, Flush Head Self-Locking | |
| FASTENER - BLIND, INTERNALLY THREADED, EXTERNAL SLEEVE, HIGH TEMPERATURE, FLUSH HEAD, SELF-LOCKING, 1/64\x94 OVERSIZE | |
| Fastener - Blind, Internally Threaded, External Sleeve, High Temperature, Protruding Head Self-Locking | |
| Fastener - Blind, Internally Threaded, External Sleeve, Lightweight, Flush Head, Millable & Non-Millable, Self-Locking | |
| Fastener - Blind, Internally Threaded, External Sleeve, Lightweight, Protruding Head Self-Locking | |
| FASTENER, BLIND, INTERNALLY THREADED, EXTERNAL SLEEVE, GENERAL PURPOSE, PROTRUDING HEAD, SELF-LOCKING, 1/64\x94 OVERSIZE | |
| FASTENER, BLIND, INTERNALLY THREADED, EXTERNAL SLEEVE, HIGH TEMPERATURE, PROTRUDING HEAD, SELF-LOCKING, 1/64\x94 OVERSIZE | |
| FASTENER, BLIND, INTERNALLY THREADED, EXTERNAL SLEEVE, LIGHTWEIGHT, PROTRUDING HEAD, SELF-LOCKING, 1/64\x94 OVERSIZE | |
| Fastener, Chain | |
| FASTENER, TAPER SHANK | |
| Fasteners - Recommended Tensile Stress Areas for External Threaded | |
| Fasteners - Threaded, Corrosion & Heat Resistant, 1200 Degrees F, Procurement Specification for | |
| Fasteners, Male Threaded, Self-Locking | |
| Filler-Knob Lever Slot | |
| Fitting End - Standard Dimensions for Bulkhead Flareless Tube Connections | |
| Fitting End - Standard Dimensions for Flareless Tube Connections and Gasket Seal | |
| Fitting End, Flareless Acorn, Standard Dimensions for | |
| Fitting, Tie Down Strap End (Light Duty) | |
| Fitting, Tie Down Strap End | |
| Fittings - Coated Lubricant & Sealant | |
| Gages, Pins and Collar Inspection, Swage Locking | |
| Gasket - Junction Box | |
| Gasket, Sealing, Custom Design | |
| Gasket, Switch Fitting Box | |
| Grommet, PTFE-Split | |
| Grommet-Plastic Flip Type | |
| Handle, Latching Internal & External Release Components & Assembly | |
| Heat Treatment and Processing Requirements for 5% CR Ultra High Strength Alloy Steel (H-11) Fasteners | |
| Hi-Torque, Design Details for (Recesses, Drivers and Gages) | |
| Hook Snap, Bolt | |
| Hose Assembly, Polytetrafluoroethyl ene High Temperature, High Pressure, Flared | |
| Hose Assembly, Polytetrafluoroethyl ene High Temperature, High Pressure, Flareless | |
| Hose Assembly, Tetrafluoroethylene High Temperature, Medium Pressure, Flared | |
| Hose Assembly, Tetrafluoroethylene High Temperature, Medium Pressure, Flareless | |
| Identification - Equipment and Component Wire Termination | |
| Identification of Male Threaded Fasteners | |
| Insert - Military Control Wheel Hub Cap | |
| Insert Arrangement - Electrical Connector, Shell Size 10 | |
| Insert Arrangement - Electrical Connector, Shell Size 14 | |
| Insert Arrangement, Electrical Connector, Shell Size 12 | |
| Insert Arrangement, Electrical Connector, Shell Size 16 | |
| Insert Arrangement, Electrical Connector, Shell Size 18 | |
| Insert Arrangement, Electrical Connector, Shell Size 20 | |
| Insert Arrangement, Electrical Connector, Shell Size 22 | |
| Insert Arrangement, Electrical Connector, Shell Size 24 | |
| Insert Arrangement, Electrical Connector, Shell Size 8 | |
| Insert Arrangements Electrical Connector, Shell Size 10 | |
| Insert Arrangements Electrical Connector, Shell Size 12 | |
| Insert Arrangements Electrical Connector, Shell Size 14 | |
| Insert Arrangements Electrical Connector, Shell Size 16 | |
| Insert Arrangements Electrical Connector, Shell Size 18 | |
| Insert Arrangements Electrical Connector, Shell Size 22 | |
| Insert Assembly - Threaded Metal, Heavy Duty Self-Locking, Non Self-Locking | |
| Insert Assembly - Threaded Metal, Light Weight Self-Locking, Non Self-Locking | |
| INSERT, MOLDED IN, BLIND THREADED, SELF-LOCKING, NONSELF-LOCKING, FLOATING, SANDWICH PANEL | |
| Insert, Molded in, Blind Threaded, Self-Locking, Nonself-Locking, Lightweight, Sandwich Panel | |
| Insert, Molded in, Blind Threaded, Self-Locking, Nonself-Locking, Sandwich Panel | |
| INSERT, MOLDED IN, CSK AND THRU CLEARANCE HOLE, SANDWICH PANEL | |
| Insert, Molded In, Thru Threaded, Self-Locking, Nonself-Locking, Sandwich Panel | |
| Insert, Screw - Threaded Spline | |
| INSERT, SCREW THREAD, HELICAL COIL, FREE RUNNING AND SELF-LOCKING, TANGLESS | |
| Insert, Screw, Threaded, Self-Clinching | |
| Insert, Self-Locking, Thermal Bonded Honeycomb Panel | |
| INSERT-THREADED METAL, HEAVY DUTY, SELF-LOCKING, AND NON SELF-LOCKING | |
| Insert-Threaded Metal, Lightweight, Self-Locking, and Non Self-Locking | |
| Inserts, Screw Thread - Metallic, Keyring Locked, Specification for | |
| Inserts, Screw Threads Helical Coil, Screw Locking, CRES, Coarse and Fine Threads | |
| Insignia-Military Control Wheel Hub Cap | |
| INSTALLATION TAB AND ALIGNMENT TOOL FOR INSERTS, MOLDED IN | |
| INSTALLATION TORQUE LIMITS FOR 160 KSI THREADED FASTENER SYSTEMS SUBJECT TO PERIODIC REMOVAL | |
| Interconnecting Device, Electrical, Wire Terminating Blocks, Spacer (Feedthru) | |
| Interconnecting Devices, Electrical Wire Terminating | |
| Interconnecting Devices, Electrical, Wire Terminating Blocks, Feedthru, Environmental | |
| Interconnecting Devices, Electrical, Wire Terminating Blocks, Non-Feedthru, Environmental | |
| Interconnecting Devices, Electrical, Wire Terminating, Blocks, Spacer (Non-Feedthru) | |
| Interconnecting Devices, Electrical, Wire Terminating, Bussing Arrangement, Blocks, Feedthru, Contact Size 12 | |
| Interconnecting Devices, Electrical, Wire Terminating, Bussing Arrangement, Blocks, Feedthru, Contact Size 16 | |
| Interconnecting Devices, Electrical, Wire Terminating, Bussing Arrangement, Blocks, Feedthru, Contact Size 20 | |
| Interconnecting Devices, Electrical, Wire Terminating, Bussing Arrangement, Blocks, Non-Feedthru, Contact Size 12 | |
| Interconnecting Devices, Electrical, Wire Terminating, Bussing Arrangement, Blocks, Non-Feedthru, Contact Size 16 | |
| Interconnecting Devices, Electrical, Wire Terminating, Bussing Arrangement, Blocks, Non-Feedthru, Contact Size 20 | |
| Interconnecting Devices, Electrical, Wire Terminating, Holder Assy, Blocks, Feedthru | |
| Interconnecting Devices, Electrical, Wire Terminating, Holder Assy, Blocks, Non-Feedthru | |
| Joint - Universal, Female | |
| Joint - Universal, Male | |
| Junction Box Assembly Cast Al Aly, Weatherproof | |
| Junction Box Sheet Metal, Non-Weatherproof | |
| Knob - Control, 1-1/4 Spherical, Plastic | |
| Knob Control 3/4 Spherical | |
| Knob, 1 1/8 Cubical Plastic | |
| Knob, Hand, Ground Support Equipment | |
| Knob, One Inch Dia. Knurled Plastic | |
| Knob-Control, 1 1/4 Dia. X 5/8 Oval, Plastic | |
| Knob-Control, 1 1/8 Dia. X 1 3/16 Angular Semi-Round, Plastic | |
| Knob-Control, 1 Inch Dia. X 5/8 Oval, Plastic | |
| Knob-Control, 1 Inch Spherical | |
| Locking Device Positive Index | |
| Locknut Bearing Retaining | |
| Lockwasher - Bearing Retaining | |
| Nut - Self-Locking, Counterbore Replaceable Element | |
| Nut Assembly, Self-Locking, Gang Channel - Low Height, C\xb4Bore, Miniature | |
| Nut Assembly, Self-Locking, Gang Channel, Low Height, C\xb4Bored, 160 KSI, 250 Degrees F, 450 Degrees F, 800 Degrees F | |
| Nut Assembly, Self-Locking, Gang Channel, Low Height, Csk, 160 KSI, 250 Degrees F, 450 Degrees F, 800 Degrees F | |
| Nut Assembly, Torque Limiting, 600 Degrees F Application .2500-28 UNJF-3B Thread | |
| Nut Self-Locking, Blind Rivet, Elliptical Head Installation Data for | |
| Nut, Blind Rivet - Countersunk Head, Internal THD, Non-Locking (Free Running) or Self-Locking (Prevailing Torque) | |
| NUT, BLIND RIVET, FLATHEAD, INTERNAL THREAD, NON-LOCKING (FREE-RUNNING) AND SELF-LOCKING (PREVAILING TORQUE) | |
| Nut, Blind, Serrated Head, Self-Locking, 450 Degrees F | |
| Nut, Blind, Serrated Head, Self-Locking, Closed End, 450 Degrees F | |
| Nut, Blind, Serrated Head, Self-Locking, Installation Data for | |
| Nut, Extended Washer, Hexagon - Self-Locking, Low Height, C\xb4Bore | |
| Nut, Hex and Washer Self-Aligning, Self-Locking - Shear Pin | |
| Nut, Plain, Hexagon, Drilled Jam, Thin | |
| Nut, Self Locking, Extended Washer, Double Hexagon, 220 ksi, 450 Degrees F | |
| Nut, Self-Locking, 450 Degrees F, Hexagon-Low Height 80 ksi | |
| Nut, Self-Locking, Aligning, 450 Degrees F and 800 Degrees F | |
| Nut, Self-Locking, Blind Rivet, Elliptical Head, 450 Degrees F | |
| Nut, Self-Locking, Blind Rivet, Elliptical Head, Closed End, 450 Degrees F | |
| NUT, SELF-LOCKING, CAPTIVE WASHER, SHEAR TYPE, 450 \xb0F AND 800 \xb0F | |
| Nut, Self-Locking, Double Hexagon Shear 450 Deg F | |
| Nut, Self-Locking, Extended Washer, Double Hexagon, Alloy Steel, 180 ksi, 450 Degrees F | |
| Nut, Self-Locking, Extended Washer, Double Hexagon, CRES, 180 ksi, 450 Degrees F and 800 Degrees F | |
| Nut, Self-Locking, Hexagon-Low Height, Light Weight | |
| Nut, Self-Locking, Hexagon-Regular Height, Coarse Thread, Non- Airborne Use | |
| Nut, Self-Locking, Hexagon-Regular Height, Fine Thread, Non- Airborne Use | |
| Nut, Self-Locking, Plate - Corner, Counterbored, Floating, 125 ksi Ftu, 450 Degrees F and 800 Degrees F | |
| Nut, Self-Locking, Plate - Corner, Floating, Variable Counterbore, Replaceable Nut Element 125 ksi Ftu, 450 Degrees F and 800 Degrees F | |
| Nut, Self-Locking, Plate - One Lug, Floating, Variable Counterbore, Replaceable Nut Element 125 ksi Ftu, 450 Degrees F and 800 Degrees F | |
| Nut, Self-Locking, Plate - Two Lug, Cap, Floating | |
| Nut, Self-Locking, Plate - Two Lug, Floating, 125 ksi Ftu, 450 Degrees F and 800 Degrees F | |
| NUT, SELF-LOCKING, PLATE - TWO LUG, FLOATING, VARIABLE COUNTERBORE, REPLACEABLE NUT ELEMENT 125KSI FTU, 450\xb0F AND 800\xb0F | |
| Nut, Self-Locking, Plate, Corner, Low Height, 100 Degree CSK, 160 KSI, 450 Degrees F, 800 Degrees F | |
| Nut, Self-Locking, Plate, Corner, Low Height, C\xb4Bored, 160 ksi, 450 Degrees F, 800 Degrees F | |
| Nut, Self-Locking, Plate, Corner, Low Height, C\xb4Bored, Reduced Rivet Spacing, 160 ksi, 450 Degrees F, 800 Degrees F | |
| Nut, Self-Locking, Plate, One Lug, Low Height, 100 Degree CSK, 160 KSI, 450 Degrees F, 800 Degrees F | |
| Nut, Self-Locking, Plate, One Lug, Low Height, C\xb4Bored, 160 ksi, 450 Degrees F, 800 Degrees F | |
| Nut, Self-Locking, Plate, One Lug, Low Height, C\xb4Bored, Floating, 160 ksi, 450 Degrees F, 800 Degrees F | |
| Nut, Self-Locking, Plate, One Lug, Low Height, C\xb4Bored, Reduced Rivet Spacing, 160 ksi, 450 Degrees F, 800 Degrees F | |
| Nut, Self-Locking, Plate, One Lug, Low Height, C\xb4Bored, Side by Side, 160 ksi, 450 Degrees F, 800 Degrees F | |
| Nut, Self-Locking, Plate, Side by Side, Floating, Low Height, Reduced Rivet Spacing, C\xb4Bored, 160 ksi, 450 Degrees F, 800 Degrees F | |
| NUT, SELF-LOCKING, PLATE, TWO LUG, 125 KSI FTU, 450 DEGREES F & 800 DEGREES F | |
| NUT, SELF-LOCKING, PLATE, TWO LUG, FLOATING, SPRING LOADED | |
| Nut, Self-Locking, Plate, Two Lug, Low Height, 100 Degree Csk, 160 ksi, 450 Degrees F, 800 Degrees F | |
| Nut, Self-Locking, Plate, Two Lug, Low Height, C\xb4Bored, 160 ksi, 450 Degrees F, 800 Degrees F | |
| Nut, Self-Locking, Plate, Two Lug, Low Height, C\xb4Bored, Floating, 160 ksi, 450 Degrees F, 800 Degrees F | |
| Nut, Self-Locking, Plate, Two Lug, Low Height, C\xb4Bored, Floating, Reduced Rivet Spacing, 160 ksi, 450 Degrees F, 800 Degrees F | |
| Nut, Self-Locking, Plate, Two Lug, Low Height, C\xb4Bored, Reduced Rivet Spacing, 160 ksi, 450 Degrees F, 800 Degrees F | |
| NUT, SELF-LOCKING, PLATE-TWO LUG, CAP, FLOATING, REDUCED RIVET SPACING | |
| Nut, Torque Limiting, 900 Degrees F Application, 1/4-28 UNJF-3B Thread | |
| Nut, Universal Port Fitting | |
| O-Ring Elongation Modulus Test Cancelled | |
| Oxygen Mask Assembly, Passenger | |
| Packing with Retainer | |
| PACKING, ETHYLENE PROPYLENE PREFORMED, STRAIGHT THREAD TUBE FITTING BOSS, PHOSPHATE ESTER RESISTANT - 65 Degrees F TO 250/300 Degrees F | |
| PACKING, O-RING, PHOSPHATE ESTER RESISTANT | |
| Packing, Preformed - MIL-R-25897 Rubber, 75 Shore, O-Ring | |
| Packing, Preformed - MIL-R-25897 Rubber, 90 Shore, O-Ring | |
| Packing, Preformed - Straight Thread Tube Fitting Boss, MIL-R-25897 Rubber, 75 Shore, O-Ring | |
| Packing, Preformed - Straight Thread Tube Fitting Boss, MIL-R-25897 Rubber, 90 Shore, O-Ring | |
| Packing, Preformed O-Ring Phosphate Ester Resistant (-65 Degrees F to 160 Degrees F) | |
| Packing, Preformed, O-Ring Standard Size (Inactive for Design and Procurement After November 30, 1994) (Rev. 1) | |
| Packing, Preformed, O-Ring, Straight Thread Tube Fitting Boss, Sizes | |
| Pad - Tank Strap | |
| Panel - Connector Electrical, for #8 and #10 Posts | |
| Panel - Connector, Electrical, for #6 Posts | |
| Performance Specification for Hard Anodic Coatings on Aluminum Alloys | |
| Pin - 100 Degrees C' Sunk Head Hi- Shear Rivet | |
| Pin - Flat Head Hi-Shear Rivet | |
| Pin - Threaded Shear 100 Degree Csk Head | |
| Pin - Threaded Shear Protruding Head | |
| Pin, 100 Degree Csk. Head Hi-Shear Rivet, Close Tolerance, 1200 Degrees F | |
| Pin, 100 Degree Csk. Head Hi-Shear Rivet, Close Tolerance | |
| Pin, Flat Head Hi-Shear Rivet, Close Tolerance, 1200 Degrees F | |
| Pin, Hi-Shear Rivet, 1200 Degrees F | |
| Pin, Quick Release, Positive Locking Single & Double Acting | |
| Pin, Quick Release, Positive Locking, Double Acting | |
| Pin, Quick Release, Positive Locking, Single, Acting | |
| Pin, Swage Locking, Aluminum Alloy, 100 Degree Head (MS20426), Tension, Pull-Type | |
| Pin, Swage Locking, Aluminum Alloy, 100 Degree Head (MS24694), Tension, Pull-Type | |
| Pin, Swage Locking, Aluminum Alloy, Protruding Head, Tension, Pull-Type | |
| Pin, Swage Locking, Aluminum Alloy, Protruding Head, Tension, Stump-Type | |
| Pin, Swage Locking, Alumium Alloy, 200 Degree Head (MS24694), Tension, Stump-Type | |
| Pin, Swage Locking, Steel, 100 Degree Head (MS24694), Tension, Stump-Type | |
| Pin, Swage Locking, Steel, 100 Degree Shear Head, Stump-Type | |
| Pin, Swage Locking, Steel, Protruding Head, Shear, Stump-Type | |
| Pin, Swage Locking, Steel, Protruding Head, Tension, Stump-Type | |
| Pin, Swage Locking, Steel, Standard and Oversize, 100 Degree Head (MS20426), Tension, Pull-Type | |
| Pin, Swage Locking, Steel, Standard and Oversize, 100 Degree Head (MS24694), Tension, Pull-Type | |
| Pin, Swage Locking, Steel, Standard and Oversize, 100 Degree Shear Head, Pull-Type | |
| Pin, Swage Locking, Steel, Standard and Oversize, Protruding Head, Shear, Pull-Type | |
| Pin, Swage Locking, Steel, Standard and Oversize, Protruding Head, Tension, Pull-Type | |
| Pin-Rivet, Threaded, Taper Shank, Shear Type 100 Degree Head | |
| Pin-Rivet, Threaded, Taper Shank, Shear Type, 100 Degree Head - Oversize | |
| Pin-Rivet, Threaded, Taper Shank, Shear Type, Protruding Head - Oversize | |
| Pin-Rivet, Threaded, Taper Shank, Shear Type, Protruding Head | |
| Pin-Spring, Coiled | |
| Pins and Collars, Swage Locking | |
| Plate, Connector 1/2 ATR | |
| Plate, Connector 1/4 ATR | |
| Plate, Connector 3/8 ATR | |
| Plate, Metering, 1/2 ATR | |
| Plate, Metering, 1/4 ATR | |
| Plate, Metering, 3/8 ATR | |
| Plate, Wall, Electrical, Weatherproof | |
| Plug, Grommet Sealing, Electrical Connector | |
| Post, Electrical - Mechanical Equipment | |
| Post, Electrical-Mechanica l Equipment, Stud Type | |
| Post, Electrical-Mechanica l Equipment, Swage Type | |
| Post, Electrical-Mechanica l Equipment | |
| Primer Coating Water Reducible, Corrosion Inhibiting | |
| Primer Coating: Low Volatile Organic Compound, Chemical and Solvent Resistant | |
| Procurement Specification, Threaded Shear Fastener, Flush and Protruding Type for Applications up to 1400 Degrees F. Corrosion and Heat Resistant Rene\xb4 41 Nickel Base Alloy | |
| Radiographic Standard for Classification of Fusion Weld Discontinuities | |
| Radiographic Standards for Aluminum Alloy Castings | |
| Radiographic Standards for Magnesium Alloy Castings | |
| Receptacle, Dummy Stowage, Electrical Connector | |
| Recess, Six Lobe Drive - Internal - Dimensions for Recess and Gages | |
| Recommended Qualification Test Procedure for Compliance with NAS Specifications and Standard Drawings | |
| Reducer Assembly, Flareless Tube | |
| Reducer, Flared Tube | |
| Reducer, Flareless Tube | |
| Reliability Demonstration of Liquid Propellant Rocket Engines | |
| Reliability Demonstration of Solid Propellant Rocket Motors | |
| RESISTANCE SEAM AND BOLL SPOT WELDING EQUIPMENT - 3 PHASE | |
| Resistor, Fixed, Wirewound, Precision High Temperature | |
| Retainer - Bellows Type Seal, Control Tube | |
| Retaining Clip - Replaceable Nut Plate | |
| Rivet - Blind, 100 Deg Flush Head, Mechanically Locked Spindle, Bulbed | |
| Rivet - Blind, 100 Degree Flush Head, Mechanically Locked Spindle, Bulbed | |
| RIVET - BLIND, PROTRUDING HEAD, MECHANICALLY LOCKED SPINDLE, BULBED | |
| Rivet - Blind, Self-Plugging Mechanically Locked Spindle | |
| Rivet - Solid - 100 Degree Flush Head A286 Corrosion Resistant Steel | |
| Rivet - Solid, 100 Degree Flush Head, Aluminum Alloy, MS 20426 Repair | |
| Rivet - Solid, Universal Head, Aluminum Alloy, MS 20470 Repair | |
| Rivet, Blind, 100 Degree Reduced Flush Head, (NAS 1097 Head) Mechanically Locked Spindle | |
| RIVET, BLIND, 100\xb0 FLUSH HEAD, LOCKED SPINDLE | |
| Rivet, Blind, Aluminum Sleeve, Mechanically Locked Spindle, Bulbed | |
| Rivet, Blind, Monel and Inconel Sleeve, Mechanically Locked Spindle, Bulbed | |
| RIVET, BLIND, PROTRUDING HEAD, LOCKED SPINDLE | |
| Rivet, Blind, Protruding Head, Mechanically Locked Spindle | |
| Rivet, Blind, Self-Plugging Mechanically Locked Spindle, Bulbed | |
| Rivet, Blind, Self-Plugging, Mechanically Locked Spindle | |
| Rivet, Slug, Sleeveless | |
| Rivet, Solid, 100 Deg Flush Shear Head, A286 Corrosion Resistant Steel and Monel | |
| RIVET-BLIND, 100\xb0 FLUSH HEAD (NASM20426 HEAD) MECHANICALLY LOCKED SPINDLE | |
| Rivet-Blind, Protruding Head, Mechanically Locked Spindle, Bulbed | |
| Rivet-Hi-Shear, Flat Head Inteference Fit, Titanium Alloy | |
| Rivet-Solid Universal Head, A286 Corrosion Resistant Steel | |
| Riveted Assembly - Tube, 1/2 O.D., Alum. Alloy, Threaded Rod Ends | |
| Riveted Assembly - Tube, 3/8 O.D., Alum. Alloy, Threaded Rod Ends | |
| Rod Assembly - Control, Riveted Tube, 1/2 O.D., Alum. Alloy, 1/4 Adjustable Bearing Ends | |
| Rod Assembly - Control, Riveted Tube, 1/2 O.D., Alum. Alloy, 1/4 Adjustable Clevis and Bearing Ends | |
| Rod Assembly - Control, Riveted Tube, 1/2 O.D., Alum. Alloy, 1/4 Adjustable Clevis Ends | |
| Rod Assembly - Control, Riveted Tube, 3/8 O.D., Alum. Alloy, 1/4 Adjustable Bearing Ends | |
| Rod Assembly - Control, Riveted Tube, 3/8 O.D., Alum. Alloy, 1/4 Adjustable Clevis and Bearing Ends | |
| Rod Assembly - Control, Riveted Tube, 3/8 O.D., Alum. Alloy, 1/4 Adjustable Clevis Ends | |
| Rod, Continuous Thread | |
| Safety Hook | |
| Screw - Brazier Head, Shoulder | |
| SCREW, 100 DEGREES FLAT HEAD, SHOULDER | |
| SCREW, CAP, SOCKET HEAD-UNDRILLED AND DRILLED, PLAIN AND SELF LOCKING, ALLOY STEEL AND CORROSION RESISTING STEEL. UNRC-3A | |
| Screw, Hex Head, Cruciform Recess, Full Thread A-286 CRES, 160,000 PSI Tensile | |
| SCREW, HEX HEAD, PHILLIPS RECESS, FULL THREAD, ALLOY STEEL, 160,000 PSI TENSILE | |
| SCREW, MACHINE - FLAT 100 DEGREE HEAD, SHORT THREAD, TORQ - SET | |
| SCREW, MACHINE - FLAT 100\xb0 FLUSH HEAD, CLOSE TOLERANCE, SHORT THREAD, TORQ-SET | |
| Screw, Machine, Aircraft, Pan Head, Phillips Recess, 160,000 psi Tensile | |
| SCREW, MACHINE, PAN HEAD, SHORT THREAD, OFFSET CRUCIFORM | |
| Screw, Machine-Flat 82 Deg Head, Full Thread, Torq-Set | |
| Screw, Machine-Flat Filister Head, Close Tol., Short Thread, Offset Cruciform | |
| SCREW, MACHINE-PAN HEAD, CLOSE TOL, SHORT THD, TORQ-SET | |
| Screw, Machine-Pan Head, Cross Recessed, Full Thread | |
| SCREW, PAN HEAD "HI-TORQUE" RECESS LONG THREAD | |
| Screw, Pan Head Slotted Dovetail Recess, Full Thread Self-Locking Optional | |
| Screw, Pan Head, Assembled Washers | |
| Screw, Self-Locking - Flat 100 Deg Head, Shear, Offset Cruciform | |
| Screw, Self-Locking - Flat 100 Degrees Head, Full Thread, Patch Type | |
| Screw, Self-Locking - Flat Fillister Head, Full Thread, Patch Type | |
| Screw, Self-Locking - Pan Head, Full Thread, Patch Type | |
| SCREW, SELF-LOCKING, 100 degrees FLAT HEAD, FULL THREAD, 250 degree fahrenheit | |
| Screw, Self-Locking, Flat Fillister Head, Close Tolerance, Offset Cruciform | |
| Screw, Self-Locking-Flat Fillister Head, Full Thread | |
| Screw, Self-Locking-Pan Head, Full Thread | |
| Screw, Self-Locking-Pan Head, Shear, Offset Cruciform | |
| SCREW-100\xb0 CSK HEAD, "HI TORQUE" RECESS, FULL THREAD | |
| SCREW-100\xb0 CSK HEAD, "HI TORQUE" RECESS, LONG THREAD | |
| SCREW. CAP. SOCKET HEAD-UNDRILLED AND DRILLED. PLAIN AND SELF-LOCKING, ALLOY STEEL AND CORROSION-RESISTING STEEL, UNRF-3A | |
| Screws - Non-Losable, Alum. Alloy, #8-32 and #10-32 | |
| Seal - Control Tube, Bellows Type | |
| Shim - Miniature Anchor Nut | |
| Shop Soil Remover - Water Base | |
| Snap Hook | |
| Spacer, Stepped, Swage Type | |
| Spacer, Thru-Hole, Spline | |
| Spacers - Split, Screw & Bolt | |
| Specification Rolled Formed Sections | |
| Splice Electric, Permanent, Crimp Style, Pre-Insulated, (Class 2) Wire Sizes 12 to 26 | |
| Splice, Conductor and Shield Termination, Solder Style, Heat Shrinkable, Insulated, Specification for | |
| Splice, Conductor, Solder Style, Hot Air or Infrared, Shrinkable, Insulated, Immersion Resistant | |
| Splice, Electric, Permanent, Crimp Style, Moisture Resistant (Class 2) | |
| Splice, Electric, Permanent, Crimp Style, Pre-Insulated (Class 2) Wire Sizes 8 to 1/0 | |
| Splice, Electric, Permanent, Crimp Style, Uninsulated (Class 2) | |
| Splice, Shield Termination Solder Style, Hot Air Shrinkable, Insulated, Moisture Resistant | |
| Splice, Shield Termination, Solder Style Infrared Shrinkable, Insulated, Moisture Resistant | |
| Standardization Savings, Identification and Calculation | |
| Steel, Corrosion and Heat Resistant, Bar, Rod, and Forging | |
| Strap Assembly - Tie Down Buckle | |
| Strap Assembly - Tie Down | |
| Strap Assembly, Loop Type | |
| Strap Assembly, One Part | |
| Strap Assembly, Two Part Adjustable | |
| Strap, Retaining - Cushioned, Rectangular, Two-Piece | |
| STRAP, RETAINING, CUSHIONED, RECTANGULAR, OPEN BOTTOM | |
| Streamer, Warning | |
| Stud - Coarse Thread | |
| Stud - Fine Thread | |
| Stud Assembly - Threaded Metal Double Step | |
| STUD ASSEMBLY, THREADED, METAL, SINGLE STEP | |
| STUD, COARSE THREAD | |
| STUD, WELDING, EXTERNALLY THREADED | |
| Stud, Welding, Internally Threaded | |
| Switch (Bomb Release & Radio) - Military Control Wheel | |
| Switch - Pilots Control Wheel Trigger Cancelled - November 1955 | |
| Switch Fitting Box One, Two, or Three Gang, Non-Weatherproof | |
| Switch Fitting Box Single Gang, Weatherproof | |
| Switch Fitting Box Three Gang, Weatherproof, Single Device | |
| Switch Fitting Box Two Gang, Weatherproof, Single Device | |
| Tapped Holes for Studs in Aluminum Alloy and Soft Metals | |
| Tapped Holes for Studs in Steel & Hard Metals (Incl. Brass) | |
| Tee - Universal - Flareless | |
| Tee, Reducer, Flareless Tube to Swivel Swivel on Run | |
| Tee, Reducer, Flareless Tube to Swivel Swivel on Side | |
| Tees - Plain, Extruded, 24S Aluminum Alloy | |
| Terminal, Lug - Single Hole Tongue, Single Barrel, Pressure Grip Type | |
| Terminal-Strap, Cable Eye End and Fork End | |
| Threaded Shear Fastener, Flush & Protruding Type for Applications up to 900 Degrees F Maximum - 5% Cr Ultra High Strength Alloy Steel (H-11) - Procurement Specification | |
| Thumbscrew | |
| Tool Contact, Insertion- Extraction, Electrical Connector | |
| Topcoat, Water Reducible | |
| Tray Assembly, 1/2 ATR | |
| Tray Assembly, 1/4 ATR | |
| Tray Assembly, 3/4 ATR | |
| Tray Assembly, 3/8 ATR | |
| Tray, 1/2 ATR | |
| Tray, 1/4 ATR | |
| Tray, 3/8 ATR | |
| Tube - Control, 3/8 O.D. and 1/2 O.D., Alum. Alloy | |
| Valve, Shutoff, Electric Motor Operated, Fuel and Oil System, General Specification for | |
| Washer - 5052 Aluminum Alloy | |
| Washer - 7075 Aluminum Alloy Flat | |
| Washer - Sealing | |
| Washer Plain and Csk, 1200 Degrees F | |
| Washer, Dimpled, 100 Degrees | |
| Washer, Flat | |
| Washer, Key, Dual Tab | |
| Washer, Lock, Spring, Non-Magnetic | |
| Washer, Lock-Spring, Helical, Hi-Collar | |
| Washer, Radius | |
| Washers - 4130 or Equiv., 125,000 to 145,000 psi, Countersunk & Plain Types | |
| Washers-Plastic and Synthetic Rubber | |
| Wheel - Control, Pilot's, Military, Aileron | |
| Wire, Electrical, Insulated Copper Solid Conductor Hook-Up and General Purpose (for 105 Degrees C Service) |
| << Prev | Next >> |