ASTM International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| 1.1 Purpose--This guide is generic in its application to surface or ground water, rivers, lakes, or estuaries (quantity and quality). It proposes a series of options that offer direction without... | |
| 1.1 Purpose-This guide is generic in its application to surface or ground water, rivers, lakes, or estuaries (quantity and quality). It proposes a series of options that offer direction without... | |
| 1.1 PurposeThis guide is generic in its application to surface or ground water, rivers, lakes, or estuaries (quantity and quality). It proposes a series of options that offer direction without... | |
| 1.1 Site characterization of surface conditions at a site for evaluating suitability for on-site septic systems requires both simple and complex techniques that may be accomplished by many different procedures... | |
| 1.1 These guides offer the selection of a suitable system of classification of rock mass for specific engineering purposes, such as tunneling and shaft-sinking, excavation of rock chambers, ground support,... | |
| 1.1 These laboratory test methods cover the frost heave and thaw weakening susceptibilities of soil that is tested in the laboratory by comparing the heave rate and thawed bearing ratio... | |
| 1.1 These laboratory test methods cover the frost heave and thaw weakening susceptibilities of soil that is tested in the laboratory by comparing the heave rate and thawed bearing ratio2... | |
| 1.1 These test methods cover the color, trash content, micronaire, length, length uniformity, strength and elongation of cotton fibers using the Spinlab System HVI 900 SA or the Motion Control,... | |
| 1.1 These test methods cover the determination of filterable matter, total dissolved solids (TDS), and nonfilterable matter, total suspended solids (TSS), in drinking, surface, and saline waters, domestic and industrial... | |
| 1.1 These test methods cover the determination of nickel, vanadium, iron, and sodium in crude oils and residual fuels by flame atomic absorption spectrometry (AAS). Two different test methods are... | |
| 1.1 These test methods cover the determination of the Impact Value (IV) of a soil either in the field or a test mold, as follows: 1.1.1 Field Procedure A-Determination of... | |
| 1.1 These test methods cover the determination of the Impact Value (IV) of a soil either in the field or a test mold, as follows: 1.1.1 Field Procedure A\u2014Determination of... | |
| 1.1 These test methods cover the estimation of erodibility of a soil by the submerged Jet Erosion Test (JET) method, addressing devices of two different sizes. Test Method A uses... | |
| 1.1 These test methods describe the determination of several stages and the rate of dry-film formation of organic coatings using straight line and circular mechanical drying-time recording devices. The use... | |
| 1.1 These test methods describe the determination of several stages and the rate of dry-film formation of organic coatings using straight line and circular mechanical drying-time recording devices. 1.2 The... | |
| 1.1 This classification is intended to establish a method to find compounding materials on a computer data base by both functional and chemical classification. This classification will include rubber compounding... | |
| 1.1 This guide covers an overview of subsurface fluid-flow (ground-water) modeling. The term subsurface fluid flow is used to reduce misunderstanding regarding ground water, soil water, vapors including air in... | |
| 1.1 This guide covers an overview of subsurface fluid-flow (groundwater) modeling. The term subsurface fluid flow is used to reduce misunderstanding regarding groundwater, soil water, vapors including air in subsurface... | |
| 1.1 This guide covers cable-tool drilling and sampling procedures used for geoenvironmental exploration and installation of subsurface water quality monitoring devices. 1.2 Several sampling methods exist for obtaining samples from... | |
| 1.1 This guide covers cable-tool drilling and sampling procedures used for geoenvironmental exploration and installation of subsurface water-quality monitoring devices. 1.2 Several sampling methods exist for obtaining samples from drill... | |
| 1.1 This guide covers cable-tool drilling and sampling procedures used for geoenvironmental exploration and installation of subsurface water-quality monitoring devices. 1.2 Several sampling methods exist for obtaining samples from drill... | |
| 1.1 This guide covers details for typical conditions encountered in adhered sheet waterproofing on below grade structures and plazas. 1.2 This guide does not cover liquid applied waterproofing. 1.3 The... | |
| 1.1 This guide covers details for typical conditions encountered in adhered sheet waterproofing on below grade structures and plazas. 1.2 This guide does not cover liquid applied waterproofing. | |
| 1.1 This guide covers details for typical conditions encountered in adhered sheet waterproofing on below grade structures and plazas. 1.2 This guide does not cover liquid applied waterproofing. 1.3 The... | |
| 1.1 This guide covers details for typical conditions encountered in adhered sheet waterproofing on below-grade structures and plazas. 1.2 This guide does not cover liquid-applied waterproofing. 1.3 The values stated... | |
| 1.1 This guide covers guidelines for the proper storage and handling of geosynthetic clay liners received at the job site by the end user. 1.2 This guide contains general guidelines... | |
| 1.1 This guide covers guidelines for the proper storage and handling of geosynthetic clay liners received at the job site by the end user. 1.2 This guide contains general guidelines... | |
| 1.1 This guide covers how casing advancement drilling and sampling procedures may be used for geoenvironmental exploration and installation of subsurface water quality monitoring devices. 1.2 Different methods exist to... | |
| 1.1 This guide covers how casing-advancement drilling and sampling procedures may be used for geoenvironmental exploration and installation of subsurface water-quality monitoring devices. 1.2 Different methods exist to advance casing... | |
| 1.1 This guide covers how casing-advancement drilling and sampling procedures may be used for geoenvironmental exploration and installation of subsurface water-quality monitoring devices. 1.2 Different methods exist to advance casing... | |
| 1.1 This guide covers how direct (straight) wireline rotary casing advancement drilling and sampling procedures may be used for geoenvironmental exploration and installation of subsurface water-quality monitoring devices. Note 1--The... | |
| 1.1 This guide covers how direct (straight) wireline rotary casing advancement drilling and sampling procedures may be used for geoenvironmental exploration and installation of subsurface water-quality monitoring devices. Note 1-The... | |
| 1.1 This guide covers how direct (straight) wireline rotary casing advancement drilling and sampling procedures may be used for geoenvironmental exploration and installation of subsurface water-quality monitoring devices. Note 1:... | |
| 1.1 This guide covers methods that graphically display chemical analyses of multiple ground-water samples, discrete values and also those reduced to comprehensive summaries or parameters. Details required by the investigator... | |
| 1.1 This guide covers methods that graphically display chemical analyses of multiple groundwater samples, discrete values and also those reduced to comprehensive summaries or parameters. Details required by the investigator... | |
| 1.1 This guide covers planning and preparing for a ground-water sampling event. It includes technical and administrative considerations and procedures. Example checklists are also provided as Appendices. 1.2 This guide... | |
| 1.1 This guide covers planning and preparing for a groundwater sampling event. It includes technical and administrative considerations and procedures. Example checklists are also provided as Appendices. 1.2 This guide... | |
| 1.1 This guide covers planning and preparing for a groundwater sampling event. It includes technical and administrative considerations and procedures. Example checklists are also provided as Appendices. 1.2 This guide... | |
| 1.1 This guide covers recommendations for analyzing, interpreting, and modeling spatial variation of regionalized variables in geotechnical and environmental site investigations. 1.2 The measures of spatial variation discussed in this... | |
| 1.1 This guide covers recommendations for analyzing, interpreting, and modeling spatial variation of regionalized variables in geotechnical and environmental site investigations. 1.2 The measures of spatial variation discussed in this... | |
| 1.1 This guide covers recommendations for selecting appropriate kriging methods based on study objectives, exploratory data analysis, and analysis of spatial variation. 1.2 This guide considers commonly used forms of... | |
| 1.1 This guide covers recommendations for selecting appropriate kriging methods based on study objectives, exploratory data analysis, and analysis of spatial variation. 1.2 This guide considers commonly used forms of... | |
| 1.1 This guide covers selecting one or more appropriate test methods to assess the permeability of all candidate geomembranes for a proposed specific application to various permeants. The widely different... | |
| 1.1 This guide covers the concepts for calculating the in situ equivalent layer elastic moduli can be used for pavement evaluation, rehabilitation and overlay design. The resulting equivalent elastic moduli... | |
| 1.1 This guide covers the concepts for calculating the in situ equivalent layer elastic moduli can be used for pavement evaluation, rehabilitation, and overlay design. The resulting equivalent elastic moduli... | |
| 1.1 This guide covers the conditions that determine the selection of a suitable simulation approach for a site investigation problem. Alternative simulation approaches considered here are conditional and nonconditional, indicator... | |
| 1.1 This guide covers the material characteristics, physical requirements, and sampling appropriate for the designation of the material as a mineral amendment. 1.2 The presence in the topsoil of the... | |
| 1.1 This guide covers the material characteristics, physical requirements, and sampling appropriate for the designation of the material as a mineral amendment. 1.2 The presence in the topsoil of the... | |
| 1.1 This guide covers the material characteristics, physical requirements, and sampling appropriate for the designation of the rotary kiln produced expanded shale, clay or slate (ESCS) material as a mineral... | |
| 1.1 This guide covers the selection of a suitable system of classification of rock mass for specific engineering purposes, such as tunneling and shaft-sinking, excavation of rock chambers, ground support,... | |
| 1.1 This guide covers the selection of procedures commonly used to establish a measurement of horizontal position during investigations of surface water bodies that are as follows: 1.1.1 The narrative... | |
| 1.1 This guide covers the selection of procedures commonly used to establish a measurement of horizontal position during investigations of surface water bodies that are as follows: 1.1.1 The narrative... | |
| 1.1 This guide covers the selection of procedures commonly used to establish a measurement of horizontal position during investigations of surface water bodies that are as follows: 1.1.1 The narrative... | |
| 1.1 This guide covers the selection of procedures commonly used to establish a measurement of horizontal position during investigations of surface water bodies that are as follows: Sections Procedure A-Manual... | |
| 1.1 This guide covers the significance of referencing the techniques used whenever specifying the particle size distribution of a coating powder. | |
| 1.1 This guide covers the significance of referencing the techniques used whenever specifying the particle size distribution of a coating powder. 1.2 This international standard was developed in accordance with... | |
| 1.1 This guide defines the material characteristics, physical requirements, and sampling appropriate of rotary kiln produced expanded shale, clay or slate (ESCS) for the material to be used as a... | |
| 1.1 This guide provides information to assist the specifier in developing a specification for the application and protection of fully adhered EPDM (elastomeric terpolymer synthesized from ethylene, propylene and diene... | |
| 1.1 This guide provides information to assist the specifier in developing a specification for the application and protection of fully adhered EPDM (elastomeric terpolymer synthesized from ethylene, propylene, and diene... | |
| 1.1 This practice covers a procedure for obtaining a sample to represent a lot of paper or paperboard, fiberboard, or related product, including converted paper products (all hereafter referred to... | |
| 1.1 This practice covers an analytical procedure for determining the transmissivity, storage coefficient, and ratio of vertical to horizontal hydraulic conductivity of a confined aquifer using observation well drawdown measurements... | |
| 1.1 This practice covers an analytical procedure for determining the transmissivity, storage coefficient, specific yield, and horizontal-to-vertic al hydraulic conductivity ratio of an unconfined aquifer. It is used to analyze... | |
| 1.1 This practice covers an analytical solution for determining transmissivity and storage coefficient of a leaky or nonleaky confined aquifer. It is used to analyze data on the flow rate... | |
| 1.1 This practice covers basic principles and operating practice for cyclic corrosion/UV exposure of paints on metal, using alternating periods of exposure in two different cabinets: a cycling salt fog/dry... | |
| 1.1 This practice covers basic principles and operating practice for cyclic corrosion/UV exposure of paints on metal, using alternating periods of exposure in two different cabinets; a cycling salt fog/dry... | |
| 1.1 This practice covers determination of transmissivity from the measurement of water-level response to a sudden change of water level in a well-aquifer system characterized as being critically damped or... | |
| 1.1 This practice covers handling, mixing, and conditioning procedures that are required to ensure that a representative sample of the liquid petroleum or petroleum product is delivered from the primary... | |
| 1.1 This practice covers procedures and equipment for obtaining, mixing, and handling representative samples of volatile fuels for the purpose of testing for compliance with the standards set forth for... | |
| 1.1 This practice covers procedures for estimating the dimensions and marking the boundaries of a soil absorption area for an on-site septic system involving residential-strength wastewater. It can also be... | |
| 1.1 This practice covers procedures for the calculation of a property retention index (PRI) of thermoplastic and thermoset plastics after exposure to thermal aging, natural or artificial accelerated weathering, or... | |
| 1.1 This practice covers procedures for the characterization of subsurface soil conditions at a site as part of the process for evaluating suitability for an on-site septic system. This practice... | |
| 1.1 This practice covers procedures for the characterization of surface conditions at a site for evaluating suitability for an on-site septic system for disposal and treatment of wastewater. This practice... | |
| 1.1 This practice covers the assessment of activated carbon for the removal of low concentrations of adsorbable constituents from water and wastewater using the bottle point isotherm technique. It can... | |
| 1.1 This practice covers the determination of hydraulic conductivity from the measurement of inertial force free (overdamped) response of a well-aquifer system to a sudden change in water level in... | |
| 1.1 This practice covers the handling, mixing, and conditioning procedures that are required to ensure that a representative sample of the liquid petroleum or petroleum product is delivered from the... | |
| 1.1 This practice covers the manufacturing quality control of geosynthetic clay liners (GCLs), describing types of tests, the proper test methods, and the minimum testing frequencies. 1.2 This practice is... | |
| 1.1 This practice covers the manufacturing quality control of geosynthetic clay liners (GCLs), describing types of tests, the proper test methods, and the minimum testing frequencies. 1.2 This practice is... | |
| 1.1 This practice covers the preparation of an aqueous mixture containing constituents in concentrations such that it will have physical and chemical matrix characteristics similar to municipal wastewater. 1.2 Wastewaters... | |
| 1.1 This practice covers the preparation of an aqueous mixture containing constituents in concentrations such that it will have physical and chemical matrix characteristics similar to municipal wastewater. 1.2 Wastewaters... | |
| 1.1 This practice covers what information should be obtained to uniquely identify any soil sampling or examination site where an absolute and recoverable location is necessary for quality control of... | |
| 1.1 This practice establishes a procedure and conditions of temperature and time for heat exposure of bituminous materials in the presence of air. 1.2 The values stated in SI units... | |
| 1.1 This practice establishes a procedure and conditions of temperature and time for heat exposure of roofing and waterproofing materials and systems in the presence of air. 1.2 The values... | |
| 1.1 This practice establishes a procedure and conditions of temperature and time for heat exposure of roofing and waterproofing materials and systems in the presence of air. 1.2 The values... | |
| 1.1 This practice provides specific, mandatory requirements for incorporating quality control (QC) procedures into all test methods under the jurisdiction of Committee D-19. 1.2 ASTM has adopted the following: 1.3... | |
| 1.1 This practice provides specific, mandatory requirements for incorporating quality control (QC) procedures into all test methods under the jurisdiction of Committee D19. 1.2 ASTM has adopted the following: 1.3... | |
| 1.1 This practice provides specific, mandatory requirements for incorporating quality control (QC) procedures into all test methods under the jurisdiction of Committee D19. 1.2 ASTM International has adopted the following:... | |
| 1.1 This practice provides specific, mandatory requirements for incorporating quality control (QC) procedures into all test methods under the jurisdiction of committee D19. 1.2 Required QC sections in all applicable... | |
| 1.1 This specification covers asphalt cements that have been modified by the addition of an appropriate polymer for use in pavement construction. It was developed to provide a reference for... | |
| 1.1 This specification covers benzene for cyclohexane feedstock. 1.2 Consult current OSHA regulations supplier's Material Safety Data Sheets for all materials used in this specification. 1.3 The following applies to... | |
| 1.1 This specification covers benzene for cyclohexane feedstock. 1.2 The following applies to all specified limits in this standard: for purposes of determining conformance with this standard, an observed value... | |
| 1.1 This specification covers cold applied, single component, chemically curing silicone sealants that are based on polymers of polysiloxane structures and are intended for use in sealing joints and cracks... | |
| 1.1 This specification covers polypropylene materials suitable for injection molding and extrusion. Polymers consist of polypropylene homopolymers, polypropylene copolymers, and polypropylene-elasto mer compounds produced with or without the addition of... | |
| 1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D 4678 and other standards. 1.2 IRMs,... | |
| 1.1 This specification covers thermoplastic polyester materials suitable for molding or extrusion. 1.2 This specification allows for the use of recycled thermoplastic polyester materials provided that the requirements as stated... | |
| 1.1 This specification describes material and physical requirements for nonrigid poly (vinyl chloride) (PVC) preformed molded and spliced gaskets used in mechanical couplings. These couplings are used in gravity flow... | |
| 1.1 This standard covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D 4678 and other standards. 1.2 IRMs,... | |
| 1.1 This standard covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards. 1.2 IRM, as... | |
| 1.1 This standard offers the selection of a suitable system of classification of rock mass for specific engineering purposes, such as tunneling and shaft-sinking, excavation of rock chambers, ground support,... | |
| 1.1 This test method can enumerate Clostridium perfringens spores and vegetative cells from marine water, sediment, wastewater, ambient water, and drinking water. Since C. perfringens spores are present in large... | |
| 1.1 This test method covers a laboratory engine test procedure, utilizing a 1977 350 in. displacement (5.7 L) Oldsmobile V-8 engine. The procedure, using leaded gasoline, evaluates the rust inhibition... | |
| 1.1 This test method covers a laboratory procedure for the determination of the wool base content and the clean wool fiber present in samples of raw wool. This test method... | |
| 1.1 This test method covers a laboratory procedure for the evaluation or comparison of the cleanability of paint brushes, or both, when used with latex paints. 1.2 This test method... | |
| 1.1 This test method covers a laboratory procedure for the evaluation or comparison of the cleanability of paint brushes, or both, when used with latex paints. 1.2 This test method... | |
| 1.1 This test method covers a procedure for determining the comparative effect of water repellent treatments on the freeze-thaw cycling of hydraulic cement mortar specimens. 1.2 This test method is... | |
| 1.1 This test method covers a procedure for determining the percent hydroxyl on cellulose esters by potentiometric titration. The typical range of percent hydroxyl measured is 0.7 to 10.0 %. | |
| 1.1 This test method covers a procedure for determining the percent hydroxyl on cellulose esters by potentiometric titration. The typical range of percent hydroxyl measured is 0.7 to 10.0%. | |
| 1.1 This test method covers a procedure for evaluating the oxidation stability of petroleum base hydraulic oils and oils for steam and gas turbines. 1.2 This test method was developed... | |
| 1.1 This test method covers a procedure for evaluating the oxidation stability of petroleum base hydraulic oils and oils for steam and gas turbines. 1.2 This test method was developed... | |
| 1.1 This test method covers a procedure for the determination of the oxidative induction time (OIT) of polyolefin geosynthetics using high pressure differential scanning calorimetry. 1.2 The focus of the... | |
| 1.1 This test method covers a procedure for the determination of the oxidative induction time (OIT) of polyolefin geosynthetics using high pressure differential scanning calorimetry. 1.2 The focus of the... | |
| 1.1 This test method covers a procedure for the determination of the oxidative induction time (OIT) of polyolefin geosynthetics using high-pressure differential scanning calorimetry. 1.2 The focus of the test... | |
| 1.1 This test method covers a uniform procedure for determining the tear strength of flexible geomembranes internally reinforced with a textile, using the tongue tear method. 1.2 The values stated... | |
| 1.1 This test method covers a uniform procedure for determining the tear strength of flexible geomembranes internally reinforced with a textile, using the tongue tear method. 1.2 The values stated... | |
| 1.1 This test method covers an analytical procedure for determining the transmissivity, storage coefficient, and ratio of vertical to horizontal hydraulic conductivity of a confined aquifer using observation well drawdown... | |
| 1.1 This test method covers an analytical procedure for determining the transmissivity, storage coefficient, specific yield, and horizontal-to-vertic al hydraulic conductivity ratio of an unconfined aquifer. It is used to... | |
| 1.1 This test method covers an analytical solution for determining transmissivity and storage coefficient of a leaky or nonleaky confined aquifer. It is used to analyze data on the flow... | |
| 1.1 This test method covers an index method that enables the evaluation of fluid loss properties of a clay mineral film deposited on a filter paper from a 6 %... | |
| 1.1 This test method covers an index method that enables the evaluation of fluid loss properties of a clay mineral film deposited on a filter paper from a 6?% solids... | |
| 1.1 This test method covers an index method that enables the evaluation of swelling properties of a clay mineral in reagent water for estimation of its usefulness for permeability or... | |
| 1.1 This test method covers an index method that enables the evaluation of swelling properties of a clay mineral in reagent water for estimation of its usefulness in geosynthetic clay... | |
| 1.1 This test method covers an index test that covers laboratory measurement of flux through saturated geosynthetic clay liner (GCL) specimens using a flexible wall permeameter. 1.2 This test method... | |
| 1.1 This test method covers an index test that covers laboratory measurement of flux through saturated geosynthetic clay liner (GCL) specimens using a flexible wall permeameter. 1.2 This test method... | |
| 1.1 This test method covers determination of transmissivity from the measurement of water-level response to a sudden change of water level in a well-aquifer system characterized as being critically damped... | |
| 1.1 This test method covers laboratory measurement of the hydraulic conductivity (also referred to as ) of laboratory-compacted materials with a rigid-wall, compaction-mold permeameter. 1.2 This test method may be... | |
| 1.1 This test method covers laboratory measurement of the hydraulic conductivity (also referred to as coefficient of permeability) of laboratory-compacted materials with a rigid-wall, compaction-mold permeameter. 1.2 This test method... | |
| 1.1 This test method covers laboratory measurement of the hydraulic conductivity (also referred to as coefficient of permeability) of laboratory-compacted materials with a rigid-wall, compaction-mold permeameter. 1.2 This test method... | |
| 1.1 This test method covers the analysis of polyester highloft nonwoven fabrics for resin binder distribution and binder penetration. 1.2 The values stated in SI units are to be regarded... | |
| 1.1 This test method covers the determination of filterable and nonfilterable matter in drinking, surface, and saline waters, domestic and industrial wastes. The practical range of the determination of nonfilterable... | |
| 1.1 This test method covers the determination of hydraulic conductivity from the measurement of inertial force free (overdamped) response of a well-aquifer system to a sudden change in water level... | |
| 1.1 This test method covers the determination of methanol, ethanol, tert-butanol, methyl tert-butyl ether (MTBE), ethyl tert-butyl ether (ETBE), tert-amyl methyl ether (TAME), and diisopropyl ether (DIPE) in gasoline by... | |
| 1.1 This test method covers the determination of the ash and organic matter contents of degradable Erosion Control Products (ECPs) by ignition at 900°C. This test method is primarily used... | |
| 1.1 This test method covers the determination of the ash and organic matter contents of degradable Erosion Control Products (ECPs) by ignition at 900?\u00b1?25°C. This test method is primarily used... | |
| 1.1 This test method covers the determination of the carbohydrate composition of cellulosic materials such as ground wood meal, chemically refined pulp, mechanical pulps, brownstocks, and plant exudates (gums) by... | |
| 1.1 This test method covers the determination of the degree of aerobic aquatic biodegradation of fully formulated lubricants or their components on exposure to an inoculum under laboratory conditions. 1.2... | |
| 1.1 This test method covers the determination of the degree of aerobic aquatic biodegradation of fully formulated lubricants or their components on exposure to an inoculum under laboratory conditions. 1.2... | |
| 1.1 This test method covers the determination of the Impact Value (IV) of a soil either in the field or a test mold. 1.2 The standard test method, using a... | |
| 1.1 This test method covers the determination of the opacity of paper. 1.2 Two different types of "white" backing are specified, leading to two different opacity values, in accordance with... | |
| 1.1 This test method covers the determination of the temperature below which solid hydrocarbon crystals form in aviation turbine fuels. Note 1-This test method describes an alternative procedure and automated... | |
| 1.1 This test method covers the determination of the temperature below which solid hydrocarbon crystals may form in aviation turbine fuels. Note 1-This test method describes an alternative procedure and... | |
| 1.1 This test method covers the determination of the total nonaromatic hydrocarbons and trace monocyclic aromatic hydrocarbons in toluene and mixed xylenes by gas chromatography. The purity of toluene or... | |
| 1.1 This test method covers the determination of the total nonaromatic hydrocarbons and trace monocyclic aromatic hydrocarbons in toluene, mixed xylenes, and p-xylene by gas chromatography. The purity of toluene,... | |
| 1.1 This test method covers the determination of the total nonaromatic hydrocarbons and trace monocyclic aromatic hydrocarbons in toluene, mixed xylenes, and p-xylenes by gas chromatography. The purity of toluene,... | |
| 1.1 This test method covers the determination of total carbon (TC), inorganic carbon (IC), and total organic carbon (TOC) in water in the range from 0.5 to 30 mg/L of... | |
| 1.1 This test method covers the determination of total carbon (TC), inorganic carbon (IC), and total organic carbon (TOC) in water in the range from 0.5?mg/L to 30?mg/L of carbon. | |
| 1.1 This test method covers the estimation of erodibility of a soil by a jet index method. This test method involves either preparing a field site or obtaining a relatively... | |
| 1.1 This test method covers the measurement of color, trash content, micronaire, upper half mean length (length), uniformity index and breaking tenacity (strength) of raw cotton for cotton marketing using... | |
| 1.1 This test method covers the measurement of mass per unit area of machine-made woven, knitted, and tufted pile yarn floor covering both before and after an adhesive-back coating application. | |
| 1.1 This test method covers the measurement of the quantity and size of neps in cotton using various instruments. 1.2 This test method is intended for testing ginned cotton and... | |
| 1.1 This test method covers the measurement of the traction of footwear on painted walkway surfaces under both dry and wet conditions in the laboratory and the field. 1.2 The... | |
| 1.1 This test method covers the procedure for determining the drying time of oxidative-drying printing inks (also referred to as "sheetfed inks") by squalene resistance of printed ink films. 1.2... | |
| 1.1 This test method covers the procedure for determining the drying time of oxidative-drying printing inks (also referred to as "sheetfed inks") by squalene resistance of printed ink films. 1.2... | |
| 1.1 This test method covers the procedure for determining the drying time of oxidative-drying printing inks (also referred to as “sheetfed inks”) by squalene resistance of printed ink films. 1.2... | |
| 1.1 This test method covers the procedure for determining the drying time of oxidative-drying printing inks (also referred to as “sheetfed inks”) by squalene resistance of printed ink films. 1.2... | |
| 1.1 This test method covers the procedure for determining the integrity of individual vertical or inclined piles by measuring and analyzing the velocity (required) and force (optional) response of the... | |
| 1.1 This test method covers the quantity and size of neps in cotton using the AFIS-N instrument. 1.2 This test method is intended primarily for testing raw and processed cotton... | |
| 1.1 This test method covers the testing apparatus, sampling, test specimen preparation, and testing procedures for determining the rebound hardness number of rock material using a spring-driven steel hammer, referred... | |
| 1.1 This test method covers the testing apparatus, sampling, test specimen preparation, and testing procedures for determinng the rebound hardness number of rock material using a spring-driven steel hammer, or... | |
| 1.1 This test method covers the Wiijs procedure for the determination of unsaturation (iodine value) in hydrogenated nitrile rubbers. 1.2 This test method is applicable only to those hydrogenated nitrile... | |
| 1.1 This test method covers the Wiijs procedure for the determination of unsaturation (iodine value) in hydrogenated nitrile rubbers. 1.2 This test method is applicable only to those hydrogenated nitrile... | |
| 1.1 This test method covers two procedures for the determination of the pour point temperatures of crude oils down to −36 °C. Procedure A provides a measure of the maximum... | |
| 1.1 This test method covers two procedures for the determination of the pour point temperatures of crude oils down to −36°C. Procedure A provides a measure of the maximum (upper)... | |
| 1.1 This test method covers two procedures for the determination of the pour point temperatures of crude oils down to -36°C. Procedure A provides a measure of the maximum (upper)... | |
| 1.1 This test method covers two procedures for the determination of the pour point temperatures of crude oils down to -36oC. One method provides a measure of the... | |
| 1.1 This test method covers two procedures for the determination of the pour point temperatures of crude oils down to -36?°C. Procedure A provides a measure of the maximum (upper)... | |
| 1.1 This test method describes a lap shear test for use in measuring the bonding characteristics of adhesives for joining fiber reinforced plastics to themselves and to metals. The method... | |
| 1.1 This test method describes a two-stroke cycle diesel engine test procedure for evaluating engine oils for certain high-temperature performance characteristics, particularly cylinder liner scuffing and piston ring face distress,... | |
| 1.1 This test method describes the determination of the ash content of pulp, paper, and paper products by ignition at two different temperatures: 1.1.1 Method A -Ash content upon ignition... | |
| 1.1 This test method describes the determination of the ash content of pulp, paper, and paper products by ignition at two different temperatures: 1.1.1 Method A-Ash content upon ignition at... | |
| 1.1 This test method determines quantitatively the total amount of petroleum wax in wax-impregnated papers, including papers referred to as "dry waxed" or simply "waxed" papers, and paper products made... | |
| 1.1 This test method determines the effect of constant cyclic displacement on polymer-modified bituminous membrane specimens. In this test method, a relatively low travel rate of cycling is used and... | |
| 1.1 This test method is an index test that covers laboratory measurement of flux through saturated geosynthetic clay liner (GCL) specimens using a flexible wall permeameter. 1.2 This test method... | |
| 1.1 This test method is used for the determination of free formaldehyde (HCHO) in emulsion polymers without upsetting existing formaldehyde equilibria. The procedure has been evaluated using acrylic, acrylonitrile-butadi ene,... | |
| 1.1 This test method pertains to the determination of the gross calorific value of coal and coke by either an isoperibol or adiabatic bomb calorimeter. 1.2 The values stated in... | |
| 1.1 This test method pertains to the determination of the gross calorific value of coal and coke by either an isoperibol or adiabatic bomb calorimeter. 1.2 The values stated in... | |
| 1.1 This test method pertains to the determination of the gross calorific value of coal and coke by either an isoperibol or adiabatic combustion calorimeter. 1.2 The values stated in... | |
| Method of Test for Alpha Beta and Gamma-Cellulose in Paper | |
| Method of Test for Case in Paper (Qualitative) (Withdrawn 1980) | |
| Method of Test for Starch in Paper (Withdrawn 1981) | |
| p>1.1 This guide covers details for typical conditions encountered in adhered sheet waterproofing on below grade structures and plazas. 1.2 This guide does not cover liquid applied waterproofing. 1.3 The... | |
| Specification for Olive Oil Solid Soap (Type A, Straight; Type B, Blended) (Withdrawn 1958) | |
| Standard Test Method for Gross Calorific Value of Coal and Coke | |
| This guide details the standard procedure for the application and protection of fully adhered EPDM (elastomeric terpolymer synthesized from ethylene, propylene and diene monomer), butyl, and neoprene vulcanized rubber sheets... | |
| This specification covers benzene for cyclohexane feedstock. Different tests shall be performed in order to determine the following properties of cyclohexane feedstock: benzene content, sulfur content, thiophene content, toluene plus... | |
| This specification covers polypropylene materials suitable for injection molding and extrusion. Polymers consist of polypropylene homopolymers, polypropylene copolymers, and polypropylene-elasto mer compounds produced with or without the addition of impact... | |
| This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in a certain practice and other standards. IRMs as evaluated... | |
| This specification covers two types of cold applied, single component, chemically curing silicone sealants that are based on polymers of polysiloxane structures, and are intended for use in sealing joints... | |
| This specification describes material and physical requirements for virgin nonrigid poly(vinyl chloride) (PVC) preformed molded and spliced gaskets used in mechanical couplings for gravity flow drain, waste, and vent (DWV),... | |
| This specification is intended to provide a callout system for thermoplastic polyester (TPES) injection and extrusion materials, both virgin and recycled, based on ISO test methods. However, the proportions of... | |
| This test method details the standard procedure for evaluating the effect of water repellent treatments on the freeze-thaw resistance of hydraulic cement mortar specimens. This test method is designed to... |
| << Prev | Next >> |