1.1 This test method covers the determination of the ash and organic matter contents of degradable Erosion Control Products (ECPs) by ignition at 900?\u00b1?25°C. This test method is primarily used to determine the ash and organic matter contents of degradable erosion control products (ECPs) to satisfy specifications set forth by various agencies.
1.2 Units\u2014The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 All observed and calculated values shall conform to the guidelines for significant digits and rounding established in Practice D6026.
1.3.1 The procedures used to specify how data are collected/recorded and calculated in the standard are regarded as the industry standard. In addition, they are representative of the significant digits that generally should be retained. The procedures used do not consider material variation, purpose for obtaining the data, special purpose studies, or any considerations for the user's objectives; and it is common practice to increase or reduce significant digits of reported data to be commensurate with these considerations. It is beyond the scope of this standard to consider significant digits used in analysis methods for engineering data.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D586-23 |
| Product Name | Standard Test Method for Ash and Organic Matter Content of Degradable Erosion Control Products |